No. 4 Washers
from ZAGO Manufacturing Company, Inc.
Environmental elements can easily make their way into the inner parts of sensitive electronic devices. However, with ZAGO ’s panel bushing seals, you can control potential leaks with the most easy to use and economical product on the market. ZAGO ’s panel bushing seals are composed of a... [See More]
- Number Size: No. 0; No. 1; No. 2; No. 4; No. 6; No. 8; No. 10; No. 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Metric Size: M1.6; M2.0; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30
- Washer Type: Self-sealing
- Material: Steel; StainlessSteel
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Number Size: No. 4
- Inside Diameter: 0.120
- Washer Type: Lockwasher, Helical Spring
- Outside Diameter: 0.209
from BRIM Electronics, Inc.
Nylon has outstanding insulation qualities, such as resistance to chemicals, corrosion, shock, heat, vibrations, plus superior torque strength, it is lightweight, and non-magnetic. RoHS compliant.Continuous Operating Temperature: +300 °F. Color: Natural (White). Std. Pkg.: 100, 1000. [See More]
- Number Size: No. 2; No. 4; No. 6; No. 8; No. 10
- Inside Diameter: 0.093 to 0.257
- Washer Type: Flat or USS
- Outside Diameter: 0.250 to 0.625
from DigiKey
"#4 Shoulder Washer 0.072"" (1.83mm) Thick Nylon" [See More]
- Number Size: No. 4
- Material: Nylon
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Number Size: No. 4
- Outside Diameter: 0.250
- Washer Type: Lockwasher, External Tooth
- Thickness: 0.016
from BRIM Electronics, Inc.
Nylon has high tensile & torque strength, lightweight, non-magnetic, chemical & corrosion resistant. Per MIL-P-20693A. Color: Natural (White). Oper. Temp.: +185 °F RoHS compliant. Std. Pkg.: 100, 1000. [See More]
- Number Size: No. 2; No. 4; No. 6; No. 8; No. 10; 1/4"; 3/8"
- Inside Diameter: 0.093 to 0.378
- Washer Type: Shoulder
- Outside Diameter: 0.250 to 0.750
from DigiKey
"#4 Shoulder Washer 0.140"" (3.56mm) Thick Nylon" [See More]
- Number Size: No. 4
- Material: Nylon
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Number Size: No. 4
- Inside Diameter: 0.122
- Washer Type: Shoulder
- Outside Diameter: 0.281
from DigiKey
"#4 Shoulder Washer 0.062"" (1.57mm) 1/16"" Thick Fibre" [See More]
- Number Size: No. 4
- Material: Fibre
from DigiKey
"#4 Shoulder Washer 0.173"" (4.40mm) Thick Nylon" [See More]
- Number Size: No. 4
- Material: Nylon
from DigiKey
"#4 Shoulder Washer 0.234"" (5.94mm) Thick Nylon" [See More]
- Number Size: No. 4
- Material: Nylon
from DigiKey
"#4 Shoulder Washer 0.093"" (2.36mm) Thick Fibre" [See More]
- Number Size: No. 4
- Material: Fibre
from DigiKey
"#4 Shoulder Washer 0.297"" (7.54mm) Thick Nylon" [See More]
- Number Size: No. 4
- Material: Nylon
from DigiKey
"#4 Shoulder Washer 0.087"" (2.20mm) Thick Fibre" [See More]
- Number Size: No. 4
- Material: Fibre
from DigiKey
"#4 Shoulder Washer 0.078"" (1.98mm) Thick Fibre" [See More]
- Number Size: No. 4
- Material: Fibre
from DigiKey
"#4 Shoulder Washer 0.078"" (1.98mm) Thick Nylon" [See More]
- Number Size: No. 4
- Material: Nylon
from DigiKey
"#4 Shoulder Washer 0.071"" (1.80mm) Thick Polyphenylene Sulfide, Glass Filled" [See More]
- Number Size: No. 4
- Material: Polyphenylene Sulfide, Glass Filled
from DigiKey
"#4 Shoulder Washer 0.079"" (2.00mm) Thick Polyphenylene Sulfide, Glass Filled" [See More]
- Number Size: No. 4
- Material: Polyphenylene Sulfide, Glass Filled
from DigiKey
"#4 Shoulder Washer 0.079"" (2.00mm) Thick Polyphenylene Sulfide, Glass Filled" [See More]
- Number Size: No. 4
- Material: Polyphenylene Sulfide, Glass Filled
from DigiKey
"#4 Shoulder Washer 0.169"" (4.30mm) Thick Polyphenylene Sulfide, Glass Filled" [See More]
- Number Size: No. 4
- Material: Polyphenylene Sulfide, Glass Filled
from Bayou City Bolt & Supply Co., Inc.
A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]
- Number Size: No. 2; No. 4; No. 6; No. 8; No. 10; No. 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"
- Inside Diameter: 0.094 to 1.062
- Washer Type: SAE
- Outside Diameter: 0.250 to 2.000
from Te-Co, Inc.
Product Information. Black Oxide Finish: steel washers only. Case Hardened: steel washers only. Material: C1010 Steel or 303 Stainless Steel. Many sizes conform to TCMAI standards. Large Quantities quoted upon request. Metric dimensions in millimeters. Standard package quantity 42600-42609: 50 pcs. [See More]
- Number Size: No. 4
- Material: HardenedSteel
- Washer Type: Flat or USS
- Finish: BlackOxide
from Ebinger Manufacturing Corp.
ZINC PLATED FINISH. 1/8 INCH FASTENER SIZE. STANDARD PACKAGING QUANTITY 100 [See More]
- Number Size: No. 4
- Finish: ZincPlated
- Washer Type: Fender
from Peco Fasteners, Inc.
FASTENER SIZE #4. MATERIAL BRASS. TYPE ROUND. PACKAGE QUANTITY 100 PIECES [See More]
- Number Size: No. 4
- Material: Brass
- Washer Type: Flat or USS
from NBS Corp.
Featuring external teeth to provide secure locking, all NBS external tooth lock washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through 5/16 ” diameter, all external tooth lock washers come with zinc finish. [See More]
- Number Size: No. 4
- Material: Steel
- Washer Type: Lockwasher, External Tooth
- Finish: ZincPlated
from Fastener SuperStore, Inc.
#4 (AN960-4) Military Machine Screw Washer / AN Standard / Steel / Cadmium Yellow. Tested & Certified to Military Standards. [See More]
- Number Size: No. 4
- Material: Steel
- Washer Type: Flat or USS; Military Machine Screw Washer
- Finish: Cadmium Yellow
from Peco Fasteners, Inc.
APPLICABLE STANDARD SAE. FASTENER SIZE #4. FINISH/COATING ZINC PLATED. TYPE ROUND. PACKAGE QUANTITY 100 PIECES [See More]
- Number Size: No. 4
- Finish: ZincPlated
- Washer Type: Flat or USS
from NBS Corp.
Featuring internal teeth to provide secure locking, all NBS internal tooth lock washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through 3/8 ” internal diameter, all internal tooth lock washers come with zinc finish. [See More]
- Number Size: No. 4
- Material: Steel
- Washer Type: Lockwasher, Internal Tooth
- Finish: ZincPlated
from Peco Fasteners, Inc.
EXTERNAL TOOTH TYPE. #4 FASTENER SIZE. PACKAGING QUANTITY 100 PIECES. FINISH/COATING ZINC PLATED [See More]
- Number Size: No. 4
- Finish: ZincPlated
- Washer Type: Lockwasher, External Tooth
from NBS Corp.
Compatible with fine thread nuts and bolts, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through 1 ” internal diameter, all SAE flat washers come with zinc finish. [See More]
- Number Size: No. 4
- Material: Steel
- Washer Type: Flat or USS
- Finish: ZincPlated
from Peco Fasteners, Inc.
SPLIT TYPE. ZINC PLATED FINISH. #4 FASTENER SIZE. PACKAGING QUANTITY 100 PIECES [See More]
- Number Size: No. 4
- Finish: ZincPlated
- Washer Type: Lockwasher, Helical Spring