Shoulder Washer Washers
from Heilind Electronics, Inc.
EP7 SERIES COMPONENTS REPLACEMENT GROMMET SIZE A [See More]
- Washer Type: Shoulder
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Washer Type: Shoulder
- Inside Diameter: 0.201
- Number Size: No. 10
- Outside Diameter: 0.437
from BRIM Electronics, Inc.
Nylon has high tensile & torque strength, lightweight, non-magnetic, chemical & corrosion resistant. Per MIL-P-20693A. Color: Natural (White). Oper. Temp.: +185 °F RoHS compliant. Std. Pkg.: 100, 1000. [See More]
- Washer Type: Shoulder
- Inside Diameter: 0.093 to 0.378
- Number Size: No. 2; No. 4; No. 6; No. 8; No. 10; 1/4"; 3/8"
- Outside Diameter: 0.250 to 0.750
from Keystone Electronics Corp.
Part Number: 3049. "ID": .115 [2.9]. Material: Nylon 6/6 V-2. OD: .218 [5.5]. Style: Shoulder. Type: Washer [See More]
- Washer Type: Shoulder
- Outside Diameter: 0.218
- Inside Diameter: 0.115
- Material: Nylon
from Keystone Electronics Corp.
Part Number: 3061. Hole Size: #2. Material: Fibre. OD: .156 [4.0]. Style: Shoulder. Thickness: .047 [1.2]. Type: Washer [See More]
- Washer Type: Shoulder
- Thickness: 0.047
- Outside Diameter: 0.156
- Material: Fibre
from Essentra Components
Shoulder washer also known as insulation sleeves, are impervious to moisture, dirt and most chemicals. Self lubricating and resistant to corrosino and abrasion. [See More]
- Washer Type: Shoulder
- Material: Nylon
from Seastrom Manufacturing Co., Inc.
Shoulder Washer, Sleeve Bushing, Flanged Bushing. Shoulder washers, sleeve bushings, or flanged bushings have a variety of applications. A shoulder washer insulates a screw, rivet, or wire from an assembly or can be inserted into a housing to provide a bearing surface for rotary applications. The... [See More]
- Washer Type: Shoulder
- Outside Diameter: 0.156 to 1.250
- Inside Diameter: 0.048 to 0.765
- Thickness: 0.089 to 0.094
from RAF Electronic Hardware
Shoulder Washers [See More]
- Washer Type: Shoulder
- Material: Nylon
- Outside Diameter: 0.141
from Schmalz Inc.
The holder is for suspending the suction cup on the gripping system or robot arm. Different types for aluminum sections or square and round tubes are available. [See More]
- Washer Type: Shoulder
- Outside Diameter: 1.496
from Essentra Components
Shoulder washer also known as insulation sleeves, are impervious to moisture, dirt and most chemicals. Self lubricating and resistant to corrosino and abrasion. [See More]
- Washer Type: Shoulder
- Material: Glass Filled Polyphenylene Sulfide