No. 0 Washers
3 Results
Sealing Washers
from ZAGO Manufacturing Company, Inc.
from ZAGO Manufacturing Company, Inc.
Environmental elements can easily make their way into the inner parts of sensitive electronic devices. However, with ZAGO ’s panel bushing seals, you can control potential leaks with the most easy to use and economical product on the market. ZAGO ’s panel bushing seals are composed of a... [See More]
- Number Size: No. 0; No. 1; No. 2; No. 4; No. 6; No. 8; No. 10; No. 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Metric Size: M1.6; M2.0; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30
- Washer Type: Self-sealing
- Material: Steel; StainlessSteel
#0 Screw Size, 0.062" Inside Diameter, 0.137" Outside Diameter, 0.017" Material Thick alloy steel Split Washer -- A 9Q19-00
from Stock Drive Products & Sterling Instrument - SDP/SI
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Number Size: No. 0
- Inside Diameter: 0.062
- Washer Type: Lockwasher, Helical Spring
- Outside Diameter: 0.137
Plain Washer -- 0 - A - FL - WA
from PENCOM
from PENCOM
Custom sizes/other finishes available, narrow or wide sizes [See More]
- Number Size: No. 0
- Inside Diameter: 0.078
- Washer Type: Fender
- Outside Diameter: 0.188