No. 10 Washers
from ZAGO Manufacturing Company, Inc.
Environmental elements can easily make their way into the inner parts of sensitive electronic devices. However, with ZAGO ’s panel bushing seals, you can control potential leaks with the most easy to use and economical product on the market. ZAGO ’s panel bushing seals are composed of a... [See More]
- Number Size: No. 0; No. 1; No. 2; No. 4; No. 6; No. 8; No. 10; No. 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Metric Size: M1.6; M2.0; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30
- Washer Type: Self-sealing
- Material: Steel; StainlessSteel
from APM Hexseal Corp.
SEELOC ® Washers are self-sealing, vibration-resistant washers, each having a silicone rubber section, molded and bonded to a stainless steel formed washer. These washers are designed for use with regular screws, bolts, or studs for sealing panels and enclosures having standard as well as large... [See More]
- Number Size: No. 10
- Outside Diameter: 0.500
- Washer Type: Self-sealing
- Material: StainlessSteel; Rubber
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Number Size: No. 10
- Inside Diameter: 0.200
- Washer Type: Lockwasher, Helical Spring
- Outside Diameter: 0.334
from BRIM Electronics, Inc.
Nylon has outstanding insulation qualities, such as resistance to chemicals, corrosion, shock, heat, vibrations, plus superior torque strength, it is lightweight, and non-magnetic. RoHS compliant.Continuous Operating Temperature: +300 °F. Color: Natural (White). Std. Pkg.: 100, 1000. [See More]
- Number Size: No. 2; No. 4; No. 6; No. 8; No. 10
- Inside Diameter: 0.093 to 0.257
- Washer Type: Flat or USS
- Outside Diameter: 0.250 to 0.625
from DigiKey
"#10 Shoulder Washer 0.563"" (14.30mm) Thick Nylon" [See More]
- Number Size: No. 10
- Material: Nylon
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Number Size: No. 10
- Outside Diameter: 0.580
- Inside Diameter: 0.191
from BRIM Electronics, Inc.
Nylon has high tensile & torque strength, lightweight, non-magnetic, chemical & corrosion resistant. Per MIL-P-20693A. Color: Natural (White). Oper. Temp.: +185 °F RoHS compliant. Std. Pkg.: 100, 1000. [See More]
- Number Size: No. 2; No. 4; No. 6; No. 8; No. 10; 1/4"; 3/8"
- Inside Diameter: 0.093 to 0.378
- Washer Type: Shoulder
- Outside Diameter: 0.250 to 0.750
from DigiKey
"#10 Shoulder Washer 0.156"" (3.96mm) 5/32"" Thick Nylon" [See More]
- Number Size: No. 10
- Material: Nylon
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Number Size: No. 10
- Outside Diameter: 0.406
- Washer Type: Lockwasher, External Tooth
- Thickness: 0.022
from DigiKey
"#10 Shoulder Washer 0.093"" (2.36mm) Thick Fibre" [See More]
- Number Size: No. 10
- Material: Fibre
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Number Size: No. 10
- Inside Diameter: 0.201
- Washer Type: Shoulder
- Outside Diameter: 0.437
from DigiKey
"#10 Shoulder Washer 0.093"" (2.36mm) Thick Fibre" [See More]
- Number Size: No. 10
- Material: Fibre
from DigiKey
"#10 Shoulder Washer 0.094"" (2.39mm) 3/32"" Thick Nylon" [See More]
- Number Size: No. 10
- Material: Nylon
from DigiKey
"#10 Shoulder Washer 0.250"" (6.35mm) 1/4"" Thick Nylon" [See More]
- Number Size: No. 10
- Material: Nylon
from DigiKey
"#10 Shoulder Washer 0.313"" (7.95mm) Thick Nylon" [See More]
- Number Size: No. 10
- Material: Nylon
from DigiKey
"#10 Shoulder Washer 0.437"" (11.10mm) 7/16"" Thick Nylon" [See More]
- Number Size: No. 10
- Material: Nylon
from DigiKey
"#10 Shoulder Washer 0.050"" (1.27mm) Thick Nylon" [See More]
- Number Size: No. 10
- Material: Nylon
from DigiKey
"#10 Shoulder Washer 0.156"" (3.96mm) 5/32"" Thick Nylon" [See More]
- Number Size: No. 10
- Material: Nylon
from American Belleville
American Belleville washers hold your bolted joint tight in the face of the most extreme cases of differential thermal expansion/contractionn, bolt creep and vibration that threaten the integrity of the joint. We specialize in high-temperature applications and the most corrosive environments where... [See More]
- Number Size: No. 10
- Inside Diameter: 0.196
- Washer Type: Belleville
- Outside Diameter: 0.406
from Minerallac Company
ROUND TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 0.227 INCH INNER DIAMETER. 0.515 INCH OUTER DIAMETER. 0.065 INCH THICKNESS. #10 FASTENER SIZE. COLOR SILVER. PACKAGING QUANTITY 100 PER BOX [See More]
- Number Size: No. 10
- Inside Diameter: 0.227
- Washer Type: Flat or USS
- Outside Diameter: 0.515
from NBS Corp.
Featuring external teeth to provide secure locking, all NBS external tooth lock washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through 5/16 ” diameter, all external tooth lock washers come with zinc finish. [See More]
- Number Size: No. 10
- Material: Steel
- Washer Type: Lockwasher, External Tooth
- Finish: ZincPlated
from Ebinger Manufacturing Corp.
FASTENER SIZE #10. FINISH/COATING ZINC PLATED. TYPE ROUND. STANDARD PACKAGING QUANTITY 100 [See More]
- Number Size: No. 10
- Finish: ZincPlated
- Washer Type: Flat or USS
from Peco Fasteners, Inc.
FASTENER SIZE #10. MATERIAL BRASS. TYPE ROUND. PACKAGE QUANTITY 100 PIECES [See More]
- Number Size: No. 10
- Material: Brass
- Washer Type: Flat or USS
from Ford Fasteners, Inc.
EPDM Bonded Sealing Washers [See More]
- Number Size: No. 10
- Outside Diameter: 0.500
- Washer Type: Self-sealing
- Material: Steel
from Bayou City Bolt & Supply Co., Inc.
A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]
- Number Size: No. 2; No. 4; No. 6; No. 8; No. 10; No. 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"
- Inside Diameter: 0.094 to 1.062
- Washer Type: SAE
- Outside Diameter: 0.250 to 2.000
from G.L. Huyett
Flat washers are available in a wide range of sizes, finishes, and materials. They provide surface protection by distributing pressure evenly over the part being secured, prevent pullout of fasteners, and relieve surface friction to prevent loosening when fastening uneven surfaces. [See More]
- Number Size: No. 8; No. 10; 1/4"; 5/16"; 3/8"; 1/2"
- Material: StainlessSteel; Carbon Steel
- Washer Type: Flat or USS
- Finish: ZincPlated
from Fastener SuperStore, Inc.
#10 X 1 Fender Washers / Steel / Zinc. Fender Washers are wider and thinner than standard USS and SAE Flat Washers. [See More]
- Number Size: No. 10
- Inside Diameter: 0.219
- Washer Type: Fender
- Outside Diameter: 1.000
from ASRaymond
Stock Sizes in stainless steel and carbon steel. Clover ®Dome spring washers are well suited for applications where a Belleville washer or disc spring does not provide adequate deflection, or where the load obtained from a wave washer is not sufficient for the application. By combining washers... [See More]
- Number Size: No. 10
- Inside Diameter: 0.195
- Washer Type: Clover Dome
- Outside Diameter: 0.375
from L.H. Dottie Company
ROUND TYPE. STAINLESS STEEL MATERIAL. 1/4 INCH INNER DIAMETER. 9/16 INCH OUTER DIAMETER. 3/64 INCH THICKNESS. #10 FASTENER SIZE. FW MODEL [See More]
- Number Size: No. 10
- Inside Diameter: 0.250
- Washer Type: Flat or USS
- Outside Diameter: 0.562
from Minerallac Company
ROUND TYPE. SILICON BRONZE MATERIAL. 1/4 INCH INNER DIAMETER. 9/16 INCH OUTER DIAMETER. 18 GAUGE THICKNESS. #10 FASTENER SIZE. COLOR COPPER. PACKAGING QUANTITY 100 PER BOX [See More]
- Number Size: No. 10
- Inside Diameter: 0.250
- Washer Type: Flat or USS
- Outside Diameter: 0.562
from NBS Corp.
Featuring internal teeth to provide secure locking, all NBS internal tooth lock washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through 3/8 ” internal diameter, all internal tooth lock washers come with zinc finish. [See More]
- Number Size: No. 10
- Material: Steel
- Washer Type: Lockwasher, Internal Tooth
- Finish: ZincPlated
from Peco Fasteners, Inc.
APPLICABLE STANDARD SAE. FASTENER SIZE #10. FINISH/COATING ZINC PLATED. TYPE ROUND. PACKAGE QUANTITY 100 PIECES [See More]
- Number Size: No. 10
- Finish: ZincPlated
- Washer Type: Flat or USS
from Fastener SuperStore, Inc.
#10 (AN960-10) Military Machine Screw Washer / AN Standard / Steel / Cadmium Yellow. Tested & Certified to Military Standards. [See More]
- Number Size: No. 10
- Material: Steel
- Washer Type: Flat or USS; Military Machine Screw Washer
- Finish: Cadmium Yellow
from L.H. Dottie Company
FASTENER SIZE #10. INNER DIAMETER 1/4 INCH. INNER DIAMETER - DECIMAL .25. INNER DIAMETER - DECIMAL - UOM IN. INNER DIAMETER - FRACTIONAL 1/4. MATERIAL SOLID BRASS. OUTER DIAMETER 9/16 INCH. OUTER DIAMETER - DECIMAL .5625. OUTER DIAMETER - DECIMAL - UOM IN. OUTER DIAMETER - FRACTIONAL 9/16. THICKNESS... [See More]
- Number Size: No. 10
- Inside Diameter: 0.250
- Washer Type: Flat or USS
- Outside Diameter: 0.562
from Minerallac Company
ROUND TYPE. BRASS MATERIAL. 0.208 INCH INNER DIAMETER. 0.438 INCH OUTER DIAMETER. 0.034 INCH THICKNESS. #10 FASTENER SIZE. COLOR COPPER. PACKAGING QUANTITY 100 PER BOX [See More]
- Number Size: No. 10
- Inside Diameter: 0.208
- Washer Type: Flat or USS
- Outside Diameter: 0.438
from NBS Corp.
Featuring a split ring and bent into a helical shape, all NBS medium split lock washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¾ ” internal diameter, all medium split lock washers come with zinc finish. [See More]
- Number Size: No. 10
- Material: Steel
- Washer Type: Lockwasher, Helical Spring
- Finish: ZincPlated
from Peco Fasteners, Inc.
FASTENER SIZE #10. MATERIAL SILICON BRONZE. TYPE ROUND. PACKAGE QUANTITY 100 PIECES [See More]
- Number Size: No. 10
- Material: Brass
- Washer Type: Flat or USS
from L.H. Dottie Company
FASTENER SIZE #10. INNER DIAMETER 1/4 INCH. INNER DIAMETER - DECIMAL .25. INNER DIAMETER - DECIMAL - UOM IN. INNER DIAMETER - FRACTIONAL 1/4. MATERIAL SILICON BRONZE. OUTER DIAMETER 9/16 INCH. OUTER DIAMETER - DECIMAL .5625. OUTER DIAMETER - DECIMAL - UOM IN. OUTER DIAMETER - FRACTIONAL 9/16. [See More]
- Number Size: No. 10
- Inside Diameter: 0.250
- Washer Type: Flat or USS
- Outside Diameter: 0.562
from Minerallac Company
ROUND TYPE. 18-8 STAINLESS STEEL MATERIAL. 0.227 INCH INNER DIAMETER. 0.515 INCH OUTER DIAMETER. 0.065 INCH THICKNESS. #10 FASTENER SIZE. COLOR SILVER. PACKAGING QUANTITY 100 PER BOX [See More]
- Number Size: No. 10
- Inside Diameter: 0.227
- Washer Type: Flat or USS
- Outside Diameter: 0.515
from Peco Fasteners, Inc.
FASTENER SIZE #10. MATERIAL STAINLESS STEEL. TYPE ROUND. PACKAGE QUANTITY 100 PIECES [See More]
- Number Size: No. 10
- Material: StainlessSteel
- Washer Type: Flat or USS
from L.H. Dottie Company
SPLIT TYPE. STEEL MATERIAL. ZINC PLATED FINISH. #10 FASTENER SIZE. CONSTRUCTIONAL FEATURE CORROSION AND CHEMICAL RESISTANT. PC 4110 MODEL [See More]
- Number Size: No. 10
- Material: Steel
- Washer Type: Lockwasher, Helical Spring
- Finish: ZincPlated
from Minerallac Company
INTERNAL TOOTH TYPE. STEEL MATERIAL. ZINC PLATED FINISH. #10 FASTENER SIZE. PACKAGING QUANTITY 100 PER BOX [See More]
- Number Size: No. 10
- Material: Steel
- Washer Type: Lock Tooth Washer - Non Metric
- Finish: ZincPlated
from Peco Fasteners, Inc.
EXTERNAL TOOTH TYPE. #10 FASTENER SIZE. PACKAGING QUANTITY 100 PIECES. FINISH/COATING ZINC PLATED [See More]
- Number Size: No. 10
- Finish: ZincPlated
- Washer Type: Lockwasher, External Tooth
from L.H. Dottie Company
SPLIT TYPE. SILICON BRONZE MATERIAL. #10 FASTENER SIZE. L H DOTTIE. BRAND. PACKAGE QUANTITY 100 [See More]
- Number Size: No. 10
- Material: Copper Alloy
- Washer Type: Lockwasher, Helical Spring
from Minerallac Company
SPLIT TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 0.2 INCH INNER DIAMETER. 0.334 INCH OUTER DIAMETER. 0.047 INCH THICKNESS. #10 FASTENER SIZE. PACKAGING QUANTITY 100 PER BOX [See More]
- Number Size: No. 10
- Inside Diameter: 0.200
- Washer Type: Spring Lock Washer - Non Metric
- Outside Diameter: 0.334
from Peco Fasteners, Inc.
INTERNAL TOOTH TYPE. #10 FASTENER SIZE. PACKAGING QUANTITY 100 PIECES. FINISH/COATING ZINC PLATED [See More]
- Number Size: No. 10
- Finish: ZincPlated
- Washer Type: Lockwasher, Internal Tooth
from L.H. Dottie Company
SPLIT TYPE. STAINLESS STEEL MATERIAL. #10 FASTENER SIZE. APPLICATION SCREWS AND BOLTS. LW MODEL [See More]
- Number Size: No. 10
- Material: StainlessSteel
- Washer Type: Lockwasher, Helical Spring
from Minerallac Company
SPLIT TYPE. SILICON BRONZE MATERIAL. 0.2 INCH INNER DIAMETER. 0.334 INCH OUTER DIAMETER. 0.047 INCH THICKNESS. #10 FASTENER SIZE. PACKAGING QUANTITY 100 PER BOX [See More]
- Number Size: No. 10
- Inside Diameter: 0.200
- Washer Type: Spring Lock Washer - Non Metric
- Outside Diameter: 0.334
from Peco Fasteners, Inc.
SPLIT TYPE. SILICON BRONZE MATERIAL. #10 FASTENER SIZE. PACKAGING QUANTITY 100 PIECES [See More]
- Number Size: No. 10
- Material: Brass
- Washer Type: Lockwasher, Helical Spring
from Minerallac Company
SPLIT TYPE. STAINLESS STEEL MATERIAL. 0.2 INCH INNER DIAMETER. 0.334 INCH OUTER DIAMETER. 0.047 INCH THICKNESS. #10 FASTENER SIZE. PACKAGING QUANTITY 100 PER BOX [See More]
- Number Size: No. 10
- Inside Diameter: 0.200
- Washer Type: Spring Lock Washer - Non Metric
- Outside Diameter: 0.334
from Peco Fasteners, Inc.
SPLIT TYPE. STAINLESS STEEL MATERIAL. #10 FASTENER SIZE. PACKAGING QUANTITY 100 [See More]
- Number Size: No. 10
- Material: StainlessSteel
- Washer Type: Lockwasher, Helical Spring
from Peco Fasteners, Inc.
SPLIT TYPE. ZINC PLATED FINISH. #10 FASTENER SIZE. PACKAGING QUANTITY 100 PIECES [See More]
- Number Size: No. 10
- Finish: ZincPlated
- Washer Type: Lockwasher, Helical Spring