1-1/2" Washers

14 Results
Helical Spring Lock Washers
from National Bolt & Nut Corporation

HELICAL SPRING LOCK WASHERS. Helical spring lock washers possess a hardened bearing surface that allows for more uniform torque control, and harness greater bolt tension per unit of applied torque. Helical spring lock washers are one of the most common anti-loosening components used for a great... [See More]

  • Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-3/8"; 1-1/2"; 1-5/8"; 1-3/4"; 2"
  • Material: HardenedSteel
  • Washer Type: Lockwasher, Helical Spring
  • Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
Heavy Duty Flat Washers -- 31966
from Jergens, Inc.

Jergens Heavy Duty Flat Washers are made from high-carbon through-hardened steel, which makes them up to 50% stronger than standard heavy-duty washers. Also more fracture-resistant under heavy loads. Features, Benefits, & Product Specifications: Material: High Carbon Steel. Finish: Black Oxide. [See More]

  • Number Size: 1-1/2"
  • Material: Steel; High Carbon Steel
  • Washer Type: Flat or USS
  • Finish: BlackOxide
SAE Flat Washers
from National Bolt & Nut Corporation

SAE FLAT WASHERS. National Bolt & Nut offers a series of type A, narrow SAE flat washers that meet ANSI B18.22.1 dimensional specifications. Similar in style to USS flat washers, SAE flat washers are constructed from thinner materials and offer a smaller inner and outer diameter than their USS... [See More]

  • Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-1/2"
  • Material: HardenedSteel
  • Washer Type: SAE
  • Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
Heavy Duty Square Washers -- 31929
from Jergens, Inc.

Jergens Heavy Duty Square Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time. Features, Benefits, & Product Specifications: Material: 1018 Steel. Finish: Black Oxide. Heat... [See More]

  • Number Size: 1-1/2"
  • Thickness: 0.375
  • Washer Type: Square or Rectangle
  • Material: Steel; 1018 Steel
Structural Washers
from National Bolt & Nut Corporation

STRUCTURAL WASHERS. National Bolt & Nut ’s line of heavy-duty structural washers are ideal for structural steel fastening applications and are commonly used by the wind turbine and industrial building industries to ensure that all combined steel parts are truly secure and set in place. [See More]

  • Number Size: 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-1/2"; 1-3/4"; 2"
  • Material: HardenedSteel
  • Washer Type: Flat or USS
  • Finish: Plain
Self Aligning Washers (2 Piece) -- 41112
from Jergens, Inc.

Self Aligning Washers (2 Piece). Jergens Self Aligning Washers are ideally suited for joining machine sections that are out of parallel. They adjust themselves for a positive, firm base. With radius “E ” and the angular 14 ° combination, line contact is formed around the two mating... [See More]

  • Number Size: 1-1/2"
  • Finish: BlackOxide
  • Material: Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Inch Series Hi-Collar Lock Washers
from Bayou City Bolt & Supply Co., Inc.

A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]

  • Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-1/2"
  • Inside Diameter: 0.260 to 1.534
  • Washer Type: Lockwasher, External Tooth; Lockwasher, Helical Spring; Lockwasher, Internal Tooth
  • Outside Diameter: 0.363 to 2.159
Belleville and Flat Spring Washers -- B3000-093
from ASRaymond

Stock sizes in high-carbon and stainless steels. Belleville spring washers are especially suited for high loads in small spaces. By combining them in varying sequence, each size gives numerous load-carrying possibilities. These washers have had all set removed during manufacture. Material. Spring... [See More]

  • Number Size: 1-1/2"
  • Inside Diameter: 1.500
  • Washer Type: Belleville
  • Outside Diameter: 3.000
Combo Washers
from Berliss

Retainer (washer) seal and combo washer [See More]

  • Number Size: 5/8"; 3/4"; 1"; 1-14"; 1-1/2"
  • Inside Diameter: 0.625 to 1.500
  • Washer Type: Self-sealing
  • Outside Diameter: 1.063 to 2.438
17/7PH Stainless Steel Belleville Washer -- AB1530-3000-250-177
from American Belleville

American Belleville washers hold your bolted joint tight in the face of the most extreme cases of differential thermal expansion/contractionn, bolt creep and vibration that threaten the integrity of the joint. We specialize in high-temperature applications and the most corrosive environments where... [See More]

  • Number Size: 1-1/2"
  • Inside Diameter: 1.530
  • Washer Type: Belleville
  • Outside Diameter: 3.000
Flat/Plain Washer - Non Metric -- 112FWG8SAEYZ
from Peco Fasteners, Inc.

APPLICABLE STANDARD SAE. FASTENER SIZE 1-1/2 INCH. FINISH/COATING ZINC PLATED. TYPE ROUND. COLOR YELLOW. PACKAGE QUANTITY 25 PIECES [See More]

  • Number Size: 1-1/2"
  • Finish: ZincPlated
  • Washer Type: Flat or USS
17/7PH Stainless Steel Flange Washer -- AF1500-250-177
from American Belleville

American Belleville ’s Flange Washer line adds deflection to bolted joints, in order to dramatically reduce the effects of large fluctuations in temperature within the application, vibration, bolt creep (stretch), gasket creep, or relaxation, and other elastic interactions within the joint. [See More]

  • Number Size: 1-1/2"
  • Inside Diameter: 1.531
  • Washer Type: Countersunk or Finishing
  • Outside Diameter: 2.680
Flat/Plain Washer - Non Metric -- 112FWG8USSYZ
from Peco Fasteners, Inc.

APPLICABLE STANDARD USS. FASTENER SIZE 1-1/2 INCH. FINISH/COATING ZINC PLATED. TYPE ROUND. COLOR YELLOW. PACKAGE QUANTITY 25 PIECES [See More]

  • Number Size: 1-1/2"
  • Finish: ZincPlated
  • Washer Type: Flat or USS
Flat/Plain Washer - Non Metric -- 112FWUSSZ
from Peco Fasteners, Inc.

APPLICABLE STANDARD USS. FASTENER SIZE 1-1/2 INCH. FINISH/COATING ZINC PLATED. TYPE ROUND. PACKAGE QUANTITY 25 PIECES [See More]

  • Number Size: 1-1/2"
  • Finish: ZincPlated
  • Washer Type: Flat or USS