7/8" Washers
from National Bolt & Nut Corporation
BEVELED WASHERS. Meeting ANSI B18.2.6 dimensions, our line of beveled washers are constructed from medium carbon steel and then hardened per ASTM F436 specifications. Beveled washers are usually intended to compensate for lack of parallelism in structural applications involving American standard... [See More]
- Number Size: 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Material: HardenedSteel
- Washer Type: Beveled; Square or Rectangle
- Finish: Plain
from Jergens, Inc.
Jergens Flat Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time. Features, Benefits, & Product Specifications: Material: Available in 1010 Cold Rolled Steel and 303 Stainless... [See More]
- Number Size: 7/8"
- Material: Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
- Washer Type: Flat or USS
- Finish: BlackOxide
from National Bolt & Nut Corporation
HELICAL SPRING LOCK WASHERS. Helical spring lock washers possess a hardened bearing surface that allows for more uniform torque control, and harness greater bolt tension per unit of applied torque. Helical spring lock washers are one of the most common anti-loosening components used for a great... [See More]
- Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-3/8"; 1-1/2"; 1-5/8"; 1-3/4"; 2"
- Material: HardenedSteel
- Washer Type: Lockwasher, Helical Spring
- Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
from Jergens, Inc.
Jergens Heavy Duty Square Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time. Features, Benefits, & Product Specifications: Material: 1018 Steel. Finish: Black Oxide. Heat... [See More]
- Number Size: 7/8"
- Thickness: 0.250
- Washer Type: Square or Rectangle
- Material: Steel; 1018 Steel
from National Bolt & Nut Corporation
SAE FLAT WASHERS. National Bolt & Nut offers a series of type A, narrow SAE flat washers that meet ANSI B18.22.1 dimensional specifications. Similar in style to USS flat washers, SAE flat washers are constructed from thinner materials and offer a smaller inner and outer diameter than their USS... [See More]
- Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-1/2"
- Material: HardenedSteel
- Washer Type: SAE
- Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
from Jergens, Inc.
Self Aligning Washers (2 Piece). Jergens Self Aligning Washers are ideally suited for joining machine sections that are out of parallel. They adjust themselves for a positive, firm base. With radius “E ” and the angular 14 ° combination, line contact is formed around the two mating... [See More]
- Number Size: 7/8"
- Finish: BlackOxide
- Material: Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
from National Bolt & Nut Corporation
STRUCTURAL WASHERS. National Bolt & Nut ’s line of heavy-duty structural washers are ideal for structural steel fastening applications and are commonly used by the wind turbine and industrial building industries to ensure that all combined steel parts are truly secure and set in place. [See More]
- Number Size: 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-1/2"; 1-3/4"; 2"
- Material: HardenedSteel
- Washer Type: Flat or USS
- Finish: Plain
from National Bolt & Nut Corporation
USS FLAT WASHERS. One of the most common types of flat washers, National Bolt & Nut ’s Type A wide series USS flat washers possess a flat bearing surface underneath the fastener that more evenly distributes pressure. Designed to meet most industrial applications, ranging from maintenance... [See More]
- Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-3/8"; 1-1/2"; 1-5/8"; 1-3/4"; 1-7/8"; 2"
- Material: HardenedSteel
- Washer Type: Flat or USS
- Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
from NBS Corp.
Compatible with fine thread nuts and bolts, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through 1 ” internal diameter, all SAE flat washers come with zinc finish. [See More]
- Number Size: 7/8"
- Material: Steel
- Washer Type: Flat or USS
- Finish: ZincPlated
from Te-Co, Inc.
Product Information. Black Oxide Finish: steel washers only. Case Hardened: steel washers only. Material: C1010 Steel or 303 Stainless Steel. Many sizes conform to TCMAI standards. Large Quantities quoted upon request. Metric dimensions in millimeters. Standard package quantity 42600-42609: 50 pcs. [See More]
- Number Size: 7/8"
- Inside Diameter: 0.875
- Washer Type: Flat or USS
- Material: HardenedSteel
from Peco Fasteners, Inc.
APPLICABLE STANDARD SAE. FASTENER SIZE 7/8 INCH. FINISH/COATING ZINC PLATED. TYPE ROUND. COLOR YELLOW. PACKAGE QUANTITY 50 PIECES [See More]
- Number Size: 7/8"
- Finish: ZincPlated
- Washer Type: Flat or USS
from Reid Supply
Bevel washers are used with eye bolts to correct taper when used on I-beams and other structural applications. . BW-7 [See More]
- Number Size: 7/8"
- Inside Diameter: 0.938
- Washer Type: Beveled; Square or Rectangle
- Thickness: 0.563
from Fastener SuperStore, Inc.
7/8 X 2 Fender Washers / 316 Stainless Steel. A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner gauge metal than most flat washers. Used where an extra wide bearing surface is required. Originally designed for auto body repair work, they... [See More]
- Number Size: 7/8"
- Inside Diameter: 0.938
- Washer Type: Fender
- Outside Diameter: 2.000
from Ebinger Manufacturing Corp.
FASTENER SIZE 7/8 INCH. FINISH/COATING ZINC PLATED. TYPE ROUND. STANDARD PACKAGING QUANTITY 100 [See More]
- Number Size: 7/8"
- Finish: ZincPlated
- Washer Type: Flat or USS
from ASRaymond
Stock sizes in high-carbon and stainless steels. Belleville spring washers are especially suited for high loads in small spaces. By combining them in varying sequence, each size gives numerous load-carrying possibilities. These washers have had all set removed during manufacture. Material. Spring... [See More]
- Number Size: 7/8"
- Inside Diameter: 0.880
- Washer Type: Belleville
- Outside Diameter: 1.750
from Bayou City Bolt & Supply Co., Inc.
A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]
- Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-1/2"
- Inside Diameter: 0.260 to 1.534
- Washer Type: Lockwasher, External Tooth; Lockwasher, Helical Spring; Lockwasher, Internal Tooth
- Outside Diameter: 0.363 to 2.159
from American Belleville
American Belleville washers hold your bolted joint tight in the face of the most extreme cases of differential thermal expansion/contractionn, bolt creep and vibration that threaten the integrity of the joint. We specialize in high-temperature applications and the most corrosive environments where... [See More]
- Number Size: 7/8"
- Inside Diameter: 0.901
- Washer Type: Belleville
- Outside Diameter: 1.750
from NBS Corp.
Compatible with coarse thread nuts and bolts, all NBS USS flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from 3/16 ” through 1 ” internal diameter, all USS flat washers come with zinc finish. [See More]
- Number Size: 7/8"
- Material: Steel
- Washer Type: Flat or USS
- Finish: ZincPlated
from Te-Co, Inc.
Product Information. Black Oxide Finish. Case Hardened. C1010 Material. Large Quantities quoted upon request. Standard package quantity 42619-42626: 50 pcs. [See More]
- Number Size: 7/8"
- Inside Diameter: 0.875
- Washer Type: Flat or USS
- Material: HardenedSteel
from Peco Fasteners, Inc.
APPLICABLE STANDARD USS. FASTENER SIZE 7/8 INCH. FINISH/COATING ZINC PLATED. TYPE ROUND. COLOR YELLOW. PACKAGE QUANTITY 50 PIECES [See More]
- Number Size: 7/8"
- Finish: ZincPlated
- Washer Type: Flat or USS
from American Belleville
American Belleville ’s Flange Washer line adds deflection to bolted joints, in order to dramatically reduce the effects of large fluctuations in temperature within the application, vibration, bolt creep (stretch), gasket creep, or relaxation, and other elastic interactions within the joint. [See More]
- Number Size: 7/8"
- Inside Diameter: 0.901
- Washer Type: Countersunk or Finishing
- Outside Diameter: 1.590
from NBS Corp.
Made from medium carbon steel and heat treated for extra hardness, all NBS through hardened USS washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from ¼ ” through 1 ” internal diameter, all through hardened USS washers come with zinc yellow... [See More]
- Number Size: 7/8"
- Finish: ZincChromate
- Material: Steel
from Te-Co, Inc.
Product Information. Black Oxide Finish. Case Hardened. Material: 12L14 steel. Reduces stress on threads. Bottom Washer can be used with Spherical Flange Nuts. Compensates for slight misalignment between the workpiece and strap clamp. Many sizes conform to TCMAI standards. Special sizes quoted upon... [See More]
- Number Size: 7/8"
- Inside Diameter: 0.875
- Washer Type: Spherical
- Material: Steel
from Peco Fasteners, Inc.
FASTENER SIZE 7/8 INCH. FINISH/COATING HOT DIP GALVANIZED. TYPE ROUND. PACKAGE QUANTITY 10 PIECES [See More]
- Number Size: 7/8"
- Finish: Galvanized
- Washer Type: Flat or USS
from Te-Co, Inc.
Product Information. Black Oxide Finish. Case Hardened. Material: 12L14 steel. Reduces stress on threads. Bottom Washer can be used with Spherical Flange Nuts. Compensates for slight misalignment between the workpiece and strap clamp. Many sizes conform to TCMAI standards. Special sizes quoted upon... [See More]
- Number Size: 7/8"
- Inside Diameter: 0.875
- Washer Type: Spherical
- Material: Steel
from Peco Fasteners, Inc.
APPLICABLE STANDARD SAE. FASTENER SIZE 7/8 INCH. FINISH/COATING ZINC PLATED. TYPE ROUND. PACKAGE QUANTITY 50 PIECES [See More]
- Number Size: 7/8"
- Finish: ZincPlated
- Washer Type: Flat or USS
from Te-Co, Inc.
Product Information. Black Oxide Finish. Case Hardened. Material: 12L14 steel. Reduces stress on threads. Bottom Washer can be used with Spherical Flange Nuts. Compensates for slight misalignment between the workpiece and strap clamp. Many sizes conform to TCMAI standards. Special sizes quoted upon... [See More]
- Number Size: 7/8"
- Inside Diameter: 0.875
- Washer Type: Spherical
- Material: Steel
from Peco Fasteners, Inc.
FASTENER SIZE 7/8 INCH. MATERIAL STAINLESS STEEL. TYPE ROUND. PACKAGE QUANTITY 25 PIECES [See More]
- Number Size: 7/8"
- Material: StainlessSteel
- Washer Type: Flat or USS