M 3.5 Washers

8 Results
Standard Washers -- FW0090A-ND [FW0090A from Essentra Components]
from DigiKey

"M3.5 Flat Washer 0.031"" (0.79mm) 1/32"" Thick Nylon" [See More]

  • Metric Size: M3.5
  • Material: Nylon
  • Washer Type: Flat or USS
Washers -- 4830647
from RS Components, Ltd.

RS PRO DIN 125-1A Washers [See More]

  • Metric Size: M3.5
  • Outside Diameter: 0.315
  • Inside Diameter: 0.146
  • Thickness: 0.020
Sealing Washers
from ZAGO Manufacturing Company, Inc.

Environmental elements can easily make their way into the inner parts of sensitive electronic devices. However, with ZAGO ’s panel bushing seals, you can control potential leaks with the most easy to use and economical product on the market. ZAGO ’s panel bushing seals are composed of a... [See More]

  • Metric Size: M1.6; M2.0; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30
  • Number Size: No. 0; No. 1; No. 2; No. 4; No. 6; No. 8; No. 10; No. 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Washer Type: Self-sealing
  • Material: Steel; StainlessSteel
Standard Washers -- FW0090B-ND [FW0090B from Essentra Components]
from DigiKey

"M3.5 Flat Washer 0.031"" (0.79mm) 1/32"" Thick Nylon" [See More]

  • Metric Size: M3.5
  • Material: Nylon
  • Washer Type: Flat or USS
Washers -- 560344
from RS Components, Ltd.

RS PRO DIN 125 FORM A,BZP STEEL,M3.5 [See More]

  • Metric Size: M3.5
  • Outside Diameter: 0.315
  • Inside Diameter: 0.146
  • Thickness: 0.020
Standard Washers -- RPC10093-ND [16M03580080 from Essentra Components]
from DigiKey

"M3.5 Flat Washer 0.031"" (0.80mm) Thick Nylon" [See More]

  • Metric Size: M3.5
  • Material: Nylon
  • Washer Type: Flat or USS
Washers -- 825247
from RS Components, Ltd.

RS PRO DIN 7980 Washers [See More]

  • Metric Size: M3.5
  • Inside Diameter: 0.142
  • Washer Type: Lock
  • Outside Diameter: 0.240