No. 2 Washers
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Number Size: No. 2
- Inside Diameter: 0.094
- Washer Type: Lockwasher, Helical Spring
- Outside Diameter: 0.172
from ZAGO Manufacturing Company, Inc.
Environmental elements can easily make their way into the inner parts of sensitive electronic devices. However, with ZAGO ’s panel bushing seals, you can control potential leaks with the most easy to use and economical product on the market. ZAGO ’s panel bushing seals are composed of a... [See More]
- Number Size: No. 0; No. 1; No. 2; No. 4; No. 6; No. 8; No. 10; No. 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Metric Size: M1.6; M2.0; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30
- Washer Type: Self-sealing
- Material: Steel; StainlessSteel
from DigiKey
"#2 Shoulder Washer 0.173"" (4.40mm) Thick Nylon" [See More]
- Number Size: No. 2
- Material: Nylon
from BRIM Electronics, Inc.
Nylon has outstanding insulation qualities, such as resistance to chemicals, corrosion, shock, heat, vibrations, plus superior torque strength, it is lightweight, and non-magnetic. RoHS compliant.Continuous Operating Temperature: +300 °F. Color: Natural (White). Std. Pkg.: 100, 1000. [See More]
- Number Size: No. 2; No. 4; No. 6; No. 8; No. 10
- Inside Diameter: 0.093 to 0.257
- Washer Type: Flat or USS
- Outside Diameter: 0.250 to 0.625
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Number Size: No. 2
- Outside Diameter: 0.188
- Washer Type: Lockwasher, Internal Tooth
- Thickness: 0.016
from DigiKey
"#2 Shoulder Washer 0.072"" (1.83mm) Thick Fibre" [See More]
- Number Size: No. 2
- Material: Fibre
from BRIM Electronics, Inc.
Nylon has high tensile & torque strength, lightweight, non-magnetic, chemical & corrosion resistant. Per MIL-P-20693A. Color: Natural (White). Oper. Temp.: +185 °F RoHS compliant. Std. Pkg.: 100, 1000. [See More]
- Number Size: No. 2; No. 4; No. 6; No. 8; No. 10; 1/4"; 3/8"
- Inside Diameter: 0.093 to 0.378
- Washer Type: Shoulder
- Outside Diameter: 0.250 to 0.750
from DigiKey
"#2 Shoulder Washer 0.234"" (5.94mm) Thick Nylon" [See More]
- Number Size: No. 2
- Material: Nylon
from DigiKey
"#2 Shoulder Washer 0.072"" (1.83mm) Thick Fibre" [See More]
- Number Size: No. 2
- Material: Fibre
from DigiKey
"#2 Shoulder Washer 0.055"" (1.40mm) Thick Nylon" [See More]
- Number Size: No. 2
- Material: Nylon
from DigiKey
"#2 Shoulder Washer 0.078"" (1.98mm) Thick Nylon" [See More]
- Number Size: No. 2
- Material: Nylon
from DigiKey
"#2 Shoulder Washer 0.110"" (2.79mm) Thick Nylon" [See More]
- Number Size: No. 2
- Material: Nylon
from DigiKey
"#2 Shoulder Washer 0.140"" (3.56mm) Thick Nylon" [See More]
- Number Size: No. 2
- Material: Nylon
from DigiKey
#2 Shoulder Washer Thick Nylon [See More]
- Number Size: No. 2
- Material: Nylon
from American Ring
Locking Washers [See More]
- Number Size: No. 2
- Inside Diameter: 0.087
- Washer Type: Belleville
- Outside Diameter: 0.197
from Bayou City Bolt & Supply Co., Inc.
A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]
- Number Size: No. 2; No. 4; No. 6; No. 8; No. 10; No. 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"
- Inside Diameter: 0.094 to 1.062
- Washer Type: SAE
- Outside Diameter: 0.250 to 2.000
from Fastener SuperStore, Inc.
#2 (AN960-2) Military Machine Screw Washer / AN Standard / Steel / Cadmium Yellow. Tested & Certified to Military Standards. [See More]
- Number Size: No. 2
- Material: Steel
- Washer Type: Flat or USS; Military Machine Screw Washer
- Finish: Cadmium Yellow
from PENCOM
Custom sizes/other finishes available [See More]
- Number Size: No. 2
- Inside Diameter: 0.089 to 0.095
- Washer Type: Lockwasher, Internal Tooth
- Outside Diameter: 0.175 to 0.200