1/4" Washers

65 Results
Self-Sealing Washer -- 75082
from APM Hexseal Corp.

SEELOC ® Washers are self-sealing, vibration-resistant washers, each having a silicone rubber section, molded and bonded to a stainless steel formed washer. These washers are designed for use with regular screws, bolts, or studs for sealing panels and enclosures having standard as well as large... [See More]

  • Number Size: 1/4"
  • Outside Diameter: 1.000
  • Washer Type: Self-sealing
  • Material: StainlessSteel; Rubber
Helical Spring Lock Washers
from National Bolt & Nut Corporation

HELICAL SPRING LOCK WASHERS. Helical spring lock washers possess a hardened bearing surface that allows for more uniform torque control, and harness greater bolt tension per unit of applied torque. Helical spring lock washers are one of the most common anti-loosening components used for a great... [See More]

  • Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-3/8"; 1-1/2"; 1-5/8"; 1-3/4"; 2"
  • Material: HardenedSteel
  • Washer Type: Lockwasher, Helical Spring
  • Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
Sealing Washers
from ZAGO Manufacturing Company, Inc.

Environmental elements can easily make their way into the inner parts of sensitive electronic devices. However, with ZAGO ’s panel bushing seals, you can control potential leaks with the most easy to use and economical product on the market. ZAGO ’s panel bushing seals are composed of a... [See More]

  • Number Size: No. 0; No. 1; No. 2; No. 4; No. 6; No. 8; No. 10; No. 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric Size: M1.6; M2.0; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M20; M24; M30
  • Washer Type: Self-sealing
  • Material: Steel; StainlessSteel
Shoulder Washer, Nylon
from BRIM Electronics, Inc.

Nylon has high tensile & torque strength, lightweight, non-magnetic, chemical & corrosion resistant. Per MIL-P-20693A. Color: Natural (White). Oper. Temp.: +185 °F RoHS compliant. Std. Pkg.: 100, 1000. [See More]

  • Number Size: No. 2; No. 4; No. 6; No. 8; No. 10; 1/4"; 3/8"
  • Inside Diameter: 0.093 to 0.378
  • Washer Type: Shoulder
  • Outside Diameter: 0.250 to 0.750
Flat Washers -- 31902
from Jergens, Inc.

Jergens Flat Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time. Features, Benefits, & Product Specifications: Material: Available in 1010 Cold Rolled Steel and 303 Stainless... [See More]

  • Number Size: 1/4"
  • Material: Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
  • Washer Type: Flat or USS
  • Finish: BlackOxide
1/4 Screw Size, 0.26" Inside Diameter, 0.487" Outside Diameter, 0.062" Material Thick alloy steel Split Washer -- A 9Q19-25
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Number Size: 1/4"
  • Inside Diameter: 0.260
  • Washer Type: Lockwasher, Helical Spring
  • Outside Diameter: 0.487
SAE Flat Washers
from National Bolt & Nut Corporation

SAE FLAT WASHERS. National Bolt & Nut offers a series of type A, narrow SAE flat washers that meet ANSI B18.22.1 dimensional specifications. Similar in style to USS flat washers, SAE flat washers are constructed from thinner materials and offer a smaller inner and outer diameter than their USS... [See More]

  • Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-1/2"
  • Material: HardenedSteel
  • Washer Type: SAE
  • Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
Heavy Duty Flat USAE™ Washers -- FW00001
from Jergens, Inc.

Jergens Heavy Duty Flat USAE ™ Washers are a simple but effective idea that is long overdue. The outside diameter conforms to USS standards and the inside diameter conforms to SAE standards. The small inside diameter provides a more precise fit on bolts, studs, etc. These washers are up to 37%... [See More]

  • Number Size: 1/4"
  • Inside Diameter: 0.281
  • Washer Type: Flat or USS
  • Outside Diameter: 0.750
Countersunk Finishing Washer, 1/4 Screw Size, 0.251in. Inside Diameter, 0.683in. Outside Diameter, 0.183in. Thick. Material - Nylon (Zytel 101). -- A 9M69-2218
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Number Size: 1/4"
  • Outside Diameter: 0.683
  • Inside Diameter: 0.251
USS Flat Washers
from National Bolt & Nut Corporation

USS FLAT WASHERS. One of the most common types of flat washers, National Bolt & Nut ’s Type A wide series USS flat washers possess a flat bearing surface underneath the fastener that more evenly distributes pressure. Designed to meet most industrial applications, ranging from maintenance... [See More]

  • Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-3/8"; 1-1/2"; 1-5/8"; 1-3/4"; 1-7/8"; 2"
  • Material: HardenedSteel
  • Washer Type: Flat or USS
  • Finish: ZincPlated (optional feature); ZincChromate (optional feature); Plain
Heavy Duty Flat Washers -- 31967
from Jergens, Inc.

Jergens Heavy Duty Flat Washers are made from high-carbon through-hardened steel, which makes them up to 50% stronger than standard heavy-duty washers. Also more fracture-resistant under heavy loads. Features, Benefits, & Product Specifications: Material: High Carbon Steel. Finish: Black Oxide. [See More]

  • Number Size: 1/4"
  • Material: Steel; High Carbon Steel
  • Washer Type: Flat or USS
  • Finish: BlackOxide
External Lock Washer, 1/4 Screw Size, 0.5in. Outside Diameter, .025in. Thick, Material- Stainless Steel. -- A 9X21-E25
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Number Size: 1/4"
  • Outside Diameter: 0.500
  • Washer Type: Lockwasher, External Tooth
  • Thickness: 0.025
Self Aligning Washers (2 Piece) -- 41202
from Jergens, Inc.

Self Aligning Washers (2 Piece). Jergens Self Aligning Washers are ideally suited for joining machine sections that are out of parallel. They adjust themselves for a positive, firm base. With radius “E ” and the angular 14 ° combination, line contact is formed around the two mating... [See More]

  • Number Size: 1/4"
  • Finish: BlackOxide
  • Material: Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Molded Sholuder Washer, 1/4 Screw Size, .260in. Inside Diameter, .562in. Outside Diameter, .120in. Overall Width. Material- Nylon (Zytel 101). -- A 9M68-1806
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Number Size: 1/4"
  • Inside Diameter: 0.260
  • Washer Type: Shoulder
  • Outside Diameter: 0.562
Flat Washer - Non Metric -- FWBR14
from L.H. Dottie Company

ROUND TYPE. SOLID BRASS MATERIAL. 5/16 INCH INNER DIAMETER. 3/4 INCH OUTER DIAMETER. 1/16 INCH THICKNESS. 1/4 INCH FASTENER SIZE. FW MODEL [See More]

  • Number Size: 1/4"
  • Inside Diameter: 0.312
  • Washer Type: Flat or USS
  • Outside Diameter: 0.750
Fender Washer - Non Metric -- E20-12
from Ebinger Manufacturing Corp.

ZINC PLATED FINISH. 1-1/2 INCH OUTER DIAMETER. 1.5 OUTER DIAMETER - DECIMAL. 1-1/2 OUTER DIAMETER - FRACTIONAL. 1/4 INCH FASTENER SIZE. STANDARD PACKAGING QUANTITY 50 PER PLASTIC BOX. OUTER DIAMETER - DECIMAL - UOM IN [See More]

  • Number Size: 1/4"
  • Outside Diameter: 1.500
  • Washer Type: Fender
  • Finish: ZincPlated
Spring Lock Washer - Non Metric -- HLKW025 EG
from Atkore International

SPLIT TYPE. ELECTROGALVANIZED FINISH. 1/4 INCH FASTENER SIZE. UNISTRUT. BRAND. WEIGHT 0.25 LB PER 100 PIECE. STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SCI [See More]

  • Number Size: 1/4"
  • Finish: Galvanized
  • Washer Type: Lockwasher, Helical Spring
1074 High-Carbon Steel Alloy Belleville Washer -- AB255-500-18
from American Belleville

American Belleville washers hold your bolted joint tight in the face of the most extreme cases of differential thermal expansion/contractionn, bolt creep and vibration that threaten the integrity of the joint. We specialize in high-temperature applications and the most corrosive environments where... [See More]

  • Number Size: 1/4"
  • Inside Diameter: 0.255
  • Washer Type: Belleville
  • Outside Diameter: 0.500
Hardened Flat Washer: 1-1/4 Stud Size -- 42611
from Te-Co, Inc.

Product Information. Black Oxide Finish: steel washers only. Case Hardened: steel washers only. Material: C1010 Steel or 303 Stainless Steel. Many sizes conform to TCMAI standards. Large Quantities quoted upon request. Metric dimensions in millimeters. Standard package quantity 42600-42609: 50 pcs. [See More]

  • Number Size: 1/4"
  • Inside Diameter: 1.250
  • Washer Type: Flat or USS
  • Material: HardenedSteel
Inch Series Hi-Collar Lock Washers
from Bayou City Bolt & Supply Co., Inc.

A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]

  • Number Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 9/16"; 5/8"; 3/4"; 7/8"; 1"; 1-1/8"; 1-14"; 1-1/2"
  • Inside Diameter: 0.260 to 1.534
  • Washer Type: Lockwasher, External Tooth; Lockwasher, Helical Spring; Lockwasher, Internal Tooth
  • Outside Diameter: 0.363 to 2.159
1/4" External Tooth lock Washer, Zinc -- WSHEXT0200BZ
from NBS Corp.

Featuring external teeth to provide secure locking, all NBS external tooth lock washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through 5/16 ” diameter, all external tooth lock washers come with zinc finish. [See More]

  • Number Size: 1/4"
  • Material: Steel
  • Washer Type: Lockwasher, External Tooth
  • Finish: ZincPlated
Fender Washer -- 448254
from Fastener SuperStore, Inc.

1/4 X 1 Fender Washers / Steel / Hot Dip Galvanized. Fender Washers are wider and thinner than standard USS and SAE Flat Washers. [See More]

  • Number Size: 1/4"
  • Inside Diameter: 0.219
  • Washer Type: Fender
  • Outside Diameter: 1.000
Spring Lock Washer - Non Metric -- SLW-4
from NSI Industries LLC

SPLIT TYPE. SILICON BRONZE MATERIAL. 1/4 INCH FASTENER SIZE. SLW MODEL [See More]

  • Number Size: 1/4"
  • Material: Silicon Bronze
Flat Washers
from G.L. Huyett

Flat washers are available in a wide range of sizes, finishes, and materials. They provide surface protection by distributing pressure evenly over the part being secured, prevent pullout of fasteners, and relieve surface friction to prevent loosening when fastening uneven surfaces. [See More]

  • Number Size: No. 8; No. 10; 1/4"; 5/16"; 3/8"; 1/2"
  • Material: StainlessSteel; Carbon Steel
  • Washer Type: Flat or USS
  • Finish: ZincPlated
Lock Washer -- 1/4 - EXT - LK - WA
from PENCOM

Custom sizes/other finishes available [See More]

  • Number Size: 1/4"
  • Inside Diameter: 0.256 to 0.267
  • Washer Type: Lockwasher, External Tooth
  • Outside Diameter: 0.494 to 0.510
Flat/Plain Washer - Non Metric -- 14FWG8SAEYZJ
from Peco Fasteners, Inc.

APPLICABLE STANDARD SAE. FASTENER SIZE 1/4 INCH. FINISH/COATING ZINC PLATED. TYPE ROUND. COLOR YELLOW. PACKAGE QUANTITY 100 PIECES [See More]

  • Number Size: 1/4"
  • Finish: ZincPlated
  • Washer Type: Flat or USS
Belleville Washer - Non Metric -- 40905
from Minerallac Company

NON-SERRATED TYPE. SPRING STEEL MATERIAL. ZINC PLATED FINISH. 0.263 INCH INNER DIAMETER. 0.5 INCH OUTER DIAMETER. 1/4 INCH NOMINAL SIZE. 0.03 INCH THICKNESS. 569 LB LOAD RATING. PACKAGING QUANTITY 100 PER BOX [See More]

  • Number Size: 1/4"
  • Inside Diameter: 0.263
  • Washer Type: Belleville
  • Outside Diameter: 0.500
Belleville and Flat Spring Washers -- B0500-018
from ASRaymond

Stock sizes in high-carbon and stainless steels. Belleville spring washers are especially suited for high loads in small spaces. By combining them in varying sequence, each size gives numerous load-carrying possibilities. These washers have had all set removed during manufacture. Material. Spring... [See More]

  • Number Size: 1/4"
  • Inside Diameter: 0.255
  • Washer Type: Belleville
  • Outside Diameter: 0.500
Flat Washer - Non Metric -- FWBZ14
from L.H. Dottie Company

ROUND TYPE. SILICON BRONZE MATERIAL. 5/16 INCH INNER DIAMETER. 3/4 INCH OUTER DIAMETER. 1/16 INCH THICKNESS. 1/4 INCH FASTENER SIZE. FW MODEL [See More]

  • Number Size: 1/4"
  • Inside Diameter: 0.312
  • Washer Type: Flat or USS
  • Outside Diameter: 0.750
Flat Washer - Non Metric -- ESW1
from Ebinger Manufacturing Corp.

ROUND TYPE. ZINC PLATED FINISH. 1/4 INCH FASTENER SIZE [See More]

  • Number Size: 1/4"
  • Finish: ZincPlated
  • Washer Type: Flat or USS
Spring Lock Washer - Non Metric -- PS 211 1/4
from Atkore International

STEEL MATERIAL. POWER GOLD FINISH FINISH. 1/4 INCH FASTENER SIZE. POWER-STRUT. BRAND. WEIGHT 0.3 LB PER 100 PIECES. PS 211 MODEL [See More]

  • Number Size: 1/4"
  • Material: Steel
  • Washer Type: Lockwasher, Helical Spring
  • Finish: POWER GOLD FINISH
Heavy Duty Hardened Flat Washer: 1/4 Stud Size -- 42619
from Te-Co, Inc.

Product Information. Black Oxide Finish. Case Hardened. C1010 Material. Large Quantities quoted upon request. Standard package quantity 42619-42626: 50 pcs. [See More]

  • Number Size: 1/4"
  • Inside Diameter: 0.250
  • Washer Type: Flat or USS
  • Material: HardenedSteel
1/4" Internal Tooth Lock Washer, Zinc -- WSHINT0200BZ
from NBS Corp.

Featuring internal teeth to provide secure locking, all NBS internal tooth lock washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through 3/8 ” internal diameter, all internal tooth lock washers come with zinc finish. [See More]

  • Number Size: 1/4"
  • Material: Steel
  • Washer Type: Lockwasher, Internal Tooth
  • Finish: ZincPlated
Mil-Spec Washer -- 256645
from Fastener SuperStore, Inc.

1/4 (AN960-416) Military Machine Screw Washer / AN Standard / Steel / Cadmium Yellow. Tested & Certified to Military Standards. [See More]

  • Number Size: 1/4"
  • Material: Steel
  • Washer Type: Flat or USS; Military Machine Screw Washer
  • Finish: Cadmium Yellow
Flat/Plain Washer - Non Metric -- 14FWHDGJ
from Peco Fasteners, Inc.

FASTENER SIZE 1/4 INCH. FINISH/COATING HOT DIP GALVANIZED. TYPE ROUND. PACKAGE QUANTITY 50 PIECES [See More]

  • Number Size: 1/4"
  • Finish: Galvanized
  • Washer Type: Flat or USS
Flat Washer - Non Metric -- 40325
from Minerallac Company

ROUND TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 0.296 INCH INNER DIAMETER. 0.64 INCH OUTER DIAMETER. 0.08 INCH THICKNESS. 1/4 INCH FASTENER SIZE. COLOR SILVER. PACKAGING QUANTITY 100 PER BOX [See More]

  • Number Size: 1/4"
  • Inside Diameter: 0.296
  • Washer Type: Flat or USS
  • Outside Diameter: 0.640
Dome Spring Washer -- BC0500-014-S
from ASRaymond

Stock Sizes in stainless steel and carbon steel. Clover ®Dome spring washers are well suited for applications where a Belleville washer or disc spring does not provide adequate deflection, or where the load obtained from a wave washer is not sufficient for the application. By combining washers... [See More]

  • Number Size: 1/4"
  • Inside Diameter: 0.255
  • Washer Type: Clover Dome™
  • Outside Diameter: 0.500
Flat Washer - Non Metric -- FWHA14
from L.H. Dottie Company

ROUND TYPE. HARD ALLOY MATERIAL. ZINC PLATED FINISH. 5/16 INCH INNER DIAMETER. 3/4 INCH OUTER DIAMETER. 1/16 INCH THICKNESS. 1/4 INCH FASTENER SIZE. FW MODEL [See More]

  • Number Size: 1/4"
  • Inside Diameter: 0.312
  • Washer Type: Flat or USS
  • Outside Diameter: 0.750
Flat/Plain Washer - Non Metric -- ESW1-500
from Ebinger Manufacturing Corp.

FASTENER SIZE 1/4 INCH. FINISH/COATING ZINC PLATED. TYPE ROUND. PACKAGING QUANTITY 100 PER PACK. PACKAGING TYPE PLASTIC BOX [See More]

  • Number Size: 1/4"
  • Finish: ZincPlated
  • Washer Type: Flat or USS
Stainless Steel Female (Bottom) Spherical Washer: 3/16 and 1/4 Stud Size -- 47741
from Te-Co, Inc.

Product Information. Material: 303 Stainless Steel. Reduces stress on threads. Bottom Washer can be used with Spherical Flange Nuts. Compensates for slight misalignment between the workpiece and strap clamp. Many sizes conform to TCMAI standards. Special sizes quoted upon request [See More]

  • Number Size: 1/4"
  • Inside Diameter: 0.188 to 0.250
  • Washer Type: Spherical
  • Material: StainlessSteel
1/4" Mediu M Split Lock Washer, Zinc -- WSHSLK020Z
from NBS Corp.

Featuring a split ring and bent into a helical shape, all NBS medium split lock washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¾ ” internal diameter, all medium split lock washers come with zinc finish. [See More]

  • Number Size: 1/4"
  • Material: Steel
  • Washer Type: Lockwasher, Helical Spring
  • Finish: ZincPlated
Flat/Plain Washer - Non Metric -- 14FWSB
from Peco Fasteners, Inc.

FASTENER SIZE 1/4 INCH. MATERIAL SILICON BRONZE. TYPE ROUND. PACKAGE QUANTITY 100 PIECES [See More]

  • Number Size: 1/4"
  • Material: Brass
  • Washer Type: Flat or USS
Flat Washer - Non Metric -- 40414
from Minerallac Company

ROUND TYPE. STEEL MATERIAL. GALVANIZED FINISH. 0.918 INCH INNER DIAMETER. 0.98 INCH OUTER DIAMETER. 0.803 INCH THICKNESS. 1/4 INCH FASTENER SIZE. COLOR SILVER. SEAL MATERIAL EPDM. APPLICATION FOR USE WHERE THE NEED TO KEEP WATER FROM SEEPING INTO THE FASTENER OR FASTENER HOLE [See More]

  • Number Size: 1/4"
  • Inside Diameter: 0.918
  • Washer Type: Flat or USS
  • Outside Diameter: 0.980
Flat Washer - Non Metric -- FWS14
from L.H. Dottie Company

ROUND TYPE. STAINLESS STEEL MATERIAL. 5/16 INCH INNER DIAMETER. 3/4 INCH OUTER DIAMETER. 1/16 INCH THICKNESS. 1/4 INCH FASTENER SIZE. USED ON GRADE 5 AND 8 BOLT. SERIES FW MODEL [See More]

  • Number Size: 1/4"
  • Inside Diameter: 0.312
  • Washer Type: Flat or USS
  • Outside Diameter: 0.750
Spring Lock Washer - Non Metric -- ELW11
from Ebinger Manufacturing Corp.

MEDIUM SPLIT TYPE. ZINC PLATED FINISH. 1/4 INCH FASTENER SIZE [See More]

  • Number Size: 1/4"
  • Finish: ZincPlated
  • Washer Type: Lockwasher, Helical Spring
Stainless Steel Male (Top) Spherical Washer: 3/16 and 1/4 Stud Size -- 47721
from Te-Co, Inc.

Product Information. Material: 303 Stainless Steel. Reduces stress on threads. Bottom Washer can be used with Spherical Flange Nuts. Compensates for slight misalignment between the workpiece and strap clamp. Many sizes conform to TCMAI standards. Special sizes quoted upon request [See More]

  • Number Size: 1/4"
  • Inside Diameter: 0.188 to 0.250
  • Washer Type: Spherical
  • Material: StainlessSteel
1/4" SAE Flat Washer, Zinc -- WSHSAEC020Z
from NBS Corp.

Compatible with fine thread nuts and bolts, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through 1 ” internal diameter, all SAE flat washers come with zinc finish. [See More]

  • Number Size: 1/4"
  • Material: Steel
  • Washer Type: Flat or USS
  • Finish: ZincPlated
Flat/Plain Washer - Non Metric -- 14FWSS
from Peco Fasteners, Inc.

FASTENER SIZE 1/4 INCH. MATERIAL STAINLESS STEEL. TYPE ROUND. PACKAGE QUANTITY 100 PIECES [See More]

  • Number Size: 1/4"
  • Material: StainlessSteel
  • Washer Type: Flat or USS
Flat Washer - Non Metric -- 42325
from Minerallac Company

ROUND TYPE. SILICON BRONZE MATERIAL. 5/16 INCH INNER DIAMETER. 3/4 INCH OUTER DIAMETER. 16 GAUGE THICKNESS. 1/4 INCH FASTENER SIZE. COLOR COPPER. PACKAGING QUANTITY 100 PER BOX [See More]

  • Number Size: 1/4"
  • Inside Diameter: 0.312
  • Washer Type: Flat or USS
  • Outside Diameter: 0.750
Flat Washer - Non Metric -- FWT14
from L.H. Dottie Company

ROUND TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 5/16 INCH INNER DIAMETER. 3/4 INCH OUTER DIAMETER. 1/16 INCH THICKNESS. 1/4 INCH FASTENER SIZE. CONSTRUCTIONAL FEATURE CORROSION RESISTANT. PC 4110 MODEL [See More]

  • Number Size: 1/4"
  • Inside Diameter: 0.312
  • Washer Type: Flat or USS
  • Outside Diameter: 0.750
Stainless Steel Spherical Washer Assembly: 3/16 and 1/4 Stud Size -- 47701
from Te-Co, Inc.

Product Information. Material: 303 Stainless Steel. Reduces stress on threads. Bottom Washer can be used with Spherical Flange Nuts. Compensates for slight misalignment between the workpiece and strap clamp. Many sizes conform to TCMAI standards. Special sizes quoted upon request [See More]

  • Number Size: 1/4"
  • Inside Diameter: 0.188 to 0.250
  • Washer Type: Spherical
  • Material: StainlessSteel
1/4" USS Flat Washer, Zinc -- WSHUSSC020Z
from NBS Corp.

Compatible with coarse thread nuts and bolts, all NBS USS flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from 3/16 ” through 1 ” internal diameter, all USS flat washers come with zinc finish. [See More]

  • Number Size: 1/4"
  • Material: Steel
  • Washer Type: Flat or USS
  • Finish: ZincPlated
Flat/Plain Washer - Non Metric -- 14FWUSS5#Z
from Peco Fasteners, Inc.

APPLICABLE STANDARD USS. FASTENER SIZE 1/4 INCH. FINISH/COATING ZINC PLATED. TYPE ROUND. PACKAGE QUANTITY 5 PIECES [See More]

  • Number Size: 1/4"
  • Finish: ZincPlated
  • Washer Type: Flat or USS
Flat Washer - Non Metric -- 43325
from Minerallac Company

ROUND TYPE. BRASS MATERIAL. 0.327 INCH INNER DIAMETER. 0.749 INCH OUTER DIAMETER. 0.08 INCH THICKNESS. 1/4 INCH FASTENER SIZE. COLOR COPPER. PACKAGING QUANTITY 100 PER BOX [See More]

  • Number Size: 1/4"
  • Inside Diameter: 0.327
  • Washer Type: Flat or USS
  • Outside Diameter: 0.749
Spring Lock Washer - Non Metric -- LW14
from L.H. Dottie Company

SPLIT TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 1/4 INCH FASTENER SIZE. CONSTRUCTIONAL FEATURE CORROSION AND CHEMICAL RESISTANT. PC 4110 MODEL [See More]

  • Number Size: 1/4"
  • Material: Steel
  • Washer Type: Lockwasher, Helical Spring
  • Finish: ZincPlated
1/4" USS Washer Through Hardened, Zinc Yellow -- WSHG8USS020Y
from NBS Corp.

Made from medium carbon steel and heat treated for extra hardness, all NBS through hardened USS washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from ¼ ” through 1 ” internal diameter, all through hardened USS washers come with zinc yellow... [See More]

  • Number Size: 1/4"
  • Finish: ZincChromate
  • Material: Steel
Flat/Plain Washer - Non Metric -- 14FWUSSP
from Peco Fasteners, Inc.

APPLICABLE STANDARD USS. FASTENER SIZE 1/4 INCH. FINISH/COATING PLAIN FINISH. TYPE ROUND. PACKAGE QUANTITY 100 PIECES [See More]

  • Number Size: 1/4"
  • Washer Type: Flat or USS
Flat Washer - Non Metric -- 70325
from Minerallac Company

ROUND TYPE. 18-8 STAINLESS STEEL MATERIAL. STAINLESS FINISH. 0.296 INCH INNER DIAMETER. 0.64 INCH OUTER DIAMETER. 0.08 INCH THICKNESS. 1/4 INCH FASTENER SIZE. COLOR SILVER. PACKAGING QUANTITY 100 PER BOX [See More]

  • Number Size: 1/4"
  • Inside Diameter: 0.296
  • Washer Type: Flat or USS
  • Outside Diameter: 0.640
Spring Lock Washer - Non Metric -- LWBZ14
from L.H. Dottie Company

SPLIT TYPE. SILICON BRONZE MATERIAL. 1/4 INCH FASTENER SIZE. APPLICATION SCREWS AND BOLTS. LW MODEL [See More]

  • Number Size: 1/4"
  • Material: Copper Alloy
  • Washer Type: Lockwasher, Helical Spring
1/4" x 1" Fender Washer, Zinc -- WSHFENC020010Z
from NBS Corp.

Featuring oversized outside diameter, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from 3/16 ” through 1/2 ” internal diameter, all SAE flat washers come with zinc finish. [See More]

  • Number Size: 1/4"
  • Outside Diameter: 1.000
  • Washer Type: Fender
  • Material: Steel
Lock Tooth Washer - Non Metric -- 14ESLWZJ
from Peco Fasteners, Inc.

EXTERNAL TOOTH TYPE. 1/4 INCH FASTENER SIZE. PACKAGING QUANTITY 100 PIECES. FINISH/COATING ZINC PLATED [See More]

  • Number Size: 1/4"
  • Finish: ZincPlated
  • Washer Type: Lockwasher, External Tooth
Lock Tooth Washer - Non Metric -- 40620
from Minerallac Company

INTERNAL TOOTH TYPE. 1/4 INCH FASTENER SIZE. PACKAGING QUANTITY 100 PIECES PER CARDBOARD BOX. FINISH/COATING ZINC PLATED [See More]

  • Number Size: 1/4"
  • Washer Type: Lock Tooth Washer - Non Metric
Spring Lock Washer - Non Metric -- LWS14
from L.H. Dottie Company

SPLIT TYPE. STAINLESS STEEL MATERIAL. 1/4 INCH FASTENER SIZE. APPLICATION SCREW AND BOLT. SERIES LW MODEL [See More]

  • Number Size: 1/4"
  • Material: StainlessSteel
  • Washer Type: Lockwasher, Helical Spring
Lock Tooth Washer - Non Metric -- 14ISLWZ
from Peco Fasteners, Inc.

INTERNAL TOOTH TYPE. 1/4 INCH FASTENER SIZE. PACKAGING QUANTITY 100 PIECES. FINISH/COATING ZINC PLATED [See More]

  • Number Size: 1/4"
  • Finish: ZincPlated
  • Washer Type: Lockwasher, Internal Tooth
Spring Lock Washer - Non Metric -- 40525
from Minerallac Company

SPLIT TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 0.26 INCH INNER DIAMETER. 0.487 INCH OUTER DIAMETER. 0.062 INCH THICKNESS. 1/4 INCH FASTENER SIZE. PACKAGING QUANTITY 100 PER BOX [See More]

  • Number Size: 1/4"
  • Inside Diameter: 0.260
  • Washer Type: Spring Lock Washer - Non Metric
  • Outside Diameter: 0.487