Voltage Sensor Transmitters
from RDP Electrosense
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Differential Channels: Yes
- Analog Channels: 2
- Form Factor: Modular Bay or Slot System
from Transducer Techniques, LLC
MODEL SST-HV. The SST-HV is a Plug & Play Smart TEDS IEEE 1451.4 compliant Transmitter. Just plug in a TEDS compatible Load Cell or Torque Sensor and the SST-HV will automatically self-calibrate. When used with a non-TEDS Load Cell or Torque Sensor, the SST-LV Transmitter is easily programmed... [See More]
- Outputs: Analog Current Output; Analog Voltage Output; Relay Output
- Analog Input: 20.000, 50.000, 100.00, 250.00, 500.00 mV
- Form Factor: Stand-alone
- Excitation & Features: Voltage; Current
from Exsenco, LLC
SANTEST's GYCL-201 controller combined with the GYcRP probe is a digital signal conditioner. This controller has ASIC special for CC-Link and is used as a remote device station of the CC-Link system. The positional data of high accuracy can be transmitted at high speed by a simple program. The... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Form Factor: Panel / Chassis Mount
- Analog Channels: 1
- Inputs: Displacement & Level Measurement Probe
from RDP Electrosense
The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental damage the DR7 has full isolation between supply and output. A wide supply voltage tolerance and selectable... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Form Factor: DIN Rail
- Analog Channels: 1
- Inputs: LVDT
from Exsenco, LLC
SANTEST's GYMT series, the compact probe and controller in the GY series, have an extremely simplified and carefully selected electronics in a small place. By employing COMBICON screw plug connectors of Phoenix Contact in the GYMTC controller, wiring operation becomes easier and more reliable. The... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Form Factor: Panel / Chassis Mount
- Analog Channels: 1
- Inputs: Displacement & Level Measurement Probe
from RDP Electrosense
The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental damage the DR7 has full isolation between supply and output. A wide supply voltage tolerance and selectable... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Form Factor: DIN Rail
- Analog Channels: 1
- Inputs: LVDT
from Exsenco, LLC
SANTEST's GYHC controller outputs 0-10V or 4-20mA proportional to magnet position and velocity (option). Associating with GYcRS, GYMR5 and GYFRS probe, the resolution is 1/65536 (16bit). A toggle switch on front face permits a fine adjustment for zero and gain. [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Form Factor: DIN Rail
- Analog Channels: 1
- Inputs: Displacement & Level Measurement Probe
from RDP Electrosense
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are suitable for LVDT transducers. Our S7 amplifiers are specifically designed to be installed close to the... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Form Factor: Stand-alone
- Analog Channels: 1
- Inputs: Bridge Input
from Exsenco, LLC
SANTEST's Linear Inductance-L Transducer L2DT is a sensor of which inductance changes with displacement of the copper sleeve covering a sensor probe. 10kHz sine wave excites the solenoid coil of the L2DT sensor. It generates the short ring effect as a copper sleeve covers a sensor probe. The... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Form Factor: DIN Rail
- Analog Channels: 1
- Inputs: Displacement & Level Measurement Probe
from RDP Electrosense
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. Our digital display units have a built-in monitor device in the form of the digital display as well as analogue output. The E725... [See More]
- Outputs: TTL; Analog Current Output; Analog Voltage Output
- Differential Channels: Yes
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount; Stand-alone
from Exsenco, LLC
SANTEST's GYDC-05 controller enables digital output of 1 μm resolution and also analogue output. Other features are as options,. Additional analogue output of magnet velocity. SSI output and incremental output. GYDC-05 controller can be used with: GYcRS/GYMR5/GYFRS/GYGS/GYPM/GYHR/GYcRP probes. [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Form Factor: DIN Rail
- Analog Channels: 1
- Inputs: Displacement & Level Measurement Probe
from Define Instruments
What it does: The TM-4DPI accepts one of several input signal types and generates one of four commonly required outputs: 4-20mA, 0-20mA, 0-10V, &plusm;10V. The TM-4DPI is designed for applications that have an auxiliary supply to power the transmitter. It can be powered directly from a 24V DC... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Inputs: Thermocouple Input; Thermistor Input; RTD Input
- Form Factor: DIN Rail
- Analog Input: 100mV to ±10V; 1µA–24mA
from Interface, Inc. - AZ
Why the Interface series SGA AC/DC Powered Signal Conditioner is the best in class: User selectable analog output ±10V, ±5V, 0-10V, 0-5V, 0-20mA, 4-20mA. 110 VAC, 220 VAC OR 18-24 VDC power. Switch selectable filtering 1 Hz to 5 kHz. Single channel powers up to 4 transducers. [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Inputs: mV/V
- Form Factor: Stand-alone
- Excitation & Features: Voltage; Current; Filter
from FMS USA, Inc.
No programming required. Standardised analogue outputs. Galvanically isolated. DIN rail mount. Gain and offset setting by 20-turn trimmers [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Inputs: Bridge Input
- Form Factor: DIN Rail
- Excitation & Features: Voltage; Amplifier
from Baumer Ltd.
Bridge amplifiers convert the mV signals from strain gages into a current or voltage output signal. Baumer bridge amplifier can be used in static and cyclical measurements. • Bridge amplifier for 2 x 1/4 S/G bridge. • Voltage output. • Protection class IP 65 [See More]
- Outputs: Analog Voltage Output
- Inputs: Bridge Input
- Form Factor: Panel / Chassis Mount
- User Interface: None
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Avery Weigh-Tronix
Low cost, sense amplifier, isolated output, on-board adjustments [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Analog Input: 100 - 260 VAC
- Form Factor: Panel / Chassis Mount
- User Interface: None
from RainWise, Inc.
Tipping bucket rain gauge to analog converter. The RGAI-1 provides an interface between a tipping bucket rain gauge and a data acquisition device (DAQ) . It is intended for use in industrial applications, where a 4-20mA or a 0-5V analog input is required. Product Features. 4-20mA or 0-5V outputs. [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- User Interface: None
- Form Factor: DIN Rail
from Minco
Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration... [See More]
- Outputs: Analog Voltage Output
from OMEGA Engineering, Inc.
The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs. Digital signal pulse-width... [See More]
- Outputs: Analog Current Output; Analog Voltage Output; Frequency or Pulse Output
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Form Factor: DIN Rail
- Analog Input: 0-10 V; 4-20 mA; 0-5000 Hz
from Macro Sensors
The DMC-A2 Series Dual Channel AC LVDT Controller is an accurate, high performance, programmable dual channel controller that delivers precise measurement and control for applications using AC LVDT (Linear Variable Differential Transformer) inputs. The 6-digit alphanumeric LED display provides easy... [See More]
- Outputs: Ethernet; Analog Current Output; Analog Voltage Output
- Form Factor: Panel / Chassis Mount
- Analog Channels: 2
- Inputs: LVDT
from Gefran
The CIR-D voltage or current amplifiers have been designed to enable the user to adapt non-amplified strain gauge transducers (load cells, pressure transducers) to acquisition systems, PLC, instrumentation with high level inputs. These amplifiers have galvanic isolation between the supply voltage... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Agency Approval: RoHS
- Inputs: Bridge Input
- Operating Temperature: 32 to 158
from PR electronics
Advanced features. ±20% adjustment of the 0 and the 100% measurement range is possible at the front panel. Input and output ranges are programmable by use of internal DIP-switches. Application. AC current measurement e.g. in connection with a current transformer or a current clamp. Direct AC... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Operating Temperature: -4 to 140
- Analog Input: 0...250 VRMS / 40...400 Hz; 0...1 ARMS / 40...400 Hz
from Acromag, Inc.
bull; DC voltage or DC current input. • DC voltage or DC current output. • Loop or DC or AC power. • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Differential Channels: Yes
- Analog Channels: 1
- Form Factor: DIN Rail
from Encore Electronics, Inc.
The Model FL157A conditions magnetic speed pickup transducer signals and buffers them, allowing long transmission lines to be driven. Transformer coupling of the input signal allows up to 1000VRMS isolation between the transducer and monitoring equipment. Two. or four identical outputs are... [See More]
- Outputs: Analog Voltage Output
- Analog Input: +/-100mV to +/-60V
- Form Factor: DIN Rail
- User Interface: None
from Spectron Glass and Electronics Inc.
The SA40072 is a single channel signal conditioner, which provides a 4 to 20mA output. With the ability to interface directly with the complete line of Spectron single axis electrolytic tilt sensors (not included), the SA40072 is the perfect solution for narrow or wide angle measurements. The open... [See More]
- Outputs: Analog Voltage Output
- Form Factor: PC Board
- Analog Channels: 1
- Inputs: Tilt Sensor
from Leine & Linde AB
Signal converter for frequency to. analogue and serial output. Tachometer functionality ±10 Vdc,. 0-20 mA or 4-20 mA analogue output or. optional RS232 / RS485 serial output. Input frequency range 0.1 Hz - 1 MHz. Compact housing for DIN rail mounting. For connection of incremental TTL,. HTL... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Form Factor: Modular Bay or Slot System
- Analog Channels: 1
- Inputs: Encoder Input
from LORD MicroStrain Sensing Systems
Carrier Amplifier-Oscillator/Demodulator for DVRTs ®; Inductive, Capacitive and Resistive Bridge Circuits. Overview. The DEMOD-DC ® in-line signal conditioner makes DVRT ® sensors as easy to use as a potentiometer. With integral signal conditioning electronics, the user connects power,... [See More]
- Outputs: Analog Voltage Output
- Analog Input: 6-16 V
- Inputs: LVDT
- Excitation & Features: Filter
from Define Instruments
What it does: The Javelin accepts one of several popular input signal types and outputs a 4-20mA signal. Input types: RTD, mA, V, Pot, TC. The Javelin is a loop powered, isolated transmitter. One of its key features is its easy software setup using Define ToolBox. ToolBox enables simple and flexible... [See More]
- Outputs: Analog Current Output; Analog Voltage Output; Relay Output
- Form Factor: DIN Rail
- Analog Channels: 1
- Inputs: Thermocouple Input; Thermistor Input; RTD Input
from Interface, Inc. - AZ
Why the Interface series DMA DIN Rail Mount Signal Conditioner is the best in class: User selectable analog output 10 V, 5 V, 4-20 mA. 10-28 VDC power. Selectable full scale input range 5 to 50 mV/V. DIN Rail Mountable. More Information. Din rail mountable with user selectable outputs of +/-10V,... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Analog Input: 5 to 50 mV
- Form Factor: DIN Rail
- Excitation & Features: Voltage; Current
from FMS USA, Inc.
Digital, microprocessor controlled. Top performance at highest speed. 3 programming keys and 2-line LCD. Easy to set up and operate. 3 housing versions. Available as wall, rail and panel mount. Galvanic isolated. Protected against electrical noise. Additional features. Auto-Calibration and -Tare... [See More]
- Outputs: Ethernet; Analog Current Output; Analog Voltage Output
- Form Factor: Panel / Chassis Mount; DIN Rail
- Analog Channels: 2
- Inputs: Bridge Input
from Baumer Ltd.
Charge amplifiers convert electrical charges (pC) emitted by piezo electric sensors into a proportional output voltage. Baumer charge amplifiers ars developed for industrial applications and are equipped with a digital reset and digital range switch. • Charge amplifier for piezo electric strain... [See More]
- Outputs: Analog Voltage Output
- Inputs: Charge Input
- Form Factor: Panel / Chassis Mount
- User Interface: None
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from OMEGA Engineering, Inc.
The DRC-4710 and DRC-4720 DIN rail mount signal conditioners are self-contained DC powered modules designed for bridge input (load cell, strain gage) or voltage input (not connected to a bridge, excitation supply not used). These signal conditioners contain a precision instrumentation amplifier,... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Inputs: Bridge Input
- Form Factor: DIN Rail
- Analog Input: 0-30 mV
from Macro Sensors
The DMC-D2 Series DC LVDT Controller is an accurate, high performance, programmable dual channel controller that delivers precise measurement and control for applications using DC LVDT (Linear Variable Differential Transformer) inputs. The 6-digit alphanumeric LED display provides easy to follow... [See More]
- Outputs: Ethernet; Analog Current Output; Analog Voltage Output
- Form Factor: Panel / Chassis Mount
- Analog Channels: 2
- Inputs: LVDT
from Gefran
The DU4USB monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external (over USB) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons. Application: this unit is used in... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Inputs: Bridge Input
from PR electronics
Advanced features. A multifunction user interface consisting of three pushbuttons and a 3-digit LED display for programming. Application. The 2261 converts bipolar mV signals from transducers supplied directly by the device to standard current / voltage signals. The 2261 is suitable for load cell... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Operating Temperature: -4 to 140
- Analog Input: -40...100 mV
from Acromag, Inc.
bull; DC voltage or DC current input. • DC voltage or DC current output. • Loop or DC or AC power. • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Differential Channels: Yes
- Analog Channels: 1
- Form Factor: DIN Rail
from LORD MicroStrain Sensing Systems
LORD MicroStrain ® Displacement Variable Reluctance Transducer (DVRT ®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT ® system provides accurate, repeatable measurement. [See More]
- Outputs: Analog Voltage Output
- Analog Input: 156 kHz typical
- Inputs: LVDT
- Excitation & Features: Filter
from Define Instruments
The Sentry Trip Amplifier can be used for a myriad of control and alarm applications, and will also be at home in the signal conditioning arena. It accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features... [See More]
- Outputs: Analog Current Output; Analog Voltage Output; Relay Output
- Form Factor: DIN Rail
- Analog Channels: 1
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; NTC, Digital Pulse, AC Current Sensor
from Interface, Inc. - AZ
Din rail mountable with user selectable outputs of +/-10V, +/-5V or 4-20 mA. 10-28VDC powered suitable for battery or automotive use. Features 1000 Hz bandwidth and push-button shunt calibration. New & Improved Wiring Layout!. User Selectable Analog Output ±10V, ±5V, 4-20 mA. [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Analog Input: 5 to 50 mV
- Form Factor: DIN Rail
- Excitation & Features: Voltage; Current
from FMS USA, Inc.
Features. Advantages. Digital microprocessor controlled. High performance & speed capability. Up to 4 independent channels. Saves machine space and money. 4 key programming. Easy to setup and operate. BUS interfacing capability. Remote connectability and integration simplicity. Special features... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Form Factor: Wall Mount
- Analog Channels: 1
- Inputs: Bridge Input
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Form Factor: DIN Rail
- Analog Input: 0-650 V; 0-5 A; 0-650 V; 0-5 A; 0-50 kHz
from Macro Sensors
The DMI-D1 Series DC LVDT Indicator is an accurate, high performance, programmable single channel DC LVDT indicator that delivers precise measurement for applications using DC LVDT (Linear Variable Differential Transformer) inputs. The 5-digit alphanumeric LED display provides easy to follow setup... [See More]
- Outputs: Ethernet; Analog Current Output; Analog Voltage Output
- Form Factor: Panel / Chassis Mount
- Analog Channels: 1
- Inputs: LVDT
from Gefran
The CIR voltage or current amplifiers have been designed to enable the user to adapt non-amplified strain gauge transducers (load cells, pressure transducers) to acquisition systems, PLC, instrumentation with high level inputs. The availability of the output in voltage or current enables the signal... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Agency Approval: RoHS
- Inputs: Bridge Input
- Operating Temperature: 32 to 158
from PR electronics
Advanced features. The 5114 transmitter can be configured, with or without a power supply, using the PReset software and the Loop Link communications unit. Application. Jumper selectable inputs for current/voltage or temperature. Programmable current (0...100 mA) and voltage (0...250 VDC) inputs. [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- Analog Input: 0...250 VDC -150...+150 mV; 0...100 mA
from Acromag, Inc.
bull; DC voltage or DC current input. • DC voltage or DC current output. • Loop or DC or AC power. • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional... [See More]
- Outputs: Analog Current Output (optional feature); Analog Voltage Output
- Differential Channels: Yes
- Analog Channels: 1
- Form Factor: DIN Rail
from Interface, Inc. - AZ
Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered. ±5 VDC or 4-20 mA. Small size. Ultra-stable electronics. More Information. Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth. [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Analog Input: +/- 10 mV
- Form Factor: Stand-alone
- Excitation & Features: Voltage; Current; Amplifier
from FMS USA, Inc.
Features. Advantages. IP67 aluminium housing. Can be used in harsh enviroments. No programming required. Easy to setup. Standardised analogue outputs. Multiconnectable with PLC, display etc. Galvanically isolated. Protected against electrical noise [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Form Factor: Connectorized
- Analog Channels: 1
- Inputs: Bridge Input
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Analog Input: 0-5 A; 0-5 A
- Form Factor: DIN Rail
- User Interface: None
from Macro Sensors
The DMI-A1 Series AC LVDT Indicator is an accurate, high performance, programmable single channel AC LVDT indicator that delivers precise measurement for applications using AC LVDT (Linear Variable Differential Transformer) inputs. The 5-digit alphanumeric LED display provides easy-to-follow setup... [See More]
- Outputs: Ethernet; Analog Current Output; Analog Voltage Output
- Form Factor: Panel / Chassis Mount
- Analog Channels: 1
- Inputs: LVDT
from PR electronics
Advanced features. Programmable by way of detachable display front (4501), process calibration, signal simulation, password protection, error diagnostics and help text available in several languages. Application. Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Analog Input: 0...12 VDC; 0...20 mA
- Inputs: Thermocouple Input; RTD Input
- T/C Type: E; J; K; N; T; B; S; R; W
from Acromag, Inc.
bull; DC voltage or DC current input. • DC voltage or DC current output. • Loop or DC or AC power. • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional... [See More]
- Outputs: Analog Current Output (optional feature); Analog Voltage Output
- Differential Channels: Yes
- Analog Channels: 1
- Form Factor: DIN Rail
from Interface, Inc. - AZ
Why the Interface series DCA Vehicle Compatible Signal Conditioner is the best in class: 10-28 VDC Power. User Selectable analog output + 10V, +5V or 4-2 0mA. Small size. NEMA 4X enclosure. DE to 100Hz. Ideal for battery powered applications. More Information. 10-28V supply and user selectable... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Analog Input: 5 to 50 mV
- Form Factor: Stand-alone
- Excitation & Features: Voltage; Current
from FMS USA, Inc.
The EMGZ321, a left/right strain gauge amplifier, measures the material tension on both sides of the roller independently. Thus it is possible to monitor the load distribution over the measuring roller with great accuracy. This high-grade product comes as a plug & play unit and is easy to setup. [See More]
- Outputs: Ethernet; Analog Current Output; Analog Voltage Output
- Form Factor: Panel / Chassis Mount; DIN Rail
- Analog Channels: 2
- Inputs: Bridge Input
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Inputs: Bridge Input
- Form Factor: DIN Rail
- User Interface: None
from Macro Sensors
The Macro Sensors LVC-2500 is a single channel signal conditioner that operates on 10-30 Volts DC power to support standard LVDT, RVDT, and VRT half-bridge sensors. Designed expressly for use in 24 Volt systems with PLCs and mini-PLCs, or in 12 Volt mobile and vehicular testing systems, it offers... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Form Factor: DIN Rail
- Analog Channels: 1
- Inputs: LVDT
from PR electronics
Advanced features. Programmable via detachable display front (4501), process calibration, signal and relay simulation, password protection, error diagnostics and selection of help text in several languages. Application. Linearized, electronic temperature measurement with RTD or TC sensor. Conversion... [See More]
- Outputs: Analog Current Output; Analog Voltage Output; Relay Output
- Analog Input: 0...12 VDC; 0...20 mA
- Inputs: Thermocouple Input; RTD Input
- T/C Type: E; J; K; N; T; B; S; R; W
from Acromag, Inc.
bull; DC voltage or DC current input. • DC voltage or DC current output. • Loop or DC or AC power. • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Differential Channels: Yes
- Analog Channels: 1
- Form Factor: DIN Rail