Continuous Level Dry Material (Powders) Level Sensors

52 Results
Guided wave radar -- LWT300 series
from ABB Measurement & Analytics

LevelExpert concentrates 20 years of industrial level measurement experience into an intelligent instrument made to accurately detect levels, even in the most demanding conditions. Forget about baseline mapping and echo selection; LevelExpert knows how to find the right level through the clutter. [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 1.97 to 2362
  • Device Classification: Sensor System
  • Accuracy (Continuous Level): 0.0787
Radar module -- UTR30
from Endress + Hauser – Sensors & Components

The radar module UTR30 in customer-specific design offers the possibility to continuously measure levels in liquids (tanks) or solids. The signal is output digitally (UART) and can then be further processed in relation to the application. [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 0.0 to 591
  • Device Classification: Sensor System
  • Accuracy (Continuous Level): 0.3937
3D Multiple-Scanner System -- MVL
from BinMaster, Inc.

In very large bins, tanks or silos, the BinMaster MVL 3D multiple-scanner system is the answer for precise inventory management. The MVL system integrates multiple-point measurement data from two or more 3D Level Scanners to cover a very wide surface area which makes it able to estimate inventory... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: ? to 2400
  • Device Classification: Sensor System
  • Output Options: AnalogCurrent
Continuous level sensor -- KQ1000
from ifm efector inc.

Continuous level measurement behind non-metallic and non-conductive surfaces. Non-contact detection so no influence caused by medium. Three separate point level sensors in one unit. Deposits can be detected and signaled to improve quality of the process. Linking several KQ10 via IO-Link. Learn more. [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 7.87
  • Device Classification: Sensor Only
  • Meter Technology Type: Capacitive/RF Admittance
Level Transmitter -- 2880-LT
from Arjay Engineering

Reliable monitoring of liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Device Classification: Sensor Only; Sensor System
  • Maximum Operating Pressure: 1500
EBE Capacitive Level Sensor for Liquids and Solids -- capaTEC® LCPB025
from EBE Elektro-Bau-Elemente GmbH

The capaTEC® level sensor is a capacitive, non-invasive sensor that has been specially developed for precise level measurement in liquids and solids. This EBE level sensor is ideal for OEM and high-volume products and impresses with its immediate readiness for use and reliability. The level sensor... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 0.9843
  • Device Classification: Sensor Only
  • Accuracy (Continuous Level): 0.0787
Laser Level Transmitter -- LLT100
from ABB Measurement & Analytics

The LLT100 is specifically made for industrial applications and harsh environments. It provides continuous, non-contact level measurement capabilities for process automation and inventory management in industries such as mining, aggregates, oil and gas, chemicals, food and beverages, power, pulp and... [See More]

  • Level Measurement Type: Continuous Level
  • Accuracy (Continuous Level): 0.8000
  • Measuring Range: 19.69 to 7874
  • Output Options: AnalogCurrent
Radar sensor -- USR30
from Endress + Hauser – Sensors & Components

The radar sensor USR30 is the smallest of the new radar sensors for customer-specific applications. It offers the complete functionality of the UTR30 but without a housing and defined electrical connection. [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 0.0 to 591
  • Device Classification: Sensor Only
  • Accuracy (Continuous Level): 0.3937
80 GHZ COMPACT NON-CONTACT RADAR – 49 ft, BATTERY-POWERED -- CNCR-320
from BinMaster, Inc.

The CNCR-320 compact 80 GHz radar level sensor measures bulk solids or liquids in bins, silos, tanks, or industrial containers up to 49 feet tall. Sensors are powered by a long-lasting Lithium battery, so they can be installed in remote locations. Wireless, Cloud-based technology makes installation... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 588
  • Device Classification: Sensor Only
  • Accuracy (Continuous Level): 0.0787
Plugged Chute Detector -- 2852-PCD
from Arjay Engineering

Non-intrusive monitoring of chutes and hoppers for bulk material detection. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for bulk solids handling systems. The result is a low cost and low maintenance system to determine the presence or absence of... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Device Classification: Sensor Only; Sensor System
  • Material Temperature Range: -76 to 131
EBE Capacitive Level Sensor for Viscous Media -- corTEC® LCRB0001D
from EBE Elektro-Bau-Elemente GmbH

In the field of capacitive level measurement, EBE presents its high-quality corTEC® level sensors, which are perfect for measuring the level of media that are difficult to detect. These products are particularly suitable for: The detection of media with low conductivities. The measurement of... [See More]

  • Level Measurement Type: Continuous Level
  • Accuracy (Continuous Level): 0.0394
  • Device Classification: Sensor Only
  • Meter Technology Type: Capacitive/RF Admittance
Laser Level Transmitter -- LM200
from ABB Measurement & Analytics

The measuring laser uses invisible, infrared light. There is a second, visible aiming laser to help with the alignment of the measuring laser. The laser beams have very little divergence so that accurate targeting is easy even in silos or vessels that have internal structures. FEATURES: ·... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Measuring Range: 4800
  • Communication Interface Options: Digital Serial
Continuous Level Sensor, 3DLevelScanner -- 3DLS S / M / MV
from BinMaster, Inc.

BinMaster's 3D Level Scanner is the only level sensor that measures multiple points on a material's surface, providing continuous, non-contact inventory volume measurement that accounts for irregular material topography. This advanced acoustics-based technology is proven to perform in powders and... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: ? to 2400
  • Device Classification: Sensor System
  • Output Options: AnalogCurrent
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors
from EBE Elektro-Bau-Elemente GmbH

Innovative solutions for precise non-contact level monitoring from EBE sensors + motion offer solutions for the most individual application problems. ToF sensors are used to optically detect the level of non-capacitive media and bulk solids with complex geometries. The capacitive level monitoring... [See More]

  • Level Measurement Type: Continuous Level
  • Meter Technology Type: Optical (optional feature); Capacitive/RF Admittance; Other (Such as tilt etc.)
  • Device Classification: Sensor Only
Laser Level Transmitter -- LM80
from ABB Measurement & Analytics

Based on pulsed laser technology, the LM80 embodies speed and accuracy in a single, easy to use and install product. Whether measuring a few meters into the confined space of a crusher, or to the bottom of the tallest silo, the LM80 with its laser pointer and long range is the plug-and-play solution... [See More]

  • Level Measurement Type: Continuous Level
  • Accuracy (Continuous Level): 1.2
  • Measuring Range: 6000
  • Output Options: AnalogCurrent
Laser Level Transmitter -- LL-100
from BinMaster, Inc.

The LL-100 laser level measurement sensor is used for level control, plugged chute detection, and monitoring buildup. This non-contact device can be used in bulk solids, pellets, or granular materials of all material dielectrics. It measures up to 160 feet with a tight 1 ° beam, making it... [See More]

  • Level Measurement Type: Continuous Level
  • Material Temperature Range: 160
  • Measuring Range: 12 to 1920
  • Meter Technology Type: Other (Such as tilt etc.)
SmartBob II RemoteLevel Measurement System -- SBR II
from BinMaster, Inc.

The SmartBob II Remote is a proven, reliable level measurement system using cable-based sensoring technology. Combined with the powerful eBob software and remote control consoles, SmartBob II offers the strongest and smartest cable-based inventory measurement system on the market today –with... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: ? to 1800
  • Device Classification: Sensor System
  • Output Options: AnalogCurrent
Ultrasonic Level Measuring Device -- 559244
from Burkert Fluid Control Systems

The type 8177 is a non-contact ultrasonic level measuring device, designed for continuous level measurement in open or closed vessels. The unit is suitable for liquids, but also for solids, in virtually all industries, particularly in water and waste water management. [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Measuring Range: 315
  • Maximum Operating Pressure: 29.01
NGM - Guided Wave Radar Level Transmitter
from KOBOLD Instruments, Inc.

The KOBOLD NGM Series guided wave radar level transmitter uses time domain reflectometry (TDR) technology, also known as “guided microwave ” or “guided wave radar. ” This means that low-energy and high-frequency electromagnetic impulses, generated by the sensor ’s... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 787
  • Device Classification: Sensor Only
  • Accuracy (Continuous Level): 0.1181
Capacitive Level Probe -- SC120
from Sitron

The SC120 probe transmits a current signal to the CN Indicator Relay, which in turn transforms it into a 4 … 20mA signal. The SC120 can be used for measuring the level within smaller tanks, as the CN Series Indicator Relays have a wide range of sensitivity adjustment. Likewise, it can also be... [See More]

  • Level Measurement Type: Continuous Level
  • Maximum Operating Pressure: 290
  • Device Classification: Sensor Only
  • Meter Technology Type: Capacitive/RF Admittance
Custom Ultrasonic Level Sensors
from Massa Products Corporation

The company specializes in designing and manufacturing the highest quality level sensors that are ideal for non-contact distance measurement in even the harshest environments. Massa produces several different series of level sensors and monitoring transmitter modules that provide reliable continuous... [See More]

  • Level Measurement Type: Continuous Level; Single Point or Multi-Point Level
  • Output Options: AnalogVoltage (optional feature); AnalogCurrent (optional feature)
  • Device Classification: Sensor System (optional feature)
  • Meter Technology Type: Ultrasonic/Sonic
AR30 Airducer® Ultrasonic Transducer -- 39-028-0-01
from Airmar Technology Corporation

AR30 Airducer ® Transducer. Applications. Level measurement. Proximity. Obstacle avoidance. Traffic control. Features. Rugged sealed construction. Housing design will accommodate transceiver and signal processing electronics. Standard internal shielding. Options. Cylinder housing available with... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 23.62 to 1181
  • Device Classification: Sensor Only
  • Meter Technology Type: Ultrasonic/Sonic
Material Level Indicator
from FLSmidth

General The basic, durable construction of the FLSmidth Material Level Indicator permits sustained continuous operation over long periods of time. Each material level indicator consists of a head assembly coupled to a paddle shaft arrangement. This simple combination permits quick assembly and easy... [See More]

  • Level Measurement Type: Continuous Level
  • Maximum Operating Pressure: 30
  • Device Classification: Sensor Only
  • Material Temperature Range: 200
EBX RF-Capacitance Level Transmitter
from FineTek

The EB5 Series is an RF admittance level transmitter that continuously measures the changing level of a powder, granular or liquid material within a containment vessel. The RF admittance level transmitter measures the changing capacitance between the sensing probe and the reference ground (reference... [See More]

  • Level Measurement Type: Continuous Level
  • Meter Technology Type: Capacitive/RF Admittance
  • Output Options: AnalogCurrent
  • Features: Can handle liquids with suspended solids (slurries)
Guided Wave Radar Level Measurement -- SITRANS LG240
from Siemens Process Instrumentation

Four models make up the series of Siemens guided wave radar for measuring interface or level. Quick and easy setup with local four-button programming and menu-driven quick start wizard gets you operational in minutes, saving you time and money. Plus, the unit comes pre-configured to fit your... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 11.81 to 2953
  • Device Classification: Sensor System
  • Accuracy (Continuous Level): 0.0787
Ultrasonic level transmitter Endress+Hauser Prosonic T FMU30-CAHGAARGF
from Automation24, Inc.

The Prosonic T FMU30-CAHGAARGF from Endress+Hauser is a compact ultrasonic level transmitter for non-contact measurement of liquids, pastes and bulk solids, e.g. in loading, storage and buffer tanks. The FMU30 offers proven software algorithms. All warning and alarm messages are shown in the... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 9.84 to 197
  • Device Classification: Sensor System
  • Maximum Operating Pressure: 45
Non-Contact, Radar Level Transmitter For Solids From Granulates To Rocks -- OPTIWAVE 6400 C
from KROHNE Messtechnik

Radar (FMCW) level transmitter for solids from granulates to rocks. The OPTIWAVE 6400 is a 2-wire 24 GHz radar (FMCW) level transmitter for basic applications with solids. This radar is designed for continuous, non-contact level measurement of stones, plastic granulates, coffee beans and other... [See More]

  • Level Measurement Type: Continuous Level
  • Repeatability (Point Level): 0.0400
  • Measuring Range: 0.0 to 3937
  • Accuracy (Continuous Level): 0.8000
Guided Radar Level Sensor -- Guidense TDR100
from Fluidwell bv

The Guidense TDR100 is a guided wave radar (GWR) for continuous level measurement and point level detection in liquids and solids, with active analog and digital control output. Mechanical installation has almost no restrictions and can be done easily. Due to its relatively small G3/4" process... [See More]

  • Level Measurement Type: Continuous Level
  • Meter Technology Type: Radar/Microwave
  • Device Classification: Sensor Only
  • Mounting Options: Top mount
Acu-Trac® NEMA 4 Ultrasonic -- 1.5 Meter
from SSI Technologies, LLC

The Acu-Trac ® NEMA4 liquid level sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The NEMA4 liquid level sensor offers a choice of outputs (analog current loop; ratiometric voltage; or non-ratiometric voltage). [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: ? to 59.06
  • Device Classification: Sensor Only
  • Output Options: AnalogVoltage (optional feature); AnalogCurrent (optional feature)
ifm efector® Level Sensor -- KN5120
from DME Company

ifm efector ® raises the bar in sensing plastics materials. For years, ifm capacitive level sensors have been a proven solution for applications on loaders, blenders and grinders in the plastics processing industry. Traditional capacitive sensors can detect high-density materials with... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage
  • Device Classification: Sensor Only
  • Material Temperature Range: -13 to 176
continuous level sensor -- KQ1001
from ifm electronic gmbh

Continuous level measurement behind non-metallic and non-conductive surfaces. No stress caused by the medium thanks to non-contact detection. Three point level sensors in one unit. Deposits can be detected and signalled to improve quality of the process. Linking several KQ10 via IO-Link [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 7.87
  • Device Classification: Sensor Only
  • Meter Technology Type: Capacitive/RF Admittance
Ultrasonic Level Transmitters -- LU Series
from Malema Sensors

LU90 series transmitter is an advanced level instrument based on the transmission of ultrasonic waves to measure the level of liquid or solid in a vessel. Its non contact measurement makes it suitable for highly corrosive liquids. User friendly programming keys and local read out helps setting up... [See More]

  • Level Measurement Type: Continuous Level
  • Accuracy (Continuous Level): 0.0787
  • Measuring Range: 11.81 to 276
  • Output Options: AnalogCurrent
Autarkic, continuous level measurement in plastic vessels -- VEGAPULS Air 23
from VEGA Americas, Inc.

Application area. NB-IoT/CAT-M1, LoRa, measuring range up to 3m, accuracy +/-5mm. VEGAPULS Air 23 is the ideal sensor for level measurement in IBCs and plastic vessels. The instrument measures through the closed vessel ceiling and is suitable for nearly all liquids and bulk solids. VEGAPULS Air 23... [See More]

  • Level Measurement Type: Continuous Level
  • Operating Temp: -4 to 140
  • Device Classification: Sensor Only
NSV - Vibrating Level Switches for Bulk Media
from KOBOLD Instruments, Inc.

The KOBOLD Level Switch model NSV excels in low density bulk media and is easy to maintain. It detects level via vibration technology. The vibrations are induced into a stainless steel fork by a piezoelectric crystal. When the media contacts the fork and dampens the vibration, it is detected and... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 118
  • Device Classification: Sensor Only
  • Material Temperature Range: -4 to 176
Low Profile Ultrasonic Level Sensor (13' Range) -- FlatPack®
from Massa Products Corporation

The MassaSonic ® FlatPack ® Sensors are low profile designed ultrasonic transmitter modules. They are optimized to provide continuous non-contact distance measurement of fluids, pastes, or uneven solid bulk materials in constrained working zones for application ranges from 1 inch (25 mm)... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage; AnalogCurrent
  • Measuring Range: 4 to 156
  • Meter Technology Type: Ultrasonic/Sonic
AR41 Airducer® Ultrasonic Transducer -- 39-022-0-01
from Airmar Technology Corporation

AR41 Airducer ® Transducer. Applications. Level measurement. Proximity. Obstacle avoidance. Traffic control. Flow measurement. Features. Rugged sealed construction. Housing design will accommodate transceiver and signal processing electronics. Standard internal shielding. Options. Complete... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 11.81 to 787
  • Device Classification: Sensor Only
  • Meter Technology Type: Ultrasonic/Sonic
JFR FMCW Radar Level Transmitter
from FineTek

The JFR Series is a open-air radar level transmitter designed for measuring the changing level of liquids, slurries and bulk solids in tanks, bins and silos. Operating at either 10GHz or 26GHz the JRF series radar level transmitter products will provide non-contact continuous level measurement with... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Measuring Range: 1560
  • Features: Can handle liquids with suspended solids (slurries)
Guided Wave Radar Level Measurement -- SITRANS LG250
from Siemens Process Instrumentation

Four models make up the series of Siemens guided wave radar for measuring interface or level. Quick and easy setup with local four-button programming and menu-driven quick start wizard gets you operational in minutes, saving you time and money. Plus, the unit comes pre-configured to fit your... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 11.81 to 2953
  • Device Classification: Sensor System
  • Accuracy (Continuous Level): 0.0787
Non-intrusive Level Sensor -- Triflex LNI200
from Fluidwell bv

The Triflex LNI 200 is designed to measure the level on the outside of a non-metallic tank without physical contact with the product. The LNI 200 incorporates the unique FTC technology (Field Time Control). This is a new innovative technology where an electric field is generated between a... [See More]

  • Level Measurement Type: Continuous Level
  • Meter Technology Type: Capacitive/RF Admittance
  • Device Classification: Sensor Only
  • Mounting Options: Side mount
Capacitive high temperature probe for level measurement of bulk solids -- VEGACAL 67
from VEGA Americas, Inc.

Application area. For measurement of bulk solids at high process temperatures up to +400 °C. A full/empty adjustment is necessary for setup. The VEGACAL 67 level sensor can be used universally for continuous level measurement of bulk solids at high process temperatures. Your benefit. Precise... [See More]

  • Level Measurement Type: Continuous Level
  • Operating Temp: -40 to 176
  • Device Classification: Sensor Only
Ultrasonic Level Sensor (20' Range) -- PulStar® Plus
from Massa Products Corporation

MassaSonic ® PulStar ® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100 mm) to 20 feet (6... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogVoltage; AnalogCurrent
  • Measuring Range: 8 to 240
  • Meter Technology Type: Ultrasonic/Sonic
AR50 Airducer® Transducer -- 39-027-0-01
from Airmar Technology Corporation

AR50 Airducer ® Transducer. Applications. Level measurement. Open channel flow. Obstacle avoidance. Proximity. Features. Rugged sealed construction. Housing design will accommodate transceiver and signal processing electronics. Mounting cap available in BSP, NPT, or M32 threads. Standard... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 9.84 to 591
  • Device Classification: Sensor Only
  • Meter Technology Type: Ultrasonic/Sonic
SCX2 Tuning Fork Level Switch
from FineTek

The SC Series tuning fork liquid level switch does not require any calibration, is easy to install and will operate properly as a high, low or intermediate level switch with a wider range of fluids. A “sister ” product line, the SC35 series vibrating fork level switch for powder and bulk... [See More]

  • Level Measurement Type: Continuous Level; Single Point or Multi-Point Level
  • Device Classification: Sensor Only
Guided Wave Radar Level Measurement -- SITRANS LG260
from Siemens Process Instrumentation

Four models make up the series of Siemens guided wave radar for measuring interface or level. Quick and easy setup with local four-button programming and menu-driven quick start wizard gets you operational in minutes, saving you time and money. Plus, the unit comes pre-configured to fit your... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 11.81 to 2953
  • Device Classification: Sensor System
  • Accuracy (Continuous Level): 0.0787
Non-intrusive Level Sensor -- Triflex LNI250
from Fluidwell bv

The Triflex LNI 250 is designed to measure the level on the outside of a non-metallic tank without physical contact with the product. The LNI 250 incorporates the unique FTC technology (Field Time Control). This is a new innovative technology where an electric field is generated between multiple... [See More]

  • Level Measurement Type: Continuous Level
  • Meter Technology Type: Capacitive/RF Admittance
  • Device Classification: Sensor Only
  • Mounting Options: Side mount
Capacitive rod probe for continuous level measurement -- VEGACAL 62
from VEGA Americas, Inc.

Application area. For measurement of bulk solids and non-conductive liquids such as oil. A full/empty adjustment is necessary for setup. The VEGACAL 62 is a level sensor for continuous level measurement in all industries. The partly insulated probe is designed for measurement of bulk solids and can... [See More]

  • Level Measurement Type: Continuous Level
  • Meter Technology Type: Capacitive/RF Admittance
  • Device Classification: Sensor Only
  • Operating Temp: -40 to 176
AR50CH Airducer® Transducer -- 39-050-1-01
from Airmar Technology Corporation

AR50CH Airducer ® Transducer. Applications. Level measurement. Open channel flow. Obstacle avoidance. Proximity. Robotics. Features. Improved deadband performance as compared to AT50. Rugged sealed construction. Cylindrical design allows for installation in various applications. Options. 10 K... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 9.84 to 591
  • Device Classification: Sensor Only
  • Meter Technology Type: Ultrasonic/Sonic
Guided Wave Radar Level Measurement -- SITRANS LG270
from Siemens Process Instrumentation

Four models make up the series of Siemens guided wave radar for measuring interface or level. Quick and easy setup with local four-button programming and menu-driven quick start wizard gets you operational in minutes, saving you time and money. Plus, the unit comes pre-configured to fit your... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 11.81 to 2953
  • Device Classification: Sensor System
  • Accuracy (Continuous Level): 0.0787
Compact radar sensor for continuous level measurement -- VEGAPULS 42
from VEGA Americas, Inc.

Application area. From ¾ thread", universal connection G1" for hygiene adapter, three-wire: IO-Link, PNP/NPN, 4 ... 20 mA (active), hygiene approval, coloured 360 ° status display. VEGAPULS 42 is the ideal sensor for non-contact level measurement of liquids and bulk solids in simple to... [See More]

  • Level Measurement Type: Continuous Level
  • Output Options: AnalogCurrent
  • Device Classification: Sensor Only
  • Meter Technology Type: Radar/Microwave
ARK120-THD Airducer® Transducer -- 39-117-0-01
from Airmar Technology Corporation

ARK120-THD Airducer ® Transducer. Applications. Level measurement in chemically aggressive environments. Food and beverage processing. Features. Rugged one-piece PVDF housing is U.S. FDA compliant. Threaded design allows for installation in various applications. Standard internal shielding. 8 mm... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 5.91 to 197
  • Device Classification: Sensor Only
  • Meter Technology Type: Ultrasonic/Sonic
Process Instrumentation, Level Measurement, Continuous, Radar, SITRANS LR100
from Siemens Process Instrumentation

SITRANS LR100 series are 80 GHz compact radar transmitters with Bluetooth wireless technology. Featuring a narrow beam for flexible installations in existing vessel openings – or non-intrusively through plastic vessels. The series consists of five transmitters: SITRANS LR100 - for basic... [See More]

  • Level Measurement Type: Continuous Level
  • Measuring Range: 312
  • Device Classification: Sensor Only
  • Accuracy (Continuous Level): 0.2000
Microwave receiver in separate version for level detection of bulk solids and liquids -- VEGAMIP R62
from VEGA Americas, Inc.

Application area. The non-contact measuring method has no direct contact with the medium and thus warranties continuous, wear and maintenance free operation. Detached version for use in poorly accessible or dangerous mounting locations. The VEGAMIP R62 is the receiving unit of the microwave emitter... [See More]

  • Level Measurement Type: Continuous Level
  • Operating Temp: -40 to 176
  • Device Classification: Sensor Only