DeviceNet Stepper Motor Drives
3 Results
AC Powered Stepper Motor Drives -- STX Series
from IntelLiDrives, Inc.
from IntelLiDrives, Inc.
Control Modes. Indexer, Point-to-Point, PVT. Camming, Gearing. Position, Velocity, Torque. Command Interface. CANopen, Devicenet. ASCII, discrete I/O. Stepper commands. - ±10V position/velocity/torque. -PWM velocity/torque. -Master encoder. Communications. CANopen/Devicenet. RS-232. Feedback. [See More]
- Communication: CANopen; DeviceNet; Ethernet; RS232
- Axes: 1.0
- Product: Controller / Drive
- Motor / System: Permanent Magnet; Variable Reluctance; Hybrid; Microstepping Motor
5-Phase Stepping Driver -- PMDPA1C3P20
from Sanyo Denki America, Inc.
from Sanyo Denki America, Inc.
5-Phase stepping driver conforming to DeviceNet communication. [See More]
- Communication: DeviceNet
- DC Input: 5 to 24
- Motor / System: Full-Step; Half-Step
- Servo Feedback: Incremental Encoder
Universal Motion Control -- 6K Motion Controllers
from Parker Hannifin / Automation / Electromechanical Division - Europe
from Parker Hannifin / Automation / Electromechanical Division - Europe
1-8 axes of stepper/servo control (any combination). Outputs standard +/- 10V or step & direction. Servo update rates of 62.5 axis. Motion Planner Software provided 10 Mbps twisted pair Ethernet. TCP/IP and UDP protocol. 4-8 digital outputs [See More]
- Communication: DeviceNet; Foundation Fieldbus; PROFIBUS; RS232; RS485
- Resolution: 12
- Product: Controller / Drive; PC-Based
- PC-Based Bus: Other; Ethernet