Integrator Data Acquisition Systems and Instruments
from OMEGA Engineering, Inc.
The DP25B process meter accepts a wide variety of DC voltage and current inputs to cover any typical process application. Standard features include a full 4-digit three color (Red, Green, & Amber) programmable LED display, easy front panel scaling to virtually any engineering units, selectable... [See More]
- ADC Type: Integrator
- Sampling Frequency: 0.0030
- Analog Channels: 1
- Resolution: 15
from OMEGA Engineering, Inc.
OMEGA ® DP2000 Digital Indicator/Controllers bring you a new world of versatility. A universal 1 /8 DIN case houses your choice from thousands of configurations. Choose any combination of Display Type (LED or LCD), Operating Power, Input Type and Range, Analog Output and Digital or Control... [See More]
- ADC Type: Integrator
- Sampling Frequency: 0.0025
- Analog Channels: 1
- Isolation: Isolated Digital Outputs (optional feature); Isolated Analog Current Output
from OMEGA Engineering, Inc.
The easy-to-use DP3600 series meters can be user-programmed to work with a wide variety of pressure, flow and force transducers. Keys are appropriately labeled to eliminate any user guess work. All features such as limits, timers, display modes, setpoint, time-base etc. are totally programmable from... [See More]
- ADC Type: Integrator
- Form Factor: Panel / Chassis Mount
- Analog Channels: 1
- DC Voltage: 0 to 10 V