Ethernet Data Acquisition Systems and Instruments

32 Results
Measurement Data Process Monitoring -- Reporter
from Renishaw

Reporting made simple. Reporter is an easy-to-use, real-time process monitoring app for customers who wish to view component measurement data. Measurement data can be viewed on the machine tool or analysed externally by exporting data to a CSV file. The app is installed onto a Windows ®-based... [See More]

  • Network Options: Ethernet
  • Form Factor: Handheld
  • Data Logger: Datalogger
  • User Interface: Touch Screen
16-Channel Isolated High Voltage Measurement Instrument -- EX1402
from AMETEK Programmable Power

16-Channel isolated high voltage measurement instrument. 24-bit SAR ADC per Channel. 128k samples/second/channel sample rate. 1000V channel-channel isolation. 500V channel-ground isolation. Input voltage ranges peak: ±420V/ ±10V/ ±1V. Data logger acquisition mode. 3-Pin screw... [See More]

  • Network Options: Ethernet
  • Data Logger: Datalogger
  • Analog Channels: 16
  • Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Isolated Digital Outputs
SLX300 Data Acquisition System -- SLX300
from Dataforth Corporation

The 8B isoLynx ® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx ® SLX200 and the miniature-sized SensorLex ® 8B isolated signal conditioning modules to provide a compact, low cost solution... [See More]

  • Network Options: Ethernet
  • Digital I/O Channels: 8
  • Analog Channels: 12
  • Sampling Frequency: 3
STAR Data Management System (DMS)
from ABB Measurement & Analytics

STAR DMS is a client-server platform designed to centralize and manage critical data from legacy and current process analyzer networks. Archival and retrieval, trending, reporting and statistical analysis are all essential data management tools provided by STAR DMS. The remote user interface (RUI)... [See More]

  • Network Options: Ethernet
  • User Interface: None
  • Form Factor: Rack Mount
  • Host Connection: Ethernet
Universal 4-wire, dual-input transmitter -- AWT420
from ABB Measurement & Analytics

The AWT420 transmitter can be used with either analog or digital EZLink sensors for a wide range of applications including drinking water, wastewater, industrial water and power. Operation simplicity is a key feature of the AWT420 with its powerful, yet intuitive software, advanced self-diagnostics... [See More]

  • Network Options: Ethernet; Profibus; DP, MODBUS
  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
  • Analog Channels: 2
  • Form Factor: Panel / Chassis Mount
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Network Options: Ethernet; GigabitEthernet; FireWire IEEE-1394
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 48
WebAlert™ -- WA400
from Iwaki America and Walchem, IWAKI America Inc

WebAlert ® was developed to meet the increasing demands for improved operational efficiencies and enhancements to service programs that can be gained by continuous monitoring of remote equipment and systems. WebAlert ® seamlessly web-enables your installed equipment, providing local and... [See More]

  • Network Options: Ethernet
  • Digital I/O Channels: 6
  • Analog Channels: 6
  • Data Logger: Datalogger
Multi-Analyzer / Recorder -- OR36
from OROS

OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Network Options: Ethernet; Wireless
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 1
Compact Data Acquisition and Control System -- ADwin-X-A20
from CAS DataLoggers

CAS is pleased to announce the new ADwin-X-A20 compact data acquisition and control system. It features a high performance, dual-core, 64-bit processor plus analog and digital inputs and outputs and a 1GB Ethernet communications interface to provide extremely precise, low latency real-time... [See More]

  • Network Options: Ethernet; CANbus; Profibus; EtherCAT
  • Differential Channels: Yes
  • Analog Channels: 8
  • Digital I/O Channels: 8
Dynamic Measurement System -- Spider-80X
from Crystal Instruments

Highlights. •Highly modular, distributed, networkable dynamic measurement system. • 4 - 1024 input channels. •Time synchronization accuracy up to 100 ns for all channels. •PC Tethered mode or standalone Black Box mode. •All input channels sampled simultaneously up to 102.4... [See More]

  • Network Options: Ethernet
  • Sampling Frequency: 102
  • Analog Channels: 8
  • Form Factor: Rack Mount
19'' Rack Data Acquisition System -- TraNET EPC
from Elsys AG

The Elsys Data Acquisition Intrument TraNET EPC with its high channel density and robust housing is designed for highprecision measurements in industrial environments. It is a scalable system that may grow to a total number of 64 SE channels in one device. Several devices can be synchronized with... [See More]

  • Network Options: Ethernet
  • Differential Channels: Yes
  • Analog Channels: 64
  • Sampling Frequency: 240000
SV3X Data Collector
from Vibration Specialty Corporation

SV3X Data Collector. At every step of the way, the SV3X � makes it easy for you. The data you collect are complete, accurate and consistent. With up to 4-channel simultaneous data acquisition you can capture data from a triaxial accelerometer or from two to four bearings using single axis... [See More]

  • Network Options: Ethernet
  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • User Interface: Front Panel
4-Channel RTD Input Data Acquisition Module -- PT-104A
from OMEGA Engineering, Inc.

The PT-104A is a four-channel, high-resolution temperature data acquisition module for use with PT100 and PT1000 RTD sensors. It can also be used to measure resistance (375 Ω and 10,000 Ω ranges) and voltage (115 mV or 2.5 V ranges). In PT100/PT1000/ resistance mode, the unit uses a four... [See More]

  • Network Options: Ethernet; IEEE802.3
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 4
  • Form Factor: DIN Rail
Rack Adapter -- Model 5020-102
from Encore Electronics, Inc.

The Model 5020-102 rack adapter offers complete remote control of all signal conditioner settings through an industry-standard Ethernet interface and remote web browser. No additional software needs to be installed to operate the system. In addition, the rack can be controlled by other software... [See More]

  • Network Options: Ethernet
  • Inputs: Accelerometer Input (optional feature); Bridge Input
  • Form Factor: Rack Mount
  • User Interface: Computer Programmable
Cougar Portable Vibration Control and Analysis System
from Spectral Dynamics, Inc.

PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]

  • Network Options: Ethernet
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 52
Structural / Environmental Monitoring Data Acquisition System -- DL8M
from M.A.E. Apparecchiature Elettroniche srl

DL8M is the ideal solution for all environmental or structural monitoring in which high resolution, velocity of implementation and low costs of system management are required, together with the greatest simplicity in management and processing acquired data. DLM8 allows to briefly and easily realize... [See More]

  • Network Options: Ethernet; Bluetooth
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 8
  • Resolution: 24
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Network Options: Ethernet; GigabitEthernet; CANbus (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Multi-Analyzer / Recorder -- OR38
from OROS

OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Network Options: Ethernet; CANbus; Wireless
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 1
Current Data Logger -- VersaLog VL-DCC-HR
from CAS DataLoggers

VersaLog DCC-HR is an 8-channel, battery powered, stand alone current DC data logger. It records up to 4 mega bytes of data and stores it in non- volatile flash memory for later retrieval. Input current signals can be from sensors, transducers, transmitters or any other common current sources. [See More]

  • Network Options: Ethernet
  • Resolution: 16
  • Analog Channels: 8
  • Accuracy: 0.1000
Vibration Controller -- Spider-81
from Crystal Instruments

Spider-81 Vibration Controller. The Spider-81 is a 4th generation vibration control system developed by Crystal Instruments. Using advanced technology unique to us, it has performance and features not seen in any other product: •DSP centralized design with simple network connection. •4 -... [See More]

  • Network Options: Ethernet
  • Sampling Frequency: 102
  • Analog Channels: 4
  • User Interface: Front Panel; Computer Programmable
Data Acquisition Instrument -- TraNET FE
from Elsys AG

The TraNET FE ’s are a compact and portable data acquisition instruments and Transient Recorders for many different applications. Key Capabilities: Up to 16-channels SE, 8-channels differential. Stand alone operation for remote unattended capture of elusive signals. Remote control over TCP/IP... [See More]

  • Network Options: Ethernet
  • Differential Channels: Yes
  • Analog Channels: 16
  • Sampling Frequency: 240000
Environmental Surveillance -- iSD-TH
from OMEGA Engineering, Inc.

The OMEGA® iSD environmental monitor provides Web-based remote surveillance of environmental conditions in critical HVAC applications such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility. View and record Temperature, Relative Humidity and Dew Point... [See More]

  • Network Options: Ethernet
  • Form Factor: Panel / Chassis Mount
  • Data Logger: Datalogger
  • DC Voltage: 9 - 12 V
Jaguar Shaker Control and Analysis System
from Spectral Dynamics, Inc.

JAGUAR Shaker Control and Analysis System. Powerful workstation-based system for large scale Shaker Control, signal analysis, and MIMO Shaker Control. Shaker Control. Jaguar provides a full suite of closed loop Shaker Control applications with up to 98 control channels and over 500 response... [See More]

  • Network Options: Ethernet
  • Digital I/O Channels: 0
  • Analog Channels: 588
  • Sampling Frequency: 102
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Network Options: Ethernet; GigabitEthernet; CANbus (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Multichannel All-In-One Analyzer -- MOBI-PACK™
from OROS

OROS introduces the first removable disk for a Noise & Vibration analyzer: the Mobi-Disk ™.This rugged 60GB disk gives an unprecedented flexibility and power to the OROS 3-Series analyzers. For the first time it is now possible to use the analyzer as a real data recorder, and this even without... [See More]

  • Network Options: Ethernet; Wireless
  • Sampling Frequency: 100
  • Analog Channels: 16
  • Resolution: 24
Data Acquisition System – Network Compatible and Modular -- Delphin ProfiMessage
from CAS DataLoggers

The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave devices can each accommodate two... [See More]

  • Network Options: Ethernet; CANbus; Profibus
  • Differential Channels: Yes
  • Analog Channels: 15
  • Sampling Frequency: 160
Portable Data Acquisition System -- TraNET PPC
from Elsys AG

The TraNET PPC is a powerful and portable data acquisition instruments and Transient Recorders for many different applications. Key Capabilities: Portable turnkey Data Acquisition System. LCD Size: 17 ”. Up to 24-channels SE,. Remote control over TCP/IP protocol. Windows 7/8 or 10 installed. [See More]

  • Network Options: Ethernet
  • Differential Channels: Yes
  • Analog Channels: 24
  • Sampling Frequency: 240000
Ethernet-Based Data Acquisition System -- OMB-DAQSCAN-2001
from OMEGA Engineering, Inc.

The OMB-DAQSCAN-2000 Series of Ethernet-based data acquisition system components provides analog, digital and frequency I/O capability for Ethernet-based test systems. All OMB-DAQSCAN-2000 models are packaged in a 1U high-full rack package and include a rack-mount kit that can attach to either the... [See More]

  • Network Options: Ethernet
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 40
Puma Vibration Control and Analysis System
from Spectral Dynamics, Inc.

PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]

  • Network Options: Ethernet
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 52
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Network Options: Ethernet; GigabitEthernet; CANbus (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Environmental Data Logger -- dataTaker® DT82E
from CAS DataLoggers

The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]

  • Network Options: Ethernet
  • Digital I/O Channels: 4
  • Analog Channels: 6
  • Sampling Frequency: 0.0250
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Network Options: Ethernet; GigabitEthernet; CANbus (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16