8 Data Acquisition Systems and Instruments
from Encore Electronics, Inc.
The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]
- Number of Poles: 6; 8
- Inputs: Bridge Input
- Form Factor: PC Board
- Auxiliary Outputs: Analog Current Output
from CAS DataLoggers
The Delphin Expert Transient ET-16 Data Acquisition System is a high speed, high accuracy data acquisition system capable of synchronously acquiring and saving analog measurement data up to a sampling rate of 50 kHz per channel in combination with digital signals. Available with 16 analog inputs as... [See More]
- Number of Poles: 4; 6; 8; 10
- Digital I/O Channels: 8
- Analog Channels: 16
- Sampling Frequency: 50
from CAS DataLoggers
With its Expert Vibro EV-16 Data Acquisition System device, Delphin has successfully combined the processing of complex functions with high levels of flexibility in a user-friendly system. Vibration measurement systems can now be used where they had previously been economically infeasible. The... [See More]
- Number of Poles: 4; 6; 8; 10
- Digital I/O Channels: 8
- Analog Channels: 16
- Sampling Frequency: 50