Differential Channels Data Acquisition Systems and Instruments

27 Results
128-Channel, USB Multifunction Analog Input/Output System -- USB-AIO16-128A
from ACCES I/O Products, Inc.

Features. High-speed USB 2.0 multifunction DAQ. Sustained sampling speeds up to 500kHz. 12 or 16-bit resolution A/D converter. Flexible, software configured functionality. High density, up to 128 single-ended or differential analog inputs. 18 input ranges, 9 unipolar and 9 bipolar, per 8-channel... [See More]

  • Analog Channels: 128
  • Digital I/O Channels: 16
  • Differential Channels: Yes
  • Sampling Frequency: 500
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Analog Channels: 32
  • Digital I/O Channels: 48
  • Differential Channels: Yes
  • Sampling Frequency: 1000
Multi-Analyzer / Recorder -- OR36
from OROS

OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 1
  • Differential Channels: Yes
  • Sampling Frequency: 40
SV3X Data Collector
from Vibration Specialty Corporation

SV3X Data Collector. At every step of the way, the SV3X � makes it easy for you. The data you collect are complete, accurate and consistent. With up to 4-channel simultaneous data acquisition you can capture data from a triaxial accelerometer or from two to four bearings using single axis... [See More]

  • Differential Channels: Yes
  • User Interface: Front Panel
  • Form Factor: Stand-alone
  • Web Enabled: Web Enabled
19'' Rack Data Acquisition System -- TraNET EPC
from Elsys AG

The Elsys Data Acquisition Intrument TraNET EPC with its high channel density and robust housing is designed for highprecision measurements in industrial environments. It is a scalable system that may grow to a total number of 64 SE channels in one device. Several devices can be synchronized with... [See More]

  • Analog Channels: 64
  • Sampling Frequency: 240000
  • Differential Channels: Yes
  • Resolution: 16
16-Bit USB Data Acquisition Module -- OMB-DAQ-3000
from OMEGA Engineering, Inc.

The new OMB-DAQ-3000 Series offers high-speed, multifunction data acquisition in a low-cost, portable package. The module offers synchronous and concurrent voltage input, temperature input, waveform output, counter input, quadrature encoder input, timer output and digital I/O. Everything needed to... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 10
Compact Data Acquisition and Control System -- ADwin-X-A20
from CAS DataLoggers

CAS is pleased to announce the new ADwin-X-A20 compact data acquisition and control system. It features a high performance, dual-core, 64-bit processor plus analog and digital inputs and outputs and a 1GB Ethernet communications interface to provide extremely precise, low latency real-time... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sampling Frequency: 1000
Cougar Portable Vibration Control and Analysis System
from Spectral Dynamics, Inc.

PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]

  • Analog Channels: 32
  • Digital I/O Channels: 52
  • Differential Channels: Yes
  • Sampling Frequency: 102
Data Acquisition System -- TDAS G5 M-32
from Diversified Technical Systems, Inc. (DTS)

Each TDAS G5 DAS module is a completely independent data acquisition system that can be used stand alone or linked together to create large test set-ups. Each module is available in 32-channel and 24-channel versions with options for greatly expanded memory. Also, DTS has added High Bandwidth... [See More]

  • Analog Channels: 32
  • Digital I/O Channels: 32
  • Differential Channels: Yes
  • Sampling Frequency: 3200
Voltage Measurement Input Module -- SNAP-pH/ORP
from Opto 22

The SNAP-pH/ORP module provides two isolated channels of high-impedence voltage input, either -1.00 to +1.00 volts or -0.50 to +0.50 volts. The module is ideal for differential voltage measurements and is used with pH or oxidation reduction potential (ORP) probes for monitoring bodies of water. The... [See More]

  • Analog Channels: 1
  • Accuracy: 0.0500
  • Differential Channels: Yes
  • Isolation: Isolated Analog Voltage Input
64-Channel, USB Multifunction Analog Input/Output OEM System -- USB-AIO16-64MA
from ACCES I/O Products, Inc.

Features. High-speed USB 2.0 multifunction DAQ, USB 3.0 and 1.1 compatible. Sustained sampling speeds up to 500kHz. 12 or 16-bit resolution A/D converter. Flexible, software configured functionality. 64 single-ended or 32 differential analog inputs. 8 input ranges, 4 unipolar and 4 bipolar, per... [See More]

  • Analog Channels: 64
  • Digital I/O Channels: 16
  • Differential Channels: Yes
  • Sampling Frequency: 500
Multi-Analyzer / Recorder -- OR38
from OROS

OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Analog Channels: 32
  • Digital I/O Channels: 1
  • Differential Channels: Yes
  • Sampling Frequency: 40
Data Acquisition Instrument -- TraNET FE
from Elsys AG

The TraNET FE ’s are a compact and portable data acquisition instruments and Transient Recorders for many different applications. Key Capabilities: Up to 16-channels SE, 8-channels differential. Stand alone operation for remote unattended capture of elusive signals. Remote control over TCP/IP... [See More]

  • Analog Channels: 16
  • Sampling Frequency: 240000
  • Differential Channels: Yes
  • Resolution: 16
Ethernet-Based Data Acquisition System -- OMB-DAQSCAN-2001
from OMEGA Engineering, Inc.

The OMB-DAQSCAN-2000 Series of Ethernet-based data acquisition system components provides analog, digital and frequency I/O capability for Ethernet-based test systems. All OMB-DAQSCAN-2000 models are packaged in a 1U high-full rack package and include a rack-mount kit that can attach to either the... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 40
  • Differential Channels: Yes
  • Sampling Frequency: 200
Data Acquisition System – Network Compatible and Modular -- Delphin ProfiMessage
from CAS DataLoggers

The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave devices can each accommodate two... [See More]

  • Analog Channels: 15
  • Sampling Frequency: 160
  • Differential Channels: Yes
  • Resolution: 24
Puma Vibration Control and Analysis System
from Spectral Dynamics, Inc.

PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]

  • Analog Channels: 32
  • Digital I/O Channels: 52
  • Differential Channels: Yes
  • Sampling Frequency: 102
RA1216 Remote Data Acquisition Pod -- WM-RA1216
from ACCES I/O Products, Inc.

Features. Remote intelligent analog and digital I/O unit with opto-isolated RS-485 serial interface to host computer. Eight differential or sixteen single-ended analog inputs, programmable gain and offset on a channel-by-channel basis, 12-bit resolution A/D converter. Programmable gains provide... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 7
  • Differential Channels: Yes
  • Resolution: 12
Portable Data Acquisition System -- TraNET PPC
from Elsys AG

The TraNET PPC is a powerful and portable data acquisition instruments and Transient Recorders for many different applications. Key Capabilities: Portable turnkey Data Acquisition System. LCD Size: 17 ”. Up to 24-channels SE,. Remote control over TCP/IP protocol. Windows 7/8 or 10 installed. [See More]

  • Analog Channels: 24
  • Sampling Frequency: 240000
  • Differential Channels: Yes
  • Resolution: 16
instruNet Data Acquisition Card -- INET
from OMEGA Engineering, Inc.

bull;. High Accuracy Data Acquisition for Windows-Based Computers. •. 16 Single-Ended/8 Differential 14 Bit Analog Inputs, 8 Analog Outputs and 8 Digital I/O. •. Controller Card Includes 10 Counter/Timer Channels. •. Direct Connect to RTD, Thermocouple, Voltage, Thermistor, Bridge... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sampling Frequency: 166
Portable Universal Input Data Logger -- Grant SQ2010
from CAS DataLoggers

A powerful portable data logger for everyday use. Flexible. Very easy to use. Economical. Handheld, ergonomic design. USB connectivity with PC. Ethernet or RS232 communications options available. Extended battery life for unattended logging. The lightweight, battery powered SQ2010 datalogger... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Resolution: 24
Multifunction Data Acquisition System -- OMB-DAQTEMP
from OMEGA Engineering, Inc.

The OMB-DAQTEMP-14A data acquisition card provides a total hardware/software/signal conditioning solution for highaccuracy, high speed temperature, voltage, frequency, and pulse counting measurements, plus digital I/O and analog output. A diversified software is included with the OMB-DAQTEMP-14A,... [See More]

  • Differential Channels: Yes
  • Sampling Frequency: 200
  • Digital I/O Channels: 24
  • Resolution: 16
Portable Universal Input Data Logger -- Grant SQ2020-1F8
from CAS DataLoggers

Powerful data loggers for standard and high speed applications. Up to 20 Max readings per second on 1 channel. Fully configurable via the integrated keypad. 128*97 dot graphical LCD display. Compatible with B, C, D type thermocouples. Up to 16 universal inputs. High precision (0.05%). Advanced data... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sampling Frequency: 0.1000
Submersible Thermocouple Recorder -- OM-CP-TCTEMP1000
from OMEGA Engineering, Inc.

The OM-CP-TCTEMP1000 is a rugged, waterproof, battery powered, thermocouple based temperature recorder. This is a stand-alone, compact, portable, easy to use device that will measure and record up to 16,383 measurements per channel. The storage medium is non-volatile solid state memory, providing... [See More]

  • Analog Channels: 2
  • Inputs: Thermocouple Input
  • Differential Channels: Yes
  • User Interface: None
Portable Universal Input Data Logger -- Grant SQ2020-2F8
from CAS DataLoggers

Powerful data loggers for standard and high speed applications. Up to 100 readings per second on 2 channels. In-built Ethernet connectivity. Up to four 3 or 4 wire Pt 100/1000 sensor inputs. Fully configurable via the integrated keypad - New!. 128*97 dot graphical LCD display - New!. Compatible with... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sampling Frequency: 0.1000
Portable Universal Input Data Logger -- Grant SQ2040-2F16
from CAS DataLoggers

High performance data loggers for demanding applications. Up to 100 readings per second on 2 channels. Two 24-bit A to D converters. In built Ethernet connectivity. Fully configurable via the integrated keypad. 128*97 dot graphical LCD display. Compatible with B, C, D type thermocouples. Up to 32... [See More]

  • Analog Channels: 32
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sampling Frequency: 0.1000
Portable Universal Input Data Logger -- Grant SQ2040-4F16
from CAS DataLoggers

High performance data loggers for demanding applications. Up to 100 readings per second on 4 channels. Four 24-bit A to D converters. In built Ethernet connectivity. 4 pulse rate / counter inputs (2 at up to 64kHz, 2 at up to 100Hz). Fully configurable via the integrated keypad. 128*97 dot graphical... [See More]

  • Analog Channels: 32
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sampling Frequency: 0.1000
Portable Wireless Universal Input Data Logger -- Grant SQ2020-2F8 WiFi
from CAS DataLoggers

Powerful data loggers for all wireless applications. The Squirrel SQ2020 Wi-Fi hand held data logger combines high performance and universal inputs with the simplicity of Wi-Fi networking in a compact and easy-to-use instrument. Using high accuracy, 24-bit analog to digital converters, removable... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sampling Frequency: 0.1000