Stand Alone / Benchtop Data Acquisition Systems and Instruments

84 Results
Digital Hydraulic Tester -- Serviceman Plus
from HydraCheck Inc.

The Serviceman Plus features extremely robust construction and an oil-resistant rubber coating to withstand impacts, vibration, dust, and moisture (protection class up to IP67) and is designed for use in particularly harsh conditions. This compact mobile tester measures pressure, temperature, flow... [See More]

  • Form Factor: Stand-alone
  • Host Connection: USB
  • User Interface: Front Panel
  • Application: General Lab & Industrial; Environmental
G-Logger™ Data Acquistion System -- SDI 3340
from Silicon Designs, Inc.

SDI's Model 3340 G-Logger® is a low-cost, stand-alone portable data acquisition systems with the same powerful monitoring, FFT analysis, and display capabilities typically found in much more expensive systems. The 3340 gives users a quick, powerful, and comprehensive real-time data stream with fast... [See More]

  • Form Factor: Stand-alone
  • Resolution: 16
  • Sampling Frequency: 10
  • Data Logger: Datalogger
AC Strain Gage Calibrator -- Model 220
from Encore Electronics, Inc.

The Model 220 provides a pure sinusoidal signal. of known strain to your strain gage measurement. system. This arrangement simulates actual vibration. signals and can be used with AC coupled amplifiers. [See More]

  • Form Factor: Stand-alone
  • Inputs: Bridge Input
  • AC Voltage: .5V to 10V
  • Excitation: Voltage
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Data Acquisition System -- SLICE Nano™
from Diversified Technical Systems, Inc. (DTS)

SLICE is a revolutionary data acquisition system (DAS) with unmatched functionality in an unbelievably small size. Available in 2 configurations, the SLICE DAS offer flexibility, superior technology and reliable data recording solutions for mission critical test applications. The Base SLICE contains... [See More]

  • Form Factor: Stand-alone
  • Digital I/O Channels: 0
  • Analog Channels: 3
  • Sampling Frequency: 450
Digital Information System Touch Force Meter -- DIGI-7000
from United Testing Systems, Inc.

The United DIGI-7000 Touch Force Meter is a precision data acquisition system designed to provide materials and product test operators with intuitive features during force and stress measurement. These features include: •9 touch-selectable units of measure (Lbf, N, kN, kgf, gf, mV/V, mV, PSI,... [See More]

  • Form Factor: Stand-alone
  • Application: General Lab & Industrial
  • User Interface: Front Panel
  • Operating Temperature: 50 to 122
64-Channel, USB Multifunction Analog Input/Output OEM System -- USB-AIO16-64MA
from ACCES I/O Products, Inc.

Features. High-speed USB 2.0 multifunction DAQ, USB 3.0 and 1.1 compatible. Sustained sampling speeds up to 500kHz. 12 or 16-bit resolution A/D converter. Flexible, software configured functionality. 64 single-ended or 32 differential analog inputs. 8 input ranges, 4 unipolar and 4 bipolar, per... [See More]

  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Analog Channels: 64
  • Digital I/O Channels: 16
AC Voltage Data Logger -- Electrocorder EC-3V
from CAS DataLoggers

The EC-3V AC Voltage Data Logger allows engineers to quickly and cost-effectively monitor and resolve single & 3-phase voltage problems. It has an integral Phase Sequence/Rotation Checker. The voltage levels are stored with dates and times. With the back-up battery, the Electrocorder data logger... [See More]

  • Form Factor: Stand-alone
  • Resolution: 10
  • Analog Channels: 3
  • Accuracy: 1
Dew Point Measurement Chamber -- LDP-FCPB1
from Rotronic Instrument Corp.

Measurement chambers with a defined air flow rate and a quick connector for optimum dew point measurement in POM. The base unit can be used for customization. [See More]

  • Form Factor: Stand-alone
  • Application: General Lab & Industrial
  • User Interface: None
  • Operating Temperature: -94 to 185
Sensor Fusion™ 3U Data Acquisition Device
from Aerotech, Inc.

Sensor I/O easily aligned with encoder position. Data recording and playback. Combine sensor inputs in real time. 5 MHz collection rates. One easy-to-use software interface. Aerotech ’s Sensor Fusion ™ is a 3U data acquisition device integrated with our Automation 3200 (A3200) motion... [See More]

  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
  • Digital I/O Channels: 32
  • Analog Channels: 16
  • Isolation: Isolated Digital Inputs; Isolated Digital Outputs
Multi-Analyzer / Recorder -- OR36
from OROS

OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 1
Animal Equine Gait Assessment System -- Hoof™
from Tekscan, Inc.

Provides pressure data for the analysis, interpretation, and treatment of equine or large animal gait and ambulatory function. What is the Hoof ™ System?. The Hoof System combines practical biomechanics with computer-aided technology to revolutionize the analysis, interpretation, and treatment... [See More]

  • Form Factor: Stand-alone
  • Auxiliary Outputs: Digital
  • Inputs: Pressure
  • User Interface: Computer Programmable
1-4 Channel Charge Amplifier & Data Acquisition -- 5165A
from Kistler Group

The Kistler LabAmp Type 5165A... is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a web-interface,... [See More]

  • Form Factor: Stand-alone
  • Sampling Frequency: 200
  • Analog Channels: 4
  • Resolution: 24
AC Input VDC Logic -- G4IAC15A
from Opto 22

Opto 22 ’s G4 AC input modules are used to detect on/off AC voltage levels. Each module provides up to 4000 volts of optical isolation (transient) between field inputs and the logic output of the circuit. All AC input modules are designed with filtering on the input and a hysteresis amplifier,... [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Inputs
  • Digital I/O Channels: 2
  • AC Voltage: 180 - 280 V
Data Acquisition Instrument -- TraNET FE
from Elsys AG

The TraNET FE ’s are a compact and portable data acquisition instruments and Transient Recorders for many different applications. Key Capabilities: Up to 16-channels SE, 8-channels differential. Stand alone operation for remote unattended capture of elusive signals. Remote control over TCP/IP... [See More]

  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Analog Channels: 16
  • Sampling Frequency: 240000
Signal Acquisition Module for Motorsports -- CAN8 Series
from PMC Engineering LLC

This CAN Signal Acquisition Module integrates a high quality multi-channel data acquisition system, high performance Micro-controller (MCU) and CAN interface to provide access to external analog sensors via a Controller Area Network (CAN). The Module offers an array of configuration options in terms... [See More]

  • Form Factor: Stand-alone
  • Sampling Frequency: 1
  • Analog Channels: 8
  • Resolution: 16
Digital Display Console For Dynamometer Monitoring -- DC200
from Froude, Inc.

The DC200 instrument console can be used with any Go Power Systems dynamometer for monitoring the speed and torque of an engine under test. The unit also electronically calculates and displays the horsepower reading. Utilizing the supplied data transfer cable, these parameters can be transmitted... [See More]

  • Form Factor: Stand-alone
  • User Interface: Front Panel
  • Auxiliary Outputs: Serial
  • Application: Vehicular
Press Monitoring System -- HyperView
from Aries Engineering Co., Inc.

HyperView-Press ® Monitoring System provides the easiest to use, most comprehensive and highest reliability press monitoring available. With the most consistent test results and less false failures, the HyperView-Press ® will help you achieve your yield and quality objectives. Easy... [See More]

  • Form Factor: Stand-alone
  • Digital I/O Channels: 8
  • Analog Channels: 4
  • Resolution: 16
SV3X Data Collector
from Vibration Specialty Corporation

SV3X Data Collector. At every step of the way, the SV3X � makes it easy for you. The data you collect are complete, accurate and consistent. With up to 4-channel simultaneous data acquisition you can capture data from a triaxial accelerometer or from two to four bearings using single axis... [See More]

  • Form Factor: Stand-alone
  • User Interface: Front Panel
  • Differential Channels: Yes
  • Web Enabled: Web Enabled
Low Power Data Acquisition System - LpDAS
from ELMA Electronic Inc.

Elma ’s Low Power Data Acquisition System – LpDAS - is a small, lightweight, conduction cooled embedded computing solution for rugged environments. LpDAS can be configured to support a variety of avionic communication standards including ARINC 429, ARINC 825, MIL-STD-1553 and AFDX. [See More]

  • Form Factor: Stand-alone
  • User Interface: Computer Programmable
  • Data Logger: Datalogger
Digital Compact Vacuum Meter / Data Logger -- VD81
from Thyracont Vacuum Instruments GmbH

Absolute Pressure 1600 mbar to 1 mbar (=hPa), 1200 Torr to 1 Torr. The versatile VD81 digital vacuum meter measures absolute pressure in the rough vacuum range. It is equipped with USB interface and can be used as data logger. The VD81 can be operated with battery or external power supply making it... [See More]

  • Form Factor: Stand-alone
  • Data Logger: Datalogger
  • Accuracy: 0.3000
  • Operating Temperature: 32 to 122
Bobcat
from Spectral Dynamics, Inc.

Bobcat. The most cost-effective, accurate, powerful entry into Structural Analysis available today. Integrate with CATS ® Modal or STAR6 ™ for the most accurate, convenient data acquisition tool ever. Bobcat, built for: Vibration Analysis. Transient Analysis. Acoustical Analysis. Modal... [See More]

  • Form Factor: Stand-alone
  • User Interface: Front Panel; Computer Programmable
  • Analog Channels: 4
  • Name: CATS
Synergy P
from Hi-Techniques, Inc.

The Synergy P mainframe supports up to 4 input modules capable of up to 64 channels in a portable, self-contained chassis. Mix and match input modules in any configuration or choose one of the economical bundled configurations. Features. Houses 4 input modules 16 input channels @ 2 MS/s each. 200... [See More]

  • Form Factor: Stand-alone
  • User Interface: Front Panel
  • Data Logger: Datalogger
  • Data Storage: 320000
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 48
16-Bit USB Data Acquisition Module -- OMB-DAQ-3000
from OMEGA Engineering, Inc.

The new OMB-DAQ-3000 Series offers high-speed, multifunction data acquisition in a low-cost, portable package. The module offers synchronous and concurrent voltage input, temperature input, waveform output, counter input, quadrature encoder input, timer output and digital I/O. Everything needed to... [See More]

  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 24
AC Strain Gage Calibrator -- Model 226-002
from Encore Electronics, Inc.

The Model 226-002 provides a calibrated sinusoidal signal to your strain gage measurement system. A precision cal-resistor. in series with a modulation signal is connected across the strain gage. The peak-to-peak value. of modulation signal is automatically set to. equal the bridge excitation mode. [See More]

  • Form Factor: Stand-alone
  • Inputs: Bridge Input
  • AC Voltage: .25V to 15V
  • Excitation: Voltage
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Data Acquisition System -- TDAS G5 M-32
from Diversified Technical Systems, Inc. (DTS)

Each TDAS G5 DAS module is a completely independent data acquisition system that can be used stand alone or linked together to create large test set-ups. Each module is available in 32-channel and 24-channel versions with options for greatly expanded memory. Also, DTS has added High Bandwidth... [See More]

  • Form Factor: Modular Bay or Slot System; Stand-alone
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 32
RA1216 Remote Data Acquisition Pod -- WM-RA1216
from ACCES I/O Products, Inc.

Features. Remote intelligent analog and digital I/O unit with opto-isolated RS-485 serial interface to host computer. Eight differential or sixteen single-ended analog inputs, programmable gain and offset on a channel-by-channel basis, 12-bit resolution A/D converter. Programmable gains provide... [See More]

  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 7
Cellular 2 Channel Data Logger -- LogBox 3G
from CAS DataLoggers

Description. The Novus LogBox 3G Cellular 2 Channel Data Logger. The LogBox 3G provides 2 universal analog inputs, 1 digital input and 1 digital output with an internal 3G wireless cellular modem and compatibility with the NOVUS Cloud web portal. The universal inputs accept thermocouples and RTD... [See More]

  • Form Factor: Stand-alone
  • Digital I/O Channels: 1
  • Analog Channels: 2
  • Resolution: 15
Indoor Air Quality Display -- CO2 Display
from Rotronic Instrument Corp.

The wall-mounted or bench-top CO2 display is the latest development of a display unit that simultaneously measures and records CO2, humidity and temperature. Equipped with the ROTRONIC HYGROMER ® IN-1 humidity sensor, this instrument offers unbeatable value for money. The instrument can be... [See More]

  • Form Factor: Stand-alone
  • Application: General Lab & Industrial
  • User Interface: Front Panel
  • Operating Temperature: 32 to 122
Multi-Analyzer / Recorder -- OR38
from OROS

OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 1
Animal Gait Analysis System -- Strideway™
from Tekscan, Inc.

Animal Strideway System. Modular pressure measurement walkway for animal gait analysis. Simplify Animal Gait Analysis with Strideway ™. Quickly and easily get all the data you need to accurately assess gait of animals, lameness and evaluate treatments with Strideway. Pressure data can provide... [See More]

  • Form Factor: Stand-alone
  • Auxiliary Outputs: Digital
  • Inputs: Pressure
  • User Interface: Computer Programmable
4-8 Channel Charge Amplifier & Data Acquisition -- 5167Ax0
from Kistler Group

The Kistler LabAmp Type 5167Ax0 is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a web-interface,... [See More]

  • Form Factor: Stand-alone
  • Sampling Frequency: 100
  • Analog Channels: 8
  • Resolution: 24
AC Input VDC Logic -- G4IAC5MA
from Opto 22

Opto 22 ’s G4 AC input modules are used to detect on/off AC voltage levels. Each module provides up to 4000 volts of optical isolation (transient) between field inputs and the logic output of the circuit. All AC input modules are designed with filtering on the input and a hysteresis amplifier,... [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Inputs
  • Digital I/O Channels: 2
  • AC Voltage: 90 - 140 V
Portable Data Acquisition System -- TraNET PPC
from Elsys AG

The TraNET PPC is a powerful and portable data acquisition instruments and Transient Recorders for many different applications. Key Capabilities: Portable turnkey Data Acquisition System. LCD Size: 17 ”. Up to 24-channels SE,. Remote control over TCP/IP protocol. Windows 7/8 or 10 installed. [See More]

  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Analog Channels: 24
  • Sampling Frequency: 240000
SigPro1 OpenATR Series Signal Processing Platform
from ELMA Electronic Inc.

The SigPro1 OpenATR box is an OpenVPX ™ based signal acquisition system intended for use in signal processing and recording applications such as data acquisition, radar, beamforming, and other high speed signal processing applications. Based on a Virtex ™-6 series FPGA with high... [See More]

  • Form Factor: Stand-alone
  • User Interface: Computer Programmable
Digital Compact Vacuum Meter / Data Logger -- VD83
from Thyracont Vacuum Instruments GmbH

Absolute Pressure 100 mbar to 5 x 10-4 mbar (=hPa), 75 Torr to 5 x 10-4 Torr. VD83 digital vacuum meter measures absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (save up to 2000 measurements). The VD83 can be operated with battery or... [See More]

  • Form Factor: Stand-alone
  • Operating Temperature: 41 to 122
  • Data Logger: Datalogger
CATS - The Computer-Aided Test Suite™
from Spectral Dynamics, Inc.

CATS - The Computer-Aided Test Suite ™. Scalable hardware and software to meet a wide range of dynamic test requirements. PUMA Vibration Control and Analysis System. 4 to 32 input channels with ICP. Up to 51.2 kHz sample rate per channel. Powerful distributed Digital Signal Processors. [See More]

  • Form Factor: Stand-alone
  • User Interface: Front Panel; Computer Programmable
  • Analog Channels: 4
  • Name: CATS
HANDHELD DIGITAL TORQUE GAUGES -- HHTQ35-100
from OMEGA Engineering, Inc.

OMEGA ’s HHTQ35 Series is an economical digital force gauge designed for clockwise and counterclockwise torque measurements in a variety of applications. They are available in ranges from 10 ozFin to 100 lbFin (7 to 1150 KgFmm) and have a 2000 Hz sample rate. A backlit graphic LCD displays... [See More]

  • Form Factor: Stand-alone
  • Sampling Frequency: 2
  • Analog Channels: 1
  • Accuracy: 0.3000
Accelerometer Conditioner -- Model 144
from Encore Electronics, Inc.

The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6 ”H x 8 ”W x 12 ”D carry case. Constant current excitation is provided for an accelerometer charge converter, whose signal is tightly filtered and monitored for exceeding a... [See More]

  • Form Factor: Stand-alone
  • Excitation: Voltage; Current
  • Inputs: Accelerometer Input
  • Auxiliary Outputs: Analog Voltage Output
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Remote Intelligent Data Acquisition and Control System -- RIDACS
from ACCES I/O Products, Inc.

Remote Intelligent Data Acquisition and Control System. Distributed Input/Output is commonly used to reduce installation cost, " home-run" wiring, and potential noise interference. REMOTE ACCES pods installed in RIDACS systems let you install interfaces and control outputs close to the sensors and... [See More]

  • Form Factor: PC Board; Stand-alone
  • Digital I/O Channels: 8
  • Analog Channels: 32
  • Resolution: 12
Compact Data Acquisition and Control System -- ADwin-X-A20
from CAS DataLoggers

CAS is pleased to announce the new ADwin-X-A20 compact data acquisition and control system. It features a high performance, dual-core, 64-bit processor plus analog and digital inputs and outputs and a 1GB Ethernet communications interface to provide extremely precise, low latency real-time... [See More]

  • Form Factor: DIN Rail (optional feature); Stand-alone
  • Differential Channels: Yes
  • Analog Channels: 8
  • Digital I/O Channels: 8
Multichannel All-In-One Analyzer -- MOBI-PACK™
from OROS

OROS introduces the first removable disk for a Noise & Vibration analyzer: the Mobi-Disk ™.This rugged 60GB disk gives an unprecedented flexibility and power to the OROS 3-Series analyzers. For the first time it is now possible to use the analyzer as a real data recorder, and this even without... [See More]

  • Form Factor: Stand-alone
  • Sampling Frequency: 100
  • Analog Channels: 16
  • Resolution: 24
Animal Step Pressure Measurement System -- Walkway™
from Tekscan, Inc.

High Resolution Animal Walkway System. Low profile floor walkway system that captures multiple sequential paw strikes for objective animal gait analysis. Objective Data to Observe & Quantify Animal Gait Analysis. Tekscan's High Resolution Walkway Systems capture force and pressure, plus temporal... [See More]

  • Form Factor: Stand-alone
  • Auxiliary Outputs: Digital
  • Inputs: Pressure
  • User Interface: Computer Programmable
4-8 Channel Charge Amplifier & Data Acquisition -- 5167Ax1
from Kistler Group

The Kistler LabAmp Type 5167Ax1 is not only an outstanding charge amplifier for multi-component force measurements but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a... [See More]

  • Form Factor: Stand-alone
  • Sampling Frequency: 100
  • Analog Channels: 8
  • Resolution: 24
AC Input VDC Logic -- IAC15
from Opto 22

The IAC15 input module is used to sense ON/OFF AC voltage levels at 90-140 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical isolation... [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Inputs
  • Digital I/O Channels: 2
  • AC Voltage: 90 - 140 V
Digital Compact Vacuum Meter / Data Logger -- VD84
from Thyracont Vacuum Instruments GmbH

Absolute Pressure 100 mbar to 1 x 10-3 mbar (=hPa), 75 Torr to 1 x 10-3 Torr. VD84 digital Pirani vacuum meter with external, exchangeable sensor head VSP841/2 reads absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (up to 2000... [See More]

  • Form Factor: Stand-alone
  • Operating Temperature: 41 to 122
  • Data Logger: Datalogger
Cougar Portable Vibration Control and Analysis System
from Spectral Dynamics, Inc.

PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]

  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 52
instruNet Data Acquisition Card -- INET
from OMEGA Engineering, Inc.

bull;. High Accuracy Data Acquisition for Windows-Based Computers. •. 16 Single-Ended/8 Differential 14 Bit Analog Inputs, 8 Analog Outputs and 8 Digital I/O. •. Controller Card Includes 10 Counter/Timer Channels. •. Direct Connect to RTD, Thermocouple, Voltage, Thermistor, Bridge... [See More]

  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 8
Frequency to Voltage Converter -- Model 221
from Encore Electronics, Inc.

Features. Fast response. Engineering unit display. Input isolation to 1000 V. Digital and analog outputs. Description. The Model 221 is a 19" wide x 5" high x 14" deep benchtop unit that can be rack mounted. Rack mount brackets are available. Operation of the unit is over a wide band of frequencies... [See More]

  • Form Factor: Rack Mount (optional feature); Stand-alone
  • Isolation: Isolated
  • Accuracy: 0.0500
  • AC Voltage: .025V to 100V Peak
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Remote Intelligent Data Acquisition and Control Systems -- WM-RIDACS
from ACCES I/O Products, Inc.

FEATURES. Remote intelligent analog and digital I/O unit with opto-isolated RS-485 multi-drop interface to host computer. Eight-channel programmable gain, 12-bit resolution A/D converter. Wide variety of configurations for analog, digital, and mixed configurations. NEMA4 enclosure for harsh... [See More]

  • Form Factor: Stand-alone
  • Resolution: 12
  • Analog Channels: 8
  • Isolation: Opto-isolated RS-485 Multi-drop Interface to Host Computer
Compact, Universal Data Logger -- Delphin Loggito LAN Logger
from CAS DataLoggers

The Loggito LAN Data Logger by Delphin proves that good things do indeed come in small packages! The Loggito is excellent for distributed monitoring systems, data acquisition with a low number of channels and other low power applications in a wide variety of industries. The Loggito can be used as a... [See More]

  • Form Factor: Stand-alone
  • Digital I/O Channels: 8
  • Analog Channels: 8
  • Sampling Frequency: 1
Barefoot Pressure Measurement and Analysis System -- MatScan®
from Tekscan, Inc.

Low-profile pressure measurement mat that captures static and dynamic pressure data for foot function and gait analysis, as well as balance, sway and postural data. Foot Pressure Measurement. The MatScan ®, part of the ClassicMat family, is Tekscan's low profile foot pressure measurement... [See More]

  • Form Factor: Stand-alone
  • Auxiliary Outputs: Digital
  • Inputs: Pressure
  • User Interface: Computer Programmable
AC Input VDC Logic -- IAC15A
from Opto 22

The IAC15A input module is used to sense ON/OFF AC voltage levels at 180-280 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical... [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Inputs
  • Digital I/O Channels: 2
  • AC Voltage: 180 - 280 V
Digital Compact Vacuum Meters / Data Loggers -- VD85
from Thyracont Vacuum Instruments GmbH

Absolute Pressure 1200 - 5 x 10-4 mbar (=hPa), 900 - 5 x 10-4 Torr. VD85 digital vacuum meter reads pressure over 7 decades in the rough and fine vacuum range. Its sensor combination of piezo and Pirani guarantees high resolution and precision over the whole range. It is equipped with USB interface... [See More]

  • Form Factor: Stand-alone
  • Operating Temperature: 41 to 122
  • Data Logger: Datalogger
Jaguar Shaker Control and Analysis System
from Spectral Dynamics, Inc.

JAGUAR Shaker Control and Analysis System. Powerful workstation-based system for large scale Shaker Control, signal analysis, and MIMO Shaker Control. Shaker Control. Jaguar provides a full suite of closed loop Shaker Control applications with up to 98 control channels and over 500 response... [See More]

  • Form Factor: Stand-alone
  • Digital I/O Channels: 0
  • Analog Channels: 588
  • Sampling Frequency: 102
USB Data Acquisition Module -- OMB-DAQ-54, OMB-DAQ-55 and OMB-DAQ-56
from OMEGA Engineering, Inc.

The OMB-DAQ-54, OMB-DAQ-55 and OMB-DAQ-56 Personal Daqs are full-featured data acquisition products that utilize the Universal Serial Bus (USB), which is built into almost every new PC. Designed for high accuracy and resolution, the 22-bit OMB-DAQ-54/55/56 data acquisition systems directly measure... [See More]

  • Form Factor: Stand-alone
  • Digital I/O Channels: 16
  • Analog Channels: 20
  • Sampling Frequency: 0.0660
Strain Gage Bridge Calibrator -- Model 214
from Encore Electronics, Inc.

The Model 214 provides AC calibration to a strain gage bridge. It will switch a parallel CAL resistor across any leg of the bridge at the selected frequency. The desired CAL resistor is selected using the front panel decade resistance thumbwheel. Any resistance from zero ohms to 9.999 Megohms is... [See More]

  • Form Factor: Stand-alone
  • Inputs: Bridge Input
  • AC Voltage: .5V to 10V
  • Excitation: Voltage
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 8
  • Digital I/O Channels: 20
Concrete Maturity Meter -- Grant CMK610-S
from CAS DataLoggers

The CMK610-S concrete maturity kit contains the Squirrel OQ610-S logger, a bright yellow, heavy duty weatherproof case, and SquirrelView software. The OQ610-S logger has 6 temperature channels and digitally displays the value of all channels, and comes with type K extension leads. It can be... [See More]

  • Form Factor: Stand-alone
  • Sampling Frequency: 0.0080
  • Analog Channels: 6
  • Data Logger: Datalogger
Body Pressure Measurement System (BPMS) -- BPMS™
from Tekscan, Inc.

Measure pressure distribution between the human body and support surfaces such as seats, mattresses, cushions, and backrests. Body Pressure Measurement System. BPMS ™ measures the pressure distribution of a human body on support surfaces such as seats, mattresses, cushions, and backrests. The... [See More]

  • Form Factor: Stand-alone
  • Auxiliary Outputs: Digital
  • Inputs: Pressure
  • User Interface: Computer Programmable
AC Input VDC Logic -- IAC24
from Opto 22

The IAC24 input module is used to sense ON/OFF AC voltage levels at 90-140 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical isolation... [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Inputs
  • Digital I/O Channels: 2
  • AC Voltage: 90 - 140 V
KRONOS-V™ Real-time Knock Analysis System
from Spectral Dynamics, Inc.

KRONOS-V ™. The Industry's First real-time Knock Analysis System. KRONOS-V is a dedicated turn-key system for true spectral KRONOS V content-based, objective real-time engine knock analysis. The KRONOS-V Knock Analysis tool is an add-on for most combustion analysis and charge amp-based... [See More]

  • Form Factor: Stand-alone
  • Application: General Lab & Industrial; Vehicular; Aerospace / Military
  • User Interface: Front Panel; Computer Programmable
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Data Acquisition System – Network Compatible and Modular -- Delphin ProfiMessage
from CAS DataLoggers

The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave devices can each accommodate two... [See More]

  • Form Factor: DIN Rail; Stand-alone
  • Differential Channels: Yes
  • Analog Channels: 15
  • Sampling Frequency: 160
Body Pressure Measurement System -- CONFORMat
from Tekscan, Inc.

What is the CONFORMat?. The CONFORMat ™ seating and positioning system provides accurate, real-time information on pressure distribution and Center of Force (CoF) trajectory that helps providers develop an optimal seating and positioning system for each individual patient. The unique, truly... [See More]

  • Form Factor: Stand-alone
  • Auxiliary Outputs: Digital
  • Inputs: Pressure
  • User Interface: Computer Programmable
AC Input VDC Logic -- IAC24A
from Opto 22

The IAC24A input module is used to sense ON/OFF AC voltage levels at 180-280 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical... [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Inputs
  • Digital I/O Channels: 2
  • AC Voltage: 180 - 280 V
Puma Vibration Control and Analysis System
from Spectral Dynamics, Inc.

PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]

  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 52
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
DC Voltage and Current Data Logger -- Electrocorder DC-3VA
from CAS DataLoggers

The DC-3VA two channel data logger is specifically designed to accurately monitor one or two DC voltage channels, 1V to 300Vdc and one DC current channel, allowing you to monitor PV (photovoltaic) cell output, DC charger performance, as well as many other applications - like DC motors. The stored... [See More]

  • Form Factor: Stand-alone
  • Resolution: 10
  • Analog Channels: 3
  • Accuracy: 1
Dental Occlusal Measurement System -- T-Scan™ Novus™
from Tekscan, Inc.

T-Scan. T-Scan is an objective assessment tool used to evaluate the occlusion of a patient. Unlike articulating paper, which can only determine location, T-Scan can identify both force and timing, two of the most fundamental parameters for measuring occlusion. What is Dental Occlusion, and How do... [See More]

  • Form Factor: Stand-alone
  • Auxiliary Outputs: Digital
  • Inputs: Pressure
  • User Interface: Computer Programmable
AC Input VDC Logic -- IAC5
from Opto 22

The IAC5 input module is used to sense ON/OFF AC voltage levels between 90-140 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical... [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Inputs
  • Digital I/O Channels: 2
  • AC Voltage: 90 - 140 V
Puma- Basic
from Spectral Dynamics, Inc.

Puma Basic. The Puma Basic was designed to meet a wide range of environmental test requirements. It combines the simplicity of operation required for production screening with the power and versatility required for R&D prototype testing. The system includes Random, Sine and Classical Shock... [See More]

  • Form Factor: Stand-alone
  • User Interface: Front Panel; Computer Programmable
  • Analog Channels: 4
  • Name: CATS
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Dry Ice Data Logger -- SwiTrace I-Plug
from CAS DataLoggers

CAS DataLoggers is pleased to introduce the new I-Plug Dry Ice data loggers from SwiTrace. Available in both IPST8U single use and IPMT8U multi-use models, they are designed to record temperatures down to -80 °C and are suitable for use with dry ice shipments. They offer built-in alarm... [See More]

  • Form Factor: Stand-alone
  • Inputs: Thermistor Input
  • Data Logger: Datalogger
  • Auxiliary Outputs: Alarm
Foot Pressure Mapping System -- F-Scan®
from Tekscan, Inc.

Ultra-thin, in-shoe sensors capture timing & pressure information for foot function & gait analysis. What is the F-Scan ™?. The F-Scan In-Shoe system provides dynamic pressure, force and timing information for foot function and gait analysis. Information obtained from the F-Scan is... [See More]

  • Form Factor: Stand-alone
  • Auxiliary Outputs: Digital
  • Inputs: Pressure
  • User Interface: Computer Programmable
AC Input VDC Logic -- IAC5A
from Opto 22

The IAC5 input module is used to sense ON/OFF AC voltage levels at 180-280 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical isolation... [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Inputs
  • Digital I/O Channels: 2
  • AC Voltage: 180 - 280 V
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Environmental Data Logger -- dataTaker® DT82E
from CAS DataLoggers

The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]

  • Form Factor: Stand-alone
  • Digital I/O Channels: 4
  • Analog Channels: 6
  • Sampling Frequency: 0.0250
Force and Load Measurement System -- FlexiForce ELF™
from Tekscan, Inc.

Tekscan's ELF force measurement system matches the market's need for an inexpensive load and force measurement system with Tekscan's ability to deliver innovative load and force measurement solutions. The system consists of data acquisition hardware, software, and FlexiForce ® B201 sensors. [See More]

  • Form Factor: Stand-alone
  • Auxiliary Outputs: Digital
  • Inputs: Pressure
  • User Interface: Computer Programmable
AC Input VDC Logic -- IAC5AQ
from Opto 22

4-channel Ac Input 180-280 VAC, 5 VDC Logic [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Inputs
  • Digital I/O Channels: 4
  • AC Voltage: 180 - 280 V