Low Pass Data Acquisition Systems and Instruments

12 Results
Compact 6.2mm Signal Converters -- DSCP/SCTP
from Dataforth Corporation

Dataforth Corporation's family of compact, dip-switch configurable DSCP signal converters includes seven different models, each housed in an ultra-slim 3.67" x 0.24" x 4.04" (93.1mm x 6.2mm x 102.5mm) DIN case. Designed for data acquisition, test/measurement, and control system applications, their... [See More]

  • Function: LowPass
  • Accuracy: 0.1000
  • Analog Channels: 1
  • Form Factor: DIN Rail
Dual Channel Backpanel -- SCMPB04
from Dataforth Corporation

The SCMPB01 16-channel backpanel (Figure 1) can accept any of the SCM5B analog modules in any mixture. It can be mounted on the SCMXRK-002 19-inch metal rack. The SCMPB01 has 16 non-addressable analog I/O signal channels which provides each module with it ’s own analog bus. The module output... [See More]

  • Function: LowPass
  • Form Factor: Rack Mount; DIN Rail
  • Analog Channels: 1
  • Inputs: Thermocouple Input
Multiplexed, 16 Channel Backpanel -- SCMPB02
from Dataforth Corporation

The SCMPB01 16-channel backpanel (Figure 1) can accept any of the SCM5B analog modules in any mixture. It can be mounted on the SCMXRK-002 19-inch metal rack. The SCMPB01 has 16 non-addressable analog I/O signal channels which provides each module with it ’s own analog bus. The module output... [See More]

  • Function: LowPass
  • Form Factor: Rack Mount; DIN Rail
  • Analog Channels: 1
  • Inputs: Thermocouple Input
Multi-Analyzer / Recorder -- OR36
from OROS

OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Function: LowPass; HighPass; BandPass; BandStop
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 1
Computer Controlled Amplifier -- Model 176
from Encore Electronics, Inc.

The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]

  • Function: LowPass; HighPass
  • Inputs: Bridge Input
  • Form Factor: PC Board
  • Auxiliary Outputs: Analog Current Output
Transient Data Acquisition System -- Delphin Expert Transient ET-16
from CAS DataLoggers

The Delphin Expert Transient ET-16 Data Acquisition System is a high speed, high accuracy data acquisition system capable of synchronously acquiring and saving analog measurement data up to a sampling rate of 50 kHz per channel in combination with digital signals. Available with 16 analog inputs as... [See More]

  • Function: LowPass; HighPass; BandPass
  • Digital I/O Channels: 8
  • Analog Channels: 16
  • Sampling Frequency: 50
Data Acquisition System -- SLICE Nano™
from Diversified Technical Systems, Inc. (DTS)

SLICE is a revolutionary data acquisition system (DAS) with unmatched functionality in an unbelievably small size. Available in 2 configurations, the SLICE DAS offer flexibility, superior technology and reliable data recording solutions for mission critical test applications. The Base SLICE contains... [See More]

  • Function: LowPass
  • Digital I/O Channels: 0
  • Analog Channels: 3
  • Sampling Frequency: 450
Multi-Analyzer / Recorder -- OR38
from OROS

OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Function: LowPass; HighPass; BandPass; BandStop
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 1
Instrumentation Amplifier -- Model 619M
from Encore Electronics, Inc.

The Model 619M is a low cost differential amplifier useful in test environments where high CMRR is desired. Encore's Model 227. F/V converter can also be used in the six-module 4015-111 rack. An. AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the... [See More]

  • Function: LowPass
  • DC Voltage: +/- 10 V Max
  • Form Factor: Rack Mount
  • User Interface: Front Panel
Vibration Data Acquisition System -- Delphin Expert Vibro EV-16
from CAS DataLoggers

With its Expert Vibro EV-16 Data Acquisition System device, Delphin has successfully combined the processing of complex functions with high levels of flexibility in a user-friendly system. Vibration measurement systems can now be used where they had previously been economically infeasible. The... [See More]

  • Function: LowPass; HighPass
  • Digital I/O Channels: 8
  • Analog Channels: 16
  • Sampling Frequency: 50
Data Acquisition System -- TDAS G5 M-32
from Diversified Technical Systems, Inc. (DTS)

Each TDAS G5 DAS module is a completely independent data acquisition system that can be used stand alone or linked together to create large test set-ups. Each module is available in 32-channel and 24-channel versions with options for greatly expanded memory. Also, DTS has added High Bandwidth... [See More]

  • Function: LowPass
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 32
Thermocouple Isolation Amplifier -- Model FL646
from Encore Electronics, Inc.

The Model FL646 Thermocouple Isolation Amplifier conditions a millivolt input from a thermocouple temperature probe. The input is isolated from the output by up to 1000VDC. The unit is mechanically and electrically compatible with Encore's other Flexi-line DIN-rail mounted instrumentation. [See More]

  • Function: LowPass
  • Form Factor: DIN Rail
  • Isolation: Isolated
  • DC Voltage: +/-40mV DC