Frequency Data Acquisition Systems and Instruments

25 Results
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 122880
16-Bit USB Data Acquisition Module -- OMB-DAQ-3000
from OMEGA Engineering, Inc.

The new OMB-DAQ-3000 Series offers high-speed, multifunction data acquisition in a low-cost, portable package. The module offers synchronous and concurrent voltage input, temperature input, waveform output, counter input, quadrature encoder input, timer output and digital I/O. Everything needed to... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 10
Data Acquisition System -- Q.monixx A117
from Gantner Instruments, Inc.

Q.monixx is a new addition to the Q.series product family – the ideal edge computing and data logging solution for reliable process control and asset monitoring. The standard I/O configuration for the Q.monixx includes up to 8 universal analog inputs, 8 digital inputs, 4 digital outputs, 2... [See More]

  • Analog Channels: 8
  • Resolution: 24
  • Digital I/O Channels: 14
  • Data Logger: Datalogger
Analog Rate Input Module -- SNAP-AIRATE
from Opto 22

The SNAP-AIRATE provides two channels of frequency-to-digital conversion at 0-25,000 Hz. Nine volts through a 4.7 K Ohm pull-up resistor are provided internally for use with devices that have open collector outputs. The module works with TTL, CMOS, and open collector outputs and is ideally suited... [See More]

  • Analog Channels: 2
  • Accuracy: 0.5000
  • Sampling Frequency: 0.0079
  • Isolation: Isolated
Multi-Analyzer / Recorder -- OR36
from OROS

OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 1
  • Differential Channels: Yes
  • Sampling Frequency: 40
Sensor Fusion™ 3U Data Acquisition Device
from Aerotech, Inc.

Sensor I/O easily aligned with encoder position. Data recording and playback. Combine sensor inputs in real time. 5 MHz collection rates. One easy-to-use software interface. Aerotech ’s Sensor Fusion ™ is a 3U data acquisition device integrated with our Automation 3200 (A3200) motion... [See More]

  • Analog Channels: 16
  • Isolation: Isolated Digital Inputs; Isolated Digital Outputs
  • Digital I/O Channels: 32
  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
Data Acquisition System – Network Compatible and Modular -- Delphin ProfiMessage
from CAS DataLoggers

The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave devices can each accommodate two... [See More]

  • Analog Channels: 15
  • Sampling Frequency: 160
  • Differential Channels: Yes
  • Resolution: 24
Controller for KiDAQ Data Acquisition (DAQ) -- 5551A
from Kistler Group

Controller for KiDAQ Data Acquisition (DAQ) suitable for hardware models Portable, Rack and DIN Rail. Ethernet-Interface. 6 digital inputs. PTP support. 2 USB interfaces [See More]

  • Digital I/O Channels: 256
  • Inputs: Tach
  • Form Factor: Rack Mount (optional feature); DIN Rail (optional feature)
  • User Interface: None
WebAlert™ -- WA400
from Iwaki America and Walchem, IWAKI America Inc

WebAlert ® was developed to meet the increasing demands for improved operational efficiencies and enhancements to service programs that can be gained by continuous monitoring of remote equipment and systems. WebAlert ® seamlessly web-enables your installed equipment, providing local and... [See More]

  • Analog Channels: 6
  • Data Logger: Datalogger
  • Digital I/O Channels: 6
  • Form Factor: Panel / Chassis Mount
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 122880
Dual-Channel Process Monitor -- DP3300
from OMEGA Engineering, Inc.

Highly versatile, the DP3300 series is a dual input meter. The meter can either monitor two analog inputs or an analog input and a pulse input. On the analog channel, signals from thermocouples, RTD's, or thermistors are linearized and displayed in degrees Centigrade or Fahrenheit. Voltage and... [See More]

  • Analog Channels: 2
  • DC Voltage: 0 to 10 V
  • Form Factor: Panel / Chassis Mount
  • DC Current: 4 to 20 mA
SNAP Analog/Digital Brain -- SNAP-B3000-MODBUS
from Opto 22

The SNAP-B3000-MODBUS brain is a high-performance processor designed to remotely control and acquire a mix of SNAP analog and digital I/O modules on a B-series rack. The brain communicates to any Modbus master device via RS-485 using the Modbus slave protocol in both ASCII and RTU modes. Brain... [See More]

  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Resolution: 16
  • Frequency: 20kHz
Environmental Data Logger -- dataTaker® DT82E
from CAS DataLoggers

The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]

  • Analog Channels: 6
  • Sampling Frequency: 0.0250
  • Digital I/O Channels: 4
  • Resolution: 18
Measurement Module for Digital Signals -- 5534A
from Kistler Group

Measurement module (DAQ) for digital signals (frequency, pulse width, counter signal, time and status).* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 digital input channels. Galvanic isolation 500 VDC. Frequency measurement up to 1 MS/s (chronos method). Counter:... [See More]

  • Analog Channels: 8
  • Sampling Frequency: 1000
  • Digital I/O Channels: 8
  • Accuracy: 0.1000
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 250000
Ethernet-Based Data Acquisition System -- OMB-DAQSCAN-2001
from OMEGA Engineering, Inc.

The OMB-DAQSCAN-2000 Series of Ethernet-based data acquisition system components provides analog, digital and frequency I/O capability for Ethernet-based test systems. All OMB-DAQSCAN-2000 models are packaged in a 1U high-full rack package and include a rack-mount kit that can attach to either the... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 40
  • Differential Channels: Yes
  • Sampling Frequency: 200
Environmental Data Logger with Modem -- dataTaker® DT82EM
from CAS DataLoggers

Internal GSM Modem. The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]

  • Analog Channels: 2
  • Sampling Frequency: 0.0250
  • Digital I/O Channels: 4
  • Resolution: 18
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 250000
Multifunction Data Acquisition System -- OMB-DAQTEMP
from OMEGA Engineering, Inc.

The OMB-DAQTEMP-14A data acquisition card provides a total hardware/software/signal conditioning solution for highaccuracy, high speed temperature, voltage, frequency, and pulse counting measurements, plus digital I/O and analog output. A diversified software is included with the OMB-DAQTEMP-14A,... [See More]

  • Differential Channels: Yes
  • Sampling Frequency: 200
  • Digital I/O Channels: 24
  • Resolution: 16
Industrial Data Logger -- dataTaker® DT82i
from CAS DataLoggers

The Industrial Data Logger. The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive... [See More]

  • Analog Channels: 6
  • Sampling Frequency: 0.0250
  • Digital I/O Channels: 4
  • Resolution: 18
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 20
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
USB Data Acquisition Module -- OMB-DAQ-54, OMB-DAQ-55 and OMB-DAQ-56
from OMEGA Engineering, Inc.

The OMB-DAQ-54, OMB-DAQ-55 and OMB-DAQ-56 Personal Daqs are full-featured data acquisition products that utilize the Universal Serial Bus (USB), which is built into almost every new PC. Designed for high accuracy and resolution, the 22-bit OMB-DAQ-54/55/56 data acquisition systems directly measure... [See More]

  • Analog Channels: 20
  • Sampling Frequency: 0.0660
  • Digital I/O Channels: 16
  • Resolution: 22
Portable Universal Input Data Logger -- Grant SQ2010
from CAS DataLoggers

A powerful portable data logger for everyday use. Flexible. Very easy to use. Economical. Handheld, ergonomic design. USB connectivity with PC. Ethernet or RS232 communications options available. Extended battery life for unattended logging. The lightweight, battery powered SQ2010 datalogger... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Resolution: 24
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Analog Channels: 6
  • Digital I/O Channels: 16
  • Differential Channels: Yes (optional feature)
  • Sampling Frequency: 125000
Universal Input Data Logger -- dataTaker® DT80
from CAS DataLoggers

The Intelligent Logger. The dataTaker DT80 is an intelligent data logger with an extensive array of features that allow it to be used across a wide variety of applications. This robust, stand alone, low power data logger features USB memory stick support, 18 bit resolution, extensive communications... [See More]

  • Analog Channels: 15
  • Sampling Frequency: 0.0250
  • Digital I/O Channels: 12
  • Resolution: 18