CANbus Data Acquisition Systems and Instruments
from CAS DataLoggers
CAS is pleased to announce the new ADwin-X-A20 compact data acquisition and control system. It features a high performance, dual-core, 64-bit processor plus analog and digital inputs and outputs and a 1GB Ethernet communications interface to provide extremely precise, low latency real-time... [See More]
- Network Options: Ethernet; CANbus; Profibus; EtherCAT
- Differential Channels: Yes
- Analog Channels: 8
- Digital I/O Channels: 8
from OROS
OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Network Options: Ethernet; CANbus; Wireless
- Differential Channels: Yes
- Analog Channels: 32
- Digital I/O Channels: 1
from CAS DataLoggers
The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave devices can each accommodate two... [See More]
- Network Options: Ethernet; CANbus; Profibus
- Differential Channels: Yes
- Analog Channels: 15
- Sampling Frequency: 160
from CAS DataLoggers
The Delphin ProfiMessage D Data Acquisition System is the next generation, Industry 4.0 modular data acquisition, monitoring and control system. A master/slave design makes ProfiMessage D suitable for both small and large applications that require the processing of up to hundreds of channels. The... [See More]
- Network Options: Ethernet; CANbus; Profibus; LAN
- Sampling Frequency: 30
- Analog Channels: 15
- Resolution: 24
from CAS DataLoggers
The Delphin Expert Transient ET-16 Data Acquisition System is a high speed, high accuracy data acquisition system capable of synchronously acquiring and saving analog measurement data up to a sampling rate of 50 kHz per channel in combination with digital signals. Available with 16 analog inputs as... [See More]
- Network Options: CANbus; Profibus; LAN
- Digital I/O Channels: 8
- Analog Channels: 16
- Sampling Frequency: 50
from CAS DataLoggers
The Expert Logger 200 is Delphin ‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology, and is based on FPGA technology to make it especially powerful. It can process up to 32 analog input channels at both low and high rates of... [See More]
- Network Options: CANbus; Profibus; LAN
- Digital I/O Channels: 4
- Analog Channels: 32
- Sampling Frequency: 1
from CAS DataLoggers
Delphin LogMessage LM5000 Data Logger devices are specifically designed as universal data loggers. Product Highlights. Reliable data logger including potential isolation. 16 Universal analog inputs for thermocouples, RTDs, mV or mA signals. High-precision differential inputs with up to 24-bit... [See More]
- Network Options: Ethernet; CANbus; LAN
- Sampling Frequency: 0.0800
- Analog Channels: 16
- Resolution: 24