Application Software Included Data Acquisition Systems and Instruments
from Renishaw
Reporting made simple. Reporter is an easy-to-use, real-time process monitoring app for customers who wish to view component measurement data. Measurement data can be viewed on the machine tool or analysed externally by exporting data to a CSV file. The app is installed onto a Windows ®-based... [See More]
- Data Logger: Datalogger
- User Interface: Touch Screen
- Form Factor: Handheld
- Host Connection: Ethernet
from ABB Measurement & Analytics
The AWT420 transmitter can be used with either analog or digital EZLink sensors for a wide range of applications including drinking water, wastewater, industrial water and power. Operation simplicity is a key feature of the AWT420 with its powerful, yet intuitive software, advanced self-diagnostics... [See More]
- Analog Channels: 2
- Form Factor: Panel / Chassis Mount
- Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
- DC Voltage: 24 V
from Silicon Designs, Inc.
SDI's Model 3330 G-Logger® is a low-cost, USB-powered portable data acquisition systems with the same powerful monitoring, FFT analysis, and display capabilities typically found in much more expensive systems. The 3330 gives users a quick, powerful, and comprehensive real-time data stream with fast... [See More]
- Digital I/O Channels: 3
- Resolution: 16
- Sampling Frequency: 10
- Data Logger: Datalogger
from Silicon Designs, Inc.
SDI's Model 3340 G-Logger® is a low-cost, stand-alone portable data acquisition systems with the same powerful monitoring, FFT analysis, and display capabilities typically found in much more expensive systems. The 3340 gives users a quick, powerful, and comprehensive real-time data stream with fast... [See More]
- Sampling Frequency: 10
- Data Logger: Datalogger
- Resolution: 16
- Form Factor: Stand-alone
from LumaSense Technologies, Inc., An Advanced Energy Company
The LumaSHIELD ®, designed for Smart Grid integration, is fitted with an internal reference that allows regular self-verification and correction of its fully traceable calibration. The internal reference provides long- term accuracy in the adverse conditions encountered in a distribution... [See More]
- Analog Channels: 16
- Form Factor: Panel / Chassis Mount
- Sampling Frequency: 0.0500
- Inputs: Optical Fiber Temperature Sensor
from FUTEK Advanced Sensor Technology, Inc.
QIA113 , DAQ System w/ USB Connection , Includes Custom Software , 6 Pin Bendix Receptacle, PT02A-10-6P, 4 Wire Sensor Connection [See More]
- Analog Channels: 1
- Application: General Lab & Industrial
- Host Connection: USB
from ACCES I/O Products, Inc.
Features. High-speed USB 2.0 multifunction DAQ. Sustained sampling speeds up to 500kHz. 12 or 16-bit resolution A/D converter. Flexible, software configured functionality. High density, up to 128 single-ended or differential analog inputs. 18 input ranges, 9 unipolar and 9 bipolar, per 8-channel... [See More]
- Analog Channels: 128
- Digital I/O Channels: 16
- Differential Channels: Yes
- Sampling Frequency: 500
from Tekscan, Inc.
Provides pressure data for the analysis, interpretation, and treatment of equine or large animal gait and ambulatory function. What is the Hoof ™ System?. The Hoof System combines practical biomechanics with computer-aided technology to revolutionize the analysis, interpretation, and treatment... [See More]
- Form Factor: Stand-alone
- Auxiliary Outputs: Digital
- Inputs: Pressure
- User Interface: Computer Programmable
from FiberSensing, SA
Fast acquisition for dynamic measurements, up to 4 sensors per fiber [See More]
- Sampling Frequency: 20
- Form Factor: Modular Bay or Slot System
- Data Logger: Datalogger
- Auxiliary Outputs: Optical
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 122880
from Diversified Technical Systems, Inc. (DTS)
Each TDAS G5 DAS module is a completely independent data acquisition system that can be used stand alone or linked together to create large test set-ups. Each module is available in 32-channel and 24-channel versions with options for greatly expanded memory. Also, DTS has added High Bandwidth... [See More]
- Analog Channels: 32
- Digital I/O Channels: 32
- Differential Channels: Yes
- Sampling Frequency: 3200
from CAS DataLoggers
The EC-3V AC Voltage Data Logger allows engineers to quickly and cost-effectively monitor and resolve single & 3-phase voltage problems. It has an integral Phase Sequence/Rotation Checker. The voltage levels are stored with dates and times. With the back-up battery, the Electrocorder data logger... [See More]
- Analog Channels: 3
- Accuracy: 1
- Resolution: 10
- Data Logger: Datalogger
from Crystal Instruments
Highlights. •Highly modular, distributed, networkable dynamic measurement system. • 4 - 1024 input channels. •Time synchronization accuracy up to 100 ns for all channels. •PC Tethered mode or standalone Black Box mode. •All input channels sampled simultaneously up to 102.4... [See More]
- Analog Channels: 8
- Form Factor: Rack Mount
- Sampling Frequency: 102
- User Interface: Computer Programmable
from Vibration Specialty Corporation
SV3X Data Collector. At every step of the way, the SV3X � makes it easy for you. The data you collect are complete, accurate and consistent. With up to 4-channel simultaneous data acquisition you can capture data from a triaxial accelerometer or from two to four bearings using single axis... [See More]
- Differential Channels: Yes
- User Interface: Front Panel
- Form Factor: Stand-alone
- Web Enabled: Web Enabled
from ELMA Electronic Inc.
Elma ’s Low Power Data Acquisition System – LpDAS - is a small, lightweight, conduction cooled embedded computing solution for rugged environments. LpDAS can be configured to support a variety of avionic communication standards including ARINC 429, ARINC 825, MIL-STD-1553 and AFDX. [See More]
- Data Logger: Datalogger
- User Interface: Computer Programmable
- Form Factor: Stand-alone
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Analog Channels: 32
- Digital I/O Channels: 48
- Differential Channels: Yes
- Sampling Frequency: 1000
from Campbell Scientific, Inc.
The CR7 is a precision instrument that is primarily used in multi-parameter research and industrial applications. Each CR7 system is individually configured to meet the specific measurement needs of the customer. A control module is the base of the measurement system, then the input/output module,... [See More]
- Digital I/O Channels: 1
- Data Logger: Datalogger
- Resolution: 16
- Form Factor: Panel / Chassis Mount
from Spectral Dynamics, Inc.
Bobcat. The most cost-effective, accurate, powerful entry into Structural Analysis available today. Integrate with CATS ® Modal or STAR6 ™ for the most accurate, convenient data acquisition tool ever. Bobcat, built for: Vibration Analysis. Transient Analysis. Acoustical Analysis. Modal... [See More]
- Analog Channels: 4
- User Interface: Front Panel; Computer Programmable
- Form Factor: Stand-alone
- Name: CATS
from OROS
OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Analog Channels: 16
- Digital I/O Channels: 1
- Differential Channels: Yes
- Sampling Frequency: 40
from OMEGA Engineering, Inc.
The new OMB-DAQ-3000 Series offers high-speed, multifunction data acquisition in a low-cost, portable package. The module offers synchronous and concurrent voltage input, temperature input, waveform output, counter input, quadrature encoder input, timer output and digital I/O. Everything needed to... [See More]
- Analog Channels: 16
- Digital I/O Channels: 24
- Differential Channels: Yes
- Sampling Frequency: 10
from Froude, Inc.
The DC200 instrument console can be used with any Go Power Systems dynamometer for monitoring the speed and torque of an engine under test. The unit also electronically calculates and displays the horsepower reading. Utilizing the supplied data transfer cable, these parameters can be transmitted... [See More]
- Form Factor: Stand-alone
- User Interface: Front Panel
- Auxiliary Outputs: Serial
- Application: Vehicular
from Prosig USA, Inc.
The Prosig NVH Starter System is a complete hardware and software bundle that provides a test engineer with everything needed to capture and analyze noise and vibration data. The Prosig P8004 unit has four 24-bit analog inputs and a dedicated tacho input. Capture speeds of up to 400k samples per... [See More]
- Data Logger: Datalogger
- Application: Vehicular; Aerospace / Military
- User Interface: Computer Programmable
from ACCES I/O Products, Inc.
Features. High-speed USB 2.0 multifunction DAQ, USB 3.0 and 1.1 compatible. Sustained sampling speeds up to 500kHz. 12 or 16-bit resolution A/D converter. Flexible, software configured functionality. 64 single-ended or 32 differential analog inputs. 8 input ranges, 4 unipolar and 4 bipolar, per... [See More]
- Analog Channels: 64
- Digital I/O Channels: 16
- Differential Channels: Yes
- Sampling Frequency: 500
from Tekscan, Inc.
Animal Strideway System. Modular pressure measurement walkway for animal gait analysis. Simplify Animal Gait Analysis with Strideway ™. Quickly and easily get all the data you need to accurately assess gait of animals, lameness and evaluate treatments with Strideway. Pressure data can provide... [See More]
- Form Factor: Stand-alone
- Auxiliary Outputs: Digital
- Inputs: Pressure
- User Interface: Computer Programmable
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 122880
from CAS DataLoggers
Description. The Novus LogBox 3G Cellular 2 Channel Data Logger. The LogBox 3G provides 2 universal analog inputs, 1 digital input and 1 digital output with an internal 3G wireless cellular modem and compatibility with the NOVUS Cloud web portal. The universal inputs accept thermocouples and RTD... [See More]
- Analog Channels: 2
- Resolution: 15
- Digital I/O Channels: 1
- Data Logger: Datalogger
from Crystal Instruments
Spider-81 Vibration Controller. The Spider-81 is a 4th generation vibration control system developed by Crystal Instruments. Using advanced technology unique to us, it has performance and features not seen in any other product: •DSP centralized design with simple network connection. •4 -... [See More]
- Analog Channels: 4
- User Interface: Front Panel; Computer Programmable
- Sampling Frequency: 102
- Host Connection: Ethernet
from ELMA Electronic Inc.
The SigPro1 OpenATR box is an OpenVPX ™ based signal acquisition system intended for use in signal processing and recording applications such as data acquisition, radar, beamforming, and other high speed signal processing applications. Based on a Virtex ™-6 series FPGA with high... [See More]
- Form Factor: Stand-alone
- User Interface: Computer Programmable
from Spectral Dynamics, Inc.
CATS - The Computer-Aided Test Suite ™. Scalable hardware and software to meet a wide range of dynamic test requirements. PUMA Vibration Control and Analysis System. 4 to 32 input channels with ICP. Up to 51.2 kHz sample rate per channel. Powerful distributed Digital Signal Processors. [See More]
- Analog Channels: 4
- User Interface: Front Panel; Computer Programmable
- Form Factor: Stand-alone
- Name: CATS
from OROS
OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Analog Channels: 32
- Digital I/O Channels: 1
- Differential Channels: Yes
- Sampling Frequency: 40
from OMEGA Engineering, Inc.
The PT-104A is a four-channel, high-resolution temperature data acquisition module for use with PT100 and PT1000 RTD sensors. It can also be used to measure resistance (375 Ω and 10,000 Ω ranges) and voltage (115 mV or 2.5 V ranges). In PT100/PT1000/ resistance mode, the unit uses a four... [See More]
- Analog Channels: 4
- Form Factor: DIN Rail
- Differential Channels: Yes (optional feature)
- DC Voltage: 115mV or 2.5V
from Tekscan, Inc.
High Resolution Animal Walkway System. Low profile floor walkway system that captures multiple sequential paw strikes for objective animal gait analysis. Objective Data to Observe & Quantify Animal Gait Analysis. Tekscan's High Resolution Walkway Systems capture force and pressure, plus temporal... [See More]
- Form Factor: Stand-alone
- Auxiliary Outputs: Digital
- Inputs: Pressure
- User Interface: Computer Programmable
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 250000
from CAS DataLoggers
CAS is pleased to announce the new ADwin-X-A20 compact data acquisition and control system. It features a high performance, dual-core, 64-bit processor plus analog and digital inputs and outputs and a 1GB Ethernet communications interface to provide extremely precise, low latency real-time... [See More]
- Analog Channels: 8
- Digital I/O Channels: 8
- Differential Channels: Yes
- Sampling Frequency: 1000
from Spectral Dynamics, Inc.
PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]
- Analog Channels: 32
- Digital I/O Channels: 52
- Differential Channels: Yes
- Sampling Frequency: 102
from OROS
OROS introduces the first removable disk for a Noise & Vibration analyzer: the Mobi-Disk .This rugged 60GB disk gives an unprecedented flexibility and power to the OROS 3-Series analyzers. For the first time it is now possible to use the analyzer as a real data recorder, and this even without... [See More]
- Analog Channels: 16
- Resolution: 24
- Sampling Frequency: 100
- Data Logger: Datalogger
from OMEGA Engineering, Inc.
The OM-CP-TCTEMP1000 is a rugged, waterproof, battery powered, thermocouple based temperature recorder. This is a stand-alone, compact, portable, easy to use device that will measure and record up to 16,383 measurements per channel. The storage medium is non-volatile solid state memory, providing... [See More]
- Analog Channels: 2
- Inputs: Thermocouple Input
- Differential Channels: Yes
- User Interface: None
from Tekscan, Inc.
Low-profile pressure measurement mat that captures static and dynamic pressure data for foot function and gait analysis, as well as balance, sway and postural data. Foot Pressure Measurement. The MatScan ®, part of the ClassicMat family, is Tekscan's low profile foot pressure measurement... [See More]
- Form Factor: Stand-alone
- Auxiliary Outputs: Digital
- Inputs: Pressure
- User Interface: Computer Programmable
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 250000
from CAS DataLoggers
The Loggito LAN Data Logger by Delphin proves that good things do indeed come in small packages! The Loggito is excellent for distributed monitoring systems, data acquisition with a low number of channels and other low power applications in a wide variety of industries. The Loggito can be used as a... [See More]
- Analog Channels: 8
- Sampling Frequency: 1
- Digital I/O Channels: 8
- Resolution: 24
from Spectral Dynamics, Inc.
JAGUAR Shaker Control and Analysis System. Powerful workstation-based system for large scale Shaker Control, signal analysis, and MIMO Shaker Control. Shaker Control. Jaguar provides a full suite of closed loop Shaker Control applications with up to 98 control channels and over 500 response... [See More]
- Analog Channels: 588
- Sampling Frequency: 102
- Digital I/O Channels: 0
- Resolution: 32
from OMEGA Engineering, Inc.
The OMB-DAQ-54, OMB-DAQ-55 and OMB-DAQ-56 Personal Daqs are full-featured data acquisition products that utilize the Universal Serial Bus (USB), which is built into almost every new PC. Designed for high accuracy and resolution, the 22-bit OMB-DAQ-54/55/56 data acquisition systems directly measure... [See More]
- Analog Channels: 20
- Sampling Frequency: 0.0660
- Digital I/O Channels: 16
- Resolution: 22
from Tekscan, Inc.
Measure pressure distribution between the human body and support surfaces such as seats, mattresses, cushions, and backrests. Body Pressure Measurement System. BPMS ™ measures the pressure distribution of a human body on support surfaces such as seats, mattresses, cushions, and backrests. The... [See More]
- Form Factor: Stand-alone
- Auxiliary Outputs: Digital
- Inputs: Pressure
- User Interface: Computer Programmable
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Analog Channels: 8
- Digital I/O Channels: 20
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 125000
from CAS DataLoggers
VersaLog DCC-HR is an 8-channel, battery powered, stand alone current DC data logger. It records up to 4 mega bytes of data and stores it in non- volatile flash memory for later retrieval. Input current signals can be from sensors, transducers, transmitters or any other common current sources. [See More]
- Analog Channels: 8
- Accuracy: 0.1000
- Resolution: 16
- Data Logger: Datalogger
from Spectral Dynamics, Inc.
KRONOS-V ™. The Industry's First real-time Knock Analysis System. KRONOS-V is a dedicated turn-key system for true spectral KRONOS V content-based, objective real-time engine knock analysis. The KRONOS-V Knock Analysis tool is an add-on for most combustion analysis and charge amp-based... [See More]
- Form Factor: Stand-alone
- Application: General Lab & Industrial; Vehicular; Aerospace / Military
- User Interface: Front Panel; Computer Programmable
from Tekscan, Inc.
What is the CONFORMat?. The CONFORMat ™ seating and positioning system provides accurate, real-time information on pressure distribution and Center of Force (CoF) trajectory that helps providers develop an optimal seating and positioning system for each individual patient. The unique, truly... [See More]
- Form Factor: Stand-alone
- Auxiliary Outputs: Digital
- Inputs: Pressure
- User Interface: Computer Programmable
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 125000
from CAS DataLoggers
The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave devices can each accommodate two... [See More]
- Analog Channels: 15
- Sampling Frequency: 160
- Differential Channels: Yes
- Resolution: 24
from Spectral Dynamics, Inc.
PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]
- Analog Channels: 32
- Digital I/O Channels: 52
- Differential Channels: Yes
- Sampling Frequency: 102
from Tekscan, Inc.
T-Scan. T-Scan is an objective assessment tool used to evaluate the occlusion of a patient. Unlike articulating paper, which can only determine location, T-Scan can identify both force and timing, two of the most fundamental parameters for measuring occlusion. What is Dental Occlusion, and How do... [See More]
- Form Factor: Stand-alone
- Auxiliary Outputs: Digital
- Inputs: Pressure
- User Interface: Computer Programmable
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 125000
from CAS DataLoggers
The DC-3VA two channel data logger is specifically designed to accurately monitor one or two DC voltage channels, 1V to 300Vdc and one DC current channel, allowing you to monitor PV (photovoltaic) cell output, DC charger performance, as well as many other applications - like DC motors. The stored... [See More]
- Analog Channels: 3
- Accuracy: 1
- Resolution: 10
- Data Logger: Datalogger
from Spectral Dynamics, Inc.
Puma Basic. The Puma Basic was designed to meet a wide range of environmental test requirements. It combines the simplicity of operation required for production screening with the power and versatility required for R&D prototype testing. The system includes Random, Sine and Classical Shock... [See More]
- Analog Channels: 4
- User Interface: Front Panel; Computer Programmable
- Form Factor: Stand-alone
- Name: CATS
from Tekscan, Inc.
Ultra-thin, in-shoe sensors capture timing & pressure information for foot function & gait analysis. What is the F-Scan ™?. The F-Scan In-Shoe system provides dynamic pressure, force and timing information for foot function and gait analysis. Information obtained from the F-Scan is... [See More]
- Form Factor: Stand-alone
- Auxiliary Outputs: Digital
- Inputs: Pressure
- User Interface: Computer Programmable
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 125000
from CAS DataLoggers
The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Analog Channels: 6
- Sampling Frequency: 0.0250
- Digital I/O Channels: 4
- Resolution: 18