Hand-held / Remote Programmer Data Acquisition Systems and Instruments
from Spectral Dynamics, Inc.
JAGUAR Shaker Control and Analysis System. Powerful workstation-based system for large scale Shaker Control, signal analysis, and MIMO Shaker Control. Shaker Control. Jaguar provides a full suite of closed loop Shaker Control applications with up to 98 control channels and over 500 response... [See More]
- User Interface: Front Panel (optional feature); Hand-held Programmer; Computer Programmable
- Digital I/O Channels: 0
- Analog Channels: 588
- Sampling Frequency: 102
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from OMEGA Engineering, Inc.
OMEGA ’s HHTQ35 Series is an economical digital force gauge designed for clockwise and counterclockwise torque measurements in a variety of applications. They are available in ranges from 10 ozFin to 100 lbFin (7 to 1150 KgFmm) and have a 2000 Hz sample rate. A backlit graphic LCD displays... [See More]
- User Interface: Hand-held Programmer
- Sampling Frequency: 2
- Analog Channels: 1
- Accuracy: 0.3000
from Campbell Scientific, Inc.
The Archer-OBS is a portable data-collection tool for use with Campbell Scientific's OBS-3A Turbidity and Temperature Monitoring System. It comes with Campbell's new OBS-Mobile software —versatile, easy-to-use software that allows the OBS-3A to communicate with the Archer. The Archer is... [See More]
- User Interface: Touch Screen; Hand-held Programmer
- RAM: 128
- Form Factor: Handheld
- Data Storage: 256
from CAS DataLoggers
CAS DataLoggers is pleased to introduce the new I-Plug Dry Ice data loggers from SwiTrace. Available in both IPST8U single use and IPMT8U multi-use models, they are designed to record temperatures down to -80 °C and are suitable for use with dry ice shipments. They offer built-in alarm... [See More]
- User Interface: Front Panel; Hand-held Programmer
- Form Factor: Stand-alone
- Data Logger: Datalogger
- Inputs: Thermistor Input
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from CAS DataLoggers
The AEMC 1227 is a portable, easy-to-use instrument which uses an airflow sensor designed to accurately measure and log airflow or wind speed. The logger can be used to perform a variety of recording tasks with an easy and intuitive setup from a computer using supplied DataView ® software. The... [See More]
- User Interface: Front Panel; Hand-held Programmer
- Form Factor: Stand-alone
- Data Logger: Datalogger
- Inputs: Thermistor Input
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16