High Pass Data Acquisition Systems and Instruments

5 Results
Multi-Analyzer / Recorder -- OR36
from OROS

OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Function: LowPass; HighPass; BandPass; BandStop
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 1
Transient Data Acquisition System -- Delphin Expert Transient ET-16
from CAS DataLoggers

The Delphin Expert Transient ET-16 Data Acquisition System is a high speed, high accuracy data acquisition system capable of synchronously acquiring and saving analog measurement data up to a sampling rate of 50 kHz per channel in combination with digital signals. Available with 16 analog inputs as... [See More]

  • Function: LowPass; HighPass; BandPass
  • Digital I/O Channels: 8
  • Analog Channels: 16
  • Sampling Frequency: 50
Computer Controlled Amplifier -- Model 176
from Encore Electronics, Inc.

The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]

  • Function: LowPass; HighPass
  • Inputs: Bridge Input
  • Form Factor: PC Board
  • Auxiliary Outputs: Analog Current Output
Multi-Analyzer / Recorder -- OR38
from OROS

OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Function: LowPass; HighPass; BandPass; BandStop
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 1
Vibration Data Acquisition System -- Delphin Expert Vibro EV-16
from CAS DataLoggers

With its Expert Vibro EV-16 Data Acquisition System device, Delphin has successfully combined the processing of complex functions with high levels of flexibility in a user-friendly system. Vibration measurement systems can now be used where they had previously been economically infeasible. The... [See More]

  • Function: LowPass; HighPass
  • Digital I/O Channels: 8
  • Analog Channels: 16
  • Sampling Frequency: 50