Timer / Counter Output Data Acquisition Systems and Instruments

23 Results
128-Channel, USB Multifunction Analog Input/Output System -- USB-AIO16-128A
from ACCES I/O Products, Inc.

Features. High-speed USB 2.0 multifunction DAQ. Sustained sampling speeds up to 500kHz. 12 or 16-bit resolution A/D converter. Flexible, software configured functionality. High density, up to 128 single-ended or differential analog inputs. 18 input ranges, 9 unipolar and 9 bipolar, per 8-channel... [See More]

  • Auxiliary Outputs: Analog Voltage Output; Timer / Counter Output
  • Differential Channels: Yes
  • Analog Channels: 128
  • Digital I/O Channels: 16
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Auxiliary Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
16-Bit USB Data Acquisition Module -- OMB-DAQ-3000
from OMEGA Engineering, Inc.

The new OMB-DAQ-3000 Series offers high-speed, multifunction data acquisition in a low-cost, portable package. The module offers synchronous and concurrent voltage input, temperature input, waveform output, counter input, quadrature encoder input, timer output and digital I/O. Everything needed to... [See More]

  • Auxiliary Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output; Timer / Counter Output
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 24
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Auxiliary Outputs: Timer / Counter Output
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 48
Universal Data Acquisition System -- Delphin Expert Key 100
from CAS DataLoggers

The Delphin Expert Key 100 Data Acquisition System offers extensive features. The combination of all these functions into one device makes Expert Key unique in the broad field of USB data acquisition technology. Functions of Expert Key. Universal and flexible application. 14 or 28 differential... [See More]

  • Auxiliary Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output; Timer / Counter Output
  • Differential Channels: Yes
  • Analog Channels: 14
  • Digital I/O Channels: 12
64-Channel, USB Multifunction Analog Input/Output OEM System -- USB-AIO16-64MA
from ACCES I/O Products, Inc.

Features. High-speed USB 2.0 multifunction DAQ, USB 3.0 and 1.1 compatible. Sustained sampling speeds up to 500kHz. 12 or 16-bit resolution A/D converter. Flexible, software configured functionality. 64 single-ended or 32 differential analog inputs. 8 input ranges, 4 unipolar and 4 bipolar, per... [See More]

  • Auxiliary Outputs: Analog Voltage Output; Timer / Counter Output
  • Differential Channels: Yes
  • Analog Channels: 64
  • Digital I/O Channels: 16
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Auxiliary Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Ethernet-Based Data Acquisition System -- OMB-DAQSCAN-2001
from OMEGA Engineering, Inc.

The OMB-DAQSCAN-2000 Series of Ethernet-based data acquisition system components provides analog, digital and frequency I/O capability for Ethernet-based test systems. All OMB-DAQSCAN-2000 models are packaged in a 1U high-full rack package and include a rack-mount kit that can attach to either the... [See More]

  • Auxiliary Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output; Timer / Counter Output
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 40
Remote Intelligent Data Acquisition and Control System -- RIDACS
from ACCES I/O Products, Inc.

Remote Intelligent Data Acquisition and Control System. Distributed Input/Output is commonly used to reduce installation cost, " home-run" wiring, and potential noise interference. REMOTE ACCES pods installed in RIDACS systems let you install interfaces and control outputs close to the sensors and... [See More]

  • Auxiliary Outputs: Analog Voltage Output; Analog Current Output; Timer / Counter Output
  • Digital I/O Channels: 8
  • Analog Channels: 32
  • Resolution: 12
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Auxiliary Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Multifunction Data Acquisition System -- OMB-DAQTEMP
from OMEGA Engineering, Inc.

The OMB-DAQTEMP-14A data acquisition card provides a total hardware/software/signal conditioning solution for highaccuracy, high speed temperature, voltage, frequency, and pulse counting measurements, plus digital I/O and analog output. A diversified software is included with the OMB-DAQTEMP-14A,... [See More]

  • Auxiliary Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 200
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Auxiliary Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Auxiliary Outputs: Analog Voltage Output (optional feature); Analog Current Output (optional feature); Frequency or Pulse Output (optional feature); Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 8
  • Digital I/O Channels: 20
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Auxiliary Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Auxiliary Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Auxiliary Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Auxiliary Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Data Acquisition Module -- STEMlab 125-14 ISO17025
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • Auxiliary Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Data Acquisition Module -- STEMlab 125-14 Low Noise Bare OEM
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]

  • Auxiliary Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Data Acquisition Module -- STEMlab 125-14 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Auxiliary Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Data Acquisition Module -- STEMlab 125-14 OEM
from Red Pitaya, d.o.o.

We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]

  • Auxiliary Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Data Acquisition Module -- STEMlab 125-14 Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Auxiliary Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Data Acquisition Module -- STEMlab 125-14 Ultimate Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Auxiliary Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16