RS232/422/485 Data Acquisition Systems and Instruments

25 Results
5B isoLynx® SLX200 Data Acquisition System -- SLX200
from Dataforth Corporation

Dataforth Corporation's SCM5B isoLynx ® SLX200 data acquisition system is fast, intelligent, modular, and fully isolated. As it implements industry standard Modbus RTU and TCP protocols, the SLX200 enables communication with a wide variety of existing third-party software drivers and HMI/SCADA... [See More]

  • Host Connection: RS232/422/485; Ethernet (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 60
  • Digital I/O Channels: 128
SLX300 Data Acquisition System -- SLX300
from Dataforth Corporation

The 8B isoLynx ® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx ® SLX200 and the miniature-sized SensorLex ® 8B isolated signal conditioning modules to provide a compact, low cost solution... [See More]

  • Host Connection: RS232/422/485; USB; Ethernet
  • Digital I/O Channels: 8
  • Analog Channels: 12
  • Sampling Frequency: 3
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Host Connection: RS232/422/485; Firewire; TTL; Ethernet
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 48
Press Monitoring System -- HyperView
from Aries Engineering Co., Inc.

HyperView-Press ® Monitoring System provides the easiest to use, most comprehensive and highest reliability press monitoring available. With the most consistent test results and less false failures, the HyperView-Press ® will help you achieve your yield and quality objectives. Easy... [See More]

  • Host Connection: RS232/422/485
  • Digital I/O Channels: 8
  • Analog Channels: 4
  • Resolution: 16
Data Acquisition Instrument -- HD-A818
from Haida International Equipment Co., Ltd.

Features: 1. Advanced CCD technology for scanning with max. distance of 450mm;. 2. High scanning speed. of 400 times / second. with better readability for rough bar code than laser equipment;. 3. With bending scanning caliber for easy reading;. 4. The max. Figure no. Is 11 lines. 6rows;. 5. Equipped... [See More]

  • Host Connection: RS232/422/485; USB
  • Application: General Lab & Industrial
  • Transmission Rate: 115
  • Operating Temperature: 41 to 122
Mistic Digital I/O Protocol -- G4D32RS
from Opto 22

Remote Digital 32-channel I/O Unit Mistic Protocol [See More]

  • Host Connection: RS232/422/485
  • Form Factor: Stand-alone
  • Digital I/O Channels: 32
  • User Interface: Front Panel
Compact Data Acquisition and Control System -- ADwin-X-A20
from CAS DataLoggers

CAS is pleased to announce the new ADwin-X-A20 compact data acquisition and control system. It features a high performance, dual-core, 64-bit processor plus analog and digital inputs and outputs and a 1GB Ethernet communications interface to provide extremely precise, low latency real-time... [See More]

  • Host Connection: RS232/422/485; USB; TTL; Ethernet
  • Differential Channels: Yes
  • Analog Channels: 8
  • Digital I/O Channels: 8
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
RA1216 Remote Data Acquisition Pod -- WM-RA1216
from ACCES I/O Products, Inc.

Features. Remote intelligent analog and digital I/O unit with opto-isolated RS-485 serial interface to host computer. Eight differential or sixteen single-ended analog inputs, programmable gain and offset on a channel-by-channel basis, 12-bit resolution A/D converter. Programmable gains provide... [See More]

  • Host Connection: RS232/422/485
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 7
Data Acquisition System -- TDAS G5 M-32
from Diversified Technical Systems, Inc. (DTS)

Each TDAS G5 DAS module is a completely independent data acquisition system that can be used stand alone or linked together to create large test set-ups. Each module is available in 32-channel and 24-channel versions with options for greatly expanded memory. Also, DTS has added High Bandwidth... [See More]

  • Host Connection: RS232/422/485; Ethernet
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 32
Data Acquisition System -- Q.monixx A117
from Gantner Instruments, Inc.

Q.monixx is a new addition to the Q.series product family – the ideal edge computing and data logging solution for reliable process control and asset monitoring. The standard I/O configuration for the Q.monixx includes up to 8 universal analog inputs, 8 digital inputs, 4 digital outputs, 2... [See More]

  • Host Connection: RS232/422/485; USB; Ethernet
  • Digital I/O Channels: 14
  • Analog Channels: 8
  • Resolution: 24
Multi-Channel Signal Conditioner -- LumaSHIELD®
from LumaSense Technologies, Inc., An Advanced Energy Company

The LumaSHIELD ®, designed for Smart Grid integration, is fitted with an internal reference that allows regular self-verification and correction of its fully traceable calibration. The internal reference provides long- term accuracy in the adverse conditions encountered in a distribution... [See More]

  • Host Connection: RS232/422/485; Ethernet (optional feature)
  • Sampling Frequency: 0.0500
  • Analog Channels: 16
  • Form Factor: Panel / Chassis Mount
Pamux Protocol Digital Brain Board -- SNAP-BRS
from Opto 22

The SNAP-BRS brain is a high-performance processor used to remotely control up to 32 digital SNAP I/O points on an eight-position B-series rack. The brain communicates with a host controller or computer via an RS-485 serial link, using the Mistic protocol. [See More]

  • Host Connection: RS232/422/485
  • Form Factor: Modular Bay or Slot System
  • Digital I/O Channels: 32
  • User Interface: Computer Programmable
Data Acquisition System – Network Compatible and Modular -- Delphin ProfiMessage
from CAS DataLoggers

The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave devices can each accommodate two... [See More]

  • Host Connection: RS232/422/485; USB; Ethernet; Radio
  • Differential Channels: Yes
  • Analog Channels: 15
  • Sampling Frequency: 160
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Remote Intelligent Data Acquisition and Control System -- RIDACS
from ACCES I/O Products, Inc.

Remote Intelligent Data Acquisition and Control System. Distributed Input/Output is commonly used to reduce installation cost, " home-run" wiring, and potential noise interference. REMOTE ACCES pods installed in RIDACS systems let you install interfaces and control outputs close to the sensors and... [See More]

  • Host Connection: RS232/422/485
  • Digital I/O Channels: 8
  • Analog Channels: 32
  • Resolution: 12
SNAP Analog/Digital Brain -- SNAP-B3000-B
from Opto 22

The B3000-B is a mistic serial brain designed as a modern drop-in replacement for the serial B3000 brain, which is obsolete as of October 2009. The B3000-B has the same functionality as the B3000, except that it does not support the Optomux protocol. Customers requiring an Optomux brain should... [See More]

  • Host Connection: RS232/422/485
  • User Interface: Computer Programmable
  • Form Factor: Modular Bay or Slot System
  • Transmission Rate: 230
Environmental Data Logger -- dataTaker® DT82E
from CAS DataLoggers

The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]

  • Host Connection: RS232/422/485; USB; Ethernet; Modem
  • Digital I/O Channels: 4
  • Analog Channels: 6
  • Sampling Frequency: 0.0250
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Remote Intelligent Data Acquisition and Control Systems -- WM-RIDACS
from ACCES I/O Products, Inc.

FEATURES. Remote intelligent analog and digital I/O unit with opto-isolated RS-485 multi-drop interface to host computer. Eight-channel programmable gain, 12-bit resolution A/D converter. Wide variety of configurations for analog, digital, and mixed configurations. NEMA4 enclosure for harsh... [See More]

  • Host Connection: RS232/422/485
  • Resolution: 12
  • Analog Channels: 8
  • Isolation: Opto-isolated RS-485 Multi-drop Interface to Host Computer
SNAP Analog/Digital Brain -- SNAP-B3000-MODBUS
from Opto 22

The SNAP-B3000-MODBUS brain is a high-performance processor designed to remotely control and acquire a mix of SNAP analog and digital I/O modules on a B-series rack. The brain communicates to any Modbus master device via RS-485 using the Modbus slave protocol in both ASCII and RTU modes. Brain... [See More]

  • Host Connection: RS232/422/485
  • Resolution: 16
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
Environmental Data Logger with Modem -- dataTaker® DT82EM
from CAS DataLoggers

Internal GSM Modem. The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]

  • Host Connection: RS232/422/485; USB; Ethernet; Modem
  • Digital I/O Channels: 4
  • Analog Channels: 2
  • Sampling Frequency: 0.0250
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Industrial Data Logger -- dataTaker® DT82i
from CAS DataLoggers

The Industrial Data Logger. The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive... [See More]

  • Host Connection: RS232/422/485; USB; Ethernet; Modem
  • Digital I/O Channels: 4
  • Analog Channels: 6
  • Sampling Frequency: 0.0250
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 8
  • Digital I/O Channels: 20