Isolated Digital Input Data Acquisition Systems and Instruments
from AMETEK Programmable Power
16-Channel isolated high voltage measurement instrument. 24-bit SAR ADC per Channel. 128k samples/second/channel sample rate. 1000V channel-channel isolation. 500V channel-ground isolation. Input voltage ranges peak: ±420V/ ±10V/ ±1V. Data logger acquisition mode. 3-Pin screw... [See More]
- Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Isolated Digital Outputs
- Data Logger: Datalogger
- Analog Channels: 16
- Form Factor: Rack Mount
from Dataforth Corporation
The 8B isoLynx ® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx ® SLX200 and the miniature-sized SensorLex ® 8B isolated signal conditioning modules to provide a compact, low cost solution... [See More]
- Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
- Digital I/O Channels: 8
- Analog Channels: 12
- Sampling Frequency: 3
from ABB Measurement & Analytics
The AWT420 transmitter can be used with either analog or digital EZLink sensors for a wide range of applications including drinking water, wastewater, industrial water and power. Operation simplicity is a key feature of the AWT420 with its powerful, yet intuitive software, advanced self-diagnostics... [See More]
- Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
- Form Factor: Panel / Chassis Mount
- Analog Channels: 2
- DC Voltage: 24 V
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Digital Inputs
- Differential Channels: Yes
- Analog Channels: 32
- Digital I/O Channels: 48
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input (optional feature); Isolated Analog Voltage Output (optional feature); Isolated Digital Inputs; Isolated Digital Outputs (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Aerotech, Inc.
Sensor I/O easily aligned with encoder position. Data recording and playback. Combine sensor inputs in real time. 5 MHz collection rates. One easy-to-use software interface. Aerotech ’s Sensor Fusion ™ is a 3U data acquisition device integrated with our Automation 3200 (A3200) motion... [See More]
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs
- Digital I/O Channels: 32
- Analog Channels: 16
- Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
from Aries Engineering Co., Inc.
HyperView-Press ® Monitoring System provides the easiest to use, most comprehensive and highest reliability press monitoring available. With the most consistent test results and less false failures, the HyperView-Press ® will help you achieve your yield and quality objectives. Easy... [See More]
- Isolation: Isolated Digital Inputs; Isolated Digital Outputs
- Digital I/O Channels: 8
- Analog Channels: 4
- Resolution: 16
from Opto 22
Opto 22 ’s G4 AC input modules are used to detect on/off AC voltage levels. Each module provides up to 4000 volts of optical isolation (transient) between field inputs and the logic output of the circuit. All AC input modules are designed with filtering on the input and a hysteresis amplifier,... [See More]
- Isolation: Isolated Digital Inputs
- Form Factor: Stand-alone
- Digital I/O Channels: 2
- AC Voltage: 180 - 280 V
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input (optional feature); Isolated Analog Voltage Output (optional feature); Isolated Digital Inputs; Isolated Digital Outputs (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Opto 22
Opto 22 ’s G4 AC input modules are used to detect on/off AC voltage levels. Each module provides up to 4000 volts of optical isolation (transient) between field inputs and the logic output of the circuit. All AC input modules are designed with filtering on the input and a hysteresis amplifier,... [See More]
- Isolation: Isolated Digital Inputs
- Form Factor: Stand-alone
- Digital I/O Channels: 2
- AC Voltage: 90 - 140 V
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input (optional feature); Isolated Analog Voltage Output (optional feature); Isolated Digital Inputs; Isolated Digital Outputs (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Opto 22
The IAC15 input module is used to sense ON/OFF AC voltage levels at 90-140 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical isolation... [See More]
- Isolation: Isolated Digital Inputs
- Form Factor: Stand-alone
- Digital I/O Channels: 2
- AC Voltage: 90 - 140 V
from Opto 22
The IAC15A input module is used to sense ON/OFF AC voltage levels at 180-280 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical... [See More]
- Isolation: Isolated Digital Inputs
- Form Factor: Stand-alone
- Digital I/O Channels: 2
- AC Voltage: 180 - 280 V
from Opto 22
The IAC24 input module is used to sense ON/OFF AC voltage levels at 90-140 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical isolation... [See More]
- Isolation: Isolated Digital Inputs
- Form Factor: Stand-alone
- Digital I/O Channels: 2
- AC Voltage: 90 - 140 V
from Opto 22
The IAC24A input module is used to sense ON/OFF AC voltage levels at 180-280 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical... [See More]
- Isolation: Isolated Digital Inputs
- Form Factor: Stand-alone
- Digital I/O Channels: 2
- AC Voltage: 180 - 280 V