Frequency Output Data Acquisition Systems and Instruments
from Kaman Measuring & Memory LLC dba KMM Precision Measuring
Single-channel multi-purpose non-contact. displacement sensing system. > Supports both dual and single coil sensors. > Terminal I/O connections. > Auto-synchronization of multiple channels. > Analog DC and 4-20mA outputs. > Single ended, bipolar, and differential voltage outputs. >... [See More]
- Auxiliary Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
- Accuracy: 0.0100
- Sampling Frequency: 50
- Form Factor: DIN Rail
from Encore Electronics, Inc.
The Model FL230 is a voltage-controlled oscillator, producing 0-5V output pulses at a frequency proportional to a voltage or current input signal. Accuracy is within ±0.25% from 5% to 110% fullscale input. For the FL230-005, the operating range is -0.6V to +3.4V, allowing operation at zero... [See More]
- Auxiliary Outputs: Frequency or Pulse Output
- DC Voltage: 0-10 V
- Form Factor: DIN Rail
- User Interface: None
from OMEGA Engineering, Inc.
The new OMB-DAQ-3000 Series offers high-speed, multifunction data acquisition in a low-cost, portable package. The module offers synchronous and concurrent voltage input, temperature input, waveform output, counter input, quadrature encoder input, timer output and digital I/O. Everything needed to... [See More]
- Auxiliary Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output; Timer / Counter Output
- Differential Channels: Yes
- Analog Channels: 16
- Digital I/O Channels: 24
from LORD MicroStrain Sensing Systems
Downhole Orientation Sensor and Data Logger. Overview. The 3DM-DH3 ™ is a downhole orientation sensor and datalogger. It incorporates acceleration sensors, magnetic field sensors, and temperature sensors, together with an on-board microprocessor, embedded software algorithm, non-volatile... [See More]
- Auxiliary Outputs: Frequency or Pulse Output
- Data Logger: Datalogger
- Resolution: 24
- Form Factor: PC Board
from CAS DataLoggers
The Loggito LAN Data Logger by Delphin proves that good things do indeed come in small packages! The Loggito is excellent for distributed monitoring systems, data acquisition with a low number of channels and other low power applications in a wide variety of industries. The Loggito can be used as a... [See More]
- Auxiliary Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
- Digital I/O Channels: 8
- Analog Channels: 8
- Sampling Frequency: 1
from Spectral Dynamics, Inc.
PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]
- Auxiliary Outputs: Analog Voltage Output; Frequency or Pulse Output
- Differential Channels: Yes
- Analog Channels: 32
- Digital I/O Channels: 52
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Auxiliary Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from OMEGA Engineering, Inc.
The OMB-DAQSCAN-2000 Series of Ethernet-based data acquisition system components provides analog, digital and frequency I/O capability for Ethernet-based test systems. All OMB-DAQSCAN-2000 models are packaged in a 1U high-full rack package and include a rack-mount kit that can attach to either the... [See More]
- Auxiliary Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output; Timer / Counter Output
- Differential Channels: Yes
- Analog Channels: 16
- Digital I/O Channels: 40
from CAS DataLoggers
The Delphin Expert Key 100 Data Acquisition System offers extensive features. The combination of all these functions into one device makes Expert Key unique in the broad field of USB data acquisition technology. Functions of Expert Key. Universal and flexible application. 14 or 28 differential... [See More]
- Auxiliary Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output; Timer / Counter Output
- Differential Channels: Yes
- Analog Channels: 14
- Digital I/O Channels: 12
from Spectral Dynamics, Inc.
PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]
- Auxiliary Outputs: Analog Voltage Output; Frequency or Pulse Output
- Differential Channels: Yes
- Analog Channels: 32
- Digital I/O Channels: 52
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Auxiliary Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from OMEGA Engineering, Inc.
The OMB-DAQTEMP-14A data acquisition card provides a total hardware/software/signal conditioning solution for highaccuracy, high speed temperature, voltage, frequency, and pulse counting measurements, plus digital I/O and analog output. A diversified software is included with the OMB-DAQTEMP-14A,... [See More]
- Auxiliary Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output
- Digital I/O Channels: 24
- Differential Channels: Yes
- Sampling Frequency: 200
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Auxiliary Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Auxiliary Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16