Integral Filter Data Acquisition Systems and Instruments

19 Results
1 Channel Backpanel -- SCM7BP01
from Dataforth Corporation

The SCM7BXEV (Figures 1 and 2) is a single channel backpanel that can accept any of the SCM7B analog modules. It is meant to be used primarily for module evaluation. Unlike multiple channel backpanels, the single high-level system output (or input) signal is routed to all channel pins on the system... [See More]

  • Analog Channels: 1
  • Inputs: Thermocouple Input
  • Form Factor: DIN Rail
  • Auxiliary Outputs: Analog Current Output
Compact 6.2mm Signal Converters -- DSCP/SCTP
from Dataforth Corporation

Dataforth Corporation's family of compact, dip-switch configurable DSCP signal converters includes seven different models, each housed in an ultra-slim 3.67" x 0.24" x 4.04" (93.1mm x 6.2mm x 102.5mm) DIN case. Designed for data acquisition, test/measurement, and control system applications, their... [See More]

  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Accuracy: 0.1000
  • DC Current: 7.5mA
Dual Channel Backpanel -- SCMPB04
from Dataforth Corporation

The SCMPB01 16-channel backpanel (Figure 1) can accept any of the SCM5B analog modules in any mixture. It can be mounted on the SCMXRK-002 19-inch metal rack. The SCMPB01 has 16 non-addressable analog I/O signal channels which provides each module with it ’s own analog bus. The module output... [See More]

  • Analog Channels: 1
  • Inputs: Thermocouple Input
  • Form Factor: Rack Mount; DIN Rail
  • Auxiliary Outputs: Analog Current Output
Multiplexed, 16 Channel Backpanel -- SCMPB02
from Dataforth Corporation

The SCMPB01 16-channel backpanel (Figure 1) can accept any of the SCM5B analog modules in any mixture. It can be mounted on the SCMXRK-002 19-inch metal rack. The SCMPB01 has 16 non-addressable analog I/O signal channels which provides each module with it ’s own analog bus. The module output... [See More]

  • Analog Channels: 1
  • Inputs: Thermocouple Input
  • Form Factor: Rack Mount; DIN Rail
  • Auxiliary Outputs: Analog Current Output
Multiplexed, 8 Channel Backpanel -- SCMPB06
from Dataforth Corporation

The SCMPB01 16-channel backpanel (Figure 1) can accept any of the SCM5B analog modules in any mixture. It can be mounted on the SCMXRK-002 19-inch metal rack. The SCMPB01 has 16 non-addressable analog I/O signal channels which provides each module with it ’s own analog bus. The module output... [See More]

  • Analog Channels: 1
  • Inputs: Thermocouple Input
  • Form Factor: Rack Mount; DIN Rail
  • Auxiliary Outputs: Analog Current Output
Transient Data Acquisition System -- Delphin Expert Transient ET-16
from CAS DataLoggers

The Delphin Expert Transient ET-16 Data Acquisition System is a high speed, high accuracy data acquisition system capable of synchronously acquiring and saving analog measurement data up to a sampling rate of 50 kHz per channel in combination with digital signals. Available with 16 analog inputs as... [See More]

  • Analog Channels: 16
  • Sampling Frequency: 50
  • Digital I/O Channels: 8
  • Resolution: 24
16-Bit USB Data Acquisition Module -- OMB-DAQ-3000
from OMEGA Engineering, Inc.

The new OMB-DAQ-3000 Series offers high-speed, multifunction data acquisition in a low-cost, portable package. The module offers synchronous and concurrent voltage input, temperature input, waveform output, counter input, quadrature encoder input, timer output and digital I/O. Everything needed to... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 10
Multi-Analyzer / Recorder -- OR36
from OROS

OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 1
  • Differential Channels: Yes
  • Sampling Frequency: 40
Cougar Portable Vibration Control and Analysis System
from Spectral Dynamics, Inc.

PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]

  • Analog Channels: 32
  • Digital I/O Channels: 52
  • Differential Channels: Yes
  • Sampling Frequency: 102
Computer Controlled Amplifier -- Model 176
from Encore Electronics, Inc.

The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]

  • Form Factor: PC Board
  • Auxiliary Outputs: Analog Current Output
  • Inputs: Bridge Input
  • User Interface: Computer Programmable
Vibration Data Acquisition System -- Delphin Expert Vibro EV-16
from CAS DataLoggers

With its Expert Vibro EV-16 Data Acquisition System device, Delphin has successfully combined the processing of complex functions with high levels of flexibility in a user-friendly system. Vibration measurement systems can now be used where they had previously been economically infeasible. The... [See More]

  • Analog Channels: 16
  • Sampling Frequency: 50
  • Digital I/O Channels: 8
  • Resolution: 24
Multifunction Data Acquisition System -- OMB-DAQTEMP
from OMEGA Engineering, Inc.

The OMB-DAQTEMP-14A data acquisition card provides a total hardware/software/signal conditioning solution for highaccuracy, high speed temperature, voltage, frequency, and pulse counting measurements, plus digital I/O and analog output. A diversified software is included with the OMB-DAQTEMP-14A,... [See More]

  • Differential Channels: Yes
  • Sampling Frequency: 200
  • Digital I/O Channels: 24
  • Resolution: 16
Multi-Analyzer / Recorder -- OR38
from OROS

OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Analog Channels: 32
  • Digital I/O Channels: 1
  • Differential Channels: Yes
  • Sampling Frequency: 40
Jaguar Shaker Control and Analysis System
from Spectral Dynamics, Inc.

JAGUAR Shaker Control and Analysis System. Powerful workstation-based system for large scale Shaker Control, signal analysis, and MIMO Shaker Control. Shaker Control. Jaguar provides a full suite of closed loop Shaker Control applications with up to 98 control channels and over 500 response... [See More]

  • Analog Channels: 588
  • Sampling Frequency: 102
  • Digital I/O Channels: 0
  • Resolution: 32
Computer Controlled Amplifier -- Model 664
from Encore Electronics, Inc.

The Model 664 is a two-channel computer-controlled dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]

  • Isolation: Isolated Excitation Source
  • Inputs: Bridge Input
  • Form Factor: PC Board
  • Excitation: Voltage; Current
Puma Vibration Control and Analysis System
from Spectral Dynamics, Inc.

PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]

  • Analog Channels: 32
  • Digital I/O Channels: 52
  • Differential Channels: Yes
  • Sampling Frequency: 102
Computer Controlled Amplifier -- Model 665
from Encore Electronics, Inc.

The Model 665 is a combo computer-controlled static/dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]

  • Isolation: Isolated Excitation Source
  • Inputs: Bridge Input
  • Form Factor: PC Board
  • Excitation: Voltage; Current
Instrumentation Amplifier -- Model 619M
from Encore Electronics, Inc.

The Model 619M is a low cost differential amplifier useful in test environments where high CMRR is desired. Encore's Model 227. F/V converter can also be used in the six-module 4015-111 rack. An. AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the... [See More]

  • Form Factor: Rack Mount
  • User Interface: Front Panel
  • DC Voltage: +/- 10 V Max
  • Filter / Amplifier: Amplifier; Filter
Thermocouple Isolation Amplifier -- Model FL646
from Encore Electronics, Inc.

The Model FL646 Thermocouple Isolation Amplifier conditions a millivolt input from a thermocouple temperature probe. The input is isolated from the output by up to 1000VDC. The unit is mechanically and electrically compatible with Encore's other Flexi-line DIN-rail mounted instrumentation. [See More]

  • Isolation: Isolated
  • DC Voltage: +/-40mV DC
  • Form Factor: DIN Rail
  • Inputs: Thermocouple Input