Relay / Switch Data Acquisition Systems and Instruments
from ABB Measurement & Analytics
The AWT420 transmitter can be used with either analog or digital EZLink sensors for a wide range of applications including drinking water, wastewater, industrial water and power. Operation simplicity is a key feature of the AWT420 with its powerful, yet intuitive software, advanced self-diagnostics... [See More]
- Inputs: Relay / Switch Input
- Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
- Analog Channels: 2
- Form Factor: Panel / Chassis Mount
from CAS DataLoggers
The VersaLog P is a 7-channel, battery powered, stand-alone pulse/state/event data logger. The logger detects electronic or mechanical pulse counts, state changes or events in any of the seven channels. Data is stored in non-volatile flash memory for later retrieval. It works with gas/water/power... [See More]
- Inputs: Relay / Switch Input
- Data Logger: Datalogger
- Analog Channels: 7
- Form Factor: Probe/wall Mount Holes for Hanging / Mounting
from OMEGA Engineering, Inc.
OMEGA introduces a new family of extremely accurate instruments for DIN rail mounting. The compact iDR Series signal conditioners and PID controllers are available with OMEGA's award-winning "embedded Internet" technology. With the Ethernet option, the instruments connect directly to a LAN and can... [See More]
- Inputs: Thermocouple Input; RTD Input; Bridge Input; Relay / Switch Input
- Isolation: Isolated Analog Voltage Output (optional feature); Isolated Digital Outputs (optional feature)
- Accuracy: 0.0300
- Form Factor: DIN Rail
from Iwaki America and Walchem, IWAKI America Inc
WebAlert ® was developed to meet the increasing demands for improved operational efficiencies and enhancements to service programs that can be gained by continuous monitoring of remote equipment and systems. WebAlert ® seamlessly web-enables your installed equipment, providing local and... [See More]
- Inputs: Tach; Relay / Switch Input
- Digital I/O Channels: 6
- Analog Channels: 6
- Data Logger: Datalogger
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Inputs: Accelerometer Input; Thermocouple Input; Tach; Timer / Clock Input; Relay / Switch Input
- Differential Channels: Yes
- Analog Channels: 32
- Digital I/O Channels: 48
from Gantner Instruments, Inc.
Q.monixx is a new addition to the Q.series product family – the ideal edge computing and data logging solution for reliable process control and asset monitoring. The standard I/O configuration for the Q.monixx includes up to 8 universal analog inputs, 8 digital inputs, 4 digital outputs, 2... [See More]
- Inputs: RTD Input; Tach; Relay / Switch Input; Status, Resistance
- Digital I/O Channels: 14
- Analog Channels: 8
- Resolution: 24
from Opto 22
The G4IDC5-SW module provides one isolated channel of contact status input. The module supplies 15 volts of power to an external dry contact switch. The G4IDC5-SW senses switch closure. Each user-supplied switch is connected with two wires. Because the module includes power for the switch, this... [See More]
- Inputs: Relay / Switch Input
- Isolation: Isolated Digital Inputs
- Digital I/O Channels: 2
- Form Factor: Stand-alone