Integral Amplifier Data Acquisition Systems and Instruments

11 Results
Jaguar Shaker Control and Analysis System
from Spectral Dynamics, Inc.

JAGUAR Shaker Control and Analysis System. Powerful workstation-based system for large scale Shaker Control, signal analysis, and MIMO Shaker Control. Shaker Control. Jaguar provides a full suite of closed loop Shaker Control applications with up to 98 control channels and over 500 response... [See More]

  • Analog Channels: 588
  • Sampling Frequency: 102
  • Digital I/O Channels: 0
  • Resolution: 32
Multifunction Data Acquisition System -- OMB-DAQTEMP
from OMEGA Engineering, Inc.

The OMB-DAQTEMP-14A data acquisition card provides a total hardware/software/signal conditioning solution for highaccuracy, high speed temperature, voltage, frequency, and pulse counting measurements, plus digital I/O and analog output. A diversified software is included with the OMB-DAQTEMP-14A,... [See More]

  • Differential Channels: Yes
  • Sampling Frequency: 200
  • Digital I/O Channels: 24
  • Resolution: 16
1-4 Channel Charge Amplifier & Data Acquisition -- 5165A
from Kistler Group

The Kistler LabAmp Type 5165A... is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a web-interface,... [See More]

  • Analog Channels: 4
  • Resolution: 24
  • Sampling Frequency: 200
  • Isolation: Isolated Analog Voltage Output
Multi-Analyzer / Recorder -- OR36
from OROS

OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 1
  • Differential Channels: Yes
  • Sampling Frequency: 40
Accelerometer Conditioner -- Model 144
from Encore Electronics, Inc.

The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6 ”H x 8 ”W x 12 ”D carry case. Constant current excitation is provided for an accelerometer charge converter, whose signal is tightly filtered and monitored for exceeding a... [See More]

  • Form Factor: Stand-alone
  • Excitation: Voltage; Current
  • Inputs: Accelerometer Input
  • Auxiliary Outputs: Analog Voltage Output
4-8 Channel Charge Amplifier & Data Acquisition -- 5167Ax0
from Kistler Group

The Kistler LabAmp Type 5167Ax0 is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a web-interface,... [See More]

  • Analog Channels: 8
  • Resolution: 24
  • Sampling Frequency: 100
  • Isolation: Isolated Analog Voltage Output
Multi-Analyzer / Recorder -- OR38
from OROS

OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]

  • Analog Channels: 32
  • Digital I/O Channels: 1
  • Differential Channels: Yes
  • Sampling Frequency: 40
Channel Charge Amplifier -- Model 149
from Encore Electronics, Inc.

Compact - 16 channels per GPSC rack. Acceleration/displacement outputs. Controls in engineering units. Internal calibration. Description. The Model 149 is an economical two-channel-per module charge amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight... [See More]

  • Form Factor: Rack Mount
  • Auxiliary Outputs: Analog Voltage Output
  • Inputs: Accelerometer Input
  • User Interface: Front Panel
4-8 Channel Charge Amplifier & Data Acquisition -- 5167Ax1
from Kistler Group

The Kistler LabAmp Type 5167Ax1 is not only an outstanding charge amplifier for multi-component force measurements but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a... [See More]

  • Analog Channels: 8
  • Resolution: 24
  • Sampling Frequency: 100
  • Isolation: Isolated Analog Voltage Output
Computer Controlled Amplifier -- Model 176
from Encore Electronics, Inc.

The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]

  • Form Factor: PC Board
  • Auxiliary Outputs: Analog Current Output
  • Inputs: Bridge Input
  • User Interface: Computer Programmable
Strain Gage Bridge Amplifier -- Model FL639
from Encore Electronics, Inc.

The Model FL639 strain gage amplifier is a low-priced, compact bridge amplifier, complete with voltage and current excitation, adjustable gain, zero, and bridge balance, lowpass filtering, and shunt calibration. The unit is mechanically and electrically compatible with Encore's other Flex-line... [See More]

  • Form Factor: DIN Rail
  • Excitation: Voltage; Current
  • Inputs: Bridge Input
  • Auxiliary Outputs: Analog Voltage Output; Analog Current Output