Current Excitation Supply Data Acquisition Systems and Instruments

10 Results
Environmental Data Logger -- dataTaker® DT82E
from CAS DataLoggers

The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]

  • Analog Channels: 6
  • Sampling Frequency: 0.0250
  • Digital I/O Channels: 4
  • Resolution: 18
Data Acquisition System -- SLICE Nano™
from Diversified Technical Systems, Inc. (DTS)

SLICE is a revolutionary data acquisition system (DAS) with unmatched functionality in an unbelievably small size. Available in 2 configurations, the SLICE DAS offer flexibility, superior technology and reliable data recording solutions for mission critical test applications. The Base SLICE contains... [See More]

  • Analog Channels: 3
  • Sampling Frequency: 450
  • Digital I/O Channels: 0
  • Resolution: 16
Measurement Module for RTD (Pt100, Pt1000) and Resistance -- 5522A
from Kistler Group

Measurement module (DAQ) for RTD (Pt100, Pt1000) or resistance in 3or 4wire technique.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels. Galvanic isolation 500 VDC. A/D conversion: 10 Sps sampling rate per channel, 24 Bit resolution [See More]

  • Analog Channels: 4
  • Resolution: 24
  • Sampling Frequency: 0.0100
  • Accuracy: 0.0100
Analog Current Input Module -- SNAP-AIMA-iSRC
from Opto 22

The SNAP-AIMA-iSRC provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources 24 V for two 4 –20 mA loops. The loops are internally connected to the individual... [See More]

  • Analog Channels: 2
  • Accuracy: 0.0500
  • Sampling Frequency: 0.1000
  • Isolation: Isolated
Accelerometer Conditioner -- Model 144
from Encore Electronics, Inc.

The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6 ”H x 8 ”W x 12 ”D carry case. Constant current excitation is provided for an accelerometer charge converter, whose signal is tightly filtered and monitored for exceeding a... [See More]

  • Form Factor: Stand-alone
  • Excitation: Voltage; Current
  • Inputs: Accelerometer Input
  • Auxiliary Outputs: Analog Voltage Output
Environmental Data Logger with Modem -- dataTaker® DT82EM
from CAS DataLoggers

Internal GSM Modem. The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]

  • Analog Channels: 2
  • Sampling Frequency: 0.0250
  • Digital I/O Channels: 4
  • Resolution: 18
Analog Current Input Module -- SNAP-AIMA-iSRC-FM
from Opto 22

The SNAP-AIMA-iSRC-FM provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources 24 V for two 4 –20 mA loops. The loops are internally connected to the individual... [See More]

  • Analog Channels: 2
  • Accuracy: 0.0500
  • Sampling Frequency: 0.1000
  • Isolation: Isolated
Computer Controlled Amplifier -- Model 664
from Encore Electronics, Inc.

The Model 664 is a two-channel computer-controlled dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]

  • Isolation: Isolated Excitation Source
  • Inputs: Bridge Input
  • Form Factor: PC Board
  • Excitation: Voltage; Current
Industrial Data Logger -- dataTaker® DT82i
from CAS DataLoggers

The Industrial Data Logger. The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive... [See More]

  • Analog Channels: 6
  • Sampling Frequency: 0.0250
  • Digital I/O Channels: 4
  • Resolution: 18
Strain Gage Bridge Amplifier -- Model FL639
from Encore Electronics, Inc.

The Model FL639 strain gage amplifier is a low-priced, compact bridge amplifier, complete with voltage and current excitation, adjustable gain, zero, and bridge balance, lowpass filtering, and shunt calibration. The unit is mechanically and electrically compatible with Encore's other Flex-line... [See More]

  • Form Factor: DIN Rail
  • Excitation: Voltage; Current
  • Inputs: Bridge Input
  • Auxiliary Outputs: Analog Voltage Output; Analog Current Output