Channel-to-Channel Isolation Data Acquisition Systems and Instruments

38 Results
16-Channel Isolated High Voltage Measurement Instrument -- EX1402
from AMETEK Programmable Power

16-Channel isolated high voltage measurement instrument. 24-bit SAR ADC per Channel. 128k samples/second/channel sample rate. 1000V channel-channel isolation. 500V channel-ground isolation. Input voltage ranges peak: ±420V/ ±10V/ ±1V. Data logger acquisition mode. 3-Pin screw... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Isolated Digital Outputs
  • Data Logger: Datalogger
  • Analog Channels: 16
  • Form Factor: Rack Mount
SLX300 Data Acquisition System -- SLX300
from Dataforth Corporation

The 8B isoLynx ® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx ® SLX200 and the miniature-sized SensorLex ® 8B isolated signal conditioning modules to provide a compact, low cost solution... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
  • Digital I/O Channels: 8
  • Analog Channels: 12
  • Sampling Frequency: 3
Universal 4-wire, dual-input transmitter -- AWT420
from ABB Measurement & Analytics

The AWT420 transmitter can be used with either analog or digital EZLink sensors for a wide range of applications including drinking water, wastewater, industrial water and power. Operation simplicity is a key feature of the AWT420 with its powerful, yet intuitive software, advanced self-diagnostics... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
  • Form Factor: Panel / Chassis Mount
  • Analog Channels: 2
  • DC Voltage: 24 V
LXI Standard for Ethernet Testing Instruments & DAQ Systems, EX1400 Family
from AMETEK Programmable Power

Typical accuracies of ±0.20 °C. 16-channel isolated universal thermocouple/voltage inputs. Power over Ethernet+ (PoE+). 20K samples/second/channel sample rate. 24-bit ADC per channel. 500 V channel-ground isolation. 1000 V channel-channel isolation. Data logger acquisition mode. Built-in... [See More]

  • Isolation: Channel-to-Channel Isolation
  • Inputs: Thermocouple Input
  • Analog Channels: 16
  • Host Connection: Ethernet
Environmental Data Logger -- dataTaker® DT82E
from CAS DataLoggers

The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Digital I/O Channels: 4
  • Analog Channels: 6
  • Sampling Frequency: 0.0250
Data Acquisition System -- Q.monixx A117
from Gantner Instruments, Inc.

Q.monixx is a new addition to the Q.series product family – the ideal edge computing and data logging solution for reliable process control and asset monitoring. The standard I/O configuration for the Q.monixx includes up to 8 universal analog inputs, 8 digital inputs, 4 digital outputs, 2... [See More]

  • Isolation: Channel-to-Channel Isolation
  • Digital I/O Channels: 14
  • Analog Channels: 8
  • Resolution: 24
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Digital Inputs
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 48
Analog Input Module -- SNAP-AIVRMS-i
from Opto 22

The SNAP-AIVRMS-i module provides two isolated channels with an input range of 0 to 250 volts AC or DC. The SNAP-AIVRMS-i module may be used to monitor 120/240-volt AC/DC and 12/24/48-volt AC/DC system voltage and is ideal for differential voltage measurements. [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input
  • Accuracy: 0.2000
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
Measurement Module for Digital Signals -- 5534A
from Kistler Group

Measurement module (DAQ) for digital signals (frequency, pulse width, counter signal, time and status).* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 digital input channels. Galvanic isolation 500 VDC. Frequency measurement up to 1 MS/s (chronos method). Counter:... [See More]

  • Isolation: Channel-to-Channel Isolation
  • Digital I/O Channels: 8
  • Analog Channels: 8
  • Sampling Frequency: 1000
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input (optional feature); Isolated Analog Voltage Output (optional feature); Isolated Digital Inputs (optional feature); Isolated Digital Outputs (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Environmental Data Logger with Modem -- dataTaker® DT82EM
from CAS DataLoggers

Internal GSM Modem. The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Digital I/O Channels: 4
  • Analog Channels: 2
  • Sampling Frequency: 0.0250
Analog Input Module -- SNAP-AIVRMS-i-FM
from Opto 22

The SNAP-AIVRMS-i-FM module provides two isolated channels with an input range of 0 to 250 volts AC or DC. The SNAP-AIVRMS-i-FM module may be used to monitor 120/240-volt AC/DC and 12/24/48-volt AC/DC system voltage and is ideal for differential voltage measurements. [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input
  • Accuracy: 0.2000
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
Measurement Module for IEPE Sensors (Piezotron) and Voltage -- 5512A
from Kistler Group

Measurement module (DAQ) for IEPE sensors (Piezotron) and voltage. Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels. Galvanic isolation 500 VDC. A/D conversion: 100 kSps sampling rate per channel, 24 Bit resolution [See More]

  • Isolation: Channel-to-Channel Isolation
  • Sampling Frequency: 100
  • Analog Channels: 4
  • Resolution: 24
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input (optional feature); Isolated Analog Voltage Output (optional feature); Isolated Digital Inputs (optional feature); Isolated Digital Outputs (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Industrial Data Logger -- dataTaker® DT82i
from CAS DataLoggers

The Industrial Data Logger. The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Digital I/O Channels: 4
  • Analog Channels: 6
  • Sampling Frequency: 0.0250
Analog Voltage Input Module -- SNAP-AIV-i
from Opto 22

The SNAP-AIV-i provides two isolated channels of analog voltage input. Each channel can be configured for -10 to +10 VDC or for -5 to +5 VDC operation. In addition to having two channels isolated from each other, the module is also transformer isolated and optically isolated from other modules and... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input
  • Accuracy: 0.0500
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
Measurement Module for RTD (Pt100, Pt1000) and Resistance -- 5522A
from Kistler Group

Measurement module (DAQ) for RTD (Pt100, Pt1000) or resistance in 3or 4wire technique.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels. Galvanic isolation 500 VDC. A/D conversion: 10 Sps sampling rate per channel, 24 Bit resolution [See More]

  • Isolation: Channel-to-Channel Isolation
  • Sampling Frequency: 0.0100
  • Analog Channels: 4
  • Resolution: 24
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input (optional feature); Isolated Analog Voltage Output (optional feature); Isolated Digital Inputs (optional feature); Isolated Digital Outputs (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Universal Input Data Logger -- dataTaker® DT80
from CAS DataLoggers

The Intelligent Logger. The dataTaker DT80 is an intelligent data logger with an extensive array of features that allow it to be used across a wide variety of applications. This robust, stand alone, low power data logger features USB memory stick support, 18 bit resolution, extensive communications... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Digital I/O Channels: 12
  • Analog Channels: 15
  • Sampling Frequency: 0.0250
Analog Voltage Input Module -- SNAP-AIV2-i
from Opto 22

The SNAP-AIV2-i provides two isolated channels of analog voltage input, -100VDC to +100VDC. In addition to having two channels isolated from each other, the module is also transformer isolated and optically isolated from other modules and devices. [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input
  • Accuracy: 0.0500
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
Measurement Module for Strain Gauges -- 5517A
from Kistler Group

Measurement module (DAQ) for strain gauge bridges (full, half, quarter).* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 analog input channels. Galvanic isolation 500 VDC. A/D conversion: 20 kSps sampling rate per channel, 24 Bit resolution. DC bridge excitation... [See More]

  • Isolation: Channel-to-Channel Isolation
  • Sampling Frequency: 20
  • Analog Channels: 8
  • Resolution: 24
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input (optional feature); Isolated Analog Voltage Output (optional feature); Isolated Digital Inputs (optional feature); Isolated Digital Outputs (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Universal Input Data Logger -- dataTaker® DT80M
from CAS DataLoggers

Designed For Remote Applications. The dataTaker DT80M intelligent data logger is a fully featured low-powered logging platform with an integrated cellular modem, making it perfect for remote applications. The rugged design and wide operating temperature range of the DT80M provides reliable operation... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Digital I/O Channels: 12
  • Analog Channels: 15
  • Sampling Frequency: 0.0250
Current Loop Analog Output Module -- SNAP-AOA-23-iSRC
from Opto 22

The SNAP-AOA-23-iSRC module provides two channels of current output with a nominal output range of 4 mA to 20 mA. The module includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources two 24 V loops. The loop sources are internally connected to... [See More]

  • Isolation: Channel-to-Channel Isolation
  • Resolution: 12
  • Analog Channels: 2
  • Accuracy: 0.1000
Measurement Module for Strain Gauges, Inductive Bridges and LVDT -- 5518A
from Kistler Group

Measurement module (DAQ) for strain gauges and inductive half and full bridges, LVDT, RVDT, quarter bridge with completion terminal.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 2 analog and 4 digital input channels. Galvanic isolation 500 VDC. A/D conversion: 20... [See More]

  • Isolation: Channel-to-Channel Isolation
  • Digital I/O Channels: 4
  • Analog Channels: 2
  • Sampling Frequency: 20
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input (optional feature); Isolated Analog Voltage Output (optional feature); Isolated Digital Inputs (optional feature); Isolated Digital Outputs (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 8
  • Digital I/O Channels: 20
Universal Input Data Logger -- dataTaker® DT85
from CAS DataLoggers

The Smart Logger. The dataTaker DT85 data logger is an intelligent logger with an extensive array of features allowing it to be used across a wide variety of applications such as R &D, energy monitoring, environmental monitoring, temperature profiling and more. The DT85 is a robust, stand alone,... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Digital I/O Channels: 8
  • Analog Channels: 48
  • Sampling Frequency: 0.0250
Current Loop Analog Output Module -- SNAP-AOA-23-iSRC-FM
from Opto 22

With the connection of a single 24 V power supply, the module sources two 24 V loops. The loop sources are internally connected to the individual outputs. The two channels and their loop sources are isolated from each other; they do not share any field connection. In addition, each loop source is... [See More]

  • Isolation: Channel-to-Channel Isolation
  • Resolution: 12
  • Analog Channels: 2
  • Accuracy: 0.1000
Measurement Module for Thermocouples -- 5521A
from Kistler Group

Measurement module (DAQ) for thermocouples (Type B,E,J,K,L,N,R,S,T,U) and voltage.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 analog input channels. Galvanic isolation 500 VDC. A/D conversion: 100 Sps sampling rate per channel, 24 Bit resolution [See More]

  • Isolation: Channel-to-Channel Isolation
  • Sampling Frequency: 0.1000
  • Analog Channels: 8
  • Resolution: 24
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input (optional feature); Isolated Analog Voltage Output (optional feature); Isolated Digital Inputs; Isolated Digital Outputs (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Universal Input Data Logger -- dataTaker® DT85M
from CAS DataLoggers

Designed For Remote Applications. The dataTaker DT85M data logger is a fully featured low-powered logging platform with an integrated cellular modem, making it perfect for remote applications. The rugged design and wide operating temperature range of the DT85M provides reliable operation in... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Digital I/O Channels: 8
  • Analog Channels: 16
  • Sampling Frequency: 0.0250
DC Input Integral Rack -- G4PB16J
from Opto 22

G4 DC Input 4-16 VDC 16-channel Integral rack [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs
  • Form Factor: PC Board
  • Digital I/O Channels: 16
  • DC Voltage: 4 - 16 V
Measurement Module for Voltage (till 100 V), Current and Status -- 5506A
from Kistler Group

Measurement module (DAQ) for voltage (till 100 V), current and status.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 analog and 2 digital input channels. Galvanic isolation 500 VDC. A/D conversion: 20 kSps sampling rate per channel, 24 Bit resolution. Voltage... [See More]

  • Isolation: Channel-to-Channel Isolation
  • Digital I/O Channels: 2
  • Analog Channels: 8
  • Sampling Frequency: 20
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input (optional feature); Isolated Analog Voltage Output (optional feature); Isolated Digital Inputs; Isolated Digital Outputs (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
WiFi Universal Input Data Logger -- dataTaker® DT80W
from CAS DataLoggers

The DT80W WiFi Universal Input Data Logger allows you to connect an array of sensors through the versatile analog and digital channels, high-speed counter inputs, phase encoder inputs and programmable serial sensor channels. Temperature, voltage, current, 4-20mA loops, resistance, bridges, strain... [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output
  • Digital I/O Channels: 8
  • Analog Channels: 15
  • Sampling Frequency: 0.0400
DC Input Integral Rack -- G4PB16K
from Opto 22

G4 DC Input 16-28 VDC 16-channel Integral Rack [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs
  • Form Factor: PC Board
  • Digital I/O Channels: 16
  • DC Voltage: 16 - 28 V
Measurement Module for Voltage, Current and Status -- 5505A
from Kistler Group

Measurement module (DAQ) for voltage, current and status.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 analog and 2 digital input channels. Galvanic isolation 500 VDC. A/D conversion: 20 kSps sampling rate per channel, 24 Bit resolution [See More]

  • Isolation: Channel-to-Channel Isolation
  • Digital I/O Channels: 2
  • Analog Channels: 8
  • Sampling Frequency: 20
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input (optional feature); Isolated Analog Voltage Output (optional feature); Isolated Digital Inputs (optional feature); Isolated Digital Outputs (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16