Front Panel and Display Data Acquisition Systems and Instruments
from HydraCheck Inc.
The Serviceman Plus features extremely robust construction and an oil-resistant rubber coating to withstand impacts, vibration, dust, and moisture (protection class up to IP67) and is designed for use in particularly harsh conditions. This compact mobile tester measures pressure, temperature, flow... [See More]
- User Interface: Front Panel
- Host Connection: USB
- Form Factor: Stand-alone
- Application: General Lab & Industrial; Environmental
from ABB Measurement & Analytics
The AWT420 transmitter can be used with either analog or digital EZLink sensors for a wide range of applications including drinking water, wastewater, industrial water and power. Operation simplicity is a key feature of the AWT420 with its powerful, yet intuitive software, advanced self-diagnostics... [See More]
- User Interface: Front Panel; Computer Programmable
- Isolation: Channel-to-Channel Isolation; Isolated Analog Voltage Input; Isolated Analog Voltage Output; Isolated Digital Inputs; Isolated Digital Outputs
- Analog Channels: 2
- Form Factor: Panel / Chassis Mount
from CAS DataLoggers
Description. The Novus LogBox 3G Cellular 2 Channel Data Logger. The LogBox 3G provides 2 universal analog inputs, 1 digital input and 1 digital output with an internal 3G wireless cellular modem and compatibility with the NOVUS Cloud web portal. The universal inputs accept thermocouples and RTD... [See More]
- User Interface: Front Panel
- Digital I/O Channels: 1
- Analog Channels: 2
- Resolution: 15
from Encore Electronics, Inc.
The Model 220 provides a pure sinusoidal signal. of known strain to your strain gage measurement. system. This arrangement simulates actual vibration. signals and can be used with AC coupled amplifiers. [See More]
- User Interface: Front Panel
- AC Voltage: .5V to 10V
- Form Factor: Stand-alone
- Inputs: Bridge Input
from OMEGA Engineering, Inc.
The DP25B process meter accepts a wide variety of DC voltage and current inputs to cover any typical process application. Standard features include a full 4-digit three color (Red, Green, & Amber) programmable LED display, easy front panel scaling to virtually any engineering units, selectable... [See More]
- User Interface: Front Panel
- Sampling Frequency: 0.0030
- Analog Channels: 1
- Resolution: 15
from Aries Engineering Co., Inc.
HyperView-Press ® Monitoring System provides the easiest to use, most comprehensive and highest reliability press monitoring available. With the most consistent test results and less false failures, the HyperView-Press ® will help you achieve your yield and quality objectives. Easy... [See More]
- User Interface: Front Panel
- Digital I/O Channels: 8
- Analog Channels: 4
- Resolution: 16
from Spectral Dynamics, Inc.
Bobcat. The most cost-effective, accurate, powerful entry into Structural Analysis available today. Integrate with CATS ® Modal or STAR6 ™ for the most accurate, convenient data acquisition tool ever. Bobcat, built for: Vibration Analysis. Transient Analysis. Acoustical Analysis. Modal... [See More]
- User Interface: Front Panel; Computer Programmable
- Form Factor: Stand-alone
- Analog Channels: 4
- Name: CATS
from Froude, Inc.
The DC200 instrument console can be used with any Go Power Systems dynamometer for monitoring the speed and torque of an engine under test. The unit also electronically calculates and displays the horsepower reading. Utilizing the supplied data transfer cable, these parameters can be transmitted... [See More]
- User Interface: Front Panel
- Auxiliary Outputs: Serial
- Form Factor: Stand-alone
- Application: Vehicular
from Rotronic Instrument Corp.
The wall-mounted or bench-top CO2 display is the latest development of a display unit that simultaneously measures and records CO2, humidity and temperature. Equipped with the ROTRONIC HYGROMER ® IN-1 humidity sensor, this instrument offers unbeatable value for money. The instrument can be... [See More]
- User Interface: Front Panel
- Application: General Lab & Industrial
- Form Factor: Stand-alone
- Operating Temperature: 32 to 122
from Vibration Specialty Corporation
SV3X Data Collector. At every step of the way, the SV3X � makes it easy for you. The data you collect are complete, accurate and consistent. With up to 4-channel simultaneous data acquisition you can capture data from a triaxial accelerometer or from two to four bearings using single axis... [See More]
- User Interface: Front Panel
- Form Factor: Stand-alone
- Differential Channels: Yes
- Web Enabled: Web Enabled
from United Testing Systems, Inc.
The United DIGI-7000 Touch Force Meter is a precision data acquisition system designed to provide materials and product test operators with intuitive features during force and stress measurement. These features include: •9 touch-selectable units of measure (Lbf, N, kN, kgf, gf, mV/V, mV, PSI,... [See More]
- User Interface: Front Panel
- Application: General Lab & Industrial
- Form Factor: Stand-alone
- Operating Temperature: 50 to 122
from OROS
OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- User Interface: Front Panel; Computer Programmable; Remote Control
- Differential Channels: Yes
- Analog Channels: 16
- Digital I/O Channels: 1
from FiberSensing, SA
Fast acquisition for dynamic measurements, up to 4 sensors per fiber [See More]
- User Interface: Front Panel; Computer Programmable
- Data Logger: Datalogger
- Sampling Frequency: 20
- Form Factor: Modular Bay or Slot System
from Hi-Techniques, Inc.
The Synergy CS mainframe further extends the available channel count supporting up to 16 input modules in a benchtop or rackmount configuration. The Synergy CS can be configured with or without internal display. Features. Houses 16 input modules 64 input channels @ 2 MS/s each. 200 kS/s streaming to... [See More]
- User Interface: Front Panel
- Form Factor: Rack Mount
- Data Logger: Datalogger
- Data Storage: 500000
from Opto 22
Remote Digital 32-channel I/O Unit Mistic Protocol [See More]
- User Interface: Front Panel
- Form Factor: Stand-alone
- Digital I/O Channels: 32
- Host Connection: RS232/422/485
from Crystal Instruments
Spider-81 Vibration Controller. The Spider-81 is a 4th generation vibration control system developed by Crystal Instruments. Using advanced technology unique to us, it has performance and features not seen in any other product: •DSP centralized design with simple network connection. •4 -... [See More]
- User Interface: Front Panel; Computer Programmable
- Sampling Frequency: 102
- Analog Channels: 4
- Host Connection: Ethernet
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- User Interface: Front Panel; Touch Screen; Computer Programmable
- Differential Channels: Yes
- Analog Channels: 32
- Digital I/O Channels: 48
from Tekscan, Inc.
The Wireless ELF 2 System is a user-friendly, cost-effective load measurement system. This system combines 3 FlexiForce ® WB201 sensors, battery-operated WiFi transmitter (certified 802.11b radio- 802.11b/g/n compatible), and Windows-compatible software*, turning your PC or laptop into a force... [See More]
- User Interface: Front Panel; Computer Programmable
- Inputs: Pressure
- Form Factor: Stand-alone
- Auxiliary Outputs: Digital
from LumaSense Technologies, Inc., An Advanced Energy Company
The LumaSHIELD ®, designed for Smart Grid integration, is fitted with an internal reference that allows regular self-verification and correction of its fully traceable calibration. The internal reference provides long- term accuracy in the adverse conditions encountered in a distribution... [See More]
- User Interface: Front Panel; Computer Programmable
- Sampling Frequency: 0.0500
- Analog Channels: 16
- Form Factor: Panel / Chassis Mount
from CAS DataLoggers
The CMK610-S concrete maturity kit contains the Squirrel OQ610-S logger, a bright yellow, heavy duty weatherproof case, and SquirrelView software. The OQ610-S logger has 6 temperature channels and digitally displays the value of all channels, and comes with type K extension leads. It can be... [See More]
- User Interface: Front Panel; Computer Programmable
- Sampling Frequency: 0.0080
- Analog Channels: 6
- Data Logger: Datalogger
from Encore Electronics, Inc.
The Model 226-002 provides a calibrated sinusoidal signal to your strain gage measurement system. A precision cal-resistor. in series with a modulation signal is connected across the strain gage. The peak-to-peak value. of modulation signal is automatically set to. equal the bridge excitation mode. [See More]
- User Interface: Front Panel
- AC Voltage: .25V to 15V
- Form Factor: Stand-alone
- Inputs: Bridge Input
from OMEGA Engineering, Inc.
Highly versatile, the DP3300 series is a dual input meter. The meter can either monitor two analog inputs or an analog input and a pulse input. On the analog channel, signals from thermocouples, RTD's, or thermistors are linearized and displayed in degrees Centigrade or Fahrenheit. Voltage and... [See More]
- User Interface: Front Panel
- Form Factor: Panel / Chassis Mount
- Analog Channels: 2
- DC Voltage: 0 to 10 V
from Spectral Dynamics, Inc.
CATS - The Computer-Aided Test Suite ™. Scalable hardware and software to meet a wide range of dynamic test requirements. PUMA Vibration Control and Analysis System. 4 to 32 input channels with ICP. Up to 51.2 kHz sample rate per channel. Powerful distributed Digital Signal Processors. [See More]
- User Interface: Front Panel; Computer Programmable
- Form Factor: Stand-alone
- Analog Channels: 4
- Name: CATS
from OROS
OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- User Interface: Front Panel; Computer Programmable; Remote Control
- Differential Channels: Yes
- Analog Channels: 32
- Digital I/O Channels: 1
from Hi-Techniques, Inc.
The Synergy P mainframe supports up to 4 input modules capable of up to 64 channels in a portable, self-contained chassis. Mix and match input modules in any configuration or choose one of the economical bundled configurations. Features. Houses 4 input modules 16 input channels @ 2 MS/s each. 200... [See More]
- User Interface: Front Panel
- Form Factor: Stand-alone
- Data Logger: Datalogger
- Data Storage: 320000
from CAS DataLoggers
CAS DataLoggers is pleased to introduce the new I-Plug Dry Ice data loggers from SwiTrace. Available in both IPST8U single use and IPMT8U multi-use models, they are designed to record temperatures down to -80 °C and are suitable for use with dry ice shipments. They offer built-in alarm... [See More]
- User Interface: Front Panel; Hand-held Programmer
- Form Factor: Stand-alone
- Data Logger: Datalogger
- Inputs: Thermistor Input
from Encore Electronics, Inc.
The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6 ”H x 8 ”W x 12 ”D carry case. Constant current excitation is provided for an accelerometer charge converter, whose signal is tightly filtered and monitored for exceeding a... [See More]
- User Interface: Front Panel
- Inputs: Accelerometer Input
- Form Factor: Stand-alone
- Excitation: Voltage; Current
from OMEGA Engineering, Inc.
OMEGA ’s melt pressure indicators also function as transducer power supplies and signal conditioners. The DP434 Digital Model has a large 3 1 /2 digit LED display which is easy to read, even from a distance, while the DP409 Analog Model has a 6", 240 ° arc (international scale) for easy... [See More]
- User Interface: Front Panel
- Form Factor: Panel / Chassis Mount
- Analog Channels: 1
- Inputs: Bridge Input
from Spectral Dynamics, Inc.
PUMA / COUGAR Vibration Control and Analysis System. Revolutionizing Vibration Testing. PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite ™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. [See More]
- User Interface: Front Panel; Computer Programmable
- Differential Channels: Yes
- Analog Channels: 32
- Digital I/O Channels: 52
from OROS
OROS introduces the first removable disk for a Noise & Vibration analyzer: the Mobi-Disk .This rugged 60GB disk gives an unprecedented flexibility and power to the OROS 3-Series analyzers. For the first time it is now possible to use the analyzer as a real data recorder, and this even without... [See More]
- User Interface: Front Panel; Computer Programmable; Remote Control
- Sampling Frequency: 100
- Analog Channels: 16
- Resolution: 24
from CAS DataLoggers
The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- User Interface: Front Panel; Computer Programmable
- Digital I/O Channels: 4
- Analog Channels: 6
- Sampling Frequency: 0.0250
from Encore Electronics, Inc.
Features. Fast response. Engineering unit display. Input isolation to 1000 V. Digital and analog outputs. Description. The Model 221 is a 19" wide x 5" high x 14" deep benchtop unit that can be rack mounted. Rack mount brackets are available. Operation of the unit is over a wide band of frequencies... [See More]
- User Interface: Front Panel
- Isolation: Isolated
- Accuracy: 0.0500
- Form Factor: Rack Mount (optional feature); Stand-alone
from OMEGA Engineering, Inc.
OMEGA ® DP2000 Digital Indicator/Controllers bring you a new world of versatility. A universal 1 /8 DIN case houses your choice from thousands of configurations. Choose any combination of Display Type (LED or LCD), Operating Power, Input Type and Range, Analog Output and Digital or Control... [See More]
- User Interface: Front Panel
- Sampling Frequency: 0.0025
- Analog Channels: 1
- Isolation: Isolated Digital Outputs (optional feature); Isolated Analog Current Output
from Spectral Dynamics, Inc.
KRONOS-V ™. The Industry's First real-time Knock Analysis System. KRONOS-V is a dedicated turn-key system for true spectral KRONOS V content-based, objective real-time engine knock analysis. The KRONOS-V Knock Analysis tool is an add-on for most combustion analysis and charge amp-based... [See More]
- User Interface: Front Panel; Computer Programmable
- Application: General Lab & Industrial; Vehicular; Aerospace / Military
- Form Factor: Stand-alone