Voltage Excitation Supply Data Acquisition Systems and Instruments
from Encore Electronics, Inc.
The Model 220 provides a pure sinusoidal signal. of known strain to your strain gage measurement. system. This arrangement simulates actual vibration. signals and can be used with AC coupled amplifiers. [See More]
- Form Factor: Stand-alone
- Inputs: Bridge Input
- AC Voltage: .5V to 10V
- Excitation: Voltage
from CAS DataLoggers
The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Analog Channels: 6
- Sampling Frequency: 0.0250
- Digital I/O Channels: 4
- Resolution: 18
from Opto 22
The SNAP-AILC input module works with 2 mV/V and 3 mV/V load cells as a load cell front end. Using a separate 24 VDC power source (purchased separately), the module provides isolated 10 VDC bridge excitation for up to four 350 ohm or 415 ohm load cells. [See More]
- Analog Channels: 2
- Resolution: 22
- Sampling Frequency: 0.1111
- Accuracy: 0.0500
from OMEGA Engineering, Inc.
Highly versatile, the DP3300 series is a dual input meter. The meter can either monitor two analog inputs or an analog input and a pulse input. On the analog channel, signals from thermocouples, RTD's, or thermistors are linearized and displayed in degrees Centigrade or Fahrenheit. Voltage and... [See More]
- Analog Channels: 2
- DC Voltage: 0 to 10 V
- Form Factor: Panel / Chassis Mount
- DC Current: 4 to 20 mA
from OROS
OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Analog Channels: 16
- Digital I/O Channels: 1
- Differential Channels: Yes
- Sampling Frequency: 40
from Campbell Scientific, Inc.
Either the CR720 or CR720XL is required in each CR7 System. The CR720 provides regulated power for analog and digital functions, 16-bit A/D-D/A conversion (analog interface card), and a precision voltage reference. The module includes an I/O chassis that contains slots for up to seven I/O Cards. [See More]
- Digital I/O Channels: 1
- Form Factor: Panel / Chassis Mount
- Data Logger: Datalogger
- Excitation: Voltage
from Kistler Group
Measurement module (DAQ) for strain gauge bridges (full, half, quarter).* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 analog input channels. Galvanic isolation 500 VDC. A/D conversion: 20 kSps sampling rate per channel, 24 Bit resolution. DC bridge excitation... [See More]
- Analog Channels: 8
- Resolution: 24
- Sampling Frequency: 20
- Accuracy: 0.0200
from Diversified Technical Systems, Inc. (DTS)
Each TDAS G5 DAS module is a completely independent data acquisition system that can be used stand alone or linked together to create large test set-ups. Each module is available in 32-channel and 24-channel versions with options for greatly expanded memory. Also, DTS has added High Bandwidth... [See More]
- Analog Channels: 32
- Digital I/O Channels: 32
- Differential Channels: Yes
- Sampling Frequency: 3200
from Encore Electronics, Inc.
The Model 226-002 provides a calibrated sinusoidal signal to your strain gage measurement system. A precision cal-resistor. in series with a modulation signal is connected across the strain gage. The peak-to-peak value. of modulation signal is automatically set to. equal the bridge excitation mode. [See More]
- Form Factor: Stand-alone
- Inputs: Bridge Input
- AC Voltage: .25V to 15V
- Excitation: Voltage
from CAS DataLoggers
Internal GSM Modem. The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Analog Channels: 2
- Sampling Frequency: 0.0250
- Digital I/O Channels: 4
- Resolution: 18
from Opto 22
The SNAP-AILC-2 input module works with 3 mV/V and 4 mV/V load cells as a load cell front end. Using a separate 24 VDC power source (purchased separately), the module provides isolated 10 VDC bridge excitation for up to four 350 ohm or 415 ohm load cells. The SNAP-AILC-2 is primarily used with... [See More]
- Analog Channels: 2
- Resolution: 22
- Sampling Frequency: 0.1111
- Accuracy: 0.0500
from OMEGA Engineering, Inc.
OMEGA ’s melt pressure indicators also function as transducer power supplies and signal conditioners. The DP434 Digital Model has a large 3 1 /2 digit LED display which is easy to read, even from a distance, while the DP409 Analog Model has a 6", 240 ° arc (international scale) for easy... [See More]
- Analog Channels: 1
- Inputs: Bridge Input
- Form Factor: Panel / Chassis Mount
- Excitation: Voltage
from OROS
OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Analog Channels: 32
- Digital I/O Channels: 1
- Differential Channels: Yes
- Sampling Frequency: 40
from Campbell Scientific, Inc.
Either the CR720 or CR720XL I/O Module is required in each CR7 System. The CR720XL provides regulated power for analog and digital functions, 16-bit A/D-D/A conversion (analog interface card), and a precision voltage reference. The CR720XL includes an I/O chassis and contains slots for up to... [See More]
- Digital I/O Channels: 1
- Form Factor: Panel / Chassis Mount
- Data Logger: Datalogger
- Excitation: Voltage
from Kistler Group
Measurement module (DAQ) for strain gauges and inductive half and full bridges, LVDT, RVDT, quarter bridge with completion terminal.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 2 analog and 4 digital input channels. Galvanic isolation 500 VDC. A/D conversion: 20... [See More]
- Analog Channels: 2
- Sampling Frequency: 20
- Digital I/O Channels: 4
- Resolution: 24
from Encore Electronics, Inc.
The Model FL639 strain gage amplifier is a low-priced, compact bridge amplifier, complete with voltage and current excitation, adjustable gain, zero, and bridge balance, lowpass filtering, and shunt calibration. The unit is mechanically and electrically compatible with Encore's other Flex-line... [See More]
- Form Factor: DIN Rail
- Excitation: Voltage; Current
- Inputs: Bridge Input
- Auxiliary Outputs: Analog Voltage Output; Analog Current Output
from CAS DataLoggers
The Industrial Data Logger. The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive... [See More]
- Analog Channels: 6
- Sampling Frequency: 0.0250
- Digital I/O Channels: 4
- Resolution: 18
from OMEGA Engineering, Inc.
OMEGA introduces a new family of extremely accurate instruments for DIN rail mounting. The compact iDR Series signal conditioners and PID controllers are available with OMEGA's award-winning "embedded Internet" technology. With the Ethernet option, the instruments connect directly to a LAN and can... [See More]
- Accuracy: 0.0300
- Form Factor: DIN Rail
- Isolation: Isolated Analog Voltage Output (optional feature); Isolated Digital Outputs (optional feature)
- DC Voltage: 0-10 V
from OROS
OROS introduces the first removable disk for a Noise & Vibration analyzer: the Mobi-Disk .This rugged 60GB disk gives an unprecedented flexibility and power to the OROS 3-Series analyzers. For the first time it is now possible to use the analyzer as a real data recorder, and this even without... [See More]
- Analog Channels: 16
- Resolution: 24
- Sampling Frequency: 100
- Data Logger: Datalogger