Modem Data Acquisition Systems and Instruments
from CAS DataLoggers
VersaLog DCC-HR is an 8-channel, battery powered, stand alone current DC data logger. It records up to 4 mega bytes of data and stores it in non- volatile flash memory for later retrieval. Input current signals can be from sensors, transducers, transmitters or any other common current sources. [See More]
- Host Connection: USB; TTL; Ethernet; Modem
- Resolution: 16
- Analog Channels: 8
- Accuracy: 0.1000
from CAS DataLoggers
The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Host Connection: RS232/422/485; USB; Ethernet; Modem
- Digital I/O Channels: 4
- Analog Channels: 6
- Sampling Frequency: 0.0250
from CAS DataLoggers
Internal GSM Modem. The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]
- Host Connection: RS232/422/485; USB; Ethernet; Modem
- Digital I/O Channels: 4
- Analog Channels: 2
- Sampling Frequency: 0.0250
from CAS DataLoggers
The Industrial Data Logger. The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive... [See More]
- Host Connection: RS232/422/485; USB; Ethernet; Modem
- Digital I/O Channels: 4
- Analog Channels: 6
- Sampling Frequency: 0.0250
from CAS DataLoggers
The VersaLog P is a 7-channel, battery powered, stand-alone pulse/state/event data logger. The logger detects electronic or mechanical pulse counts, state changes or events in any of the seven channels. Data is stored in non-volatile flash memory for later retrieval. It works with gas/water/power... [See More]
- Host Connection: USB; TTL; Ethernet; Modem
- Data Logger: Datalogger
- Analog Channels: 7
- Form Factor: Probe/wall Mount Holes for Hanging / Mounting
from CAS DataLoggers
The VersaLog BR is a single channel, battery powered, stand-alone strain gauge bridge data logger. It supports 4/6 wheatstone bridges by providing voltage excitation, excitation voltage compensation and low level signal amplification. Data is stored in nonvolatile flash memory for later retrieval. [See More]
- Host Connection: USB; TTL; Ethernet; Modem
- Resolution: 16
- Analog Channels: 2
- Accuracy: 0.2000
from CAS DataLoggers
The Expert Logger 400 is Delphin ‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology and is based on FPGA technology to make it especially powerful. It can process up to 16 analog input channels at both low and high rates of... [See More]
- Host Connection: RS232/422/485; USB; Modem
- Digital I/O Channels: 24
- Analog Channels: 16
- Sampling Frequency: 1
from CAS DataLoggers
The Intelligent Logger. The dataTaker DT80 is an intelligent data logger with an extensive array of features that allow it to be used across a wide variety of applications. This robust, stand alone, low power data logger features USB memory stick support, 18 bit resolution, extensive communications... [See More]
- Host Connection: RS232/422/485; USB; Ethernet; Modem
- Digital I/O Channels: 12
- Analog Channels: 15
- Sampling Frequency: 0.0250
from CAS DataLoggers
Designed For Remote Applications. The dataTaker DT80M intelligent data logger is a fully featured low-powered logging platform with an integrated cellular modem, making it perfect for remote applications. The rugged design and wide operating temperature range of the DT80M provides reliable operation... [See More]
- Host Connection: RS232/422/485; USB; Ethernet; Modem
- Digital I/O Channels: 12
- Analog Channels: 15
- Sampling Frequency: 0.0250
from CAS DataLoggers
The Smart Logger. The dataTaker DT85 data logger is an intelligent logger with an extensive array of features allowing it to be used across a wide variety of applications such as R &D, energy monitoring, environmental monitoring, temperature profiling and more. The DT85 is a robust, stand alone,... [See More]
- Host Connection: RS232/422/485; USB; Ethernet; Modem
- Digital I/O Channels: 8
- Analog Channels: 48
- Sampling Frequency: 0.0250
from CAS DataLoggers
The VersaLog DCVC-HR is an 8-channel, battery powered, stand alone voltage/current DC data logger. It records up to 4 mega bytes of data and stores it in non-volatile flash memory for later retrieval. Input voltage/current signals can be from sensors, transducers, transmitters or any other common... [See More]
- Host Connection: USB; TTL; Ethernet; Modem
- Resolution: 16
- Analog Channels: 8
- Accuracy: 0.0500