4 Data Acquisition Systems and Instruments
from Encore Electronics, Inc.
The Model 619M is a low cost differential amplifier useful in test environments where high CMRR is desired. Encore's Model 227. F/V converter can also be used in the six-module 4015-111 rack. An. AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the... [See More]
- Number of Poles: 4
- DC Voltage: +/- 10 V Max
- Form Factor: Rack Mount
- User Interface: Front Panel
from CAS DataLoggers
The Delphin Expert Transient ET-16 Data Acquisition System is a high speed, high accuracy data acquisition system capable of synchronously acquiring and saving analog measurement data up to a sampling rate of 50 kHz per channel in combination with digital signals. Available with 16 analog inputs as... [See More]
- Number of Poles: 4; 6; 8; 10
- Digital I/O Channels: 8
- Analog Channels: 16
- Sampling Frequency: 50
from CAS DataLoggers
With its Expert Vibro EV-16 Data Acquisition System device, Delphin has successfully combined the processing of complex functions with high levels of flexibility in a user-friendly system. Vibration measurement systems can now be used where they had previously been economically infeasible. The... [See More]
- Number of Poles: 4; 6; 8; 10
- Digital I/O Channels: 8
- Analog Channels: 16
- Sampling Frequency: 50