DC Current Data Acquisition Systems and Instruments

42 Results
Compact 6.2mm Signal Converters -- DSCP/SCTP
from Dataforth Corporation

Dataforth Corporation's family of compact, dip-switch configurable DSCP signal converters includes seven different models, each housed in an ultra-slim 3.67" x 0.24" x 4.04" (93.1mm x 6.2mm x 102.5mm) DIN case. Designed for data acquisition, test/measurement, and control system applications, their... [See More]

  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Accuracy: 0.1000
  • DC Current: 7.5mA
Data Acquisition System -- Q.monixx A117
from Gantner Instruments, Inc.

Q.monixx is a new addition to the Q.series product family – the ideal edge computing and data logging solution for reliable process control and asset monitoring. The standard I/O configuration for the Q.monixx includes up to 8 universal analog inputs, 8 digital inputs, 4 digital outputs, 2... [See More]

  • Analog Channels: 8
  • Resolution: 24
  • Digital I/O Channels: 14
  • Data Logger: Datalogger
Structural / Environmental Monitoring Data Acquisition System -- DL8M
from M.A.E. Apparecchiature Elettroniche srl

DL8M is the ideal solution for all environmental or structural monitoring in which high resolution, velocity of implementation and low costs of system management are required, together with the greatest simplicity in management and processing acquired data. DLM8 allows to briefly and easily realize... [See More]

  • Analog Channels: 8
  • Resolution: 24
  • Differential Channels: Yes (optional feature)
  • Data Logger: Datalogger
1/8 DIN Process Meter & Controller -- DP25B
from OMEGA Engineering, Inc.

The DP25B process meter accepts a wide variety of DC voltage and current inputs to cover any typical process application. Standard features include a full 4-digit three color (Red, Green, & Amber) programmable LED display, easy front panel scaling to virtually any engineering units, selectable... [See More]

  • Analog Channels: 1
  • Resolution: 15
  • Sampling Frequency: 0.0030
  • Isolation: Isolated Analog Voltage Output (optional feature); Isolated Analog Current Output
128-Channel, USB Multifunction Analog Input/Output System -- USB-AIO16-128A
from ACCES I/O Products, Inc.

Features. High-speed USB 2.0 multifunction DAQ. Sustained sampling speeds up to 500kHz. 12 or 16-bit resolution A/D converter. Flexible, software configured functionality. High density, up to 128 single-ended or differential analog inputs. 18 input ranges, 9 unipolar and 9 bipolar, per 8-channel... [See More]

  • Analog Channels: 128
  • Digital I/O Channels: 16
  • Differential Channels: Yes
  • Sampling Frequency: 500
WebAlert™ -- WA400
from Iwaki America and Walchem, IWAKI America Inc

WebAlert ® was developed to meet the increasing demands for improved operational efficiencies and enhancements to service programs that can be gained by continuous monitoring of remote equipment and systems. WebAlert ® seamlessly web-enables your installed equipment, providing local and... [See More]

  • Analog Channels: 6
  • Data Logger: Datalogger
  • Digital I/O Channels: 6
  • Form Factor: Panel / Chassis Mount
Dynamic Measurement System -- Spider-80X
from Crystal Instruments

Highlights. •Highly modular, distributed, networkable dynamic measurement system. • 4 - 1024 input channels. •Time synchronization accuracy up to 100 ns for all channels. •PC Tethered mode or standalone Black Box mode. •All input channels sampled simultaneously up to 102.4... [See More]

  • Analog Channels: 8
  • Form Factor: Rack Mount
  • Sampling Frequency: 102
  • User Interface: Computer Programmable
Cellular 2 Channel Data Logger -- LogBox 3G
from CAS DataLoggers

Description. The Novus LogBox 3G Cellular 2 Channel Data Logger. The LogBox 3G provides 2 universal analog inputs, 1 digital input and 1 digital output with an internal 3G wireless cellular modem and compatibility with the NOVUS Cloud web portal. The universal inputs accept thermocouples and RTD... [See More]

  • Analog Channels: 2
  • Resolution: 15
  • Digital I/O Channels: 1
  • Data Logger: Datalogger
Measurement Module for Voltage, Current and Status -- 5505A
from Kistler Group

Measurement module (DAQ) for voltage, current and status.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 analog and 2 digital input channels. Galvanic isolation 500 VDC. A/D conversion: 20 kSps sampling rate per channel, 24 Bit resolution [See More]

  • Analog Channels: 8
  • Sampling Frequency: 20
  • Digital I/O Channels: 2
  • Resolution: 24
Amp Input Isolated -- AD16T
from Opto 22

0 - 5 Amp Input Isolated [See More]

  • Analog Channels: 1
  • Isolation: Isolated
  • Resolution: 12
  • Form Factor: Stand-alone
16-Bit USB Data Acquisition Module -- OMB-DAQ-3000
from OMEGA Engineering, Inc.

The new OMB-DAQ-3000 Series offers high-speed, multifunction data acquisition in a low-cost, portable package. The module offers synchronous and concurrent voltage input, temperature input, waveform output, counter input, quadrature encoder input, timer output and digital I/O. Everything needed to... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 10
RA1216 Remote Data Acquisition Pod -- WM-RA1216
from ACCES I/O Products, Inc.

Features. Remote intelligent analog and digital I/O unit with opto-isolated RS-485 serial interface to host computer. Eight differential or sixteen single-ended analog inputs, programmable gain and offset on a channel-by-channel basis, 12-bit resolution A/D converter. Programmable gains provide... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 7
  • Differential Channels: Yes
  • Resolution: 12
Vibration Controller -- Spider-81
from Crystal Instruments

Spider-81 Vibration Controller. The Spider-81 is a 4th generation vibration control system developed by Crystal Instruments. Using advanced technology unique to us, it has performance and features not seen in any other product: •DSP centralized design with simple network connection. •4 -... [See More]

  • Analog Channels: 4
  • User Interface: Front Panel; Computer Programmable
  • Sampling Frequency: 102
  • Host Connection: Ethernet
Compact, Universal Data Logger -- Delphin Loggito LAN Logger
from CAS DataLoggers

The Loggito LAN Data Logger by Delphin proves that good things do indeed come in small packages! The Loggito is excellent for distributed monitoring systems, data acquisition with a low number of channels and other low power applications in a wide variety of industries. The Loggito can be used as a... [See More]

  • Analog Channels: 8
  • Sampling Frequency: 1
  • Digital I/O Channels: 8
  • Resolution: 24
Universal Measurement Module -- 5501A
from Kistler Group

Universal measurement module (DAQ) for voltage, current, resistance, potentiometer, resistance thermometer (Pt100, Pt1000), thermocouples (Type B,E,J,K,L,N,R,S,T,U), strain gauges, IEPE sensors (Piezotron) and status.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 2... [See More]

  • Analog Channels: 2
  • Sampling Frequency: 100
  • Digital I/O Channels: 2
  • Resolution: 24
Analog Current Input Module -- SNAP-AIMA
from Opto 22

The SNAP-AIMA provides two channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. Although the two channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. For a similar module... [See More]

  • Analog Channels: 2
  • Accuracy: 0.0500
  • Sampling Frequency: 0.0870
  • Isolation: Isolated
Dual-Channel Process Monitor -- DP3300
from OMEGA Engineering, Inc.

Highly versatile, the DP3300 series is a dual input meter. The meter can either monitor two analog inputs or an analog input and a pulse input. On the analog channel, signals from thermocouples, RTD's, or thermistors are linearized and displayed in degrees Centigrade or Fahrenheit. Voltage and... [See More]

  • Analog Channels: 2
  • DC Voltage: 0 to 10 V
  • Form Factor: Panel / Chassis Mount
  • DC Current: 4 to 20 mA
Remote Intelligent Data Acquisition and Control System -- RIDACS
from ACCES I/O Products, Inc.

Remote Intelligent Data Acquisition and Control System. Distributed Input/Output is commonly used to reduce installation cost, " home-run" wiring, and potential noise interference. REMOTE ACCES pods installed in RIDACS systems let you install interfaces and control outputs close to the sensors and... [See More]

  • Analog Channels: 32
  • Resolution: 12
  • Digital I/O Channels: 8
  • Isolation: Opto-Isolated RS-485 Serial Interface to Host Computer
Current Data Logger -- VersaLog VL-DCC-HR
from CAS DataLoggers

VersaLog DCC-HR is an 8-channel, battery powered, stand alone current DC data logger. It records up to 4 mega bytes of data and stores it in non- volatile flash memory for later retrieval. Input current signals can be from sensors, transducers, transmitters or any other common current sources. [See More]

  • Analog Channels: 8
  • Accuracy: 0.1000
  • Resolution: 16
  • Data Logger: Datalogger
Universal Measurement Module -- 5502A
from Kistler Group

Universal measurement module (DAQ) for voltage, current, resistance, potentiometer, resistance thermometer (Pt100, Pt1000), thermocouples (Type B,E,J,K,L,N,R,S,T,U) and strain gauges.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels. Galvanic... [See More]

  • Analog Channels: 4
  • Resolution: 24
  • Sampling Frequency: 20
  • Accuracy: 0.0100
Analog Current Input Module -- SNAP-AIMA-32
from Opto 22

The SNAP-AIMA-32 provides 32 channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. Although the 32 channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. [See More]

  • Analog Channels: 32
  • Accuracy: 0.1000
  • Sampling Frequency: 8.70E-4
  • Isolation: Isolated
iSeries Controller/Signal Conditioner -- iDR
from OMEGA Engineering, Inc.

OMEGA introduces a new family of extremely accurate instruments for DIN rail mounting. The compact iDR Series signal conditioners and PID controllers are available with OMEGA's award-winning "embedded Internet" technology. With the Ethernet option, the instruments connect directly to a LAN and can... [See More]

  • Accuracy: 0.0300
  • Form Factor: DIN Rail
  • Isolation: Isolated Analog Voltage Output (optional feature); Isolated Digital Outputs (optional feature)
  • DC Voltage: 0-10 V
Data Acquisition System – Network Compatible and Modular -- Delphin ProfiMessage
from CAS DataLoggers

The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave devices can each accommodate two... [See More]

  • Analog Channels: 15
  • Sampling Frequency: 160
  • Differential Channels: Yes
  • Resolution: 24
Analog Current Input Module -- SNAP-AIMA-32-FM
from Opto 22

The SNAP-AIMA-32-FM provides 32 channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. Although the 32 channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. [See More]

  • Analog Channels: 32
  • Accuracy: 0.1000
  • Sampling Frequency: 8.70E-4
  • Isolation: Isolated
Modular Signal Conditioning System -- OM2
from OMEGA Engineering, Inc.

The OMEGA ® OM2 modular signal conditioning system provides a low cost, versatile method of interconnecting a variety of analog signals for measurement and control systems. The OM2 modules interface directly with sensors or analog signals such as strain gages, mV, thermocouples and RTD ’s. [See More]

  • Form Factor: DIN Rail
  • Auxiliary Outputs: Analog Voltage Output
  • Inputs: Bridge Input
  • User Interface: None
DC Voltage and Current Data Logger -- Electrocorder DC-3VA
from CAS DataLoggers

The DC-3VA two channel data logger is specifically designed to accurately monitor one or two DC voltage channels, 1V to 300Vdc and one DC current channel, allowing you to monitor PV (photovoltaic) cell output, DC charger performance, as well as many other applications - like DC motors. The stored... [See More]

  • Analog Channels: 3
  • Accuracy: 1
  • Resolution: 10
  • Data Logger: Datalogger
Analog Current Input Module -- SNAP-AIMA-4
from Opto 22

The SNAP-AIMA-4 provides four channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. Although the four channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. [See More]

  • Analog Channels: 4
  • Accuracy: 0.0500
  • Sampling Frequency: 0.0435
  • Isolation: Isolated
Multifunction Data Acquisition System -- OMB-DAQTEMP
from OMEGA Engineering, Inc.

The OMB-DAQTEMP-14A data acquisition card provides a total hardware/software/signal conditioning solution for highaccuracy, high speed temperature, voltage, frequency, and pulse counting measurements, plus digital I/O and analog output. A diversified software is included with the OMB-DAQTEMP-14A,... [See More]

  • Differential Channels: Yes
  • Sampling Frequency: 200
  • Digital I/O Channels: 24
  • Resolution: 16
Environmental Data Logger -- dataTaker® DT82E
from CAS DataLoggers

The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]

  • Analog Channels: 6
  • Sampling Frequency: 0.0250
  • Digital I/O Channels: 4
  • Resolution: 18
Analog Current Input Module -- SNAP-AIMA-8
from Opto 22

The SNAP-AIMA-8 provides eight channels of -20 mA to +20 mA current input. The module does not supply loop excitation current. Although the eight channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. Compatibility: This... [See More]

  • Analog Channels: 8
  • Accuracy: 0.0500
  • Sampling Frequency: 0.0036
  • Isolation: Isolated
Programmable Process Monitors -- DP3600
from OMEGA Engineering, Inc.

The easy-to-use DP3600 series meters can be user-programmed to work with a wide variety of pressure, flow and force transducers. Keys are appropriately labeled to eliminate any user guess work. All features such as limits, timers, display modes, setpoint, time-base etc. are totally programmable from... [See More]

  • Analog Channels: 1
  • DC Voltage: 0 to 10 V
  • Form Factor: Panel / Chassis Mount
  • DC Current: 4 to 20 mA
Environmental Data Logger with Modem -- dataTaker® DT82EM
from CAS DataLoggers

Internal GSM Modem. The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]

  • Analog Channels: 2
  • Sampling Frequency: 0.0250
  • Digital I/O Channels: 4
  • Resolution: 18
Analog Current Input Module -- SNAP-AIMA-i
from Opto 22

The SNAP-AIMA-i provides two isolated channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. In addition to having two channels isolated from each other, the module is also transformer isolated and optically isolated from other modules and devices. [See More]

  • Analog Channels: 2
  • Accuracy: 0.0500
  • Sampling Frequency: 0.1000
  • Isolation: Isolated
Programmable Process Scanner -- DPS3100
from OMEGA Engineering, Inc.

The DPS3000 Series Scanners monitor up to seven individual inputs. Each channel on the DPS3204 and DPS3207 can be programmed to accept different types of inputs, while the DPS3104 and DPS3107 are limited to one input type on all channels. Temperature is displayed in °C or °F, while voltage... [See More]

  • Analog Channels: 7
  • DC Voltage: 0 to 10 V
  • Form Factor: Panel / Chassis Mount
  • DC Current: 4 to 20 mA
Industrial Data Logger -- dataTaker® DT82i
from CAS DataLoggers

The Industrial Data Logger. The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive... [See More]

  • Analog Channels: 6
  • Sampling Frequency: 0.0250
  • Digital I/O Channels: 4
  • Resolution: 18
Analog Current Input Module -- SNAP-AIMA-iSRC
from Opto 22

The SNAP-AIMA-iSRC provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources 24 V for two 4 –20 mA loops. The loops are internally connected to the individual... [See More]

  • Analog Channels: 2
  • Accuracy: 0.0500
  • Sampling Frequency: 0.1000
  • Isolation: Isolated
Portable Universal Input Data Logger -- Grant SQ2010
from CAS DataLoggers

A powerful portable data logger for everyday use. Flexible. Very easy to use. Economical. Handheld, ergonomic design. USB connectivity with PC. Ethernet or RS232 communications options available. Extended battery life for unattended logging. The lightweight, battery powered SQ2010 datalogger... [See More]

  • Analog Channels: 8
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Resolution: 24
Analog Current Input Module -- SNAP-AIMA-iSRC-FM
from Opto 22

The SNAP-AIMA-iSRC-FM provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources 24 V for two 4 –20 mA loops. The loops are internally connected to the individual... [See More]

  • Analog Channels: 2
  • Accuracy: 0.0500
  • Sampling Frequency: 0.1000
  • Isolation: Isolated
Portable Universal Input Data Logger -- Grant SQ2020-1F8
from CAS DataLoggers

Powerful data loggers for standard and high speed applications. Up to 20 Max readings per second on 1 channel. Fully configurable via the integrated keypad. 128*97 dot graphical LCD display. Compatible with B, C, D type thermocouples. Up to 16 universal inputs. High precision (0.05%). Advanced data... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sampling Frequency: 0.1000
Analog Current Input Module -- SNAP-AIMA2-i
from Opto 22

The SNAP-AIMA2-i module provides two isolated channels with an input range of -1 mA to +1 mA. This module does not supply loop excitation current. [See More]

  • Analog Channels: 2
  • Accuracy: 0.0500
  • Sampling Frequency: 0.1000
  • Isolation: Isolated
Portable Universal Input Data Logger -- Grant SQ2020-2F8
from CAS DataLoggers

Powerful data loggers for standard and high speed applications. Up to 100 readings per second on 2 channels. In-built Ethernet connectivity. Up to four 3 or 4 wire Pt 100/1000 sensor inputs. Fully configurable via the integrated keypad - New!. 128*97 dot graphical LCD display - New!. Compatible with... [See More]

  • Analog Channels: 16
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Sampling Frequency: 0.1000
Current Input Module -- G4AD3
from Opto 22

+4 To +20 mA Input [See More]

  • Analog Channels: 1
  • Isolation: Isolated
  • Resolution: 12
  • Form Factor: Stand-alone