Datalogger / Recorder Data Acquisition Systems and Instruments
from AMETEK Programmable Power
16-Channel isolated high voltage measurement instrument. 24-bit SAR ADC per Channel. 128k samples/second/channel sample rate. 1000V channel-channel isolation. 500V channel-ground isolation. Input voltage ranges peak: ±420V/ ±10V/ ±1V. Data logger acquisition mode. 3-Pin screw... [See More]
- Analog Channels: 16
- Isolation: Channel-to-Channel Isolation; Isolated Digital Inputs; Isolated Digital Outputs
- Data Logger: Datalogger
- Form Factor: Rack Mount
from Renishaw
Reporting made simple. Reporter is an easy-to-use, real-time process monitoring app for customers who wish to view component measurement data. Measurement data can be viewed on the machine tool or analysed externally by exporting data to a CSV file. The app is installed onto a Windows ®-based... [See More]
- Data Logger: Datalogger
- User Interface: Touch Screen
- Form Factor: Handheld
- Host Connection: Ethernet
from Silicon Designs, Inc.
SDI's Model 3330 G-Logger® is a low-cost, USB-powered portable data acquisition systems with the same powerful monitoring, FFT analysis, and display capabilities typically found in much more expensive systems. The 3330 gives users a quick, powerful, and comprehensive real-time data stream with fast... [See More]
- Digital I/O Channels: 3
- Resolution: 16
- Sampling Frequency: 10
- Data Logger: Datalogger
from Silicon Designs, Inc.
SDI's Model 3340 G-Logger® is a low-cost, stand-alone portable data acquisition systems with the same powerful monitoring, FFT analysis, and display capabilities typically found in much more expensive systems. The 3340 gives users a quick, powerful, and comprehensive real-time data stream with fast... [See More]
- Sampling Frequency: 10
- Data Logger: Datalogger
- Resolution: 16
- Form Factor: Stand-alone
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 122880
from Gantner Instruments, Inc.
Q.monixx is a new addition to the Q.series product family – the ideal edge computing and data logging solution for reliable process control and asset monitoring. The standard I/O configuration for the Q.monixx includes up to 8 universal analog inputs, 8 digital inputs, 4 digital outputs, 2... [See More]
- Analog Channels: 8
- Resolution: 24
- Digital I/O Channels: 14
- Data Logger: Datalogger
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Analog Channels: 32
- Digital I/O Channels: 48
- Differential Channels: Yes
- Sampling Frequency: 1000
from ELMA Electronic Inc.
Elma ’s Low Power Data Acquisition System – LpDAS - is a small, lightweight, conduction cooled embedded computing solution for rugged environments. LpDAS can be configured to support a variety of avionic communication standards including ARINC 429, ARINC 825, MIL-STD-1553 and AFDX. [See More]
- Data Logger: Datalogger
- User Interface: Computer Programmable
- Form Factor: Stand-alone
from FiberSensing, SA
Fast acquisition for dynamic measurements, up to 4 sensors per fiber [See More]
- Sampling Frequency: 20
- Form Factor: Modular Bay or Slot System
- Data Logger: Datalogger
- Auxiliary Outputs: Optical
from Micromega Dynamics
Our new wireless vibration recorder, the RECOVIB TINY measures vibrations and shocks in all three axes. It is extremely practical for a vibration diagnosis, offering up to 6 hours of measurement. Its wireless technology and intuitive operation provides substantial time savings in the performance of... [See More]
- Data Logger: Datalogger
from M.A.E. Apparecchiature Elettroniche srl
DL8M is the ideal solution for all environmental or structural monitoring in which high resolution, velocity of implementation and low costs of system management are required, together with the greatest simplicity in management and processing acquired data. DLM8 allows to briefly and easily realize... [See More]
- Analog Channels: 8
- Resolution: 24
- Differential Channels: Yes (optional feature)
- Data Logger: Datalogger
from CAS DataLoggers
The EC-3V AC Voltage Data Logger allows engineers to quickly and cost-effectively monitor and resolve single & 3-phase voltage problems. It has an integral Phase Sequence/Rotation Checker. The voltage levels are stored with dates and times. With the back-up battery, the Electrocorder data logger... [See More]
- Analog Channels: 3
- Accuracy: 1
- Resolution: 10
- Data Logger: Datalogger
from Tekscan, Inc.
Wireless VersaTek Wireless Unit. Ideal for applications where the object being measured is in motion or involves a hazardous area or materials. Scanning electronics consist of a VersaTek handle, Wireless Unit, and a preconfigured wireless router. A sensor connects to the handle, and the handle... [See More]
- Data Logger: Datalogger
- Inputs: Pressure
- Form Factor: Stand-alone
- Auxiliary Outputs: Digital
from Iwaki America and Walchem, IWAKI America Inc
WebAlert ® was developed to meet the increasing demands for improved operational efficiencies and enhancements to service programs that can be gained by continuous monitoring of remote equipment and systems. WebAlert ® seamlessly web-enables your installed equipment, providing local and... [See More]
- Analog Channels: 6
- Data Logger: Datalogger
- Digital I/O Channels: 6
- Form Factor: Panel / Chassis Mount
from Prosig USA, Inc.
The Prosig NVH Starter System is a complete hardware and software bundle that provides a test engineer with everything needed to capture and analyze noise and vibration data. The Prosig P8004 unit has four 24-bit analog inputs and a dedicated tacho input. Capture speeds of up to 400k samples per... [See More]
- Data Logger: Datalogger
- Application: Vehicular; Aerospace / Military
- User Interface: Computer Programmable
from Thyracont Vacuum Instruments GmbH
Absolute Pressure 1600 mbar to 1 mbar (=hPa), 1200 Torr to 1 Torr. The versatile VD81 digital vacuum meter measures absolute pressure in the rough vacuum range. It is equipped with USB interface and can be used as data logger. The VD81 can be operated with battery or external power supply making it... [See More]
- Accuracy: 0.3000
- Form Factor: Stand-alone
- Data Logger: Datalogger
- Operating Temperature: 32 to 122
from Campbell Scientific, Inc.
Either the CR720 or CR720XL is required in each CR7 System. The CR720 provides regulated power for analog and digital functions, 16-bit A/D-D/A conversion (analog interface card), and a precision voltage reference. The module includes an I/O chassis that contains slots for up to seven I/O Cards. [See More]
- Digital I/O Channels: 1
- Form Factor: Panel / Chassis Mount
- Data Logger: Datalogger
- Excitation: Voltage
from OROS
OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for measurements. OR36 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Analog Channels: 16
- Digital I/O Channels: 1
- Differential Channels: Yes
- Sampling Frequency: 40
from Diversified Technical Systems, Inc. (DTS)
SLICE is a revolutionary data acquisition system (DAS) with unmatched functionality in an unbelievably small size. Available in 2 configurations, the SLICE DAS offer flexibility, superior technology and reliable data recording solutions for mission critical test applications. The Base SLICE contains... [See More]
- Analog Channels: 3
- Sampling Frequency: 450
- Digital I/O Channels: 0
- Resolution: 16
from OMEGA Engineering, Inc.
The OMEGA® iSD environmental monitor provides Web-based remote surveillance of environmental conditions in critical HVAC applications such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility. View and record Temperature, Relative Humidity and Dew Point... [See More]
- Data Logger: Datalogger
- DC Voltage: 9 - 12 V
- Form Factor: Panel / Chassis Mount
- Auxiliary Outputs: Relay Output
from LORD MicroStrain Sensing Systems
Downhole Orientation Sensor and Data Logger. Overview. The 3DM-DH3 ™ is a downhole orientation sensor and datalogger. It incorporates acceleration sensors, magnetic field sensors, and temperature sensors, together with an on-board microprocessor, embedded software algorithm, non-volatile... [See More]
- Resolution: 24
- Form Factor: PC Board
- Data Logger: Datalogger
- DC Voltage: 6-10 V
from Hi-Techniques, Inc.
The Synergy 8 supports up to eight input modules in a compact, card modular form factor capable of 32 high-speed channels or 128 using the 16-channel high density module. System can be configured with a flexible carrying handle for either field or factory use. Features. Houses 8 input modules 32... [See More]
- Data Logger: Datalogger
- User Interface: Computer Programmable
- Form Factor: Modular Bay or Slot System
- Application: Aerospace / Military
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 122880
from CAS DataLoggers
Description. The Novus LogBox 3G Cellular 2 Channel Data Logger. The LogBox 3G provides 2 universal analog inputs, 1 digital input and 1 digital output with an internal 3G wireless cellular modem and compatibility with the NOVUS Cloud web portal. The universal inputs accept thermocouples and RTD... [See More]
- Analog Channels: 2
- Resolution: 15
- Digital I/O Channels: 1
- Data Logger: Datalogger
from Thyracont Vacuum Instruments GmbH
Absolute Pressure 100 mbar to 5 x 10-4 mbar (=hPa), 75 Torr to 5 x 10-4 Torr. VD83 digital vacuum meter measures absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (save up to 2000 measurements). The VD83 can be operated with battery or... [See More]
- Data Logger: Datalogger
- Operating Temperature: 41 to 122
- Form Factor: Stand-alone
from Campbell Scientific, Inc.
Either the CR720 or CR720XL I/O Module is required in each CR7 System. The CR720XL provides regulated power for analog and digital functions, 16-bit A/D-D/A conversion (analog interface card), and a precision voltage reference. The CR720XL includes an I/O chassis and contains slots for up to... [See More]
- Digital I/O Channels: 1
- Form Factor: Panel / Chassis Mount
- Data Logger: Datalogger
- Excitation: Voltage
from OROS
OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for measurements. OR38 includes an acquisition front-end, with conditioning and sampling, a time domain recorder and... [See More]
- Analog Channels: 32
- Digital I/O Channels: 1
- Differential Channels: Yes
- Sampling Frequency: 40
from Hi-Techniques, Inc.
The Synergy CS mainframe further extends the available channel count supporting up to 16 input modules in a benchtop or rackmount configuration. The Synergy CS can be configured with or without internal display. Features. Houses 16 input modules 64 input channels @ 2 MS/s each. 200 kS/s streaming to... [See More]
- Data Logger: Datalogger
- User Interface: Front Panel
- Form Factor: Rack Mount
- Data Storage: 500000
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 250000
from CAS DataLoggers
CAS is pleased to announce the new ADwin-X-A20 compact data acquisition and control system. It features a high performance, dual-core, 64-bit processor plus analog and digital inputs and outputs and a 1GB Ethernet communications interface to provide extremely precise, low latency real-time... [See More]
- Analog Channels: 8
- Digital I/O Channels: 8
- Differential Channels: Yes
- Sampling Frequency: 1000
from Thyracont Vacuum Instruments GmbH
Absolute Pressure 100 mbar to 1 x 10-3 mbar (=hPa), 75 Torr to 1 x 10-3 Torr. VD84 digital Pirani vacuum meter with external, exchangeable sensor head VSP841/2 reads absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (up to 2000... [See More]
- Data Logger: Datalogger
- Operating Temperature: 41 to 122
- Form Factor: Stand-alone
from Campbell Scientific, Inc.
The CR9000X is a modular, multiprocessor system that provides precision measurement capabilities in a rugged battery-operated package. The CR9000X consists of a base system and a chassis with I/O module slots that accepts up to nine user-selected modules. A compact version of the CR9000X is... [See More]
- Digital I/O Channels: 9
- Form Factor: Panel / Chassis Mount
- Data Logger: Datalogger
- User Interface: None
from OROS
OROS introduces the first removable disk for a Noise & Vibration analyzer: the Mobi-Disk .This rugged 60GB disk gives an unprecedented flexibility and power to the OROS 3-Series analyzers. For the first time it is now possible to use the analyzer as a real data recorder, and this even without... [See More]
- Analog Channels: 16
- Resolution: 24
- Sampling Frequency: 100
- Data Logger: Datalogger
from Hi-Techniques, Inc.
The Synergy P mainframe supports up to 4 input modules capable of up to 64 channels in a portable, self-contained chassis. Mix and match input modules in any configuration or choose one of the economical bundled configurations. Features. Houses 4 input modules 16 input channels @ 2 MS/s each. 200... [See More]
- Data Logger: Datalogger
- User Interface: Front Panel
- Form Factor: Stand-alone
- Data Storage: 320000
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Analog Channels: 6
- Digital I/O Channels: 16
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 250000
from CAS DataLoggers
The Loggito LAN Data Logger by Delphin proves that good things do indeed come in small packages! The Loggito is excellent for distributed monitoring systems, data acquisition with a low number of channels and other low power applications in a wide variety of industries. The Loggito can be used as a... [See More]
- Analog Channels: 8
- Sampling Frequency: 1
- Digital I/O Channels: 8
- Resolution: 24
from Thyracont Vacuum Instruments GmbH
Absolute Pressure 1200 - 5 x 10-4 mbar (=hPa), 900 - 5 x 10-4 Torr. VD85 digital vacuum meter reads pressure over 7 decades in the rough and fine vacuum range. Its sensor combination of piezo and Pirani guarantees high resolution and precision over the whole range. It is equipped with USB interface... [See More]
- Data Logger: Datalogger
- Operating Temperature: 41 to 122
- Form Factor: Stand-alone
from Hi-Techniques, Inc.
The Synergy Qb offers the same Synergy input capabilities in a field rugged product offering IP51 environmental resistance against dust and water. This DC-operated system can acquire standalone to its internal low-power PC with solid state drive, or to an external PC via Ethernet. Features. Houses 4... [See More]
- Data Logger: Datalogger
- User Interface: Computer Programmable
- Form Factor: Modular Bay or Slot System
- Data Storage: 64000
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Analog Channels: 8
- Digital I/O Channels: 20
- Differential Channels: Yes (optional feature)
- Sampling Frequency: 125000
from CAS DataLoggers
The CMK610-S concrete maturity kit contains the Squirrel OQ610-S logger, a bright yellow, heavy duty weatherproof case, and SquirrelView software. The OQ610-S logger has 6 temperature channels and digitally displays the value of all channels, and comes with type K extension leads. It can be... [See More]
- Analog Channels: 6
- Data Logger: Datalogger
- Sampling Frequency: 0.0080
- Form Factor: Stand-alone