Environmental Data Acquisition Systems and Instruments

19 Results
Digital Hydraulic Tester -- Serviceman Plus
from HydraCheck Inc.

The Serviceman Plus features extremely robust construction and an oil-resistant rubber coating to withstand impacts, vibration, dust, and moisture (protection class up to IP67) and is designed for use in particularly harsh conditions. This compact mobile tester measures pressure, temperature, flow... [See More]

  • Application: General Lab & Industrial; Environmental
  • User Interface: Front Panel
  • Form Factor: Stand-alone
  • Host Connection: USB
Dry Ice Data Logger -- SwiTrace I-Plug
from CAS DataLoggers

CAS DataLoggers is pleased to introduce the new I-Plug Dry Ice data loggers from SwiTrace. Available in both IPST8U single use and IPMT8U multi-use models, they are designed to record temperatures down to -80 °C and are suitable for use with dry ice shipments. They offer built-in alarm... [See More]

  • Application: General Lab & Industrial; Environmental; Medical / Biomedical
  • Form Factor: Stand-alone
  • Data Logger: Datalogger
  • Inputs: Thermistor Input
Data Acquisition System -- Q.monixx A117
from Gantner Instruments, Inc.

Q.monixx is a new addition to the Q.series product family – the ideal edge computing and data logging solution for reliable process control and asset monitoring. The standard I/O configuration for the Q.monixx includes up to 8 universal analog inputs, 8 digital inputs, 4 digital outputs, 2... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military
  • Digital I/O Channels: 14
  • Analog Channels: 8
  • Resolution: 24
16-Bit USB Data Acquisition Module -- OMB-DAQ-3000
from OMEGA Engineering, Inc.

The new OMB-DAQ-3000 Series offers high-speed, multifunction data acquisition in a low-cost, portable package. The module offers synchronous and concurrent voltage input, temperature input, waveform output, counter input, quadrature encoder input, timer output and digital I/O. Everything needed to... [See More]

  • Application: General Lab & Industrial; Environmental; Weather / Meteorology; Medical / Biomedical
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 24
Dynamic Measurement System -- Spider-80X
from Crystal Instruments

Highlights. •Highly modular, distributed, networkable dynamic measurement system. • 4 - 1024 input channels. •Time synchronization accuracy up to 100 ns for all channels. •PC Tethered mode or standalone Black Box mode. •All input channels sampled simultaneously up to 102.4... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Aerospace / Military; Weather / Meteorology
  • Sampling Frequency: 102
  • Analog Channels: 8
  • Form Factor: Rack Mount
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Structural / Environmental Monitoring Data Acquisition System -- DL8M
from M.A.E. Apparecchiature Elettroniche srl

DL8M is the ideal solution for all environmental or structural monitoring in which high resolution, velocity of implementation and low costs of system management are required, together with the greatest simplicity in management and processing acquired data. DLM8 allows to briefly and easily realize... [See More]

  • Application: Environmental; Seismic / Geotechnical
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 8
  • Resolution: 24
Environmental Data Logger -- dataTaker® DT82E
from CAS DataLoggers

The Environmental Data Logger. The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]

  • Application: General Lab & Industrial; Environmental; Weather / Meteorology
  • Digital I/O Channels: 4
  • Analog Channels: 6
  • Sampling Frequency: 0.0250
Environmental Surveillance -- iSD-TH
from OMEGA Engineering, Inc.

The OMEGA® iSD environmental monitor provides Web-based remote surveillance of environmental conditions in critical HVAC applications such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility. View and record Temperature, Relative Humidity and Dew Point... [See More]

  • Application: Environmental
  • Form Factor: Panel / Chassis Mount
  • Data Logger: Datalogger
  • DC Voltage: 9 - 12 V
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Environmental Data Logger with Modem -- dataTaker® DT82EM
from CAS DataLoggers

Internal GSM Modem. The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive communications capabilities and... [See More]

  • Application: General Lab & Industrial; Environmental; Weather / Meteorology
  • Digital I/O Channels: 4
  • Analog Channels: 2
  • Sampling Frequency: 0.0250
Ethernet-Based Data Acquisition System -- OMB-DAQSCAN-2001
from OMEGA Engineering, Inc.

The OMB-DAQSCAN-2000 Series of Ethernet-based data acquisition system components provides analog, digital and frequency I/O capability for Ethernet-based test systems. All OMB-DAQSCAN-2000 models are packaged in a 1U high-full rack package and include a rack-mount kit that can attach to either the... [See More]

  • Application: General Lab & Industrial; Environmental; Weather / Meteorology; Medical / Biomedical
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 40
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Thermo-Anemometer Data Logger -- AEMC 1227
from CAS DataLoggers

The AEMC 1227 is a portable, easy-to-use instrument which uses an airflow sensor designed to accurately measure and log airflow or wind speed. The logger can be used to perform a variety of recording tasks with an easy and intuitive setup from a computer using supplied DataView ® software. The... [See More]

  • Application: General Lab & Industrial; Environmental; Weather / Meteorology
  • Form Factor: Stand-alone
  • Data Logger: Datalogger
  • Inputs: Thermistor Input
Multifunction Data Acquisition System -- OMB-DAQTEMP
from OMEGA Engineering, Inc.

The OMB-DAQTEMP-14A data acquisition card provides a total hardware/software/signal conditioning solution for highaccuracy, high speed temperature, voltage, frequency, and pulse counting measurements, plus digital I/O and analog output. A diversified software is included with the OMB-DAQTEMP-14A,... [See More]

  • Application: General Lab & Industrial; Environmental; Weather / Meteorology; Medical / Biomedical
  • Digital I/O Channels: 24
  • Differential Channels: Yes
  • Sampling Frequency: 200
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Universal Input Data Logger -- dataTaker® DT80
from CAS DataLoggers

The Intelligent Logger. The dataTaker DT80 is an intelligent data logger with an extensive array of features that allow it to be used across a wide variety of applications. This robust, stand alone, low power data logger features USB memory stick support, 18 bit resolution, extensive communications... [See More]

  • Application: General Lab & Industrial; Environmental
  • Digital I/O Channels: 12
  • Analog Channels: 15
  • Sampling Frequency: 0.0250
USB Data Acquisition Module -- OMB-DAQ-54, OMB-DAQ-55 and OMB-DAQ-56
from OMEGA Engineering, Inc.

The OMB-DAQ-54, OMB-DAQ-55 and OMB-DAQ-56 Personal Daqs are full-featured data acquisition products that utilize the Universal Serial Bus (USB), which is built into almost every new PC. Designed for high accuracy and resolution, the 22-bit OMB-DAQ-54/55/56 data acquisition systems directly measure... [See More]

  • Application: General Lab & Industrial; Environmental; Marine; Weather / Meteorology; Medical / Biomedical
  • Digital I/O Channels: 16
  • Analog Channels: 20
  • Sampling Frequency: 0.0660
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 8
  • Digital I/O Channels: 20