Left Hand Thread Nuts

3 Results
Long Hex. Nut -- LHN1
from Imao-Fixtureworks

Material: S45C steel. Finish: Black oxide. Heat treated to Rc33 - 39 [See More]

  • Thread Direction: Right Hand; Left Hand
  • Size: M5; M6; M8; M10; M12; M16; M20; M24
  • Type: Hex Nut
  • Material: Steel
Cap Nut
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Hex Cap Nut, Square Cap Nut, Hex Socket Cap Nut, Square Socket Cap Nut, Custom. Dimensions: CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/2 ” (M12) through 8 ” (M200) Nominal Diameter, Max Piece Weight: (1) Ton. [See More]

  • Thread Direction: Right Hand; Left Hand
  • Size: Stocking Sizes: 1/8” through 8” Nominal Diameter; Stocking Sizes: M12 through M200 Nominal Diameter
  • Type: Acorn Nut
  • Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
Hex Nuts
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Hex Nut, Heavy Hex Nut, Hex Flat Nut, Hex Thick Nut, T.I.R. Nut, Custom. Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements. Stocking Sizes: 1/4 ” (M6) through 6 ” (M150) Nominal Diameter. [See More]

  • Thread Direction: Right Hand; Left Hand
  • Size: Stocking Sizes: 1/4” through 6” Nominal Diameter; Stocking Sizes: M6 through M150 Nominal Diameter
  • Type: Hex Nut; Hex Nut, Heavy Hex Nut, Hex Flat Nut, Hex Thick Nut, T.I.R. Nut, Custom
  • Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel