Brass Nuts

89 Results
Panel Nut-1/4-32 Thread -- 1448
from Keystone Electronics Corp.

Part Number: 1448. Finish/Plating: Nickel Plate. Material: Brass. OD: .375 [9.5]. Thread: 1/4 -32 [See More]

  • Material: Bronze
  • Finish: Nickel Plated
  • Size: 1/4"
Nickel-Plated Brass Metric Threaded Locknuts -- 6004121
from Altech Corp.

Features: Nickel-Plated Brass Characteristics: Metric Threads [See More]

  • Material: Bronze
  • Size: M12
  • Type: Hex Nut; Locknut
  • Finish: Nickel Plated
Self-Sealing Locking Jam Nut - Imperial SEELNUT® -- 6-32 UNC-2B
from APM Hexseal Corp.

One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut ®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially where... [See More]

  • Material: Bronze
  • Finish: Nickel Plated
  • Type: Hex Nut; Locknut; Jam Nut; Other; Nut with a Sealing O-Ring
  • Features: Vibration Dampening
1 1/2 in. Size Aluminum Shank with Brass Swivel Nut Female (NST Threads)|Master File -- FHNST-F150
from Kuriyama of America, Inc.

FEATURES AND ADVANTAGES. Versatile threaded hose connectors designed for suction and discharge applications. Male ends supplied with NST threads (National Fire Hose Straight Threads). Cylindrical studs or "pins" positioned on the outside rim of the coupling allowing the use of a spanner wrench to... [See More]

  • Material: Aluminum; Bronze
  • Size: 1 1/2"; 1 1/2
Hex Nut, Brass -- 222 / 224 / 225 / 226
from BRIM Electronics, Inc.

Brass hardware Nickel plated for high temperature applications. Std. Pkg.: 1000. [See More]

  • Material: Bronze
  • Size: Nominal OD: 1/4", 11/32", 3/8", 7/16"
  • Type: Hex Nut
  • Finish: Nickel Plated
Custom Nuts
from National Bolt & Nut Corporation

With the ability to produce a variety of nut styles, including, but not limited to, conical, coupling, finished hex, and serrated hex flange, National Bolt & Nut can manufacture our custom nuts to meet our client's particular requirements. And, we can heat treat our quality products to match... [See More]

  • Material: Aluminum; Bronze; Brass; Exotic Metals; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon; Beryllium, Magnesium, Molybdenum, Nickel, Tin
  • Size: Minimum: #4, Maximum: 4"; Minimum: M2, Maximum: M80
  • Type: Anchor Nut; Castle Nut; Coupling Nut; Flange Nut; Hex Nut; Keps Nut; Nylon Insert Nut; Square Nut; Wing Nut; Locknut; Flex-Top Locknuts; Jam Nut; Other; 2-Way, Cap, Conical, Thumb, Top Lock, Nylon Patch, Nylon Pellet, Serrated Hex Flange; Top Lock
  • Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Brass, Cadmium, Chromate, Color Coated, Painted, Polished, PTFE
Nuts -- 1416009-ND [1416009 from PHOENIX CONTACT USA]
from DigiKey

"NPT-3/8 Hex Nut Nut 0.827"" (21.00mm) Brass" [See More]

  • Material: Bronze
  • Finish: Nickel Plated
  • Type: Hex Nut
Cable Gland Locknuts -- 127164
from RS Components, Ltd.

Nickel plated brass locknut,M16 3.5mm T [See More]

  • Material: Bronze; Brass
  • Size: M16
  • Type: Locknut
Panel Nut-15/32-32 Thread -- 1459
from Keystone Electronics Corp.

Part Number: 1459. Finish/Plating: Nickel Plate. Material: Brass. OD: .625 [15.9]. Thread: 15/32 -32 [See More]

  • Material: Bronze
  • Finish: Nickel Plated
  • Size: 15/32 -32
Nickel-Plated Brass Metric Threaded Ribbed Locknuts -- 6011112
from Altech Corp.

Features: Nickel-Plated Brass. Metric Threads [See More]

  • Material: Bronze
  • Size: M12
  • Type: Hex Nut; Locknut
  • Finish: Nickel Plated
Nuts -- 1694070000-ND [1694070000 from Weidmuller]
from DigiKey

"PG7 Locknut Nut 0.591"" (15.00mm) Brass" [See More]

  • Material: Bronze
  • Finish: Nickel Plated
  • Type: Locknut
Cable Gland Locknuts -- 127388
from RS Components, Ltd.

Nickel plated brass locknut,M40 5mm T [See More]

  • Material: Bronze; Brass
  • Size: M40
  • Type: Locknut
Polyamide Metric Threaded Locknuts -- 7211974
from Altech Corp.

Features: Polyamide 6. 25 % Glass Fiber Reinforced. Metric Threads [See More]

  • Material: Bronze
  • Size: M12
  • Type: Hex Nut; Locknut
  • Finish: Nickel Plated
Nuts -- 1694080000-ND [1694080000 from Weidmuller]
from DigiKey

"PG9 Locknut Nut 0.709"" (18.00mm) Brass" [See More]

  • Material: Bronze
  • Finish: Nickel Plated
  • Type: Locknut
Cable Gland Locknuts -- 127489
from RS Components, Ltd.

Nickel plated brass locknut,M25 3.5mm T [See More]

  • Material: Bronze; Brass
  • Size: M25
  • Type: Locknut
Nuts -- 1694090000-ND [1694090000 from Weidmuller]
from DigiKey

"PG11 Locknut Nut 0.827"" (21.00mm) Brass" [See More]

  • Material: Bronze
  • Finish: Nickel Plated
  • Type: Locknut
Cable Gland Locknuts -- 127502
from RS Components, Ltd.

Nickel plated brass locknut,M50 6mm T [See More]

  • Material: Bronze; Brass
  • Size: M50
  • Type: Locknut
Nuts -- 1694100000-ND [1694100000 from Weidmuller]
from DigiKey

"PG13.5 Locknut Nut 0.906"" (23.00mm) Brass" [See More]

  • Material: Bronze
  • Finish: Nickel Plated
  • Type: Locknut
Nuts -- 1719200000-ND [1719200000 from Weidmuller]
from DigiKey

"PG21 Locknut Nut 1.260"" (32.00mm) Brass" [See More]

  • Material: Bronze
  • Finish: Nickel Plated
  • Type: Locknut
Cable Gland Locknuts -- 2017084
from RS Components, Ltd.

BRASS LOCK NUT PG9 WITH SW18 SPANNER AND [See More]

  • Material: Bronze; Brass
  • Finish: Nickel plated
  • Type: Locknut
Nuts -- 1772-1306-ND [M3565-B-12 from RAF Electronic Hardware]
from DigiKey

"M6x1 Thumb Nut 0.512"" (13.00mm) Brass" [See More]

  • Material: Bronze
  • Finish: Zinc Plated
Cable Gland Locknuts -- 2501812 [936000091 from Molex]
from RS Components, Ltd.

Met. Locknut M12 [See More]

  • Material: Bronze; Brass
  • Size: M12
  • Type: Locknut
Nuts -- 1772-1429-ND [M3561-B-12 from RAF Electronic Hardware]
from DigiKey

"M3x0.5 Thumb Nut 0.315"" (8.00mm) Brass" [See More]

  • Material: Bronze
  • Finish: Zinc Plated
Cable Gland Locknuts -- 2501813 [936000092 from Molex]
from RS Components, Ltd.

Met. Locknut M16 [See More]

  • Material: Bronze; Brass
  • Size: M16
  • Type: Locknut
Nuts -- 1772-1945-ND [M3564-B-12 from RAF Electronic Hardware]
from DigiKey

"M5x0.8 Thumb Nut 0.512"" (13.00mm) Brass" [See More]

  • Material: Bronze
  • Finish: Zinc Plated
Cable Gland Locknuts -- 2501815 [936000093 from Molex]
from RS Components, Ltd.

Met. Locknut M20 [See More]

  • Material: Bronze; Brass
  • Size: M20
  • Type: Locknut
Nuts -- 1772-3030-ND [7216-B from RAF Electronic Hardware]
from DigiKey

"1/4""-20 Thumb Nut 0.563"" (14.29mm) Brass" [See More]

  • Material: Bronze
Cable Gland Locknuts -- 2501817 [936000107 from Molex]
from RS Components, Ltd.

Met. Locknut Pg9 [See More]

  • Material: Bronze; Brass
  • Size: PG9
  • Type: Locknut
Nuts -- 1772-3070-ND [7212-B-5 from RAF Electronic Hardware]
from DigiKey

"#6-32 Thumb Nut 0.375"" (9.53mm) 3/8"" Brass" [See More]

  • Material: Bronze
  • Finish: Nickel Plated
Cable Gland Locknuts -- 2552312 [386633 from Legrand]
from RS Components, Ltd.

Ecrou m étal ISO25 pour presse étoupe [See More]

  • Material: Bronze; Brass
  • Size: M25
  • Type: Locknut
Nuts -- 1772-3265-ND [7213-B-5 from RAF Electronic Hardware]
from DigiKey

"#8-32 Thumb Nut 0.437"" (11.10mm) 7/16"" Brass" [See More]

  • Material: Bronze
  • Finish: Nickel Plated
Cable Gland Locknuts -- 2599959 [7TCA296050R0293 from ABB AB]
from RS Components, Ltd.

1/2 Inch Nickel Plated Brass Locknut, Me [See More]

  • Material: Bronze; Nickel Plated Brass
  • Size: M20
  • Type: Locknut
  • Finish: Nickel Plated
Nuts -- 1772-4233-ND [M3563-B-12 from RAF Electronic Hardware]
from DigiKey

"M4x0.7 Thumb Nut 0.394"" (10.00mm) Brass" [See More]

  • Material: Bronze
  • Finish: Zinc Plated
Cable Gland Locknuts -- 2599960 [7TCA296050R0299 from ABB AB]
from RS Components, Ltd.

3/4 Inch Nickel Plated Brass Locknut, Me [See More]

  • Material: Bronze; Nickel Plated Brass
  • Size: M25
  • Type: Locknut
  • Finish: Nickel Plated
Nuts -- 1920-2161-ND [6000070 from Altech Corp.]
from DigiKey

"PG7 Locknut Nut 0.591"" (15.00mm) Brass" [See More]

  • Material: Bronze
  • Finish: Nickel Plated
  • Type: Locknut
Cable Gland Locknuts -- 2599962 [7TCA296050R0307 from ABB AB]
from RS Components, Ltd.

1-1/4 Inch Nickel Plated Brass Locknut, [See More]

  • Material: Bronze; Nickel Plated Brass
  • Size: M40
  • Type: Locknut
  • Finish: Nickel Plated
Cable Gland Locknuts -- 2826958
from RS Components, Ltd.

Locknut - ISO32 - nickel plated brass [See More]

  • Material: Bronze; Nickel Plated Brass
  • Size: M32
  • Type: Locknut
  • Finish: Nickel Plated
Cable Gland Locknuts -- 2856081 [52102997 from LAPP]
from RS Components, Ltd.

Lapp 52102997 Cable Gland Locknut [See More]

  • Material: Bronze; Brass
  • Size: M8
  • Type: Locknut
Nuts -- 2330-E10027-ND [E10027 from ifm efector inc.]
from DigiKey

NUT HEX BRASS M18X1 2PCS [See More]

  • Material: Bronze
  • Finish: Nickel Plated
  • Type: Hex Nut
Cable Gland Locknuts -- 2856083 [52103370 from LAPP]
from RS Components, Ltd.

Lapp 52103370 Cable Gland Locknut [See More]

  • Material: Bronze; Brass
  • Size: M63
  • Type: Locknut
Nuts -- 277-2671-ND [1504071 from PHOENIX CONTACT USA]
from DigiKey

M8x0.5 Hex Nut Brass [See More]

  • Material: Bronze
  • Finish: Nickel Plated
  • Type: Hex Nut
Cable Gland Locknuts -- 400241 [52103000LF from LAPP]
from RS Components, Ltd.

SKINDICHT SM 12X1.5 LOCKNUT Lead Free [See More]

  • Material: Bronze; Nickel Plated Brass
  • Size: M12
  • Type: Locknut
  • Finish: Nickel Plated
Hex Nut - Non Metric -- 1024HNB
from Peco Fasteners, Inc.

BRASS MATERIAL. #10 NOMINAL DIAMETER. 24 TPI. .19 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Material: Bronze
  • Size: #10
  • Type: Hex Nut
Thumb Nut -- AJ-709
from Reid Supply

Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal. . These #6-32 Round Metal Thumb Nuts have an overall... [See More]

  • Material: Bronze; Brass
  • Size: #6
Hex Dome Nut - Brass - Metric - DIN 1587
from TFC Ltd.

Material: Brass. Finish: Self Colour. Dimensions: mm [See More]

  • Material: Bronze
  • Finish: Self Colour
  • Type: Hex Nut
Metric M12X1.5 Nickel Plated Brass Grounding Locknut -- LME-12
from SAB North America

Locknut with grounding teeth to make connection to metal panels or control boxes. [See More]

  • Material: Bronze
  • Size: M12
  • Type: Hex Nut; Locknut
  • Finish: Nickel
Cap Nut
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Hex Cap Nut, Square Cap Nut, Hex Socket Cap Nut, Square Socket Cap Nut, Custom. Dimensions: CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/2 ” (M12) through 8 ” (M200) Nominal Diameter, Max Piece Weight: (1) Ton. [See More]

  • Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
  • Size: Stocking Sizes: 1/8” through 8” Nominal Diameter; Stocking Sizes: M12 through M200 Nominal Diameter
  • Type: Acorn Nut
  • Thread Direction: Right Hand; Left Hand
Hex Nut - Non Metric -- 43105
from Minerallac Company

JAM TYPE. BRASS MATERIAL. 5/16 INCH WIDTH ACROSS FLAT. #6 NOMINAL DIAMETER. 32 TPI. THREAD TYPE COARSE. HEIGHT 0.108 INCH. THREAD DIRECTION RIGHT HAND. PACKAGING QUANTITY 100 PER BOX [See More]

  • Material: Bronze
  • Size: #6
  • Type: Hex Nut
52003500 - LAPP SKINTOP® SKINDICHT® Locknut SM - 9 PG - Metallic -- OLF52003500
from Lapp Tannehill

LAPP's SKINTOP ® SKINDICHT ® SM 9 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52003500 AVAILABILITY : In Stock SERIES :... [See More]

  • Material: Bronze; Nickel-plated brass
  • Size: 9 PG
  • Type: Locknut
  • Finish: Nickel Plated
Hex Nut - Non Metric -- HNBR1024
from L.H. Dottie Company

BRASS MATERIAL. #10 INCH NOMINAL DIAMETER. 10/24 NOMINAL DIAMETER - FRACTIONAL. .4166 NOMINAL DIAMETER - DECIMAL. L H DOTTIE. BRAND. PACKAGING QUANTITY 100 PIECES. NOMINAL DIAMETER - DECIMAL - UOM IN. HNBR MODEL [See More]

  • Material: Bronze
  • Size: #10
  • Type: Hex Nut
Closet Bolts/Nuts -- BC14
from Ebinger Manufacturing Corp.

SOLID BRASS MATERIAL. 1/4 INCH SIZE. 2-1/4 INCH. (2) BOLT, (2) NUT, (2) BRASS WASHER, (2) NICKEL PLATED WASHER INCLUSIONS/FEATURES. PACKAGING TYPE POLY BAG. WITH BREAK AWAY POINT [See More]

  • Material: Bronze
  • Size: 1/4"
  • Type: Closet Nut
SKINDICHT® SM Locknuts: Metric -- 52013010
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Material: Bronze
  • Size: M16
  • Type: Locknut
  • Finish: Nickel Plated
Hex Full Nuts - Brass - Metric - DIN934
from TFC Ltd.

Material: Brass. Finish: Self Colour. Dimensions: mm [See More]

  • Material: Bronze
  • Finish: Self Colour
  • Type: Hex Nut
Metric M12x1.5 Nickel Plated Brass Locknut -- LMM-12
from SAB North America

Hexagonal Lock Nuts of nickel plated brass according to DIN 46320. [See More]

  • Material: Bronze
  • Size: M12
  • Type: Hex Nut; Locknut
  • Finish: Nickel
Hex Nuts
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Hex Nut, Heavy Hex Nut, Hex Flat Nut, Hex Thick Nut, T.I.R. Nut, Custom. Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements. Stocking Sizes: 1/4 ” (M6) through 6 ” (M150) Nominal Diameter. [See More]

  • Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
  • Size: Stocking Sizes: 1/4” through 6” Nominal Diameter; Stocking Sizes: M6 through M150 Nominal Diameter
  • Type: Hex Nut; Hex Nut, Heavy Hex Nut, Hex Flat Nut, Hex Thick Nut, T.I.R. Nut, Custom
  • Thread Direction: Right Hand; Left Hand
Hex Nut - Non Metric -- 43125
from Minerallac Company

BRASS MATERIAL. 1/4 INCH NOMINAL DIAMETER. 20 TPI. 1/4 NOMINAL DIAMETER - FRACTIONAL. .25 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PER BOX. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Material: Bronze
  • Size: 1/4"
  • Type: Hex Nut
52003530 - LAPP SKINTOP® SKINDICHT® Locknut SM - 16 PG - Metallic -- OLF52003530
from Lapp Tannehill

LAPP's SKINTOP ® SKINDICHT ® SM 16 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52003530 AVAILABILITY : In Stock SERIES :... [See More]

  • Material: Bronze; Nickel-plated brass
  • Size: 16 PG
  • Type: Locknut
  • Finish: Nickel Plated
SKINDICHT® SM-PE: Metric -- 52103300
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Material: Bronze
  • Size: M12
  • Type: Locknut
  • Finish: Nickel Plated
Wing Nuts - Brass - Metric - ANSI. B18.17
from TFC Ltd.

Material: Brass. Finish: Self Colour. Dimensions: mm [See More]

  • Material: Bronze
  • Finish: Self Colour
  • Type: Wing Nut
52003540 - LAPP SKINTOP® SKINDICHT® Locknut SM - 21 PG - Metallic -- OLF52003540
from Lapp Tannehill

LAPP's SKINTOP ® SKINDICHT ® SM 21 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52003540 AVAILABILITY : In Stock SERIES :... [See More]

  • Material: Bronze; Nickel-plated brass
  • Size: 21 PG
  • Type: Locknut
  • Finish: Nickel Plated
52003550 - LAPP SKINTOP® SKINDICHT® Locknut SM - 29 PG - Metallic -- OLF52003550
from Lapp Tannehill

LAPP's SKINTOP ® SKINDICHT ® SM 29 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52003550 AVAILABILITY : In Stock SERIES :... [See More]

  • Material: Bronze; Nickel-plated brass
  • Size: 29 PG
  • Type: Locknut
  • Finish: Nickel Plated
52003560 - LAPP SKINTOP® SKINDICHT® Locknut SM - 36 PG - Metallic -- OLF52003560
from Lapp Tannehill

LAPP's SKINTOP ® SKINDICHT ® SM 36 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52003560 AVAILABILITY : In Stock SERIES :... [See More]

  • Material: Bronze; Nickel-plated brass
  • Size: 36 PG
  • Type: Locknut
  • Finish: Nickel Plated
52003570 - LAPP SKINTOP® SKINDICHT® Locknut SM - 42 PG - Metallic -- OLF52003570
from Lapp Tannehill

LAPP's SKINTOP ® SKINDICHT ® SM 42 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52003570 AVAILABILITY : Contact 800-633-6339... [See More]

  • Material: Bronze; Nickel-plated brass
  • Size: 42 PG
  • Type: Locknut
  • Finish: Nickel Plated
52003580 - LAPP SKINTOP® SKINDICHT® Locknut SM - 48 PG - Metallic -- OLF52003580
from Lapp Tannehill

LAPP's SKINTOP ® SKINDICHT ® SM 48 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52003580 AVAILABILITY : Contact 800-633-6339... [See More]

  • Material: Bronze; Nickel-plated brass
  • Size: 48 PG
  • Type: Locknut
  • Finish: Nickel Plated
52013010 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 16 Metric - Metallic -- OLF52013010
from Lapp Tannehill

LAPP's SKINTOP ® SKINDICHT ® SM-M 16 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52013010 AVAILABILITY : Contact... [See More]

  • Material: Bronze; Nickel-plated brass
  • Size: 16 Metric; 16 Metric
  • Type: Locknut
  • Finish: Nickel Plated
52103000 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 12 Metric - Metallic -- OLF52103000
from Lapp Tannehill

LAPP's SKINTOP ® SKINDICHT ® SM-M 12 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103000 AVAILABILITY : Contact... [See More]

  • Material: Bronze; Nickel-plated brass
  • Size: 12 Metric; 12 Metric
  • Type: Locknut
  • Finish: Nickel Plated
52103020 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 20 Metric - Metallic -- OLF52103020
from Lapp Tannehill

LAPP's SKINTOP ® SKINDICHT ® SM-M 20 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103020 AVAILABILITY : In Stock... [See More]

  • Material: Bronze; Nickel-plated brass
  • Size: 20 Metric; 20 Metric
  • Type: Locknut
  • Finish: Nickel Plated
52103020LF - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 20 Metric - Metallic - Lead Free -- OLF52103020LF
from Lapp Tannehill

LAPP's SKINTOP ® SKINDICHT ® SM-M 20 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103020LF AVAILABILITY : Contact... [See More]

  • Material: Bronze; Nickel-plated brass
  • Size: 20 Metric; 20 Metric
  • Type: Locknut
  • Finish: Nickel Plated
52103030 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 25 Metric - Metallic -- OLF52103030
from Lapp Tannehill

LAPP's SKINTOP ® SKINDICHT ® SM-M 25 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103030 AVAILABILITY : Contact... [See More]

  • Material: Bronze; Nickel-plated brass
  • Size: 25 Metric; 25 Metric
  • Type: Locknut
  • Finish: Nickel Plated
52103030LF - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 25 Metric - Metallic - Lead Free -- OLF52103030LF
from Lapp Tannehill

LAPP's SKINTOP ® SKINDICHT ® SM-M 25 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103030LF AVAILABILITY : Contact... [See More]

  • Material: Bronze; Nickel-plated brass
  • Size: 25 Metric; 25 Metric
  • Type: Locknut
  • Finish: Nickel Plated
52103040 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 32 Metric - Metallic -- OLF52103040
from Lapp Tannehill

LAPP's SKINTOP ® SKINDICHT ® SM-M 32 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103040 AVAILABILITY : In Stock... [See More]

  • Material: Bronze; Nickel-plated brass
  • Size: 32 Metric; 32 Metric
  • Type: Locknut
  • Finish: Nickel Plated
52103040LF - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 32 Metric - Metallic - Lead Free -- OLF52103040LF
from Lapp Tannehill

LAPP's SKINTOP ® SKINDICHT ® SM-M 32 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103040LF AVAILABILITY : Contact... [See More]

  • Material: Bronze; Nickel-plated brass
  • Size: 32 Metric; 32 Metric
  • Type: Locknut
  • Finish: Nickel Plated
52103050 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 40 Metric - Metallic -- OLF52103050
from Lapp Tannehill

LAPP's SKINTOP ® SKINDICHT ® SM-M 40 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103050 AVAILABILITY : In Stock... [See More]

  • Material: Bronze; Nickel-plated brass
  • Size: 40 Metric; 40 Metric
  • Type: Locknut
  • Finish: Nickel Plated
52103050LF - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 40 Metric - Metallic - Lead Free -- OLF52103050LF
from Lapp Tannehill

LAPP's SKINTOP ® SKINDICHT ® SM-M 40 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103050LF AVAILABILITY : Contact... [See More]

  • Material: Bronze; Nickel-plated brass
  • Size: 40 Metric; 40 Metric
  • Type: Locknut
  • Finish: Nickel Plated
52103060 - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 50 Metric - Metallic -- OLF52103060
from Lapp Tannehill

LAPP's SKINTOP ® SKINDICHT ® SM-M 50 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103060 AVAILABILITY : In Stock... [See More]

  • Material: Bronze; Nickel-plated brass
  • Size: 50 Metric; 50 Metric
  • Type: Locknut
  • Finish: Nickel Plated
52103060LF - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 50 Metric - Metallic - Lead Free -- OLF52103060LF
from Lapp Tannehill

LAPP's SKINTOP ® SKINDICHT ® SM-M 50 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103060LF AVAILABILITY : Contact... [See More]

  • Material: Bronze; Nickel-plated brass
  • Size: 50 Metric; 50 Metric
  • Type: Locknut
  • Finish: Nickel Plated