Stainless Steel Nuts
from DigiKey
"M6x1 Thumb Nut 0.512"" (13.00mm) Stainless Steel" [See More]
- Material: Stainless Steel
from PennEngineering®
Type KF2 and KFS2 - Broaching nuts, internally threaded for mounting on PC boards. [See More]
- Material: Stainless Steel
- Size: M2
- Type: Broaching Nuts - Types KF2, KFS2 - Metric
- Standards: ASME/ANSI
from ZAGO Manufacturing Company, Inc.
ZAGO ’s acorn sealing nuts are used in situations in which leakage, vibration, or environmental forces cause ordinary nuts to fail. Our acorn sealing nuts are not ordinary nuts; they are engineered with an advanced feature, a rubber fixture, which has been permanently bonded with the threading... [See More]
- Material: Steel; Stainless Steel
- Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Type: Acorn Nut
- Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Material: Stainless Steel
- Size: #10
- Type: Hex Nut; Locknut
from Kuriyama of America, Inc.
FEATURES AND ADVANTAGES. Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings. Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings. [See More]
- Material: Stainless Steel
- Size: 1 1/2"
- Type: Hex Nut
from bisco industries
Broaching Nuts [See More]
- Material: Stainless Steel
- Size: #10; 0.190-32 (#10-32)
from Imao-Fixtureworks
Body. Stainless steel (SCS13 equivalent to SUS304 ) [See More]
- Material: Stainless Steel
- Type: Wing Nut
from RS Components, Ltd.
Locknut stainless steel 20mm [See More]
- Material: Stainless Steel
- Size: M20
- Type: Locknut
from National Bolt & Nut Corporation
With the ability to produce a variety of nut styles, including, but not limited to, conical, coupling, finished hex, and serrated hex flange, National Bolt & Nut can manufacture our custom nuts to meet our client's particular requirements. And, we can heat treat our quality products to match... [See More]
- Material: Aluminum; Bronze; Brass; Exotic Metals; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon; Beryllium, Magnesium, Molybdenum, Nickel, Tin
- Size: Minimum: #4, Maximum: 4"; Minimum: M2, Maximum: M80
- Type: Anchor Nut; Castle Nut; Coupling Nut; Flange Nut; Hex Nut; Keps Nut; Nylon Insert Nut; Square Nut; Wing Nut; Locknut; Flex-Top Locknuts; Jam Nut; Other; 2-Way, Cap, Conical, Thumb, Top Lock, Nylon Patch, Nylon Pellet, Serrated Hex Flange; Top Lock
- Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Brass, Cadmium, Chromate, Color Coated, Painted, Polished, PTFE
from Newport MKS
The 9921 Adapter Washer Set allows you to use an 8-32 (M4) screw to mount something that is fitted for a larger 1/4-20 (M6) screw. The washer's outer diameter is sized to match the diameter of larger 1/4-20 (M6) screw head. Its inner diameter is sized to clear an 8-32 (M4) screw shaft. Set of 25. [See More]
- Material: Stainless Steel
- Type: Washer Nut
from Keystone Electronics Corp.
Part Number: 7248-3. Finish/Plating: None. Material: Stainless Steel. OD: .187 [4.7]. Thread: 4-40 [See More]
- Material: Stainless Steel
- Size: #4
- Type: Hex Nut
from Jergens, Inc.
Where heavy clamping pressures and vibrations could cause trouble, the wide face surface of Jergens Stainless Steel Flange Nuts holds through with greater friction. Features, Benefits, & Product Specifications: Material: 303 Stainless Steel [See More]
- Material: Stainless Steel; 303 Stainless Steel
- Size: 1/4"; 1/4-20
- Type: Flange Nut
from BUMAX®
BUMAX 88 Austenitic Stainless Steel A4/316L BMX LCK Hex Lock Nut M12 x NA [See More]
- Material: Stainless Steel; Austenitic
- Size: M12
- Type: Hex Nut
- Standards: BMX LCK
from DigiKey
"M5x0.8 Thumb Nut 0.512"" (13.00mm) Stainless Steel" [See More]
- Material: Stainless Steel
from PennEngineering®
Type SMPS self-clinching nuts are for installation into ultra-thin sheets. They feature a lower profile and can be mounted closer to the edge of a sheet than other self-clinching nuts. Installs into sheets as thin as .025 ”. Recommended for use in sheets HRB (Rockwell “B ” scale)... [See More]
- Material: Stainless Steel
- Size: M2.5
- Type: Nuts for Ultra-Thin Sheets - Type SMPS - Metric
- Standards: ASME/ANSI
from ZAGO Manufacturing Company, Inc.
AGO ’s Hex Flange Sealing Nuts are powerful pieces of hardware which create superb seals. If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO ’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed... [See More]
- Material: Steel; Stainless Steel
- Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Type: Hex Nut
- Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Material: Stainless Steel
- Size: M6
- Type: Hex Nut
from bisco industries
Clinch Nuts [See More]
- Material: Stainless Steel
- Size: #10; 0.190-32 (#10-32)
- Type: Self-Clinching Nut
from Imao-Fixtureworks
Feature. Ergonomically designed wing provides excellent finger fit for comfortable tightening. [See More]
- Material: Stainless Steel
- Size: M5; M6; M8; M10
- Type: Wing Nut
- Finish: Matte
from RS Components, Ltd.
Locknut stainless steel 25mm [See More]
- Material: Stainless Steel
- Size: M25
- Type: Locknut
from Newport MKS
The AW-1 Adaptor Washer Set includes 10 stainless steel adaptor washers allowing you to use 8-32 (M4) screws in 1/4-20 (M6) counterbored mounting holes. Includes 10 washers. [See More]
- Material: Stainless Steel
- Type: Washer Nut
from Jergens, Inc.
Jergens T-Slot Nuts provides a safety-stop feature to prevent turning studs into tableways. Features, Benefits, & Product Specifications: Material: Available in C-1018 Low Carbon Steel and 303 Stainless Steel. Finish: Black Oxide (for Low Carbon Steel T-Slot Nuts). Threads: 2B-UNC (Inch); Class... [See More]
- Material: Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
- Finish: Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
- Size: 3/8"; 3/8-16
from BUMAX®
BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M4 [See More]
- Material: Stainless Steel; Austenitic
- Size: M4
- Type: Hex Nut
- Standards: ISO; ISO 4032
from DigiKey
"#6-32 Thumb Nut 0.375"" (9.53mm) 3/8"" Stainless Steel" [See More]
- Material: Stainless Steel
from PennEngineering®
Standard Stainless Steel Nut with Base Plate - Metric [See More]
- Material: Stainless Steel
- Size: M3
from ZAGO Manufacturing Company, Inc.
ZAGO ’s hex sealing nuts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO ’s hex sealing nuts rather than ordinary nuts to ensure optimal performance from... [See More]
- Material: Steel; Stainless Steel
- Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Type: Hex Nut
- Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
from bisco industries
Clinch Nuts [See More]
- Material: Stainless Steel
- Size: M3; M3 x 0.5
- Type: Self-Clinching Nut
from RS Components, Ltd.
Eaton 136197 E57KNS30 [See More]
- Material: Stainless Steel; Stainless Steel
- Size: M30
- Type: Locknut
from Newport MKS
1/4-20 (M6) Washer, Stainless Steel, Pack of 100 [See More]
- Material: Stainless Steel
- Type: Washer Nut
from Jergens, Inc.
Jergens Wing Grips are offset for a comfortable, ergonomic grip. Features, Benefits, & Product Specifications: Material: Stainless Steel. Finishes: Coarse, blasted finish delivers an economical option for applications where appearance is less important. Ground and polished with a shiny, smooth... [See More]
- Material: Stainless Steel; Stainless Steel
- Type: Wing Nut
from BUMAX®
BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M6 [See More]
- Material: Stainless Steel; Austenitic
- Size: M6
- Type: Hex Nut
- Standards: ISO; ISO 4032
from DigiKey
"#2-56 Thumb Nut 0.250"" (6.35mm) 1/4"" Stainless Steel" [See More]
- Material: Stainless Steel
from PennEngineering®
Features and Benefits: Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth. Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183. Can be installed before bending sheet. [See More]
- Material: Stainless Steel
- Size: #10
- Type: Self-Clinching Nut
- Finish: Passivated and/or Tested per ASTM A380
from bisco industries
Clinch Nuts [See More]
- Material: Stainless Steel
- Size: 1/4"; 0.250-20 (1/4-20)
- Type: Self-Clinching Nut
from RS Components, Ltd.
Eaton 136196 E57KNS18 [See More]
- Material: Stainless Steel; Stainless Steel
- Size: 5/8"; M18
- Type: Locknut
from Newport MKS
2-56 (M2) Washer, Stainless Steel, Pack of 100 [See More]
- Material: Stainless Steel
- Type: Washer Nut
from BUMAX®
BUMAX SA Super Austenitic Stainless Steel SA ISO 4032 Hex Nut M24 [See More]
- Material: Stainless Steel; Super Austenitic
- Size: M24
- Type: Hex Nut
- Standards: ISO; ISO 4032
from DigiKey
"#10-32 Thumb Nut 0.500"" (12.70mm) 1/2"" Stainless Steel" [See More]
- Material: Stainless Steel
from PennEngineering®
Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance. Type SP, PEM 300 ® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030 ”. Types S and SS are recommended for use in steel or aluminum... [See More]
- Material: Stainless Steel
- Size: M10
- Type: Self-Clinching Nut
- Standards: ASME/ANSI
from bisco industries
Clinch Nuts [See More]
- Material: Stainless Steel
- Size: #10; 0.190-32 (#10-32)
- Type: Self-Clinching Nut
from RS Components, Ltd.
LOCKNUT M12X150 STAINLESS [See More]
- Material: Stainless Steel; 316 Stainless Steel
- Size: M12
- Type: Locknut
from Newport MKS
8-32 Washer, Stainless Steel, Pack of 100 [See More]
- Material: Stainless Steel
- Type: Washer Nut
from BUMAX®
BUMAX DX 129 Duplex Stainless Steel D6 ISO 4032 Hex Nut M6 [See More]
- Material: Stainless Steel; Duplex
- Size: M6
- Type: Hex Nut
- Standards: ISO; ISO 4032
from DigiKey
"#8-32 Thumb Nut 0.437"" (11.10mm) 7/16"" Stainless Steel" [See More]
- Material: Stainless Steel
from PennEngineering®
Type SMPS self-clinching nuts are for installation into ultra-thin sheets. They feature a lower profile and can be mounted closer to the edge of a sheet than other self-clinching nuts. Installs into sheets as thin as 0.64 mm. Recommended for use in sheets HRB (Rockwell “B ” scale) 70 or... [See More]
- Material: Stainless Steel
- Size: M2.5
- Type: Self-Clinching Nut
from bisco industries
Clinch Nuts [See More]
- Material: Stainless Steel
- Size: #10; 0.190-32 (#10-32)
- Type: Self-Clinching Nut
from RS Components, Ltd.
LOCKNUT M16X150 STAINLESS [See More]
- Material: Stainless Steel; 316 Stainless Steel
- Size: M16
- Type: Locknut
from Newport MKS
M4 Washer, Stainless Steel, Pack of 100 [See More]
- Material: Stainless Steel
- Type: Washer Nut
from BUMAX®
BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4032 Hex Nut M6 [See More]
- Material: Stainless Steel; Super Duplex
- Size: M6
- Type: Hex Nut
- Standards: ISO; ISO 4032
from DigiKey
"M4x0.7 Thumb Nut 0.394"" (10.01mm) Stainless Steel" [See More]
- Material: Stainless Steel
from bisco industries
Clinch Nuts [See More]
- Material: Stainless Steel
- Size: #10; 0.190-32 (#10-32)
- Type: Self-Clinching Nut
from RS Components, Ltd.
LOCKNUT M20X150 STAINLESS [See More]
- Material: Stainless Steel; 316 Stainless Steel
- Size: M20
- Type: Locknut
from Newport MKS
1/4-20 Nut, Stainless Steel, Pack of 50 [See More]
- Material: Stainless Steel
- Type: Hex Nut
from DigiKey
"#10-32 Thumb Nut 0.500"" (12.70mm) 1/2"" Stainless Steel" [See More]
- Material: Stainless Steel
from bisco industries
Clinch Nuts [See More]
- Material: Stainless Steel
- Size: M20.5 x 0.45
- Type: Self-Clinching Nut
from RS Components, Ltd.
LOCKNUT M25X150 STAINLESS [See More]
- Material: Stainless Steel; 316 Stainless Steel
- Size: M25
- Type: Locknut
from Newport MKS
2-56 Nut, Stainless Steel, Pack of 50 [See More]
- Material: Stainless Steel
- Type: Hex Nut
from DigiKey
"3/8""-16 Thumb Nut 0.750"" (19.05mm) 3/4"" Stainless Steel" [See More]
- Material: Stainless Steel
from bisco industries
Clinch Nuts [See More]
- Material: Stainless Steel
- Size: #2; 0.086-56 (#2-56)
- Type: Self-Clinching Nut
from RS Components, Ltd.
LOCKNUT M32X150 STAINLESS [See More]
- Material: Stainless Steel; 316 Stainless Steel
- Size: M32
- Type: Locknut
from Newport MKS
8-32 Nut, Stainless Steel, Pack of 50 [See More]
- Material: Stainless Steel
- Type: Hex Nut
from DigiKey
"#10-24 Nut 0.500"" (12.70mm) 1/2"" Stainless Steel" [See More]
- Material: Stainless Steel
from bisco industries
Clinch Nuts [See More]
- Material: Stainless Steel
- Size: #2; 0.086-56 (#2-56)
- Type: Self-Clinching Nut
from RS Components, Ltd.
LOCKNUT M40X150 STAINLESS [See More]
- Material: Stainless Steel; 316 Stainless Steel
- Size: M40
- Type: Locknut
from Newport MKS
M2 x 0.4 Nut, Stainless Steel, Pack of 50 [See More]
- Material: Stainless Steel
- Type: Hex Nut
from DigiKey
"#10-24 Thumb Nut 0.500"" (12.70mm) 1/2"" Stainless Steel" [See More]
- Material: Stainless Steel
from bisco industries
Lock Nuts [See More]
- Material: Stainless Steel
- Type: Locknut
from RS Components, Ltd.
LOCKNUT M50X150 STAINLESS [See More]
- Material: Stainless Steel; 316 Stainless Steel
- Size: M50
- Type: Locknut
from Newport MKS
M4 x 0.7 Nut, Stainless Steel, Pack of 50 [See More]
- Material: Stainless Steel
- Type: Hex Nut
from DigiKey
"M8x1.25 Thumb Nut 0.748"" (19.00mm) Stainless Steel" [See More]
- Material: Stainless Steel
from bisco industries
Weld Nuts [See More]
- Material: Stainless Steel
- Size: #10; 0.190-24 (#10-24)
from RS Components, Ltd.
LOCKNUT M63X150 STAINLESS [See More]
- Material: Stainless Steel; 316 Stainless Steel
- Size: M63
- Type: Locknut
from Newport MKS
M6 x 1.0 Nut, Stainless Steel, Pack of 50 [See More]
- Material: Stainless Steel
- Type: Hex Nut
from DigiKey
"5/16""-18 Thumb Nut 0.625"" (15.88mm) 5/8"" Stainless Steel" [See More]
- Material: Stainless Steel
from RS Components, Ltd.
Locknut - ISO40 - nickel plated brass [See More]
- Material: Stainless Steel; Stainless Steel
- Size: M40
- Type: Locknut
from DigiKey
"#6-32 Thumb Nut 0.375"" (9.53mm) 3/8"" Stainless Steel" [See More]
- Material: Stainless Steel
from RS Components, Ltd.
Earthing locknut - ISO32 - nickel plated [See More]
- Material: Stainless Steel
- Size: M32
- Type: Locknut
- Finish: Nickel Plated
from DigiKey
NUT HEX SS M12X1 [See More]
- Material: Stainless Steel
- Type: Hex Nut
from RS Components, Ltd.
Wl Gore & Associates M10510-017 [See More]
- Material: Stainless Steel; Stainless Steel
- Size: M6
- Type: Locknut
from NSI Industries LLC
JAM TYPE. STAINLESS STEEL MATERIAL. 3/8 INCH NOMINAL DIAMETER. APPLICATION LUG [See More]
- Material: Stainless Steel
- Size: 3/8"
- Type: Hex Nut
from NBK America LLC
Made of duplex stainless steel, combining the best of austenitic and ferritic steel. Excellent strength and corrosion resistance compared to SUS316L. It has magnetism. For applications in chloride environments such as seawater. [See More]
- Material: Stainless Steel; UNS S31803
- Size: M12
- Type: Hex Nut
from J.Lanfranco Fastener Systems Inc.
The one-piece ERM is a great time saver. The ERM combines the performance of the ESL with an integrated disc spring washer. The result: Quick installations and absolute tension maintained under dynamic loads. [See More]
- Material: Stainless Steel
- Size: M4
- Type: Hex Nut; Washer Nut; Locknut; Other; Slotted Locknut
- Finish: Anti-Galling Coating; Self-Color, Passivation, Anti-Galling
from Peco Fasteners, Inc.
STAINLESS STEEL MATERIAL. #10 NOMINAL DIAMETER. 24 TPI. .19 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Material: Stainless Steel
- Size: #10
- Type: Hex Nut
from Reid Supply
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]
- Material: Stainless Steel; 316L Stainless Steel
- Size: M4
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Hex Cap Nut, Square Cap Nut, Hex Socket Cap Nut, Square Socket Cap Nut, Custom. Dimensions: CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/2 ” (M12) through 8 ” (M200) Nominal Diameter, Max Piece Weight: (1) Ton. [See More]
- Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
- Size: Stocking Sizes: 1/8” through 8” Nominal Diameter; Stocking Sizes: M12 through M200 Nominal Diameter
- Type: Acorn Nut
- Thread Direction: Right Hand; Left Hand
from G.L. Huyett
Locknuts were the original and most popular form of bearing retention in the early part of the century. As wire forming technology improved, retaining rings gradually replaced locknuts because of their lower unit cost and reduced manufacturing costs. Locknuts also require more time during assembly. [See More]
- Material: Stainless Steel; Low Carbon Steel
- Thread Direction: Right Hand
- Type: Locknut; Jam Nut
- Standards: SAE
from TFC Ltd.
Smart appearance. Fast, secure attachment to studs, tubes and shafts. Applications include prams, toys, trolleys, domestic appliances & automotive. Material: Fix - Austempered Carbon Steel. Cap - Stainless Steel. Finish: Bronze & Varnish Mech. Zinc & Yellow Passivate – Add suffix ZG. [See More]
- Material: Steel; Stainless Steel
- Finish: Zinc Plated
- Type: Push Nut
from Stanley Engineered Fastening - Spiralock
These fasteners are designed for permanent installation into stainless steel sheets as thin as 0.030 inches (0.8 mm). Machined from a specialty stainless steel, these fasteners are heat-treated to create fasteners that are higher on the Rockwell Hardness scale than most 300 Series Stainless Steels. [See More]
- Material: Stainless Steel
- Size: #4
- Type: Self-Clinching Nut
- Finish: Passivated Finish
from L.H. Dottie Company
JAM TYPE. STAINLESS STEEL MATERIAL. #10 NOMINAL DIAMETER. 24 TPI. HN MODEL [See More]
- Material: Stainless Steel
- Size: #10
- Type: Hex Nut
from Minerallac Company
JAM TYPE. GRADE 5 STAINLESS STEEL MATERIAL. 0.438 INCH WIDTH ACROSS FLAT. 1/4 INCH NOMINAL DIAMETER. 20 TPI. 0.226 INCH THICKNESS. THREAD TYPE COARSE. THREAD DIRECTION RIGHT HANDED. PACKAGING QUANTITY 100 PER BOX [See More]
- Material: Stainless Steel
- Size: 1/4"
- Type: Hex Nut
from Te-Co, Inc.
Product Information. 303 Stainless Steel. Special sizes quoted upon request [See More]
- Material: Stainless Steel
- Size: 1 1/4"
- Type: Flange Nut
from Sherex Fastening Solutions
Small Flange European Style. Smaller flange head and round shank body gives a near flush installation in to the parent material. Hexagonal Shank. Available materials include: Steel, 304 and 316 Stainless Steel. Grip range can be affected by parent material and hole size. Sherex recommends trial... [See More]
- Material: Stainless Steel
- Size: M5
- Type: Anchor Nut
- Finish: Special Finish Available On Request
from LCSC Electronics Technology (HK) Limited
- Spring plates nut ROHS [See More]
- Material: Stainless Steel
from Xiamen Landee Industries Co., Ltd.
Key Specifications/Special Features: Manufacturing standards: ANSI/ASME. Size range: from 1/4-inch to 4-inch (M8 - M48). Body materials: A194 2H/2HM; A194 4/4M; A194 7/7M; A194 8/8M. Surface: black, galvanized, nickel, cadmium and Teflon plated [See More]
- Material: Steel; Hardened Steel; Stainless Steel; A194 2H/2HM; 4/4M; 7/7M; 8/8M
- Size: 1/4" (optional feature); #16 (optional feature); #18 (optional feature); 5/16" (optional feature); #20 (optional feature); #24 (optional feature); 3/8" (optional feature); 7/16" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/4 to 4-inch; M8 (optional feature); M10 (optional feature); M12 (optional feature); M14 (optional feature); M16 (optional feature); M18 (optional feature); M20 (optional feature); M22 (optional feature); M24 (optional feature); M25 (optional feature); M26 (optional feature); M27 (optional feature); M28 (optional feature); M30 (optional feature); M32 (optional feature); M33 (optional feature); M35 (optional feature); M36 (optional feature); M38 (optional feature); M40 (optional feature); M42 (optional feature); M48 (optional feature); M8 to M48
- Type: Hex Nut
- Finish: Black Oxide (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Cadmium Plated, Teflon Plated
from RAF Electronic Hardware
Hex [See More]
- Material: Stainless Steel
- Type: Hex Nut
from Magnus Mobility Systems, Inc.
If there's a device that needs to move, chances are Magnus can spec a solution to satisfy the need. If your primary concern is weight capacity, resistance to extreme conditions, durability, aesthetics, or any combination of these, Magnus offers a huge selection of existing models to meet that need. [See More]
- Material: Stainless Steel
- Size: 1500mm
- Type: Tee Nut
- Thread Direction: Right Hand
from Fastener SuperStore, Inc.
6-32 Acorn Nuts / Low Crown / Closed End / 18-8 Stainless Steel. Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped top, zinc die cast to form the finished part. Stainless: Similar in design to the steel nut but made from an austenitic stainless alloy. [See More]
- Material: Stainless Steel
- Size: 6-32
- Type: Acorn Nut
- Finish: Plain
from NBK America LLC
Nuts equipped with a high-performance mechanism of loosening prevention. Prevent loosening caused by vibration. Friction ring with very good restoration elasticity and heat resistance tighten the thread peak of the male thread from four sides. Effective for loosening prevention. The male thread is... [See More]
- Material: Stainless Steel; SUS304
- Size: M10
- Type: Hex Nut; Locknut
- Features: Vibration Dampening
from J.Lanfranco Fastener Systems Inc.
All metal self-locking riveting nut, with locking slot. [See More]
- Material: Stainless Steel
- Size: M4
- Type: Self-Clinching Nut; Locknut; Other; Slotted Locknut
- Finish: Anti-Galling Coating; Self-Color, Pass., Anti-Galling, Geomet
from Reid Supply
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]
- Material: Stainless Steel; 316L Stainless Steel
- Size: M12
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Hex Nut, Heavy Hex Nut, Hex Flat Nut, Hex Thick Nut, T.I.R. Nut, Custom. Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements. Stocking Sizes: 1/4 ” (M6) through 6 ” (M150) Nominal Diameter. [See More]
- Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
- Size: Stocking Sizes: 1/4” through 6” Nominal Diameter; Stocking Sizes: M6 through M150 Nominal Diameter
- Type: Hex Nut; Hex Nut, Heavy Hex Nut, Hex Flat Nut, Hex Thick Nut, T.I.R. Nut, Custom
- Thread Direction: Right Hand; Left Hand
from TFC Ltd.
Smart appearance. Fast, secure attachment to studs, tubes and shafts. Applications include prams, toys, trolleys, domestic appliances & automotive. Material: Fix - AustemperedCarbon Steel. Cap - Stainless steel. Finish: Bronze & Varnish Mech. Zinc & Yellow Passivate – Add suffix ZG. Dimensions... [See More]
- Material: Steel; Stainless Steel
- Finish: Zinc Plated
- Type: Push Nut
from Minerallac Company
JAM TYPE. GRADE 5 STAINLESS STEEL MATERIAL. 0.562 INCH WIDTH ACROSS FLAT. 3/8 INCH NOMINAL DIAMETER. 16 TPI. 0.337 INCH THICKNESS. THREAD TYPE COARSE. THREAD DIRECTION RIGHT HANDED. PACKAGING QUANTITY 100 PER BOX [See More]
- Material: Stainless Steel
- Size: 3/8"
- Type: Hex Nut
from Te-Co, Inc.
Product Information. Nut: 303 Stainless Steel. Washer: 303 Stainless Steel [See More]
- Material: Stainless Steel
- Size: 1/2"
- Type: Flange Nut
from Sherex Fastening Solutions
Large Flange European Style. Large flange provides increased strength and better containment of round or oversized holes. Hexagonal Shank. Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel. Grip range can be affected by parent material and hole size. Sherex recommends trial... [See More]
- Material: Stainless Steel
- Size: M4
- Type: Anchor Nut
- Finish: Special Finish Available On Request
from LCSC Electronics Technology (HK) Limited
- Spring plates nut ROHS [See More]
- Material: Stainless Steel
from Xiamen Landee Industries Co., Ltd.
Carbon Steel Nuts with A194 2H/2HM Materials. Model Number: LD-024CS-BN2. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4-inch (M8 to 48). Material: A194 2H /2HM; A194 4 /4M; A194 7 /7M; A194 8 /8M. Surface: black, galvanized, nickel plated,... [See More]
- Material: Steel; Hardened Steel; Stainless Steel; A194 2H/2HM; 4/4M; 7/7M; 8/8M
- Size: 1/4" (optional feature); #16 (optional feature); #18 (optional feature); 5/16" (optional feature); #20 (optional feature); #24 (optional feature); 3/8" (optional feature); 7/16" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/4 to 4-inch; M8 (optional feature); M10 (optional feature); M12 (optional feature); M14 (optional feature); M16 (optional feature); M18 (optional feature); M20 (optional feature); M22 (optional feature); M24 (optional feature); M25 (optional feature); M26 (optional feature); M27 (optional feature); M28 (optional feature); M30 (optional feature); M32 (optional feature); M33 (optional feature); M35 (optional feature); M36 (optional feature); M38 (optional feature); M40 (optional feature); M42 (optional feature); M48 (optional feature); M8 to M48
- Type: Hex Nut
- Finish: Black Oxide (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Cadmium Plated, Teflon Plated
from RAF Electronic Hardware
Round [See More]
- Material: Stainless Steel
- Type: Round Nut
from Fastener SuperStore, Inc.
6-32 Flex-Locknuts / Full Height / 18-8 Stainless Steel. An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which... [See More]
- Material: Stainless Steel
- Size: 6-32
- Type: Locknut; Flex-Top Locknuts
- Finish: Plain
from NBK America LLC
Compared to SUS304, SUS310S has excellent heat resistance, oxidation resistance, and nitric acid resistance compared to SUS304. Austenitic series stainless steel with high Ni content, which is effective for corrosion resistance and high temperature characteristics. Use in combination with SNSJSocket... [See More]
- Material: Stainless Steel; SUS310S
- Size: M10
- Type: Hex Nut
from J.Lanfranco Fastener Systems Inc.
The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal. [See More]
- Material: Stainless Steel
- Size: M2
- Type: Hex Nut; Washer Nut (optional feature); Locknut; Other; Slotted Locknut
- Finish: Anti-Galling Coating; Self-Color, Passivation, Anti-Galling
from Reid Supply
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]
- Material: Stainless Steel; 316L Stainless Steel
- Size: M5
from TFC Ltd.
Material: Stainless Steel. Finish: Self Colour. Dimensions: mm [See More]
- Material: Stainless Steel
- Finish: Self Colour
- Type: Hex Nut
from Minerallac Company
STAINLESS STEEL MATERIAL. #6 NOMINAL DIAMETER. 32 TPI. .138 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PER BOX. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Material: Stainless Steel
- Size: #6
- Type: Hex Nut
from Te-Co, Inc.
Product Information. 304 Stainless Steel. The last thread is incomplete on Stainless Steel T-Slot Nuts to prevent the stud from turning through the bottom of the nut. *Stainless Steel T-Slot Nuts are undersized to fit machine table slot. [See More]
- Material: Stainless Steel
- Size: 1/2"
- Type: Tee Nut
from Sherex Fastening Solutions
Countersunk Head European Style. Countersunk head style and round shank body ideal for flush installations. Available materials include: Steel, Aluminum and 304 Stainless Steel. Available with imperial threads - minimum order quantity is 25,000 pieces. Grip range can be affected by parent material... [See More]
- Material: Stainless Steel
- Size: M4
- Type: Anchor Nut
- Finish: Special Finish Available On Request
from Xiamen Landee Industries Co., Ltd.
Key Specifications/Special Features: Manufacturing standards: ANSI/ASME. Size range: from 1/4 to 4 inches (M8 - M48). Body materials: A194 2H/2HM; A194 4/4M; A194 7/7M; A194 8/8M. Surface: black, galvanized, nickel, cadmium and Teflon plated [See More]
- Material: Steel; Hardened Steel; Stainless Steel; A194 2H/2HM; 4/4M; 7/7M; 8/8M
- Size: 1/4" (optional feature); #16 (optional feature); #18 (optional feature); 5/16" (optional feature); #20 (optional feature); #24 (optional feature); 3/8" (optional feature); 7/16" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/4 to 4-inch; M8 (optional feature); M10 (optional feature); M12 (optional feature); M14 (optional feature); M16 (optional feature); M18 (optional feature); M20 (optional feature); M22 (optional feature); M24 (optional feature); M25 (optional feature); M26 (optional feature); M27 (optional feature); M28 (optional feature); M30 (optional feature); M32 (optional feature); M33 (optional feature); M35 (optional feature); M36 (optional feature); M38 (optional feature); M40 (optional feature); M42 (optional feature); M48 (optional feature); M8 to M48
- Type: Hex Nut
- Finish: Black Oxide (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Cadmium Plated, Teflon Plated
from RAF Electronic Hardware
Metric Round [See More]
- Material: Stainless Steel
- Type: Round Nut
from Fastener SuperStore, Inc.
4-40 Hex Keps Nuts / 18-8 Stainless Steel. A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened against a bearing surface as the teeth of the lock washer dig into it. This is the most popular type of locknut because of its... [See More]
- Material: Stainless Steel
- Size: 4"
- Type: Hex Nut; Keps Nut
- Finish: Plain
from NBK America LLC
Joint Nut [See More]
- Material: Stainless Steel; SUS303
- Size: M10
- Type: Coupling Nut; Joint Nut
from J.Lanfranco Fastener Systems Inc.
All metal reusable slotted self-locking hexagon nut, with nylon insert. [See More]
- Material: Stainless Steel
- Size: M4
- Type: Hex Nut; Nylon Insert Nut; Washer Nut; Locknut
- Finish: Anti-Galling Coating; Self-Color, Pass., Anti-Galling, Geomet
from Reid Supply
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]
- Material: Stainless Steel; 316L Stainless Steel
- Size: M4
from TFC Ltd.
Material: A2 Stainless Steel. Finish: Self Colour. Dimensions: mm [See More]
- Material: Stainless Steel
- Finish: Self Colour
- Type: Hex Nut
from Minerallac Company
NYLON-FILLED COLLAR TYPE. 18-8 STAINLESS STEEL MATERIAL. 0.313 INCH WIDTH ACROSS FLAT. #6 NOMINAL DIAMETER. 32 TPI. 0.188 INCH THICKNESS. THREAD DIRECTION RIGHT HANDED. PACKAGING QUANTITY 100 PER BOX [See More]
- Material: Stainless Steel
- Size: #6
- Type: Hex Nut
from Sherex Fastening Solutions
Large Flange European Style. Large flange provides increased strength and better containment of round or oversized holes. Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to... [See More]
- Material: Stainless Steel
- Size: M4
- Type: Anchor Nut
- Finish: Special Finish Available On Request
from Xiamen Landee Industries Co., Ltd.
Stainless Steel Nuts, Measuring 1/4 to 4 Inches. Model Number:LD-024SS-BN. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4-inch (M8 to 48). Material: A194 2H /2HM; A194 4 /4M; A194 7 /7M; A194 8 /8M. Surface: black, galvanized, nickel plated,... [See More]
- Material: Steel; Hardened Steel; Stainless Steel; A194 2H/2HM; 4/4M; 7/7M; 8/8M
- Size: 1/4" (optional feature); #16 (optional feature); #18 (optional feature); 5/16" (optional feature); #20 (optional feature); #24 (optional feature); 3/8" (optional feature); 7/16" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/4 to 4-inch; M8 (optional feature); M10 (optional feature); M12 (optional feature); M14 (optional feature); M16 (optional feature); M18 (optional feature); M20 (optional feature); M22 (optional feature); M24 (optional feature); M25 (optional feature); M26 (optional feature); M27 (optional feature); M28 (optional feature); M30 (optional feature); M32 (optional feature); M33 (optional feature); M35 (optional feature); M36 (optional feature); M38 (optional feature); M40 (optional feature); M42 (optional feature); M48 (optional feature); M8 to M48
- Type: Hex Nut
- Finish: Black Oxide (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Cadmium Plated, Teflon Plated
from NBK America LLC
Please use it for linkage of the roller chain with a machine or device. For linkage with a roller chain, a roller chain joint link or offset link is required. [See More]
- Material: Stainless Steel; SUS303
- Size: M6
- Type: Roller Chain Nut
from Reid Supply
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]
- Material: Stainless Steel; 316L Stainless Steel
- Size: M5
from TFC Ltd.
Material: A4 Stainless Steel. Finish: Self Colour. Dimensions: mm [See More]
- Material: Stainless Steel
- Finish: Self Colour
- Type: Hex Nut
from Sherex Fastening Solutions
Small Flange European Style. Smaller flange head and round shank body gives a near flush installation in to the parent material. Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel. Grip range can be affected by parent material and hole size. Sherex recommends trial... [See More]
- Material: Stainless Steel
- Size: M4
- Type: Anchor Nut
- Finish: Special Finish Available On Request
from NBK America LLC
Theft prevention nuts mountable with commercially available tools. Use of the same tool all along reduces mounting processes. For removal, the dedicated removal tool SKWSKW is required. Only cover nuts can be removed with commercially available tools. The base nut shape makes removal with wrenches... [See More]
- Material: Stainless Steel; SUS304
- Size: M10
- Type: Theft Prevention Nuts
from Reid Supply
These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. [See More]
- Material: Stainless Steel; 303 Stainless Steel
- Size: #10
from TFC Ltd.
Material: Stainless Steel. Finish: Self Colour. Dimensions: mm. ISO: 4035. ANSI: B18.2.4.5M [See More]
- Material: Stainless Steel
- Finish: Self Colour
- Type: Hex Nut
- Standards: ASME/ANSI; ISO
from Reid Supply
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]
- Material: Stainless Steel; 303 Stainless Steel
- Size: 1/4"
- Type: Locknut; Jam Nut
from TFC Ltd.
Material: Stainless Steel. Finish: Self Colour. Dimensions: mm [See More]
- Material: Stainless Steel
- Finish: Self Colour
- Type: Hex Nut
from Reid Supply
Comprised of plunger sleeves, detents, mounting blocks, flanges, washers, installation tools and lock nuts. Compatible with a wide variety of spring loaded devices and tooling components. Ideal for fixtures. . WIP-6025 [See More]
- Material: Stainless Steel; Stainless Steel
- Size: M10
- Type: Locknut
from TFC Ltd.
Material: A2 Stainless Steel. Finish: Self Colour. Dimensions: mm [See More]
- Material: Stainless Steel
- Finish: Self Colour
- Type: Nylon Insert Nut
from Reid Supply
These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. [See More]
- Material: Stainless Steel; 304 Stainless Steel
- Size: 5/16"
from TFC Ltd.
Material: A4 Stainless Steel. Finish: Self Colour. Dimensions: mm [See More]
- Material: Stainless Steel
- Finish: Self Colour
- Type: Nylon Insert Nut
from Reid Supply
Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal. . These #2-56 Stainless Steel Hex Thumb Nuts have an... [See More]
- Material: Stainless Steel; Stainless Steel
- Size: #2
from TFC Ltd.
Rivet bushes provide high torque fasteneings into thin sheet metals by peening the bush shank over the sheet metal which also gives a very high pull-out performance. Material: SHFR - Mild steel. SHFRS - Stainless steel. *Rivet bush standoffs available on request [See More]
- Material: Steel; Stainless Steel
from Reid Supply
Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal. . These #2-56 Round Metal Thumb Nuts have an overall... [See More]
- Material: Stainless Steel; Stainless Steel
- Size: #2
from TFC Ltd.
Material: SANCRB - Mild steel. SANCRBS - Stainless steel. To specify: M3 x 16swg - S [See More]
- Material: Steel; Stainless Steel
- Type: Anchor Nut
from Reid Supply
Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal. . These #6-32 Round Metal Thumb Nuts have an overall... [See More]
- Material: Stainless Steel; Stainless Steel
- Size: #6
from TFC Ltd.
Mini rivet bushes are designed to be used in areas where space is limited. Material: SHFM - Mild steel. SHFMS - Stainless steel [See More]
- Material: Steel; Stainless Steel
from Reid Supply
Wing and Fly Nuts have two large 'wings', one on each side to allow them to be easily tightened and loosened by hand without tools. Typically used where disassembly is frequently required or where interchangeable parts are used. . NOVOnox 316L Stainless Steel Wing Nut For Hygienic Area. Internal M5... [See More]
- Material: Stainless Steel; 316L Stainless Steel
- Size: M5
- Type: Wing Nut
- Finish: Polished
from TFC Ltd.
Material: SMANCRB - Mild steel. SMANCRBS - Stainless steel. To specify: M3 x 16swg - S [See More]
- Material: Steel; Stainless Steel
- Type: Anchor Nut
from Reid Supply
Wing and Fly Nuts have two large 'wings', one on each side to allow them to be easily tightened and loosened by hand without tools. Typically used where disassembly is frequently required or where interchangeable parts are used. . NOVOnox 316L Stainless Steel Narrow Wing Nut For Hygienic Area. [See More]
- Material: Stainless Steel; 316L Stainless Steel
- Size: M6
- Type: Wing Nut
- Finish: Polished
from TFC Ltd.
Material: SHFT - Mild steel. SHFTS - Stainless steel. To specify: SHFT - M3 x 16swg - S. SHFTS - M3 x 16swg - S [See More]
- Material: Steel; Stainless Steel
from TFC Ltd.
SCFL Self-clinching Nuts provide strong load-bearing threads whilst fitting flush into the material. Material: 300 Series Stainless Steel. Finish: Passivated (ASTM A380). Thread: 6H ISO Metric IMperial Class 2B, MIL-S-7742. Use in: Materials with Rockwell Hardness B-70 or less [See More]
- Material: Stainless Steel
- Finish: Passivated (ASTM A380)
- Type: Self-Clinching Nut