#12 Nuts

17 Results
Clinch Nuts -- CLS-1224-1 [CLS-1224-1 from PennEngineering®]
from bisco industries

Clinch Nuts [See More]

  • Size: #12; 0.216-24 (#12-24)
  • Material: Stainless Steel
  • Type: Self-Clinching Nut
Panel Nut-12-28 Thread -- 11362-4
from Keystone Electronics Corp.

Part Number: 11362-4. Finish/Plating: Nickel Plate. Material: Brass. OD: .250 [6.4]. Thread: 12-28 [See More]

  • Size: #12
  • Finish: Nickel Plated
  • Material: Bronze
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Unified -- CLS-1224-1
from PennEngineering®

Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance. Type SP, PEM 300 ® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030 ”. Types S and SS are recommended for use in steel or aluminum... [See More]

  • Size: #12
  • Material: Stainless Steel
  • Type: Self-Clinching Nut
  • Standards: ASME/ANSI
Nylon Insert Hex Lock Nuts -- NM Series
from National Bolt & Nut Corporation

N.M. SERIES NYLON INSERT LOCK NUTS. Available in machine screw sizes. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our... [See More]

  • Size: #6; #8; #10; #12
  • Material: Steel
  • Type: Hex Nut; Nylon Insert Nut; Locknut; Other (optional feature); Optional Nylon Inserts and Patches
  • Finish: Zinc Plated
Acorn Sealing Nuts
from ZAGO Manufacturing Company, Inc.

ZAGO ’s acorn sealing nuts are used in situations in which leakage, vibration, or environmental forces cause ordinary nuts to fail. Our acorn sealing nuts are not ordinary nuts; they are engineered with an advanced feature, a rubber fixture, which has been permanently bonded with the threading... [See More]

  • Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Material: Steel; Stainless Steel
  • Type: Acorn Nut
  • Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
Hex Flange Sealing Nuts
from ZAGO Manufacturing Company, Inc.

AGO ’s Hex Flange Sealing Nuts are powerful pieces of hardware which create superb seals. If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO ’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed... [See More]

  • Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Material: Steel; Stainless Steel
  • Type: Hex Nut
  • Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
Hex Sealing Nuts
from ZAGO Manufacturing Company, Inc.

ZAGO ’s hex sealing nuts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO ’s hex sealing nuts rather than ordinary nuts to ensure optimal performance from... [See More]

  • Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Material: Steel; Stainless Steel
  • Type: Hex Nut
  • Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
Hex Nut - Non Metric -- HN12CP
from L.H. Dottie Company

JAM TYPE. STEEL MATERIAL. ZINC PLATED FINISH. #12 NOMINAL DIAMETER. 24 TPI. HN MODEL [See More]

  • Size: #12
  • Material: Steel
  • Type: Hex Nut
  • Finish: Zinc Plated
Self-Clinching Nut -- 93035SS
from Stanley Engineered Fastening - Spiralock

These load-bearing threaded fasteners for thin sheets (Aluminum, Steel and other ductile materials) have a clinching ring that locks the displaced metal behind the tapered shank ensuring high pushout resistance. High torque out resistance is ensured when the knurled platform is embedded in the sheet... [See More]

  • Size: #12
  • Material: Steel (optional feature); Stainless Steel (optional feature)
  • Type: Round Nut; Self-Clinching Nut
  • Thread Direction: Right Hand
Hex Nut - Non Metric -- 40122
from Minerallac Company

JAM TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 7/16 INCH WIDTH ACROSS FLAT. #12 NOMINAL DIAMETER. UNC-2A THREAD SERIES. 24 TPI. 0.155 INCH THICKNESS. COLOR SILVER. PACKAGING QUANTITY 100 PER BOX [See More]

  • Size: #12
  • Material: Steel
  • Type: Hex Nut
  • Finish: Zinc Plated
Hex Nut - Metric -- M12-1.25HNZ
from Peco Fasteners, Inc.

12 NOMINAL DIAMETER. 1.25 PITCH. SAE APPLICABLE STANDARD. PACKAGING QUANTITY 25 PIECES. FINISH/COATING ZINC PLATED [See More]

  • Size: #12
  • Finish: Zinc Plated
  • Type: Hex Nut
Hex Nut - Non Metric -- HNS1224
from L.H. Dottie Company

JAM TYPE. STAINLESS STEEL MATERIAL. #12 NOMINAL DIAMETER. 24 TPI. HN MODEL [See More]

  • Size: #12
  • Material: Stainless Steel
  • Type: Hex Nut
Hex Nut - Non Metric -- 41122
from Minerallac Company

THIN TYPE. SILICON BRONZE MATERIAL. #12 NOMINAL DIAMETER. 24 TPI. #12 NOMINAL DIAMETER - FRACTIONAL. .216 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PER BOX. PACKAGING TYPE CARDBOARD. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Size: #12
  • Material: Brass
  • Type: Hex Nut
Hex Nut - Non Metric -- 1224HMSNZ
from Peco Fasteners, Inc.

#12 NOMINAL DIAMETER. 24 TPI. .216 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Size: #12
  • Finish: Zinc Plated
  • Type: Hex Nut
Hex Nut - Non Metric -- 43122
from Minerallac Company

JAM TYPE. BRASS MATERIAL. #12 NOMINAL DIAMETER. 24 TPI. #12 NOMINAL DIAMETER - FRACTIONAL. .216 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PER BOX. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Size: #12
  • Material: Bronze
  • Type: Hex Nut
Lock Nut - Non Metric -- 1224NLNZ
from Peco Fasteners, Inc.

NYLON INSERT TYPE. #12 NOMINAL DIAMETER. 24 TPI. USS APPLICABLE STANDARD. #12 NOMINAL DIAMETER - FRACTIONAL. .216 NOMINAL DIAMETER - DECIMAL. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Size: #12
  • Finish: Zinc Plated
  • Type: Locknut
Hex Nut - Non Metric -- 70122
from Minerallac Company

STAINLESS STEEL MATERIAL. #12 NOMINAL DIAMETER. 24 TPI. .216 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PER BOX. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Size: #12
  • Material: Stainless Steel
  • Type: Hex Nut