1 1/2" Nuts

16 Results
1 1/2 in. Size Aluminum Shank with Brass Swivel Nut Female (NST Threads)|Master File -- FHNST-F150
from Kuriyama of America, Inc.

FEATURES AND ADVANTAGES. Versatile threaded hose connectors designed for suction and discharge applications. Male ends supplied with NST threads (National Fire Hose Straight Threads). Cylindrical studs or "pins" positioned on the outside rim of the coupling allowing the use of a spanner wrench to... [See More]

  • Size: 1 1/2"; 1 1/2
  • Material: Aluminum; Bronze
All Metal Hex Lock Nuts
from National Bolt & Nut Corporation

ALL METAL LOCK NUTS. Dimensions per IFI-100/107. Crowned top. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection... [See More]

  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
  • Material: Steel
  • Type: Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
  • Finish: Zinc Plated; Zinc Chromate; Cadmium & Wax
Flange Nuts -- 19913
from Jergens, Inc.

Where heavy clamping pressures and vibrations could cause trouble, the wide face surface of Jergens Flange Nuts holds through with greater friction. Features, Benefits, & Product Specifications: Material: Low Carbon Steel. Finish: Black Oxide. Heat Treat: Case Hardened. Thread: 2B-UNC [See More]

  • Size: 1 1/2"; 1 1/2-6
  • Material: Steel; Low Carbon Steel
  • Type: Flange Nut
  • Finish: Black Oxide; Black Oxide
1 1/2 in. Size Wing Nut|Master File -- GJN-150
from Kuriyama of America, Inc.

FEATURES AND ADVANTAGES. Designed for use in medium to high-pressure applications using steam, air, and fluids. The metal-to-metal design provides for optimum sealing at high temperatures. Used in conjunction with interlocking bolt clamps. Couplings with hose barbs come with an interlocking collar... [See More]

  • Size: 1 1/2"; 1 1/2
  • Type: Wing Nut
Coupling Nuts
from National Bolt & Nut Corporation

COUPLING NUTS. Regular width across flats. Commonly used with Threaded Rod. Nylon inserts and Nuts with patches also available as an option on the information request form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our... [See More]

  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
  • Material: Steel
  • Type: Coupling Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
  • Finish: Zinc Plated
HNS Series 1 1/2 in. Fitting End Size Hex Nut|Master File -- HNS150
from Kuriyama of America, Inc.

FEATURES AND ADVANTAGES. Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings. Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings. [See More]

  • Size: 1 1/2"
  • Material: Stainless Steel
  • Type: Hex Nut
Heavy Hex Jam Nuts
from National Bolt & Nut Corporation

HEAVY HEX JAM NUTS. Dimensions per ANSI B18.2.2. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and... [See More]

  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 3-1/2", Fine and Course Threads
  • Material: Steel
  • Type: Hex Nut; Nylon Insert Nut (optional feature); Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
  • Finish: Pain
Heavy Hex Nuts
from National Bolt & Nut Corporation

HEAVY HEX NUTS. As part of our premium line of hex nut products, National Bolt & Nut offers a wide range of heavy hex nuts in various grades, finishes, threads, and sizes to meet your unique application requirements. Meeting ANSI B18.2.2 dimensional requirements, heavy hex nuts are popular for... [See More]

  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 5", Fine and Course Threads
  • Material: Steel
  • Type: Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
  • Finish: Zinc Plated; Plain
Inch Series Finish Hex Nuts
from Bayou City Bolt & Supply Co., Inc.

A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]

  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
  • Material: Steel (optional feature); Stainless Steel (optional feature); Plastic (optional feature); Nylon (optional feature); Alloy Steel
  • Type: Hex Nut
  • Standards: ASME/ANSI (optional feature); SAE (optional feature); ASTM
Coupling Nuts
from G.L. Huyett

Coupling nuts are sometimes known as extension nuts. These fully threaded nuts are used with threaded rod in a variety of applications; from leveling, to spacing, to joining two or more studs. [See More]

  • Size: #4; #6; #8; #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 9/16"
  • Material: Bronze (optional feature); Stainless Steel (optional feature); Carbon Steel
  • Type: Coupling Nut
  • Finish: Zinc Clear
Coupling Nut - Non Metric -- 112RCZ
from Peco Fasteners, Inc.

STRAIGHT TYPE. 1-1/2 INCH NOMINAL DIAMETER. 1-1/2 NOMINAL DIAMETER - FRACTIONAL. 1.5 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 5 PIECES. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Size: 1 1/2"
  • Finish: Zinc Plated
  • Type: Coupling Nut
Hex Nut - Non Metric -- 110 0150PL
from PHD Manufacturing, Inc.

LOW CARBON STEEL MATERIAL. 1-1/2 INCH NOMINAL DIAMETER. 1-1/2 NOMINAL DIAMETER - FRACTIONAL. 1.5 NOMINAL DIAMETER - DECIMAL. STANDARD NUT. WEIGHT 0.94 LB. FINISH/COATING PLAIN. NOMINAL DIAMETER - DECIMAL - UOM IN. 110 MODEL [See More]

  • Size: 1 1/2"
  • Material: Steel
  • Type: Hex Nut
  • Finish: Plain
Stock Flange Adjustable Type Bronze Nuts -- NAF-2
from Wedin International, Inc.

Wedin manufactures all styles and types. of acme screws and nuts. Through the years,. we have manufactured acme screw assemblies. for nearly every machine tool in existence. Sizes range from 1/8 inch up to 22. inch diameters. We do not have any length. restriction under 6 inch diameter and have. [See More]

  • Size: 1 1/2"
  • Material: Brass
  • Type: Flange Nut
Street Plate Nut: 1-1/2''-3.5 Coil Thread x 1 Thick -- AK48804
from Te-Co, Inc.

Product Information. Material: Aircraft Quality Alloy. Certified heat treatment. 100% magnetic particle inspected. Welding Rod-Alloy #7018 [See More]

  • Size: 1 1/2"
  • Material: Hardened Steel
  • Type: Street Plate Nut
ESL Slotted Self-Locking Hexagon Nut -- ESLX00UNC
from J.Lanfranco Fastener Systems Inc.

The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal. [See More]

  • Size: 1 1/2"
  • Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature); Light Alloy
  • Type: Hex Nut; Locknut; Other; Slotted Locknut
  • Finish: Anti-Galling Coating (optional feature); Phosphate (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Self-Color, Pass., Anti-Galling, Geomet
Hex Nut - Non Metric -- 112FHNUSSZ
from Peco Fasteners, Inc.

1-1/2 INCH NOMINAL DIAMETER. 6 TPI. USS APPLICABLE STANDARD. 1-1/2 NOMINAL DIAMETER - FRACTIONAL. 1.5 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 5 PIECES. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Size: 1 1/2"
  • Finish: Zinc Plated
  • Type: Hex Nut