#3 Nuts

5 Results
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Unified -- CLS-348-0
from PennEngineering®

Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance. Type SP, PEM 300 ® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030 ”. Types S and SS are recommended for use in steel or aluminum... [See More]

  • Size: #3
  • Material: Stainless Steel
  • Type: Self-Clinching Nut
  • Standards: ASME/ANSI
Clinch Nuts -- CLS-348-0 [CLS-348-0 from PennEngineering®]
from bisco industries

Clinch Nuts [See More]

  • Size: #3; 0.099-48 (#3-48)
  • Material: Stainless Steel
  • Type: Self-Clinching Nut
Self-Clinching -- NC*-348
from PENCOM

Custom sizes available [See More]

  • Size: #3
  • Material: Steel (optional feature); Stainless Steel (optional feature)
  • Type: Round Nut; Self-Clinching Nut
  • Finish: Zinc Plated (optional feature); Passivate
Hex Nut - Metric -- M3HNZ
from Peco Fasteners, Inc.

3 NOMINAL DIAMETER. .5 PITCH. PACKAGING QUANTITY 50 PIECES. FINISH/COATING ZINC PLATED [See More]

  • Size: #3
  • Finish: Zinc Plated
  • Type: Hex Nut
Self-Clinching Nut -- 93005SS
from Stanley Engineered Fastening - Spiralock

These load-bearing threaded fasteners for thin sheets (Aluminum, Steel and other ductile materials) have a clinching ring that locks the displaced metal behind the tapered shank ensuring high pushout resistance. High torque out resistance is ensured when the knurled platform is embedded in the sheet... [See More]

  • Size: #3
  • Material: Steel (optional feature); Stainless Steel (optional feature)
  • Type: Round Nut; Self-Clinching Nut
  • Thread Direction: Right Hand