Hex Nuts

184 Results
Self-Sealing Locking Jam Nut - Imperial SEELNUT® -- 6-32 UNC-2B
from APM Hexseal Corp.

One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut ®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially where... [See More]

  • Type: Hex Nut; Locknut; Jam Nut; Other; Nut with a Sealing O-Ring
  • Finish: Nickel Plated
  • Material: Bronze
  • Features: Vibration Dampening
Nuts -- 1416009-ND [1416009 from PHOENIX CONTACT USA]
from DigiKey

"NPT-3/8 Hex Nut Nut 0.827"" (21.00mm) Brass" [See More]

  • Type: Hex Nut
  • Finish: Nickel Plated
  • Material: Bronze
Flexnut Standard SX12 Series
from Nord-Lock Group

Superbolt Flexnuts are used in combination with Superbolt tensioners and are designed to flex out at the bottom and flex in toward the top of the nut. This distributes the bolt load along many threads, adds elasticity, and prevents stress concentrations in the first few threads. For through hole... [See More]

  • Type: Hex Nut
  • Material: Steel
  • Size: 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
  • Finish: Basecoat Delta Protekt KL 100, Topcoat VH 302 GZ
Long Hex. Nut -- LHN1
from Imao-Fixtureworks

Material: S45C steel. Finish: Black oxide. Heat treated to Rc33 - 39 [See More]

  • Type: Hex Nut
  • Material: Steel
  • Size: M5; M6; M8; M10; M12; M16; M20; M24
  • Finish: Black Oxide
#10-32 Thread, 303 Stainless Steel, Nylon - Insert, Hex Locknuts -- A 9X23-1032
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Type: Hex Nut; Locknut
  • Material: Stainless Steel
  • Size: #10
Carling Technologies 380-08602 Hex Face Nut, Nickel, 15/32" Threads -- 44210 [380-08602 from Carling Technologies, Inc.]
from Waytek, Inc.

Carling Technologies 380-08602 Hex Face Nuts. Category: Toggle Switches. Manufacturer: Carling Technologies. Material: Nickel. Thread Size: 15/32". Provides protection from weather and salt spray. Full boot style fits over switches with 15/32" diameter mounting stems and standard length handles. [See More]

  • Type: Hex Nut
  • Material: Nickel
  • Size: 15/32"
Heavy Duty Hex Nuts -- 20711
from Jergens, Inc.

Jergens Heavy Duty Hex Nuts are used with bolts, screws, and other externally threaded components. In conjunction with other fasteners, hex nuts are used to connect components to prevent tension and movement. Their hexagonal shape allows for easy wrenching. Features, Benefits, & Product... [See More]

  • Type: Hex Nut
  • Finish: Black Oxide; Black Oxide
  • Material: Steel; Low Carbon Steel
Hex Flange Sealing Nuts
from ZAGO Manufacturing Company, Inc.

AGO ’s Hex Flange Sealing Nuts are powerful pieces of hardware which create superb seals. If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO ’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed... [See More]

  • Type: Hex Nut
  • Material: Steel; Stainless Steel
  • Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
HNS Series 1 1/2 in. Fitting End Size Hex Nut|Master File -- HNS150
from Kuriyama of America, Inc.

FEATURES AND ADVANTAGES. Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings. Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings. [See More]

  • Type: Hex Nut
  • Material: Stainless Steel
  • Size: 1 1/2"
Hex Nut, Brass -- 222 / 224 / 225 / 226
from BRIM Electronics, Inc.

Brass hardware Nickel plated for high temperature applications. Std. Pkg.: 1000. [See More]

  • Type: Hex Nut
  • Material: Bronze
  • Size: Nominal OD: 1/4", 11/32", 3/8", 7/16"
  • Finish: Nickel Plated
Hex Jackscrew Nut for Screw-Lok -- G125-4500000B
from Harwin Plc

Hexagonal Jackscrew nut, to use with male studs for board-mount strain relief. Use with: female vertical Screw-Lok connectors G125-FV1xx05F3x (Throughboard) and G125-FS1xx05F3x (SMT); male vertical Screw-Lok connectors G125-MV1xx05M2x (Throughboard) and G125-MS1xx05M2x (SMT). Also use with Female... [See More]

  • Type: Hex Nut
  • Size: M2
Hex Nut, 1/4-20, Qty 50 -- N25S
from Newport MKS

1/4-20 Nut, Stainless Steel, Pack of 50 [See More]

  • Type: Hex Nut
  • Material: Stainless Steel
Hex Nuts -- 1224371
from RS Components, Ltd.

RS PRO NITMS05 000 Locknut [See More]

  • Type: Hex Nut
  • Material: Steel; Steel
  • Size: M5
  • Finish: Zinc Plated; Zinc plated
All Metal Hex Lock Nuts
from National Bolt & Nut Corporation

ALL METAL LOCK NUTS. Dimensions per IFI-100/107. Crowned top. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection... [See More]

  • Type: Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
  • Material: Steel
  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
  • Finish: Zinc Plated; Zinc Chromate; Cadmium & Wax
Nylon Hex Nut, M2.5 -- 4687
from Keystone Electronics Corp.

Part Number: 4687. Material: Steel. OD: 5mm. Thread: M2.5 [See More]

  • Type: Hex Nut
  • Material: Steel
  • Size: M2.5
Nickel-Plated Brass Metric Threaded Locknuts -- 6004121
from Altech Corp.

Features: Nickel-Plated Brass Characteristics: Metric Threads [See More]

  • Type: Hex Nut; Locknut
  • Material: Bronze
  • Size: M12
  • Finish: Nickel Plated
Lock Nut -- BULOCKAA4/316L1288
from BUMAX®

BUMAX 88 Austenitic Stainless Steel A4/316L BMX LCK Hex Lock Nut M12 x NA [See More]

  • Type: Hex Nut
  • Material: Stainless Steel; Austenitic
  • Size: M12
  • Standards: BMX LCK
Self-Sealing SEELNUT -- Nutzilla
from APM Hexseal Corp.

At APM Hexseal, we ’re going nuts! As we ’ve worked to expand our line of self-sealing nuts, we realized that size really does matter and sometimes bigger IS better. To that end, we ’re proud to announce our new “Nutzilla ” product. As the largest Seelnut ® in our... [See More]

  • Type: Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
  • Features: Vibration Dampening
  • Size: M90
Nuts -- 145-0400440HNB-ND [0400440HNB from Essentra Components]
from DigiKey

HEX NUT, #4-40 THREAD, .100 HEIG [See More]

  • Type: Hex Nut
  • Material: Plastic; Nylon
Flexnut Standard SX8 Series
from Nord-Lock Group

Superbolt Flexnuts are used in combination with Superbolt tensioners and are designed to flex out at the bottom and flex in toward the top of the nut. This distributes the bolt load along many threads, adds elasticity, and prevents stress concentrations in the first few threads. For through hole... [See More]

  • Type: Hex Nut
  • Material: Steel
  • Size: 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
  • Finish: Basecoat Delta Protekt KL 100, Topcoat VH 302 GZ
10mm Across Flats, 5 Thick, M6 Thread, Alloy Steel Hexagonal Nut -- MD0934MQO060
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Type: Hex Nut
  • Material: Steel
  • Size: M6
Carling Technologies 380-08606 Hex Face Nut, Black, 15/32" Threads -- 44211 [380-08606 from Carling Technologies, Inc.]
from Waytek, Inc.

Carling Technologies 380-08606 Hex Face Nuts. Category: Toggle Switches. Manufacturer: Carling Technologies. Toggle Type: Face Nut. Color: Black. Thread Size: 15/32". Provides protection from weather and salt spray. Full boot style fits over switches with 15/32" diameter mounting stems and standard... [See More]

  • Type: Hex Nut
  • Size: 15/32"
Hex Sealing Nuts
from ZAGO Manufacturing Company, Inc.

ZAGO ’s hex sealing nuts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO ’s hex sealing nuts rather than ordinary nuts to ensure optimal performance from... [See More]

  • Type: Hex Nut
  • Material: Steel; Stainless Steel
  • Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
Hex Nut, Nylon -- 410
from BRIM Electronics, Inc.

Nylon has outstanding insulation qualities, such as resistance to chemicals, corrosion, shock, heat, vibrations, plus superior torque strength, it is lightweight, and non-magnetic. RoHS compliant. Continuous Operating Temperature: +300 °F. Color: Natural (White). Std. Pkg.: 100, 1000. [See More]

  • Type: Hex Nut
  • Material: Plastic; Nylon
  • Size: Nominal OD: .180", .250", .305", .335", .365", .425"
Hex M3 Nut -- KA1-4300000
from Harwin Plc

Hexagonal nut, for use with studs for board-mount strain relief or panel mount fixing. Also use with cable backshells to secure the two halves. M3 thread size, for use with Kona connectors. Supplied with cable backshell kits KA1-970 metal backshells - use this part number for spares. [See More]

  • Type: Hex Nut
  • Size: M3
Hex Nut, 2-56, Qty 50 -- N2S
from Newport MKS

2-56 Nut, Stainless Steel, Pack of 50 [See More]

  • Type: Hex Nut
  • Material: Stainless Steel
Hex Nuts -- 1224372
from RS Components, Ltd.

RS PRO NITMS06 000 Locknut [See More]

  • Type: Hex Nut
  • Material: Steel; Steel
  • Size: M6
  • Finish: Zinc Plated; Zinc plated
Custom Nuts
from National Bolt & Nut Corporation

With the ability to produce a variety of nut styles, including, but not limited to, conical, coupling, finished hex, and serrated hex flange, National Bolt & Nut can manufacture our custom nuts to meet our client's particular requirements. And, we can heat treat our quality products to match... [See More]

  • Type: Anchor Nut; Castle Nut; Coupling Nut; Flange Nut; Hex Nut; Keps Nut; Nylon Insert Nut; Square Nut; Wing Nut; Locknut; Flex-Top Locknuts; Jam Nut; Other; 2-Way, Cap, Conical, Thumb, Top Lock, Nylon Patch, Nylon Pellet, Serrated Hex Flange; Top Lock
  • Material: Aluminum; Bronze; Brass; Exotic Metals; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon; Beryllium, Magnesium, Molybdenum, Nickel, Tin
  • Size: Minimum: #4, Maximum: 4"; Minimum: M2, Maximum: M80
  • Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Brass, Cadmium, Chromate, Color Coated, Painted, Polished, PTFE
Nickel-Plated Brass Metric Threaded Ribbed Locknuts -- 6011112
from Altech Corp.

Features: Nickel-Plated Brass. Metric Threads [See More]

  • Type: Hex Nut; Locknut
  • Material: Bronze
  • Size: M12
  • Finish: Nickel Plated
Nut -- 4032A4/316L0040109
from BUMAX®

BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M4 [See More]

  • Type: Hex Nut
  • Material: Stainless Steel; Austenitic
  • Size: M4
  • Standards: ISO; ISO 4032
Nuts -- 145-0437532HJNB-ND [0437532HJNB from Essentra Components]
from DigiKey

HEX JAM NUT, 3/8-32 THREAD, .125 [See More]

  • Type: Hex Nut
  • Material: Plastic; Nylon
Nord-Lock Wheel Nut
from Nord-Lock Group

The Nord-Lock wheel nut safely secures wheels on on-road and off-road heavy vehicles by maintaining high clamping force even under extreme operating conditions. When assembled correctly, the Nord-Lock wheel nut cannot loosen by itself. It represents a simple and cost effective way to make wheels... [See More]

  • Type: Hex Nut; Locknut
  • Material: Steel
  • Size: 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
  • Finish: Basecoat Delta Protekt KL 100, Topcoat VH 302 GZ
Hexagonal Nut, #0-80 Thread Size, 0.156" Across Flats 0.05" Head Height, Material - Alloy Steel with Black Ox Finish -- A 9Q18-080
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Type: Hex Nut
  • Material: Steel
  • Size: #0
  • Finish: Zinc Plated
Hex Nut, 8-32, Qty 50 -- N8S
from Newport MKS

8-32 Nut, Stainless Steel, Pack of 50 [See More]

  • Type: Hex Nut
  • Material: Stainless Steel
Hex Nuts -- 1224373
from RS Components, Ltd.

RS PRO NITMS08 000 Locknut [See More]

  • Type: Hex Nut
  • Material: Steel; Steel
  • Size: M8
  • Finish: Zinc Plated; Zinc plated
Heavy Hex Jam Nuts
from National Bolt & Nut Corporation

HEAVY HEX JAM NUTS. Dimensions per ANSI B18.2.2. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and... [See More]

  • Type: Hex Nut; Nylon Insert Nut (optional feature); Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
  • Material: Steel
  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 3-1/2", Fine and Course Threads
  • Finish: Pain
Polyamide Metric Threaded Locknuts -- 7211974
from Altech Corp.

Features: Polyamide 6. 25 % Glass Fiber Reinforced. Metric Threads [See More]

  • Type: Hex Nut; Locknut
  • Material: Bronze
  • Size: M12
  • Finish: Nickel Plated
Nut -- 4032A4/316L006088
from BUMAX®

BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M6 [See More]

  • Type: Hex Nut
  • Material: Stainless Steel; Austenitic
  • Size: M6
  • Standards: ISO; ISO 4032
Nuts -- 145-04M050080WFHN-ND [04M050080WFHN from Essentra Components]
from DigiKey

"M5x0.8 Hex Nut 0.311"" (7.90mm) Polyamide" [See More]

  • Type: Hex Nut
  • Material: Plastic; Polyamide
Hex Nut, M2, Qty 50 -- N2SM
from Newport MKS

M2 x 0.4 Nut, Stainless Steel, Pack of 50 [See More]

  • Type: Hex Nut
  • Material: Stainless Steel
Hex Nuts -- 1224374
from RS Components, Ltd.

RS PRO NITMS10 000 Locknut [See More]

  • Type: Hex Nut
  • Material: Steel; Steel
  • Size: M10
  • Finish: Zinc Plated; Zinc plated
Heavy Hex Nuts
from National Bolt & Nut Corporation

HEAVY HEX NUTS. As part of our premium line of hex nut products, National Bolt & Nut offers a wide range of heavy hex nuts in various grades, finishes, threads, and sizes to meet your unique application requirements. Meeting ANSI B18.2.2 dimensional requirements, heavy hex nuts are popular for... [See More]

  • Type: Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
  • Material: Steel
  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 5", Fine and Course Threads
  • Finish: Zinc Plated; Plain
Nut -- 4032A8024088
from BUMAX®

BUMAX SA Super Austenitic Stainless Steel SA ISO 4032 Hex Nut M24 [See More]

  • Type: Hex Nut
  • Material: Stainless Steel; Super Austenitic
  • Size: M24
  • Standards: ISO; ISO 4032
Nuts -- 145-04M160150WFHNB-ND [04M160150WFHNB from Essentra Components]
from DigiKey

HEX FLANGE NUT, M16 X 1.5 THREAD [See More]

  • Type: Hex Nut
  • Material: Plastic; Nylon
Hex Nut, M4, Qty 50 -- N4SM
from Newport MKS

M4 x 0.7 Nut, Stainless Steel, Pack of 50 [See More]

  • Type: Hex Nut
  • Material: Stainless Steel
Hex Nuts -- 1224375
from RS Components, Ltd.

RS PRO NITMS12 000 Locknut [See More]

  • Type: Hex Nut
  • Material: Steel; Steel
  • Size: M12
  • Finish: Zinc Plated; Zinc plated
Heavy Hex Slotted Nuts
from National Bolt & Nut Corporation

HEAVY HEX SLOTTED NUTS. Dimensions per ANSI B18.2.2. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts... [See More]

  • Type: Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
  • Material: Steel
  • Size: 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 5", Fine and Course Threads
  • Finish: Plain
Nut -- 4032D60060129
from BUMAX®

BUMAX DX 129 Duplex Stainless Steel D6 ISO 4032 Hex Nut M6 [See More]

  • Type: Hex Nut
  • Material: Stainless Steel; Duplex
  • Size: M6
  • Standards: ISO; ISO 4032
Nuts -- 145-0537516LCNB-ND [0537516LCNB from Essentra Components]
from DigiKey

LOCKING CAP NUT, 3/8-16 THREAD, [See More]

  • Type: Hex Nut
  • Material: Plastic; Nylon
Hex Nut, M6, Qty 50 -- N6SM
from Newport MKS

M6 x 1.0 Nut, Stainless Steel, Pack of 50 [See More]

  • Type: Hex Nut
  • Material: Stainless Steel
Hex Nuts -- 1224376
from RS Components, Ltd.

RS PRO NITMS16 000 Locknut [See More]

  • Type: Hex Nut
  • Material: Steel; Steel
  • Size: M16
  • Finish: Zinc Plated; Zinc plated
Hex Castle Nuts
from National Bolt & Nut Corporation

HEX CASTLE NUTS. Top of hex corners removed for better Cotter Pin fit. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our... [See More]

  • Type: Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
  • Material: Steel
  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
  • Finish: Zinc Plated; Zinc Chromate; Plain
Nut -- 4032D80060109
from BUMAX®

BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4032 Hex Nut M6 [See More]

  • Type: Hex Nut
  • Material: Stainless Steel; Super Duplex
  • Size: M6
  • Standards: ISO; ISO 4032
Hex Nuts -- 1224377
from RS Components, Ltd.

RS PRO NITMS20 000 Locknut [See More]

  • Type: Hex Nut
  • Material: Steel; Steel
  • Size: M20
  • Finish: Zinc Plated; Zinc plated
Hex Flange Nuts
from National Bolt & Nut Corporation

HEX FLANGE NUTS. As part of our high-quality line of flange nut fasteners, National Bolt & Nut offers a variety of hex flange nuts that meet IFI-145 dimensions. Our hex flange nuts are equipped with a wider flange that distributes pressure equally over the components being fastened, assuring a... [See More]

  • Type: Flange Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
  • Material: Steel
  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Finish: Plain
Hex Nuts -- 1224399
from RS Components, Ltd.

RS PRO Q204390000250000000 Hex Nut [See More]

  • Type: Hex Nut
  • Material: Stainless Steel
  • Size: M2.5
  • Finish: Plain
Hex Hi Nuts
from National Bolt & Nut Corporation

HEX HI NUTS. Dimensions per SAE J482. Additional sizes available. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our... [See More]

  • Type: Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
  • Material: Steel
  • Size: 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"
  • Finish: Plain
Nuts -- 1670484-ND [1670484 from PHOENIX CONTACT USA]
from DigiKey

PG13.5 Hex Nut [See More]

  • Type: Hex Nut
  • Standards: RoHS Compliant
Hex Nuts -- 1224400
from RS Components, Ltd.

RS PRO Q204390000300000000 Hex Nut [See More]

  • Type: Hex Nut
  • Material: Stainless Steel
  • Size: M3
  • Finish: Plain
Hex Jam Nuts
from National Bolt & Nut Corporation

HEX JAM NUTS. As part of our premium line of hex nut products, National Bolt & Nut offers a series of hex jam nuts that meet ANSI B18.2.2 dimensional specifications. Thinner than a conventional hex nut, our hex jam nuts can be constructed using a variety of materials. A number of finish options... [See More]

  • Type: Hex Nut; Nylon Insert Nut (optional feature); Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
  • Material: Steel
  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
  • Finish: Zinc Plated; Zinc Chromate; Plain
Heavy Hex Jam Nut: 1-8 Thread -- 42209
from Te-Co, Inc.

Product Information. Black Oxide Finish. Case Hardened. High Grade Alloy Steel. Will outlast ordinary Hex Jam Nuts when used in repetitive operations. Standard package quantity: 25 pcs. [See More]

  • Type: Hex Nut; Locknut; Jam Nut
  • Material: Hardened Steel
  • Size: 1"
  • Finish: Black Oxide
Standard Hex Nut - 1-8 Steel -- HNC-9
from Reid Supply

Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]

  • Type: Hex Nut
  • Material: Steel; Steel
  • Size: 1"
PMA Cable Protection -- BMN/GMN
from igus® inc.

BMN/GMN - Hexagonal Lock Nuts, metric & PG. These hexagonal lock nuts are suitable for a wide range of applications. High torque guarantees a safe connection of the system. Made of reinforced polyamide glass fiber. Material: Type BMN polyamide black. Type GMN polyamide light grey. Temperature... [See More]

  • Type: Hex Nut; Locknut
  • Material: Plastic; Polyamide
  • Size: M12; M16; M20; M25; M32; M36; M40; M48
Hex Nut - Non Metric -- 110 0025PL
from PHD Manufacturing, Inc.

LOW CARBON STEEL MATERIAL. 1/4 INCH NOMINAL DIAMETER. 1/4 NOMINAL DIAMETER - FRACTIONAL. .25 NOMINAL DIAMETER - DECIMAL. STANDARD NUT. WEIGHT 0.01 LB. FINISH/COATING PLAIN. NOMINAL DIAMETER - DECIMAL - UOM IN. 110 MODEL [See More]

  • Type: Hex Nut
  • Material: Steel
  • Size: 1/4"
  • Finish: Plain
Hex Nuts
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Hex Nut, Heavy Hex Nut, Hex Flat Nut, Hex Thick Nut, T.I.R. Nut, Custom. Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements. Stocking Sizes: 1/4 ” (M6) through 6 ” (M150) Nominal Diameter. [See More]

  • Type: Hex Nut; Hex Nut, Heavy Hex Nut, Hex Flat Nut, Hex Thick Nut, T.I.R. Nut, Custom
  • Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
  • Size: Stocking Sizes: 1/4” through 6” Nominal Diameter; Stocking Sizes: M6 through M150 Nominal Diameter
  • Thread Direction: Right Hand; Left Hand
Hex Nut - Non Metric -- EHN1
from Ebinger Manufacturing Corp.

JAM TYPE. ZINC PLATED FINISH. #6 NOMINAL DIAMETER. 32 TPI. 7/64 INCH THICKNESS [See More]

  • Type: Hex Nut; Locknut; Jam Nut
  • Finish: Zinc Plated
  • Size: #6
Commercial Vehicle Grade Retention Devices -- 8328
from Littelfuse, Inc.

Plated steel 3/4" (19.0mm) hex, 3/32" (2.4mm) thick. [See More]

  • Type: Hex Nut
  • Size: 5/8"; NUT HEX 5/8-32 ZN15
Carbon Steel Nut -- LD-024CS-BN
from Xiamen Landee Industries Co., Ltd.

Key Specifications/Special Features: Manufacturing standards: ANSI/ASME. Size range: from 1/4-inch to 4-inch (M8 - M48). Body materials: A194 2H/2HM; A194 4/4M; A194 7/7M; A194 8/8M. Surface: black, galvanized, nickel, cadmium and Teflon plated [See More]

  • Type: Hex Nut
  • Material: Steel; Hardened Steel; Stainless Steel; A194 2H/2HM; 4/4M; 7/7M; 8/8M
  • Size: 1/4" (optional feature); #16 (optional feature); #18 (optional feature); 5/16" (optional feature); #20 (optional feature); #24 (optional feature); 3/8" (optional feature); 7/16" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/4 to 4-inch; M8 (optional feature); M10 (optional feature); M12 (optional feature); M14 (optional feature); M16 (optional feature); M18 (optional feature); M20 (optional feature); M22 (optional feature); M24 (optional feature); M25 (optional feature); M26 (optional feature); M27 (optional feature); M28 (optional feature); M30 (optional feature); M32 (optional feature); M33 (optional feature); M35 (optional feature); M36 (optional feature); M38 (optional feature); M40 (optional feature); M42 (optional feature); M48 (optional feature); M8 to M48
  • Finish: Black Oxide (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Cadmium Plated, Teflon Plated
Hex Nuts
from G.L. Huyett

Hex nuts are six-sided, hexagon shaped metal fasteners that have a threaded hole in the center used to secure a bolt or machine screw. Available in a variety of grades and finishes, they are frequently used in construction and automotive applications. [See More]

  • Type: Hex Nut
  • Material: Stainless Steel (optional feature); Carbon Steel
  • Size: #6; #8; #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1 1/8"; M4; M5; M6; M8; M10; M12
  • Finish: Zinc Clear
PVC Hex Cap Unslotted Screws, Nuts And Washers -- 91171
from U.S. Plastic Corporation

These PVC hex cap unslotted nuts and washers are lightweight, non-corrosive, vibration resistant, and anti-magnetic. The maximum temperature is 140 F. [See More]

  • Type: Hex Nut
  • Material: Plastic; PVC
Aerospace Hex Nuts
from MS Aerospace, Inc.

M.S. Aerospace, proud to be the largest independent manufacturer of aerospace fasteners in the world. Since 1992, the mission of M.S. Aerospace has been very simple: To produce the finest high-strength, close tolerance, high-temperature aerospace bolts, studs, pins, screws and nuts while offering... [See More]

  • Type: Hex Nut
1"-8 Gr. 2 Finished Hex Nut, Trivalent -- NG2FHN10008T
from NBS Corp.

Adaptable and dependable, NBS ’ finished hex nuts can be used in thousands of different applications. Available from ¼ ” through 1 ” (inch) and M3 through M24 (metric) internal diameter, all finished hex nuts meet IFI specifications and are only sourced from ISO-9001... [See More]

  • Type: Hex Nut
  • Material: Steel
  • Size: 1"
  • Finish: Trivalent
Hex Nut - Non Metric -- 40103
from Minerallac Company

JAM TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 1/4 INCH WIDTH ACROSS FLAT. #4 NOMINAL DIAMETER. 40 TPI. THREAD TYPE COARSE. GRADE A. HEIGHT 0.093 INCH. THREAD DIRECTION RIGHT HAND. COLOR SILVER. PACKAGING QUANTITY 100 PER BOX [See More]

  • Type: Hex Nut
  • Material: Steel
  • Size: #4
  • Finish: Zinc Plated
Duplex Stainless Steel Hexagon Nuts -- SHNDS-M12
from NBK America LLC

Made of duplex stainless steel, combining the best of austenitic and ferritic steel. Excellent strength and corrosion resistance compared to SUS316L. It has magnetism. For applications in chloride environments such as seawater. [See More]

  • Type: Hex Nut
  • Material: Stainless Steel; UNS S31803
  • Size: M12
Coupling Nuts
from Dyson Corporation (The)

Coupling Nuts. When ordering, specify style and applicable dimensions. Special designs on request. Painting, plating, and galvanizing available. [See More]

  • Type: Coupling Nut; Hex Nut
  • Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
  • Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
  • Finish: Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Painting
Keps Nut -- 108690
from Fastener SuperStore, Inc.

4-40 Hex Keps Nuts / Steel / Zinc. A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened against a bearing surface as the teeth of the lock washer dig into it. This is the most popular type of locknut because of its... [See More]

  • Type: Hex Nut; Keps Nut
  • Material: Steel
  • Size: 4"
  • Finish: Zinc Plated
Hex Nuts -- 30528-N
from RAF Electronic Hardware

Hex Nuts [See More]

  • Type: Hex Nut
  • Material: Plastic; Nylon
Caster Axle Nuts
from Berliss

Fine and coarse thread axles and their corresponding nuts from 1/4" to 1" in zinc plated low carbon steel and stainless steel with or without grease fittings. [See More]

  • Type: Hex Nut
  • Thread Direction: Right Hand
  • Size: 5/16"; 3/8"; 1/2"; 3/4"; 1"
Hex Nuts -- N-250
from Monroe Engineering

Hardened Black Oxide Finish [See More]

  • Type: Hex Nut
  • Material: Hardened Steel
  • Size: 1/4"
  • Finish: Black Oxide
Inch Series Finish Hex Nuts
from Bayou City Bolt & Supply Co., Inc.

A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]

  • Type: Hex Nut
  • Material: Steel (optional feature); Stainless Steel (optional feature); Plastic (optional feature); Nylon (optional feature); Alloy Steel
  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
  • Standards: ASME/ANSI (optional feature); SAE (optional feature); ASTM
Tinning Carbon Steel 0.3mm 3.48mm M1.4 Hex nut - Nuts ROHS -- 17977-SMTSO1420MTJ
from Utmel Electronic Limited

Tinning Carbon Steel 0.3mm 3.48mm M1.4 Hex nut - Nuts ROHS [See More]

  • Type: Hex Nut
Hex Nut - Metric -- M10-1.0HNZ
from Peco Fasteners, Inc.

10 NOMINAL DIAMETER. 1 PITCH. SAE APPLICABLE STANDARD. PACKAGING QUANTITY 25 PIECES. FINISH/COATING ZINC PLATED [See More]

  • Type: Hex Nut
  • Finish: Zinc Plated
  • Size: #10
Hex Nut - Non Metric -- 5HN12
from L.H. Dottie Company

JAM TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 1/2 INCH NOMINAL DIAMETER. 13 TPI. 5HN MODEL [See More]

  • Type: Hex Nut
  • Material: Steel
  • Size: 1/2"
  • Finish: Zinc Plated
All Metal Reusable Slotted Self-Locking Hexagon Nut -- THM040070
from J.Lanfranco Fastener Systems Inc.

All metal reusable slotted self-locking hexagon nut. [See More]

  • Type: Hex Nut; Locknut; Other; Slotted Locknut
  • Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
  • Size: M4
  • Finish: Anti-Galling Coating (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Self-Color, Pass., Anti-Galling, Geomet
RSKF 8
from Lumberg Automation - A Belden Brand

Pico (M8), Panel nut for male and female receptacles. [See More]

  • Type: Hex Nut
  • Size: M8
Hex Connecting Nuts
from TFC Ltd.

DIN 6334. Material: Steel. Finish: Zinc & Clear. Dimensions: mm [See More]

  • Type: Hex Nut
  • Finish: Zinc Plated
  • Material: Steel
Hex Flange Nut -- F04200M
from Stanley Engineered Fastening - Spiralock

Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request. [See More]

  • Type: Flange Nut; Hex Nut
  • Material: Steel; Stainless Steel (optional feature); Other Materials Available Upon Request
  • Size: 1/4"
  • Finish: Zinc Chromate; Other Plating Available Upon Request
Hex Nut - Non Metric -- HHXN025 EG
from Atkore International

CASE HARDENED ASTM A576, ASTM A570 MILD STEEL MATERIAL. 1/4 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. ASTM B633 APPLICABLE STANDARD. 1/4 NOMINAL DIAMETER - FRACTIONAL. .25 NOMINAL DIAMETER - DECIMAL. UNISTRUT. BRAND. WEIGHT 0.6 LB PER 100 PIECES. STANDARD AND SPECIFICATION FINISH ASTM B633 TYPE... [See More]

  • Type: Hex Nut
  • Material: Hardened Steel
  • Size: 1/4"
  • Finish: Galvanized
Standard Hex Nuts - Plastic -- HN-4-40-01
from Essentra Components

Hexagonally shaped, these nuts are exactly as they are named, 6-sided. The 6 flat sides provide an easy way to tighten and loosen the nuts using a tool to do so [See More]

  • Type: Hex Nut
  • Material: Plastic; Nylon
Metric M12x1.5 Black Polyamide 6 Locknut -- LMB-12
from SAB North America

Polyamide 6 hexagonal Lock Nuts glass fibre reinforced available in Gray and Black. [See More]

  • Type: Hex Nut; Locknut
  • Material: Plastic; Polyamide
  • Size: M12
Hex Nut - Non Metric -- HN-4
from NSI Industries LLC

SILICON BRONZE MATERIAL. BRONZE FINISH. 1/4 INCH NOMINAL DIAMETER. HN MODEL [See More]

  • Type: Hex Nut
  • Material: Brass
  • Size: 1/4"
  • Finish: Bronze
Hex Nuts
from Carr Lane Manufacturing Co.

High-quality heavy-hex nut. Available in steel or stainless steel. [See More]

  • Type: Hex Nut
  • Material: Steel (optional feature); Stainless Steel (optional feature)
  • Size: 1/4" (optional feature); 5/16" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 1" (optional feature); 1 1/4" (optional feature)
  • Thread Direction: Right Hand
Heavy Hex Nut: 1-8 Thread -- 42109
from Te-Co, Inc.

Product Information. Black Oxide Finish. High Grade Alloy Steel. Will outlast ordinary Hex Nuts when used in repetitive operations. Standard package quantity: 25 pcs. [See More]

  • Type: Hex Nut
  • Material: Steel
  • Size: 1"
  • Finish: Black Oxide
Hex Nut - Non Metric -- EHN5-500
from Ebinger Manufacturing Corp.

1/4 INCH NOMINAL DIAMETER. 20 TPI. 7/32 INCH THICKNESS. 1/4 NOMINAL DIAMETER - FRACTIONAL. .25 NOMINAL DIAMETER - DECIMAL. 7/32 THICKNESS - FRACTIONAL. .21875 THICKNESS - DECIMAL. PACKAGING QUANTITY 500 PER PACK. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN. THICKNESS - DECIMAL -... [See More]

  • Type: Hex Nut
  • Finish: Zinc Plated
  • Size: 1/4"
Carbon Steel Nut -- LD-024CS-BN2
from Xiamen Landee Industries Co., Ltd.

Carbon Steel Nuts with A194 2H/2HM Materials. Model Number: LD-024CS-BN2. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4-inch (M8 to 48). Material: A194 2H /2HM; A194 4 /4M; A194 7 /7M; A194 8 /8M. Surface: black, galvanized, nickel plated,... [See More]

  • Type: Hex Nut
  • Material: Steel; Hardened Steel; Stainless Steel; A194 2H/2HM; 4/4M; 7/7M; 8/8M
  • Size: 1/4" (optional feature); #16 (optional feature); #18 (optional feature); 5/16" (optional feature); #20 (optional feature); #24 (optional feature); 3/8" (optional feature); 7/16" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/4 to 4-inch; M8 (optional feature); M10 (optional feature); M12 (optional feature); M14 (optional feature); M16 (optional feature); M18 (optional feature); M20 (optional feature); M22 (optional feature); M24 (optional feature); M25 (optional feature); M26 (optional feature); M27 (optional feature); M28 (optional feature); M30 (optional feature); M32 (optional feature); M33 (optional feature); M35 (optional feature); M36 (optional feature); M38 (optional feature); M40 (optional feature); M42 (optional feature); M48 (optional feature); M8 to M48
  • Finish: Black Oxide (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Cadmium Plated, Teflon Plated
Lock Nuts
from G.L. Huyett

A locknut, also known as a lock nut, locking nut, prevailing torque nut, stiff nut or elastic stop nut, is a nut that resists loosening under vibrations and torque. Elastic stop nuts and prevailing torque nuts are of the particular type where some portion of the nut deforms elastically to provide a... [See More]

  • Type: Hex Nut; Locknut; Other; Elastic Stop Nut
  • Material: Carbon Steel
  • Size: #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; M4; M5; M6; M8; M10; M12
  • Thread Direction: Right Hand
M10 - 1.5 Cl. 6 DIN 934 Finished Hex Nut, Trivalent -- N6934M10150T
from NBS Corp.

Adaptable and dependable, NBS ’ finished hex nuts can be used in thousands of different applications. Available from ¼ ” through 1 ” (inch) and M3 through M24 (metric) internal diameter, all finished hex nuts meet IFI specifications and are only sourced from ISO-9001... [See More]

  • Type: Hex Nut
  • Finish: Trivalent
  • Size: M10
Hex Nut - Non Metric -- 40105
from Minerallac Company

JAM TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 5/16 INCH WIDTH ACROSS FLAT. #6 NOMINAL DIAMETER. 32 TPI. THREAD TYPE COARSE. GRADE A. HEIGHT 0.108 INCH. THREAD DIRECTION RIGHT HAND. COLOR SILVER. PACKAGING QUANTITY 100 PER BOX [See More]

  • Type: Hex Nut
  • Material: Steel
  • Size: #6
  • Finish: Zinc Plated
Hex Lock Nuts - Titanium -- SWUT-M10
from NBK America LLC

Specific gravity is approximately 60% of stainless steel. These nuts are equipped with vibration resistant patch to prevent screw from loosening. Continuous Max. Operating Temperature :. -40 to 120 deg C [See More]

  • Type: Hex Nut; Locknut
  • Features: Vibration Dampening
  • Size: M10
Heavy Hex Jam Nuts
from Dyson Corporation (The)

Heavy Hex Jam Nuts. Dyson can manufacture custom Heavy Hex Nuts to your specifications. Click on Request Information to specify your requirements or to attach a file. [See More]

  • Type: Hex Nut; Locknut; Jam Nut
  • Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
  • Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
  • Thread Direction: Right Hand
Mil-Spec Hex Nut -- 256700
from Fastener SuperStore, Inc.

10-24 (MS35649-202) Military Hex Machine Screw Nuts MS35649 / Steel / Cadmium Yellow. Tested and certified to military standards [See More]

  • Type: Hex Nut
  • Material: Steel
  • Size: 10"
  • Finish: Cadmium Yellow
Hex Nuts -- NA-375
from Monroe Engineering

Hardened with Black Oxide Finish [See More]

  • Type: Acorn Nut; Hex Nut
  • Material: Hardened Steel
  • Size: 3/8"
  • Finish: Black Oxide
Hex Nut - Non Metric -- 1024HMSNZJ
from Peco Fasteners, Inc.

#10 NOMINAL DIAMETER. 24 TPI. .19 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Type: Hex Nut
  • Finish: Zinc Plated
  • Size: #10
Hex Nut - Non Metric -- HN12CP
from L.H. Dottie Company

JAM TYPE. STEEL MATERIAL. ZINC PLATED FINISH. #12 NOMINAL DIAMETER. 24 TPI. HN MODEL [See More]

  • Type: Hex Nut
  • Material: Steel
  • Size: #12
  • Finish: Zinc Plated
ERM Slotted Self-Locking Hexagon Nut -- ERM040070QVZO
from J.Lanfranco Fastener Systems Inc.

The one-piece ERM is a great time saver with its integrated disc spring washer. The result: quick installations and absolute tension maintained under dynamic loads. [See More]

  • Type: Hex Nut; Washer Nut; Locknut; Other; Slotted Locknut
  • Material: Steel (optional feature); Hardened Steel (optional feature)
  • Size: M4
  • Finish: Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Geomet®
RSKF 9
from Lumberg Automation - A Belden Brand

Micro (M12), Panel nut for male and female receptacles. [See More]

  • Type: Hex Nut
  • Size: M12
Hex Dome Nut - Brass - Metric - DIN 1587
from TFC Ltd.

Material: Brass. Finish: Self Colour. Dimensions: mm [See More]

  • Type: Hex Nut
  • Finish: Self Colour
  • Material: Bronze
Hex Nut - Non Metric -- HHXN062 EG
from Atkore International

JAM TYPE. MILD STEEL MATERIAL. ELECTROGALVANIZED FINISH. 5/8 INCH NOMINAL DIAMETER. CASE HARDENED PROCESS. 5/8 NOMINAL DIAMETER - FRACTIONAL. ASTM A1011/A576, SAE J429 MATERIAL SPECIFICATION. UNISTRUT[T] BRAND. WEIGHT 7.3 LB PER 100 PIECES [See More]

  • Type: Hex Nut
  • Material: Steel
  • Size: 5/8"
Standard Hex Nuts - Plastic -- NHS100A
from Essentra Components

Hexagonally shaped, these nuts are exactly as they are named, 6-sided. The 6 flat sides provide an easy way to tighten and loosen the nuts using a tool to do so [See More]

  • Type: Hex Nut
  • Material: Plastic; Nylon
Metric M12X1.5 Nickel Plated Brass Grounding Locknut -- LME-12
from SAB North America

Locknut with grounding teeth to make connection to metal panels or control boxes. [See More]

  • Type: Hex Nut; Locknut
  • Material: Bronze
  • Size: M12
  • Finish: Nickel
Hex Nut - Non Metric -- SSHN-6
from NSI Industries LLC

JAM TYPE. STAINLESS STEEL MATERIAL. 3/8 INCH NOMINAL DIAMETER. APPLICATION LUG [See More]

  • Type: Hex Nut
  • Material: Stainless Steel
  • Size: 3/8"
Spherical Nuts
from Carr Lane Manufacturing Co.

Combination nut and washer that compensates whenever a stud and clamping surface are not exactly perpendicular. Heavy-hex nut, similar to a Flange Nut, except with a convex spherical radius underneath. The washer has a matching concave spherical radius. [See More]

  • Type: Hex Nut
  • Material: Steel (optional feature); Stainless Steel (optional feature)
  • Size: 1/4" (optional feature); 5/16" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); M6 (optional feature); M8 (optional feature); M10 (optional feature); M12 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature)
  • Finish: Black Oxide (optional feature)
Hex Nut - Non Metric -- EMSN2
from Ebinger Manufacturing Corp.

#10 NOMINAL DIAMETER. 24 TPI. 1/8 INCH THICKNESS. .19 NOMINAL DIAMETER - DECIMAL. 1/8 THICKNESS - FRACTIONAL. .125 THICKNESS - DECIMAL. PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN. THICKNESS - DECIMAL - UOM IN [See More]

  • Type: Hex Nut
  • Finish: Zinc Plated
  • Size: #10
Hexagon Nut -- LD-024CS-BN1
from Xiamen Landee Industries Co., Ltd.

Key Specifications/Special Features: Manufacturing standards: ANSI/ASME. Size range: from 1/4 to 4 inches (M8 - M48). Body materials: A194 2H/2HM; A194 4/4M; A194 7/7M; A194 8/8M. Surface:   black, galvanized, nickel, cadmium and Teflon plated [See More]

  • Type: Hex Nut
  • Material: Steel; Hardened Steel; Stainless Steel; A194 2H/2HM; 4/4M; 7/7M; 8/8M
  • Size: 1/4" (optional feature); #16 (optional feature); #18 (optional feature); 5/16" (optional feature); #20 (optional feature); #24 (optional feature); 3/8" (optional feature); 7/16" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/4 to 4-inch; M8 (optional feature); M10 (optional feature); M12 (optional feature); M14 (optional feature); M16 (optional feature); M18 (optional feature); M20 (optional feature); M22 (optional feature); M24 (optional feature); M25 (optional feature); M26 (optional feature); M27 (optional feature); M28 (optional feature); M30 (optional feature); M32 (optional feature); M33 (optional feature); M35 (optional feature); M36 (optional feature); M38 (optional feature); M40 (optional feature); M42 (optional feature); M48 (optional feature); M8 to M48
  • Finish: Black Oxide (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Cadmium Plated, Teflon Plated
Hex Nut - Non Metric -- 40125
from Minerallac Company

JAM TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 7/16 INCH WIDTH ACROSS FLAT. 1/4 INCH NOMINAL DIAMETER. 20 TPI. THREAD TYPE COARSE. GRADE A. HEIGHT 0.186 INCH. THREAD DIRECTION RIGHT HAND. COLOR SILVER. PACKAGING QUANTITY 100 PER BOX [See More]

  • Type: Hex Nut
  • Material: Steel
  • Size: 1/4"
  • Finish: Zinc Plated
Hex Lock Nuts -- SWUS-M10
from NBK America LLC

Nuts equipped with a high-performance mechanism of loosening prevention. Prevent loosening caused by vibration. Friction ring with very good restoration elasticity and heat resistance tighten the thread peak of the male thread from four sides. Effective for loosening prevention. The male thread is... [See More]

  • Type: Hex Nut; Locknut
  • Material: Stainless Steel; SUS304
  • Size: M10
  • Features: Vibration Dampening
Heavy Hex Nuts
from Dyson Corporation (The)

Heavy Hex Nuts. Dyson can manufacture custom Heavy Hex Nuts to your specifications. Click on Request Information to specify your requirements or to attach a file. [See More]

  • Type: Hex Nut
  • Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
  • Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
  • Thread Direction: Right Hand
Hex Nuts -- NC-250
from Monroe Engineering

Type NS nuts are used with bottom half of spherical washers. Hardened. Black Oxide finish [See More]

  • Type: Hex Nut; Collar Nuts
  • Material: Hardened Steel
  • Size: 1/4"
  • Finish: Black Oxide
Hex Nut - Non Metric -- 1024HNB
from Peco Fasteners, Inc.

BRASS MATERIAL. #10 NOMINAL DIAMETER. 24 TPI. .19 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Type: Hex Nut
  • Material: Bronze
  • Size: #10
Hex Nut - Non Metric -- HNBR1024
from L.H. Dottie Company

BRASS MATERIAL. #10 INCH NOMINAL DIAMETER. 10/24 NOMINAL DIAMETER - FRACTIONAL. .4166 NOMINAL DIAMETER - DECIMAL. L H DOTTIE. BRAND. PACKAGING QUANTITY 100 PIECES. NOMINAL DIAMETER - DECIMAL - UOM IN. HNBR MODEL [See More]

  • Type: Hex Nut
  • Material: Bronze
  • Size: #10
ESL Slotted Self-Locking Hexagon Nut -- ESL020040QVZO
from J.Lanfranco Fastener Systems Inc.

The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal. [See More]

  • Type: Hex Nut; Locknut; Other; Slotted Locknut
  • Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Titanium (optional feature)
  • Size: M2
  • Finish: Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated; Zinc Chromate (optional feature); Geomet®
Hex Dome Nut - Metric - DIN 1587
from TFC Ltd.

Material: Steel. Finish: Self Colour / Zinc & Clear. Dimensions: mm [See More]

  • Type: Hex Nut
  • Finish: Self Colour / Zinc & Clear
  • Material: Steel
Hex Nut - Non Metric -- PS 3201 1/2
from Atkore International

SWIVEL TYPE. 1/2 INCH NOMINAL DIAMETER. 13 TPI. 1/2 NOMINAL DIAMETER - FRACTIONAL. .5 NOMINAL DIAMETER - DECIMAL. POWER-STRUT. BRAND. WEIGHT 3 LB PER 100 PIECE. FINISH/COATING ELECTROGALVANIZED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Type: Hex Nut
  • Finish: Galvanized
  • Size: 1/2"
Standard Hex Nuts - Plastic -- NLH100A
from Essentra Components

Hexagonally shaped, these nuts are exactly as they are named, 6-sided. The 6 flat sides provide an easy way to tighten and loosen the nuts using a tool to do so [See More]

  • Type: Hex Nut
  • Material: Plastic; Nylon
Metric M12x1.5 Nickel Plated Brass Locknut -- LMM-12
from SAB North America

Hexagonal Lock Nuts of nickel plated brass according to DIN 46320. [See More]

  • Type: Hex Nut; Locknut
  • Material: Bronze
  • Size: M12
  • Finish: Nickel
Swivel Nuts
from Carr Lane Manufacturing Co.

Nut turns freely without pivoting while the contact pad remains stationary, to avoid moving or marring the workpiece. [See More]

  • Type: Hex Nut
  • Material: Steel
  • Size: 1/4" (optional feature); 5/16" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); M6 (optional feature); M10 (optional feature); M12 (optional feature)
  • Finish: Black Oxide
Hex Nut - Non Metric -- HN1
from Ebinger Manufacturing Corp.

1/2 INCH WIDTH ACROSS FLAT. 1/4 INCH NOMINAL DIAMETER. 20 TPI. 15/64 INCH THICKNESS. 1/4 NOMINAL DIAMETER - FRACTIONAL. .25 NOMINAL DIAMETER - DECIMAL. 15/64 THICKNESS - FRACTIONAL. .2343 THICKNESS - DECIMAL. PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER... [See More]

  • Type: Hex Nut
  • Finish: Zinc Plated
  • Size: 1/4"
Stainless Steel Nut -- LD-024SS-BN
from Xiamen Landee Industries Co., Ltd.

Stainless Steel Nuts, Measuring 1/4 to 4 Inches. Model Number:LD-024SS-BN. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4-inch (M8 to 48). Material: A194 2H /2HM; A194 4 /4M; A194 7 /7M; A194 8 /8M. Surface: black, galvanized, nickel plated,... [See More]

  • Type: Hex Nut
  • Material: Steel; Hardened Steel; Stainless Steel; A194 2H/2HM; 4/4M; 7/7M; 8/8M
  • Size: 1/4" (optional feature); #16 (optional feature); #18 (optional feature); 5/16" (optional feature); #20 (optional feature); #24 (optional feature); 3/8" (optional feature); 7/16" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/4 to 4-inch; M8 (optional feature); M10 (optional feature); M12 (optional feature); M14 (optional feature); M16 (optional feature); M18 (optional feature); M20 (optional feature); M22 (optional feature); M24 (optional feature); M25 (optional feature); M26 (optional feature); M27 (optional feature); M28 (optional feature); M30 (optional feature); M32 (optional feature); M33 (optional feature); M35 (optional feature); M36 (optional feature); M38 (optional feature); M40 (optional feature); M42 (optional feature); M48 (optional feature); M8 to M48
  • Finish: Black Oxide (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Cadmium Plated, Teflon Plated
Hex Nut - Non Metric -- 40402
from Minerallac Company

#4 NOMINAL DIAMETER. 40 TPI. .112 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PER BOX. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Type: Hex Nut
  • Size: #4
Hex Nut - SUS310S -- SHNJ-M10
from NBK America LLC

Compared to SUS304, SUS310S has excellent heat resistance, oxidation resistance, and nitric acid resistance compared to SUS304. Austenitic series stainless steel with high Ni content, which is effective for corrosion resistance and high temperature characteristics. Use in combination with SNSJSocket... [See More]

  • Type: Hex Nut
  • Material: Stainless Steel; SUS310S
  • Size: M10
Heavy Hex Slotted Nuts
from Dyson Corporation (The)

Heavy Hex Slotted Nut. Dyson can manufacture custom Heavy Hex Nuts to your specifications. Click on Request Information to specify your requirements or to attach a file. [See More]

  • Type: Hex Nut
  • Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
  • Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
  • Thread Direction: Right Hand
Hex Nut - Non Metric -- 1024HNSS
from Peco Fasteners, Inc.

STAINLESS STEEL MATERIAL. #10 NOMINAL DIAMETER. 24 TPI. .19 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Type: Hex Nut
  • Material: Stainless Steel
  • Size: #10
Hex Nut - Non Metric -- HNBZ1024
from L.H. Dottie Company

SILICON BRONZE MATERIAL. #10 INCH NOMINAL DIAMETER. 10/24 NOMINAL DIAMETER - FRACTIONAL. .4166 NOMINAL DIAMETER - DECIMAL. L H DOTTIE. BRAND. PACKAGING QUANTITY 100 PIECES. NOMINAL DIAMETER - DECIMAL - UOM IN. HNBZ MODEL [See More]

  • Type: Hex Nut
  • Material: Brass
  • Size: #10
EUM Self-Lkg Hex Nut With Nylon Insert -- EUM040070ZHST
from J.Lanfranco Fastener Systems Inc.

All metal reusable slotted self-locking hexagon nut, with nylon insert. [See More]

  • Type: Hex Nut; Nylon Insert Nut; Washer Nut; Locknut
  • Material: Stainless Steel
  • Size: M4
  • Finish: Anti-Galling Coating; Self-Color, Pass., Anti-Galling, Geomet
Hex Dome Nuts - Stainless Steel - Metric - DIN 1587
from TFC Ltd.

Material: Stainless Steel. Finish: Self Colour. Dimensions: mm [See More]

  • Type: Hex Nut
  • Finish: Self Colour
  • Material: Stainless Steel
Hex Nut - Non Metric -- PS 83 1/2
from Atkore International

ASTM A563 STEEL MATERIAL. 1/2 INCH NOMINAL DIAMETER. UNC-2B THREAD SERIES. 13 TPI. 1/2 NOMINAL DIAMETER - FRACTIONAL. .5 NOMINAL DIAMETER - DECIMAL. POWER-STRUT. BRAND. WEIGHT 3.8 LB PER 100 PIECES. FINISH/COATING POWER GOLD FINISH. NOMINAL DIAMETER - DECIMAL - UOM IN. PS 83 MODEL [See More]

  • Type: Hex Nut
  • Material: Steel
  • Size: 1/2"
  • Finish: POWER GOLD FINISH
Hex Nut - Non Metric -- 41110
from Minerallac Company

SILICON BRONZE MATERIAL. #8 NOMINAL DIAMETER. 32 TPI. #8 NOMINAL DIAMETER - FRACTIONAL. .164 NOMINAL DIAMETER - DECIMAL. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Type: Hex Nut
  • Material: Brass
  • Size: #8
Hex Nuts (Galvanic Corrosion Prevention Treatment) -- SHN-M10-GJ
from NBK America LLC

When the thread part and mating side materials differ, this prevents the corrosion (galvanic corrosion *1) that occurs due to adherence of water droplets, etc. The surface treatment reduces the electrical conductivity, and suppresses the battery action between dissimilar metals which is a source of... [See More]

  • Type: Hex Nut
  • Finish: Galvanized
  • Size: M10
Hex Jam Nuts
from Dyson Corporation (The)

Custom, Hex Jam Nuts. Thread Diameter 0.5" to 20" [See More]

  • Type: Hex Nut; Locknut; Jam Nut
  • Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
  • Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
  • Thread Direction: Right Hand
Hex Nut - Non Metric -- 112FHNUSSZ
from Peco Fasteners, Inc.

1-1/2 INCH NOMINAL DIAMETER. 6 TPI. USS APPLICABLE STANDARD. 1-1/2 NOMINAL DIAMETER - FRACTIONAL. 1.5 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 5 PIECES. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Type: Hex Nut
  • Finish: Zinc Plated
  • Size: 1 1/2"
Hex Nut - Non Metric -- HNS1024
from L.H. Dottie Company

JAM TYPE. STAINLESS STEEL MATERIAL. #10 NOMINAL DIAMETER. 24 TPI. HN MODEL [See More]

  • Type: Hex Nut
  • Material: Stainless Steel
  • Size: #10
GSL Nut -- GSL
from J.Lanfranco Fastener Systems Inc.

All metal self-locking hexagon nut, with marking on the top of the nut NF EN ISO 7719. [See More]

  • Type: Hex Nut; Locknut
  • Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
  • Size: M4
  • Finish: Anti-Galling Coating (optional feature); Galvanized (optional feature); Geomet®
Hex Flange Nuts - Serrated - Metric - DIN 6923
from TFC Ltd.

DIN 6923. ISO: 4161. Grade 8. Material: Steel. Finish: Zinc & Clear. Dimensions: mm [See More]

  • Type: Flange Nut; Hex Nut
  • Finish: Zinc Plated
  • Material: Steel
  • Standards: ISO
Hex Nut - Non Metric -- PS 83 1/2
from Atkore International

1/2 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. ANSI B1.1, ASTM A563 A APPLICABLE STANDARD. 1/2 NOMINAL DIAMETER - FRACTIONAL. .5 NOMINAL DIAMETER - DECIMAL. POWER-STRUT. BRAND. WEIGHT 3.8 LB PER 100 PIECES. STANDARDS AND SPECIFICATIONS FINISH ASTM B633. FINISH/COATING ELECTROGALVANIZED. NOMINAL... [See More]

  • Type: Hex Nut
  • Finish: Galvanized
  • Size: 1/2"
  • Standards: ASME/ANSI; ANSI B1.1, ASTM A563 A
Hex Nut - Non Metric -- 43105
from Minerallac Company

JAM TYPE. BRASS MATERIAL. 5/16 INCH WIDTH ACROSS FLAT. #6 NOMINAL DIAMETER. 32 TPI. THREAD TYPE COARSE. HEIGHT 0.108 INCH. THREAD DIRECTION RIGHT HAND. PACKAGING QUANTITY 100 PER BOX [See More]

  • Type: Hex Nut
  • Material: Bronze
  • Size: #6
Hex Nuts - Ceramic -- SCX-M10-N
from NBK America LLC

Ceramic made from 99.5% high-purity alumina. Usable continually at 1500 °C. They have excellent heat resistance, chemical resistance, and electrical insulation. The properties of ceramic screws ⇒The Properties of Ceramic Screws [See More]

  • Type: Hex Nut
  • Material: Aluminum; Al 2 O 3 (99.5% Alumina)
  • Size: M10
Hex Jam Nuts "FM" Forged and Machined
from Dyson Corporation (The)

Hex Jam Nuts "FM", Forged and Machined All Surfaces. Regular Machined Nuts are hot forged, side faces milled, crown machined and bearing surface washer faced. The washer face is at right angles to the threaded hole within a tolerance of 0.005" for nuts thru 4" and 0.007" for nuts 4 1/4" and larger. [See More]

  • Type: Hex Nut; Locknut; Jam Nut
  • Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
  • Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
  • Finish: Galvanized (optional feature); Zinc Plated (optional feature); Cadmium Plating
Hex Nut - Non Metric -- 1213HNSB
from Peco Fasteners, Inc.

SILICON BRONZE MATERIAL. 1/2 INCH NOMINAL DIAMETER. 13 TPI. 1/2 NOMINAL DIAMETER - FRACTIONAL. .5 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 50 PIECES. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Type: Hex Nut
  • Size: 1/2"
HCE One-Slot Self-Locking Hexagon Nut -- HCE
from J.Lanfranco Fastener Systems Inc.

The HCE line of locknuts provide a reusable one-piece locknut able to withstand high temperatures where a nylon insert would fail. [See More]

  • Type: Hex Nut; Locknut; Other; Slotted Locknut
  • Material: Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature); Light Alloy
  • Size: 1/4" (optional feature); 5/16" (optional feature); 3/8" (optional feature); 7/16" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/4" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/2" (optional feature); 9/16"; M6 (optional feature); M8 (optional feature); M10 (optional feature); M12 (optional feature); M14 (optional feature); M16 (optional feature); M18 (optional feature); M20 (optional feature); M22 (optional feature); M24 (optional feature); M25 (optional feature); M26 (optional feature); M27 (optional feature); M28 (optional feature); M30 (optional feature); M32 (optional feature); M33 (optional feature); M35 (optional feature); M36 (optional feature); M38 (optional feature); M40 (optional feature); M42 (optional feature); M48 (optional feature); M60
  • Finish: Anti-Galling Coating (optional feature); Phosphate (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Self-Color, Pass., Anti-Galling, Geomet
Hex Full Nuts - A2 Stainless Steel - Metric - DIN 934
from TFC Ltd.

Material: A2 Stainless Steel. Finish: Self Colour. Dimensions: mm [See More]

  • Type: Hex Nut
  • Finish: Self Colour
  • Material: Stainless Steel
Hex Nut - Non Metric -- 70105
from Minerallac Company

STAINLESS STEEL MATERIAL. #6 NOMINAL DIAMETER. 32 TPI. .138 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PER BOX. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Type: Hex Nut
  • Material: Stainless Steel
  • Size: #6
Hex Nuts - Molybdenum -- SHNM-M3
from NBK America LLC

These nuts and washers are made of pure molybdenum. Melting Point: 2623 deg C. Excellent heat resistance. [See More]

  • Type: Hex Nut
  • Material: Pure Molybdenum
  • Size: M3
Hex Nuts
from Dyson Corporation (The)

Custom, Hex Nuts. Thread Diameter 0.5" to 20" [See More]

  • Type: Hex Nut
  • Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
  • Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
  • Thread Direction: Right Hand
Hex Nut - Non Metric -- 12HHNZJ
from Peco Fasteners, Inc.

1/2 INCH NOMINAL DIAMETER. 13 TPI. 1/2 NOMINAL DIAMETER - FRACTIONAL. .5 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Type: Hex Nut
  • Finish: Zinc Plated
  • Size: 1/2"
HUP Nut Slf-Lkg Nut with Nylon Insert -- HUP
from J.Lanfranco Fastener Systems Inc.

Self-locking nut with nylon insert. [See More]

  • Type: Hex Nut; Locknut
  • Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
  • Size: M3 to M24
  • Finish: Anti-Galling Coating (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Self-Color, Pass., Anti-Galling, Geomet
Hex Full Nuts - A4 Stainless Steel - Metric - DIN 934
from TFC Ltd.

Material: A4 Stainless Steel. Finish: Self Colour. Dimensions: mm [See More]

  • Type: Hex Nut
  • Finish: Self Colour
  • Material: Stainless Steel
Hex Nut - Non Metric -- 70405
from Minerallac Company

NYLON-FILLED COLLAR TYPE. 18-8 STAINLESS STEEL MATERIAL. 0.313 INCH WIDTH ACROSS FLAT. #6 NOMINAL DIAMETER. 32 TPI. 0.188 INCH THICKNESS. THREAD DIRECTION RIGHT HANDED. PACKAGING QUANTITY 100 PER BOX [See More]

  • Type: Hex Nut
  • Material: Stainless Steel
  • Size: #6
Hex Nuts / Hex Flange Nuts - Titanium -- SHNT-M10
from NBK America LLC

Specific gravity is approximately 60% of stainless steel. Nonmagnetic. Excellent chemical and seawater resistance. Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that... [See More]

  • Type: Hex Nut
  • Material: Titanium; TW270(Grade 1 Titanium)
  • Size: M10
Hex Nuts "FM" Forged and Machined
from Dyson Corporation (The)

Hex Nuts "FM", Forged and Machined on All Surfaces. Regular Machined Nuts are hot forged, side faces milled, crown machined and bearing surface washer faced. The washer face is at right angles to the threaded hole within a tolerance of 0.005" for nuts thru 4" and 0.007" for nuts 4 1/4" and larger. [See More]

  • Type: Hex Nut
  • Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
  • Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
  • Finish: Galvanized (optional feature); Zinc Plated (optional feature); Cadmium Plating
Hex Nut - Non Metric -- 12HJNSAEZ
from Peco Fasteners, Inc.

JAM TYPE. 1/2 INCH NOMINAL DIAMETER. SAE APPLICABLE STANDARD. 1/2 NOMINAL DIAMETER - FRACTIONAL. .5 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Type: Hex Nut
  • Finish: Zinc Plated
  • Size: 1/2"
Hex Full Nuts - Brass - Metric - DIN934
from TFC Ltd.

Material: Brass. Finish: Self Colour. Dimensions: mm [See More]

  • Type: Hex Nut
  • Finish: Self Colour
  • Material: Bronze
Hex Nuts / Hex Flange Nuts - Titanium -- SHNT-M10-F
from NBK America LLC

Specific gravity is approximately 60% of stainless steel. Nonmagnetic. Excellent chemical and seawater resistance. Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that... [See More]

  • Type: Hex Nut
  • Material: Titanium; TW340(Grade 2 Titanium)
  • Size: M10
Hex Slotted "FM" Forged and Machined
from Dyson Corporation (The)

Hex Slotted Nuts "FM", Forged and Machined on All Surfaces. Regular full machined Nuts are hot forged, side faces milled, crown machined and bearing surface washer faced. The washer face is at right angles to the threaded hole within a tolerance of 0.005" for nuts thru 4" and 0.007" for nuts 4 1/4"... [See More]

  • Type: Hex Nut
  • Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
  • Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
  • Finish: Galvanized (optional feature); Zinc Plated (optional feature); Cadmium Plating
Hex Nut - Non Metric -- 12HJNUSSZJ
from Peco Fasteners, Inc.

JAM TYPE. 1/2 INCH NOMINAL DIAMETER. USS APPLICABLE STANDARD. 1/2 NOMINAL DIAMETER - FRACTIONAL. .5 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Type: Hex Nut
  • Finish: Zinc Plated
  • Size: 1/2"
Hex Full Nuts - Bright Mild Steel - Metric - BS 3692
from TFC Ltd.

Material: Bright Mild Steel. Finish: Self Colour. Dimensions: mm [See More]

  • Type: Hex Nut
  • Finish: Self Colour
  • Material: Steel