Washer Nut Nuts

9 Results
Adapter Washer, 1/4-20 (M6) to 8-32 (M4), Qty 25 -- 9921
from Newport MKS

The 9921 Adapter Washer Set allows you to use an 8-32 (M4) screw to mount something that is fitted for a larger 1/4-20 (M6) screw. The washer's outer diameter is sized to match the diameter of larger 1/4-20 (M6) screw head. Its inner diameter is sized to clear an 8-32 (M4) screw shaft. Set of 25. [See More]

  • Type: Washer Nut
  • Material: Stainless Steel
Adaptor Washers, 1/4-20 (M6) to 8-32 (M4), Qty 10 -- AW-1
from Newport MKS

The AW-1 Adaptor Washer Set includes 10 stainless steel adaptor washers allowing you to use 8-32 (M4) screws in 1/4-20 (M6) counterbored mounting holes. Includes 10 washers. [See More]

  • Type: Washer Nut
  • Material: Stainless Steel
Flat Washer, 1/4-20 (M6), Qty 100 -- W25S050
from Newport MKS

1/4-20 (M6) Washer, Stainless Steel, Pack of 100 [See More]

  • Type: Washer Nut
  • Material: Stainless Steel
Flat Washer, 2-56 (M2), Qty 100 -- W2S025
from Newport MKS

2-56 (M2) Washer, Stainless Steel, Pack of 100 [See More]

  • Type: Washer Nut
  • Material: Stainless Steel
Flat Washer, 8-32, Qty 100 -- W8S038
from Newport MKS

8-32 Washer, Stainless Steel, Pack of 100 [See More]

  • Type: Washer Nut
  • Material: Stainless Steel
Flat Washer, M4, Qty 100 -- W4SM
from Newport MKS

M4 Washer, Stainless Steel, Pack of 100 [See More]

  • Type: Washer Nut
  • Material: Stainless Steel
Swivel Flange Nut: 1-8 Thread -- 42008
from Te-Co, Inc.

Product Information. Black Oxide Finish. Case Hardened. 12L14 Material. Head rotates but washer remains stationary upon contact and holds without marring the workpiece [See More]

  • Type: Flange Nut; Washer Nut
  • Material: Hardened Steel
  • Size: 1"
  • Finish: Black Oxide
ERM Slotted Self-Locking Hexagon Nut -- ERM040070QVZO
from J.Lanfranco Fastener Systems Inc.

The one-piece ERM is a great time saver with its integrated disc spring washer. The result: quick installations and absolute tension maintained under dynamic loads. [See More]

  • Type: Hex Nut; Washer Nut; Locknut; Other; Slotted Locknut
  • Material: Steel (optional feature); Hardened Steel (optional feature)
  • Size: M4
  • Finish: Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Geomet®
EUM Self-Lkg Hex Nut With Nylon Insert -- EUM040070ZHST
from J.Lanfranco Fastener Systems Inc.

All metal reusable slotted self-locking hexagon nut, with nylon insert. [See More]

  • Type: Hex Nut; Nylon Insert Nut; Washer Nut; Locknut
  • Material: Stainless Steel
  • Size: M4
  • Finish: Anti-Galling Coating; Self-Color, Pass., Anti-Galling, Geomet