#0 Nuts

13 Results
Hexagonal Nut, #0-80 Thread Size, 0.156" Across Flats 0.05" Head Height, Material - Alloy Steel with Black Ox Finish -- A 9Q18-080
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Size: #0
  • Material: Steel
  • Type: Hex Nut
  • Finish: Zinc Plated
Acorn Sealing Nuts
from ZAGO Manufacturing Company, Inc.

ZAGO ’s acorn sealing nuts are used in situations in which leakage, vibration, or environmental forces cause ordinary nuts to fail. Our acorn sealing nuts are not ordinary nuts; they are engineered with an advanced feature, a rubber fixture, which has been permanently bonded with the threading... [See More]

  • Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Material: Steel; Stainless Steel
  • Type: Acorn Nut
  • Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
Broaching Nuts - Types KF2, KFS2 - Unified -- KF2-032-ET
from PennEngineering®

Type KF2 and KFS2 - Broaching nuts, internally threaded for mounting on PC boards. [See More]

  • Size: #0; #10
  • Material: Steel
  • Type: Broaching Nuts - Types KF2, KFS2 - Unified
  • Finish: Tin
Clinch Nuts -- U-080-0 [U-080-0 from PennEngineering®]
from bisco industries

Clinch Nuts [See More]

  • Size: #0; 0.060-80 (#0-80)
  • Material: Stainless Steel
  • Type: Self-Clinching Nut
Hex Flange Sealing Nuts
from ZAGO Manufacturing Company, Inc.

AGO ’s Hex Flange Sealing Nuts are powerful pieces of hardware which create superb seals. If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO ’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed... [See More]

  • Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Material: Steel; Stainless Steel
  • Type: Hex Nut
  • Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
F10 Self-Clinching Floating Receptacle Nuts - Unified -- F10-032-1-ZI
from PennEngineering®

Specifications -. Thread Size - - .190-32 (#10-32). Type - - F10. Thread Code - - 032. Shank Code - - 1. A (Shank) Max. - - .038 in. Min. Sheet Thickness - - .040 in. Hole Size in Sheet + 0.003 - 0.000 - - .406 in. C Max. - - .405 in. D Max. - - .405 in. E Max. - - .470 in. F ± .010 - - .102... [See More]

  • Size: #0; #10
  • Finish: Zinc Plated
  • Type: Self-Clinching Nut
  • Standards: ASME/ANSI
Hex Sealing Nuts
from ZAGO Manufacturing Company, Inc.

ZAGO ’s hex sealing nuts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO ’s hex sealing nuts rather than ordinary nuts to ensure optimal performance from... [See More]

  • Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Material: Steel; Stainless Steel
  • Type: Hex Nut
  • Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
N10 Self-Clinching Receptacle Nuts - Unified -- N10-032-1-ZI
from PennEngineering®

Specifications -. Thread Size - - .190-32 (#10-32). Type - - N10. Thread Code - - 032. Shank Code - - 1. A (Shank) Max. - - .038 in. Min. Sheet Thickness - - .040 in. Hole Size in Sheet + 0.003 - 0.000 - - .277 in. C Max. - - .276 in. E Nom. - - .370 in. F ± .010 - - .130 in. H Nom. - - .213... [See More]

  • Size: #0; #10
  • Finish: Zinc Plated
  • Type: Self-Clinching Nut
  • Standards: ASME/ANSI
Self-Clinching Nuts - Type CLA - Unified -- CLA-024-1
from PennEngineering®

Self-clinching nuts are installed by placing them in properly sized holes in sheets and applying a parallel squeezing force to the head of the nut. The sheet metal surrounding the head cold flows into an undercut thereby making the fastener an integral part of the sheet. A serrated clinching ring... [See More]

  • Size: #0; #10
  • Material: Aluminum
  • Type: Self-Clinching Nut
  • Standards: ASME/ANSI
Self-Locating Projection Weld Nuts - Unified -- WN-024-0-CU
from PennEngineering®

PEM ® weld nuts (Types WN/WNS) provide load-bearing threads in metal sheets too thin to tap, and permit faster assembly. PEM brand weld nuts overcome many problems associated with other weld nuts – burn-outs, complicated electrodes and pilots, tedious time-consuming indexing and re-tapping... [See More]

  • Size: #0; #10
  • Finish: Copper Flash
  • Type: Weld Nut
  • Standards: ASME/ANSI
Trident Heat-Treated Carbon Steel Locknuts - Type SL - Unified -- SL-032-1ZI
from PennEngineering®

Type SL self-locking nuts are designed with a unique and economical TRI-DENT ® locking feature, which meets demanding locking performance requirements. 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal oxide... [See More]

  • Size: #0; #10
  • Material: Hardened Steel
  • Type: Locknut; Other; TRI-DENT® Locking Feature
  • Finish: Zinc Plated
Self-Clinching Miniature Fastener -- 92400
from Stanley Engineered Fastening - Spiralock

Self-clinching miniature fasteners provide immediate visual indication when proper installation has been accomplished. A strong, knurled collar, which is completely embedded in the panel, guarantees against rotation of the fastener in the panel. [See More]

  • Size: #0
  • Material: Bronze (optional feature); Steel (optional feature); Stainless Steel (optional feature)
  • Type: Self-Clinching Nut
  • Thread Direction: Right Hand
Self-Clinching Collar -- NHSS-080-*-P
from PENCOM

Custom sizes available [See More]

  • Size: #0
  • Material: Stainless Steel
  • Type: Round Nut; Self-Clinching Nut
  • Finish: Passivate