M42 Nuts
from Kuriyama of America, Inc.
Metric Nut M42 x 2 DIN Heavy [See More]
- Size: M42; M42x2 mm
from SPIETH-Maschinenelemente GmbH & Co. KG
Spieth clamping nuts are in demand as mechanical force-transmitting elements due to their effective operating principle in mechanical engineering and fixture construction for reliable connections with high axial force and minimal power input. They are significantly more efficient than conventional... [See More]
- Size: M20; M24; M30; M36; M42; M52, M60, M68, M80
- Standards: DIN; ISO
- Material: Steel; Hardened Steel
from Bayou City Bolt & Supply Co., Inc.
A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]
- Size: M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M33; M36; M42; M48
- Material: Steel (optional feature); Stainless Steel (optional feature); Alloy Steel
- Type: Finish Nuts
- Standards: ASME/ANSI (optional feature); SAE (optional feature); ASTM
from J.Lanfranco Fastener Systems Inc.
All metal reusable slotted self-locking hexagon nut. [See More]
- Size: M42
- Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
- Type: Hex Nut; Locknut; Other; Slotted Locknut
- Finish: Anti-Galling Coating (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Self-Color, Pass., Anti-Galling, Geomet