#1 Nuts

6 Results
Acorn Sealing Nuts
from ZAGO Manufacturing Company, Inc.

ZAGO ’s acorn sealing nuts are used in situations in which leakage, vibration, or environmental forces cause ordinary nuts to fail. Our acorn sealing nuts are not ordinary nuts; they are engineered with an advanced feature, a rubber fixture, which has been permanently bonded with the threading... [See More]

  • Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Material: Steel; Stainless Steel
  • Type: Acorn Nut
  • Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
Clinch Nuts -- U-164-0 [U-164-0 from PennEngineering®]
from bisco industries

Clinch Nuts [See More]

  • Size: #1; 0.073-64 (#1-64)
  • Material: Stainless Steel
  • Type: Self-Clinching Nut
Hex Flange Sealing Nuts
from ZAGO Manufacturing Company, Inc.

AGO ’s Hex Flange Sealing Nuts are powerful pieces of hardware which create superb seals. If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO ’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed... [See More]

  • Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Material: Steel; Stainless Steel
  • Type: Hex Nut
  • Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
Machine Screw Nut -- 1-72 HX - MS - NU
from PENCOM

Machine screw nut, custom sizes and other finishes available [See More]

  • Size: #1
  • Material: Steel (optional feature); Stainless Steel (optional feature)
  • Type: Hex Nut
  • Finish: Zinc Plated; Black Zinc
Coupling Nut - Non Metric -- TR1-8COUPL
from Ebinger Manufacturing Corp.

STRAIGHT TYPE. #1 NOMINAL DIAMETER. 8 TPI. #1 NOMINAL DIAMETER - FRACTIONAL. .073 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 10. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN. THICKNESS 2-3/4 INCH. THICKNESS - DECIMAL 2.75. THICKNESS - DECIMAL - UOM IN. THICKNESS - FRACTIONAL... [See More]

  • Size: #1
  • Finish: Zinc Plated
  • Type: Coupling Nut
Self-Clinching Miniature Fastener -- 92405
from Stanley Engineered Fastening - Spiralock

Self-clinching miniature fasteners provide immediate visual indication when proper installation has been accomplished. A strong, knurled collar, which is completely embedded in the panel, guarantees against rotation of the fastener in the panel. [See More]

  • Size: #1
  • Material: Bronze (optional feature); Steel (optional feature); Stainless Steel (optional feature)
  • Type: Self-Clinching Nut
  • Thread Direction: Right Hand